- Base Part Number
- Moisture Sensitivity Level (MSL)
- Number of Bits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Published
- Factory Lead Time
- Interface
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Microchip Data Acquisition - Analog Front End (AFE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Number of Bits | Max Input Voltage | Converter Type | Supply Current-Max (Isup) | Resolution | Sampling Rate | Neg Supply Voltage-Nom (Vsup) | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Power Consumption | Number of A/D Converters | Number of Converters | Conversion Rate | Analog Input Voltage-Max | Signal to Noise Ratio (SNR) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATSENSE201A-AU Microchip Technology | 10 |
| Datasheet | 23 Weeks | Tin | Surface Mount | 32-TQFP | - | 32 | - | - | - | - | Automotive grade | Bulk | 2007 | e3 | yes | Active | 3 (168 Hours) | 32 | - | General Purpose | - | 85°C | -40°C | - | - | - | 2.5mW | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 40 | ATSENSE201 | - | - | - | - | 3.3V | - | - | INDUSTRIAL | - | 4 | SPI, Serial | 3.6V | 3V | - | 750μA | - | 24 | 3.6V | - | - | 3 B | 16 ksps | - | 2.7V~2.9V | 3V~3.6V | - | - | - | - | - | - | - | - | 1.2mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3901A0-E/ML Microchip Technology | 48 |
| Datasheet | 14 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | - | - | - | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | - | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 40 | MCP3901 | 20 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | 2 | SPI, Serial | 5.5V | 4.5V | ANALOG CIRCUIT | - | - | 24 | - | - | - | 2 B | 64 ksps | - | 5V | 2.7V~5.5V | - | - | - | - | 64 ksps | - | 91 dB | - | 1mm | 4mm | 4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCP3901A0-I/ML Microchip Technology | 10 |
| Datasheet | 14 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | - | - | Industrial grade | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | QUAD | - | 260 | 1 | 5V | 0.5mm | - | 40 | MCP3901 | 20 | - | - | - | - | - | - | INDUSTRIAL | - | - | SPI, Serial | 5.5V | 2.7V | ANALOG CIRCUIT | - | - | 24 | - | - | - | 2 B | 64 ksps | - | 5V | 2.7V~5.5V | - | - | - | 2 | 64 ksps | - | 91 dB | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() ATSENSE301A-AN Microchip Technology | 10 |
| Datasheet | 10 Weeks | - | - | 32-TQFP | YES | - | - | - | 85°C | -40°C | Automotive grade | Tray | - | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | 2.5mW | 8542.39.00.01 | - | - | QUAD | GULL WING | - | 1 | 3.3V | 0.8mm | - | - | ATSENSE301 | - | S-PQFP-G32 | - | - | - | 3.6V | - | INDUSTRIAL | 3V | 7 | - | - | - | ANALOG CIRCUIT | - | - | 24 | - | - | - | - | - | - | 2.7V~2.9V | 3V~3.6V | - | - | - | - | - | - | - | - | 1.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATSENSE301HA-AUR Microchip Technology | 5000 |
| Datasheet | 24 Weeks | Tin | Surface Mount | 32-TQFP | - | 32 | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2002 | e3 | yes | Active | 3 (168 Hours) | 32 | - | - | - | 85°C | -40°C | - | - | - | 2.5mW | QUAD | GULL WING | - | 1 | 3.3V | 0.8mm | - | - | ATSENSE301 | - | - | - | - | 3.3V | - | - | INDUSTRIAL | - | 7 | SPI, Serial | 3.6V | 3V | ANALOG CIRCUIT | 70μA | - | 24 | 3.9V | - | - | 1 B | 16 ksps | - | 2.7V~2.9V | 3V~3.6V | - | - | - | - | - | - | - | - | 1.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATSENSE301A-AUR Microchip Technology | 1538 |
| Datasheet | 24 Weeks | - | - | 32-TQFP | - | 32 | 32-TQFP (7x7) | 72.801575mg | - | - | Industrial grade | Tape & Reel (TR) | 2002 | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | 2.5mW | - | - | 2.5mW | - | - | - | - | - | - | - | - | ATSENSE301 | - | - | - | - | 3.3V | - | - | - | - | 7 | SPI, Serial | - | - | - | - | - | 24 | - | - | - | - | - | - | 2.7V~2.9V | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3901A0T-E/SS Microchip Technology | 47 |
| Datasheet | 5 Weeks | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | - | - | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | 20 | - | - | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP3901 | - | - | - | - | - | - | 3/55V | AUTOMOTIVE | - | - | SPI, Serial | 5.5V | 2.7V | - | - | - | 24 | - | D/A CONVERTER | - | 2 B | 64 ksps | - | 5V | 2.7V~5.5V | 2 | - | - | 2 | 64 ksps | 1V | 91 dB | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP3911A0T-E/ML Microchip Technology | 6458 |
| Datasheet | 18 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | - | - | - | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | 20 | - | - | Matte Tin (Sn) - annealed | 125°C | -40°C | 8.9mW | - | - | - | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | - | 40 | MCP3911 | - | - | - | - | 3.3V | - | - | AUTOMOTIVE | - | 2 | SPI, Serial | 3.6V | 2.7V | ANALOG CIRCUIT | 4.4mA | - | 24 | - | - | - | 3 B | 125 ksps | - | 2.7V~3.6V | 2.7V~3.6V | - | - | - | - | 125 ksps | - | 95 dB | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() ATSENSE201HA-AU Microchip Technology | 10 |
| Datasheet | 24 Weeks | Tin | Surface Mount | 32-TQFP | - | 32 | - | - | - | - | Industrial grade | Bulk | 2003 | - | yes | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | - | - | - | 2.5mW | - | - | - | - | - | - | - | - | ATSENSE201 | - | - | - | - | 3.3V | - | - | - | - | 4 | SPI, Serial | 3.6V | 3V | - | 750μA | - | 24 | 3.6V | - | - | 3 B | 16 ksps | - | 2.7V~2.9V | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3901A0T-I/ML Microchip Technology | 47 |
| Datasheet | 14 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 20 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | QUAD | - | 260 | 1 | 5V | 0.5mm | - | 40 | MCP3901 | 20 | - | - | - | - | - | - | INDUSTRIAL | - | - | SPI, Serial | 5.5V | 2.7V | ANALOG CIRCUIT | - | - | 24 | - | - | - | 2 B | 64 ksps | - | 5V | 2.7V~5.5V | - | - | - | 2 | 64 ksps | - | 91 dB | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() ATSENSE201HA-AUR Microchip Technology | 10 |
| Datasheet | 24 Weeks | Tin | Surface Mount | 32-TQFP | - | 32 | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2015 | e3 | yes | Active | 3 (168 Hours) | 32 | - | General Purpose | - | 85°C | -40°C | - | - | - | 2.5mW | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 40 | ATSENSE201 | - | - | - | - | 3.3V | - | - | INDUSTRIAL | - | 4 | SPI, Serial | 3.6V | 3V | - | 750μA | - | 24 | 3.6V | - | - | 3 B | 16 ksps | - | 2.7V~2.9V | 3V~3.6V | - | - | - | - | - | - | - | - | 1.2mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() TC514CPJ Microchip Technology | 31000 |
| Datasheet | 6 Weeks | - | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28 | - | - | - | - | - | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | 70°C | 0°C | - | - | 18mW | 18mW | DUAL | - | - | 1 | 5V | - | - | - | TC514 | 28 | - | - | 900mV | 5V | - | 5V | COMMERCIAL | - | 4 | Serial | 5.5V | 4.5V | ANALOG CIRCUIT | 1.8mA | 1.8mA | 17 | - | - | 3.5mA | 2.125 B | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATSENSE201A-AUR Microchip Technology | 10 |
| Datasheet | 24 Weeks | Tin | Surface Mount | 32-TQFP | - | 32 | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2015 | e3 | yes | Active | 3 (168 Hours) | 32 | - | General Purpose | - | 85°C | -40°C | - | - | - | 2.5mW | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 40 | ATSENSE201 | - | - | - | - | 3.3V | - | - | INDUSTRIAL | - | 4 | SPI, Serial | 3.6V | 3V | - | 750μA | - | 24 | 3.6V | - | - | 3 B | 16 ksps | - | 2.7V~2.9V | 3V~3.6V | - | - | - | - | - | - | - | - | 1.2mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() ATSENSE301A-ANR Microchip Technology | 47 |
| Datasheet | 24 Weeks | - | - | 32-TQFP | YES | - | - | - | 85°C | -40°C | Automotive grade | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | 2.5mW | 8542.39.00.01 | - | - | QUAD | GULL WING | - | 1 | 3.3V | 0.8mm | - | - | ATSENSE301 | - | S-PQFP-G32 | - | - | - | 3.6V | - | INDUSTRIAL | 3V | 7 | - | - | - | ANALOG CIRCUIT | - | - | 24 | - | - | - | - | - | - | 2.7V~2.9V | 3V~3.6V | - | - | - | - | - | - | - | - | 1.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC500AIJE Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | 2004 | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -25°C | - | - | 10mW | 10mW | - | - | - | - | - | - | unknown | - | TC500A | 16 | - | - | 900mV | 5V | - | - | - | - | 1 | Serial | - | 4.5V | - | - | 1mA | 16 | - | - | - | 2.125 B | - | - | ±4.5V~7.5V | ±4.5V~7.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC514COI713 Microchip Technology | 30 |
| Datasheet | 15 Weeks | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | - | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | 70°C | 0°C | - | - | 18mW | 18mW | DUAL | GULL WING | 250 | 1 | 5V | - | - | 40 | TC514 | 28 | - | - | 900mV | 5V | - | 5V | COMMERCIAL | - | 4 | Serial | 5.5V | 4.5V | ANALOG CIRCUIT | 1.8mA | 1.8mA | 17 | - | - | 3.5mA | 2.125 B | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC500COE Microchip Technology | 15 |
| Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | Commercial grade | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | 70°C | 0°C | - | - | 10mW | 10mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | TC500 | 16 | - | - | 900mV | 5V | - | - | COMMERCIAL | - | 1 | Serial | 7.5V | 4.5V | ANALOG CIRCUIT | 1mA | 1mA | 16 | - | - | 2.5mA | 2 B | 10 sps | -5V | ±4.5V~7.5V | ±4.5V~7.5V | - | 10mW | - | - | - | - | - | 2.35mm | - | 10.3mm | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP3901A0T-E/ML Microchip Technology | 47 |
| Datasheet | 14 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | - | - | - | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | 20 | - | - | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | - | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | MCP3901 | - | - | Not Qualified | - | - | - | 3/55V | AUTOMOTIVE | - | 2 | SPI, Serial | 5.5V | 2.7V | - | - | - | 24 | - | D/A CONVERTER | - | 2 B | 64 ksps | - | 5V | 2.7V~5.5V | 2 | - | - | - | 64 ksps | 1V | 91 dB | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC510COG713 Microchip Technology | 1000 |
| Datasheet | 16 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | - | Tape & Reel (TR) | 2008 | e3 | yes | Active | 3 (168 Hours) | 24 | EAR99 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | 18mW | 18mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | TC510 | 24 | - | - | 900mV | 5V | - | 5V | COMMERCIAL | - | 1 | Serial | 5.5V | 4.5V | ANALOG CIRCUIT | 1.8mA | 1.8mA | 17 | - | - | 3.5mA | 2.125 B | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC510CPF Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | - | - | - | Tube | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 24 | - | - | Matte Tin (Sn) | 70°C | 0°C | - | - | 18mW | 18mW | DUAL | - | - | 1 | 5V | 2.54mm | - | - | TC510 | 24 | - | - | 900mV | 5V | - | 5V | COMMERCIAL | - | 1 | Serial | 5.5V | 4.5V | ANALOG CIRCUIT | 1.8mA | 1.8mA | 17 | - | - | 3.5mA | 2.125 B | - | - | - | - | - | - | - | - | - | - | - | - | 4.06mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free |