- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Bits
- Part Status
- Sampling Rate
- Architecture
- Data Interface
- Input Type
- Mounting Type
- Number of Analog In Channels
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
Microchip Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Polarity | Power Supplies | Configuration | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Number of Bits | Input Type | Architecture | Number of Inputs | Converter Type | Supply Type | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Sample and Hold / Track and Hold | Number of A/D Converters | Dual Supply Voltage | Conversion Rate | Ratio - S/H:ADC | Analog Input Voltage-Max | Output Format | Signal to Noise Ratio (SNR) | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Conversion Time-Max | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP3302T-CI/SL Microchip Technology | 1600 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP3302 | 14 | - | - | 4.1V | - | Bipolar | 3/5V | MUX-S/H-ADC | 2 | SPI, Serial | 5.5V | 2.7V | - | 13 | Differential, Single Ended | SAR | 2, 4 | ADC, SUCCESSIVE APPROXIMATION | - | External | SPI | 1.5 B | 100 ksps | 5V | - | 4 | 100k | - | - | 2 LSB | SAMPLE | - | - | 100 ksps | 1:1 | 5V | - | 80.02 dB | - | -5V | - | - | - | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() TC850CLW713 Microchip Technology | 46 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | 1.23W | QUAD | J BEND | 245 | 1 | 5V | - | 40 | TC850 | 44 | - | - | 4.9V | 5V | Unipolar | - | MUX-ADC | 1 | - | - | - | 1.23W | 15 | Differential | Dual Slope | - | ADC, MULTI-SLOPE | Dual | External | Parallel | 1.875 B | 40 sps | ±5V | - | 1 | 40 | BINARY | - | 2 LSB | - | - | 5V | - | - | - | - | - | -5V | - | - | - | 4.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MCP3422A6T-E/MC Microchip Technology | 11 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 40 | MCP3422 | 8 | - | Not Qualified | - | - | - | 3/5V | MUX-PGA-ADC | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | 2.25 B | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | - | - | - | - | - | - | PGA | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3426A1T-E/MS Microchip Technology | 11 | - | Datasheet | 15 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MCP3426 | - | S-PDSO-G8 | - | - | - | - | - | MUX-PGA-ADC | - | I2C, Serial | - | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | - | 5.8V | - | - | - | -0.3V | - | PGA | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP3422A7-E/MC Microchip Technology | 11 | - | Datasheet | 18 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | 8 | - | - | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 40 | MCP3422 | 8 | - | Not Qualified | - | - | - | 3/5V | MUX-PGA-ADC | - | - | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | - | SERIAL | - | - | - | - | PGA | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP37221-200I/TE Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 121-TFBGA | YES | - | - | - | Industrial grade | -40°C~85°C | Tray | 2016 | - | - | Active | 3 (168 Hours) | 121 | - | - | - | - | - | BOTTOM | BALL | - | 1 | 1.2V | 0.65mm | - | MCP37221 | - | - | - | - | - | - | - | MUX-ADC | - | - | - | - | - | 14 | Differential | Pipelined | 1, 2, 4, 8 | ADC, FLASH METHOD | - | Internal | LVDS - Parallel, Parallel | - | 200 MHz | 1.14V~1.26V 1.71V~1.89V | 1.14V~1.26V 1.71V~1.89V | 8 | 200M | OFFSET BINARY, 2'S COMPLEMENT BINARY | - | - | SAMPLE | 1 | - | - | - | - | SERIAL, PARALLEL, WORD | - | - | - | 0.005μs | - | - | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() MCP3422A4-E/SN Microchip Technology | 34000 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP3422 | 8 | - | Not Qualified | - | - | - | 3/5V | MUX-PGA-ADC | - | - | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | - | SERIAL | - | - | - | - | PGA | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP3422A3T-E/MC Microchip Technology | 7 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 40 | MCP3422 | 8 | - | Not Qualified | - | - | - | 3/5V | MUX-PGA-ADC | - | I2C, Serial | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | - | - | - | - | - | - | PGA | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3422A7T-E/SN Microchip Technology | 11 | - | Datasheet | 17 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP3422 | 8 | - | Not Qualified | - | - | - | 3/5V | MUX-PGA-ADC | - | I2C, Serial | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | - | - | - | - | - | - | PGA | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP3422A5T-E/MC Microchip Technology | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 40 | MCP3422 | 8 | - | Not Qualified | - | - | - | 3/5V | MUX-PGA-ADC | - | I2C, Serial | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | - | - | - | - | - | - | PGA | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3422A2T-E/MC Microchip Technology | 19 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 40 | MCP3422 | 8 | - | Not Qualified | - | - | - | 3/5V | MUX-PGA-ADC | - | I2C, Serial | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | - | - | - | - | - | - | PGA | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3426A4T-E/MS Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MCP3426 | - | S-PDSO-G8 | - | - | - | - | - | MUX-PGA-ADC | - | I2C, Serial | - | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | - | 5.8V | - | - | - | -0.3V | - | PGA | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP3422A1-E/MC Microchip Technology | 1500 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | - | - | - | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 40 | MCP3422 | 8 | R-PDSO-N8 | Not Qualified | - | 5.5V | - | 3/5V | MUX-PGA-ADC | - | - | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | 2.25 B | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | 3.75 sps | - | - | SERIAL | - | - | - | - | PGA | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3422A6T-E/SN Microchip Technology | 19 | - | Datasheet | 17 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP3422 | 8 | - | Not Qualified | - | - | - | 3/5V | MUX-PGA-ADC | - | I2C, Serial | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | - | - | - | - | - | - | PGA | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP3426A7-E/MC Microchip Technology | 19 | - | Datasheet | 18 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | - | - | - | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | MCP3426 | - | R-PDSO-N8 | - | - | - | - | - | MUX-PGA-ADC | - | - | - | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | - | 5.8V | SERIAL | - | - | -0.3V | - | PGA | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP37210T-200I/TE Microchip Technology | 2512 | - | Datasheet | 6 Weeks | - | Surface Mount | 121-TFBGA | YES | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | Active | 3 (168 Hours) | 121 | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.2V | 0.65mm | NOT SPECIFIED | - | - | - | - | - | - | - | - | S/H-ADC | - | LVDS, Parallel | - | - | - | 12 | Differential | Pipelined | 1 | ADC, PROPRIETARY METHOD | - | Internal | LVDS - Parallel, Parallel | - | 200 Msps | 1.2V 1.8V | 1.2V 1.8V | 1 | 200M | OFFSET BINARY, 2'S COMPLEMENT BINARY | - | - | SAMPLE | - | - | - | 1:1 | - | PARALLEL, WORD | - | - | - | 0.005μs | - | - | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() MCP3426A6T-E/MS Microchip Technology | 11 | - | Datasheet | 17 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MCP3426 | - | S-PDSO-G8 | - | - | - | - | - | MUX-PGA-ADC | - | I2C, Serial | - | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | - | 5.8V | - | - | - | -0.3V | - | PGA | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP3426A3T-E/MC Microchip Technology | 11 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | MCP3426 | - | R-PDSO-N8 | - | - | - | - | - | MUX-PGA-ADC | - | I2C, Serial | - | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | - | 5.8V | - | - | - | -0.3V | - | PGA | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3426A7-E/MS Microchip Technology | 20 | - | Datasheet | 17 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | -40°C~125°C | Tube | 1998 | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | MCP3426 | - | - | - | - | - | - | - | MUX-PGA-ADC | - | I2C | - | - | - | 16 | Differential | Sigma-Delta | 2 | - | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | - | 15 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | PGA | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3422A4T-E/SN Microchip Technology | 11 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP3422 | 8 | - | Not Qualified | - | - | - | 3/5V | MUX-PGA-ADC | - | I2C, Serial | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | - | - | - | - | - | - | PGA | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - |