- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Bits
- Part Status
- Sampling Rate
- Architecture
- Data Interface
- Input Type
- Mounting Type
- Number of Analog In Channels
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
Microchip Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Configuration | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Input Type | Architecture | Number of Inputs | Converter Type | Reference Voltage | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Sample and Hold / Track and Hold | Number of A/D Converters | Conversion Rate | Ratio - S/H:ADC | Analog Input Voltage-Max | Output Format | Signal to Noise Ratio (SNR) | Analog Input Voltage-Min | Conversion Time-Max | Number of Analog Inputs | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP37D10-200I/TE Microchip Technology | 2951 | - | Datasheet | 8 Weeks | - | Surface Mount | 121-TFBGA | YES | - | -40°C~85°C | Tray | - | - | - | Active | 3 (168 Hours) | 121 | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.2V | 0.65mm | NOT SPECIFIED | MCP37D10 | - | - | - | - | - | - | S/H-ADC | - | - | - | - | 12 | Differential | Pipelined | 1 | ADC, PROPRIETARY METHOD | - | Internal | LVDS - Parallel, Parallel | - | 200 MHz | 1.14V~1.26V 1.71V~1.89V | 1.14V~1.26V 1.71V~1.89V | 1 | 200M | OFFSET BINARY, 2'S COMPLEMENT BINARY | - | - | SAMPLE | - | - | 1:1 | - | PARALLEL, WORD | - | - | 0.005μs | - | - | - | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() MCP3001-I/ST Microchip Technology | 110 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP3001 | 8 | - | - | - | Unipolar | 3/5V | S/H-ADC | 1 | SPI, Serial | 5.5V | 2.7V | 10 | Pseudo-Differential | SAR | - | ADC, SUCCESSIVE APPROXIMATION | - | External | SPI | 1.25 B | 200 ksps | 2.7V~5.5V | 2.7V~5.5V | 1 | 200k | BINARY | 0.0977% | 1 LSB | SAMPLE | - | 200 ksps | 1:1 | 5V | - | 61 dB | - | - | - | - | - | 4.4mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MCP3426A5-E/SN Microchip Technology | 11 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MCP3426 | - | R-PDSO-G8 | - | - | - | - | MUX-PGA-ADC | - | - | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | 5.8V | SERIAL | - | -0.3V | - | - | PGA | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP3422A5T-E/SN Microchip Technology | 19 |
| Datasheet | 7 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP3422 | 8 | - | Not Qualified | - | - | 3/5V | MUX-PGA-ADC | - | I2C, Serial | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | - | - | - | - | - | PGA | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP3426A2T-E/MS Microchip Technology | 11 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MCP3426 | - | S-PDSO-G8 | - | - | - | - | MUX-PGA-ADC | - | I2C, Serial | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | 5.8V | - | - | -0.3V | - | - | PGA | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP3221A1T-E/OT Microchip Technology | 22 | - | Datasheet | 14 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP3221 | 5 | - | - | - | Unipolar | - | S/H-ADC | 1 | I2C, Serial | - | - | 12 | Single Ended | SAR | - | ADC, SUCCESSIVE APPROXIMATION | 5.5V | Supply | I2C | 1.5 B | 22.3 ksps | 2.7V~5.5V | 2.7V~5.5V | 1 | 22.3k | BINARY | 0.0488% | - | SAMPLE | - | - | 1:1 | - | - | - | -0.3V | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MCP3553T-E/SN Microchip Technology | 145 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 2.7V | - | 40 | MCP3553 | 8 | - | - | - | Bipolar | 2.7/5V | ADC | 1 | 2-Wire, SPI, Serial | 5.5V | 2.7V | 22 | Differential | Sigma-Delta | - | - | - | External | SPI | 2.575 B | 60 sps | 2.7V~5.5V | 2.7V~5.5V | 1 | 60 | 2'S COMPLEMENT BINARY | 0.006% | - | - | - | 60 sps | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MCP3221A2T-E/OT Microchip Technology | 2038 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP3221 | 5 | - | - | 5V | Unipolar | - | S/H-ADC | 1 | I2C, Serial | 5.5V | 2.7V | 12 | Single Ended | SAR | - | ADC, SUCCESSIVE APPROXIMATION | 5.5V | Supply | I2C | 1.5 B | 22.3 ksps | 2.7V~5.5V | 2.7V~5.5V | 1 | 22.3k | BINARY | 0.0488% | 2 LSB | SAMPLE | - | - | 1:1 | - | - | - | -0.3V | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MCP3426A3-E/SN Microchip Technology | 7 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MCP3426 | - | R-PDSO-G8 | - | - | - | - | MUX-PGA-ADC | - | - | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | 5.8V | SERIAL | - | -0.3V | - | - | PGA | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP3426A4T-E/SN Microchip Technology | 19 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MCP3426 | - | R-PDSO-G8 | - | - | - | - | MUX-PGA-ADC | - | I2C, Serial | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | 5.8V | - | - | -0.3V | - | - | PGA | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP3426A7T-E/MC Microchip Technology | 19 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | MCP3426 | - | - | - | - | - | - | MUX-PGA-ADC | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | 2 B | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | - | - | - | -0.3V | - | - | PGA | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3426A2-E/MS Microchip Technology | 11 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MCP3426 | - | - | - | - | Bipolar, Unipolar | - | MUX-PGA-ADC | - | - | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | 2 B | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | - | SERIAL | - | -0.3V | - | - | PGA | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP3426A4-E/MC Microchip Technology | 28 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | - | -40°C~125°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | MCP3426 | - | R-PDSO-N8 | - | - | - | - | MUX-PGA-ADC | - | - | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | 5.8V | SERIAL | - | -0.3V | - | - | PGA | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3426A7-E/SN Microchip Technology | 10 | - | Datasheet | 17 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MCP3426 | - | R-PDSO-G8 | - | - | - | - | MUX-PGA-ADC | - | - | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | 5.8V | SERIAL | - | -0.3V | - | - | PGA | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP3426A5T-E/MS Microchip Technology | 19 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MCP3426 | - | S-PDSO-G8 | - | - | - | - | MUX-PGA-ADC | - | I2C, Serial | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | 5.8V | - | - | -0.3V | - | - | PGA | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP3426A5T-E/MC Microchip Technology | 7 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | MCP3426 | - | R-PDSO-N8 | - | - | - | - | MUX-PGA-ADC | - | I2C, Serial | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | 5.8V | - | - | -0.3V | - | - | PGA | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3426A2T-E/MC Microchip Technology | 19 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | MCP3426 | - | - | - | - | - | - | MUX-PGA-ADC | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | 2 B | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | - | - | - | -0.3V | - | - | PGA | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP37231-200I/TE Microchip Technology | 2984 | - | Datasheet | 8 Weeks | - | Surface Mount | 121-TFBGA | YES | - | -40°C~85°C | Tray | - | - | - | Active | 3 (168 Hours) | 121 | - | - | BOTTOM | BALL | - | 1 | 1.2V | 0.65mm | - | MCP37231 | - | - | - | - | - | - | MUX-ADC | - | - | - | - | 16 | Differential | Pipelined | 1, 2, 4, 8 | ADC, FLASH METHOD | - | Internal | LVDS - Parallel, Parallel | - | 200 MHz | 1.14V~1.26V 1.71V~1.89V | 1.14V~1.26V 1.71V~1.89V | 8 | 200M | OFFSET BINARY, 2'S COMPLEMENT BINARY | - | - | SAMPLE | 1 | - | - | - | SERIAL, PARALLEL, WORD | - | - | 0.005μs | - | - | - | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() MCP3426A3T-E/MS Microchip Technology | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MCP3426 | - | - | - | - | - | - | MUX-PGA-ADC | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | - | Internal | I2C | 2 B | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | - | - | - | -0.3V | - | - | PGA | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP37211-200I/TL Microchip Technology | 19 | - | Datasheet | 7 Weeks | - | Surface Mount | 124-VFTLA Dual Rows, Exposed Pad | YES | 124 | -40°C~85°C | Tube | 2016 | e4 | - | Active | 1 (Unlimited) | 124 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | BOTTOM | NO LEAD | - | 1 | 1.2V | 0.5mm | - | MCP37211 | - | - | - | - | Bipolar, Unipolar | - | MUX-ADC | - | LVDS, Parallel | - | - | 12 | Differential | Pipelined | 1, 2, 4, 8 | ADC, PROPRIETARY METHOD | - | Internal | LVDS - Parallel, Parallel | 1.75 B | 200 Msps | 1.14V~1.26V 1.71V~1.89V | 1.14V~1.26V 1.71V~1.89V | 8 | 200M | OFFSET BINARY, 2'S COMPLEMENT BINARY | - | - | SAMPLE | 1 | - | - | - | PARALLEL, WORD | - | - | 0.025μs | 8 | - | 0.9mm | 9mm | 9mm | - | ROHS3 Compliant | Lead Free |