- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Bits
- Part Status
- Sampling Rate
- Architecture
- Data Interface
- Input Type
- Mounting Type
- Number of Analog In Channels
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
Microchip Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Configuration | Number of Bits | Supply Current-Max | Input Type | Architecture | Number of Inputs | Converter Type | Reference Type | Data Interface | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Sample and Hold / Track and Hold | Ratio - S/H:ADC | Analog Input Voltage-Max | Output Format | Analog Input Voltage-Min | Conversion Time-Max | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP33151-05-E/MN Microchip Technology | 47 | - | Datasheet | 7 Weeks | - | 10-WFDFN Exposed Pad | YES | - | -40°C~125°C | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 10 | DUAL | NO LEAD | 1 | 1.8V | 0.5mm | compliant | ADC | 14 | - | Single Ended | SAR | 1 | A/D CONVERTER | External | SPI | 0.5 MHz | 1.7V~1.9V | 1.7V~5.5V | 1 | 500k | BINARY | SAMPLE | 0:1 | - | SERIAL | - | 0.75μs | 0.8mm | 3mm | 3mm | ||
![]() MCP33141D-05-E/MN Microchip Technology | 90000 | - | Datasheet | 7 Weeks | - | 10-WFDFN Exposed Pad | YES | - | -40°C~125°C | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 10 | DUAL | NO LEAD | 1 | 1.8V | 0.5mm | compliant | ADC | 12 | 0.6mA | Differential | SAR | 1 | - | External | SPI | 0.5 MHz | 1.7V~1.9V | 1.7V~5.5V | 1 | 500k | 2'S COMPLEMENT BINARY | - | 0:1 | 5.2V | SERIAL | -5.2V | - | 0.8mm | 3mm | 3mm | ||
![]() MCP33131-05-E/MN Microchip Technology | 20 | - | Datasheet | 8 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | Automotive grade | -40°C~125°C | Tube | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 10 | DUAL | NO LEAD | 1 | 1.8V | 0.5mm | compliant | ADC | 16 | - | Single Ended | SAR | 1 | - | External | SPI | 0.5 MHz | 1.7V~1.9V | 1.7V~5.5V | 1 | 500k | OFFSET BINARY | SAMPLE | 0:1 | - | SERIAL | - | - | 0.8mm | 3mm | 3mm | ||
![]() MCP33111-05T-E/MN Microchip Technology | 11 | - | Datasheet | 8 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 10 | DUAL | NO LEAD | 1 | 1.8V | 0.5mm | compliant | ADC | 12 | - | Single Ended | SAR | 1 | - | External | SPI | 0.5 MHz | 1.7V~1.9V | 1.7V~5.5V | 1 | 500k | OFFSET BINARY | SAMPLE | 0:1 | - | SERIAL | - | - | 0.8mm | 3mm | 3mm | ||
![]() MCP33111-10-E/MN Microchip Technology | 11 | - | Datasheet | 8 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | Automotive grade | -40°C~125°C | Tube | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 10 | DUAL | NO LEAD | 1 | 1.8V | 0.5mm | compliant | ADC | 12 | - | Single Ended | SAR | 1 | - | External | SPI | - | 1.7V~1.9V | 1.7V~5.5V | 1 | 1M | OFFSET BINARY | SAMPLE | 0:1 | - | SERIAL | - | 0.75μs | 0.8mm | 3mm | 3mm | ||
![]() MCP33151D-05-E/MS Microchip Technology | 57 | - | Datasheet | 7 Weeks | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | 10 | DUAL | GULL WING | 1 | 1.8V | 0.5mm | compliant | ADC | 14 | 0.6mA | Differential | SAR | 1 | - | External | SPI | 0.5 MHz | 1.7V~1.9V | 1.7V~5.5V | 1 | 500k | 2'S COMPLEMENT BINARY | - | 0:1 | 5.2V | SERIAL | -5.2V | - | - | 3mm | 3mm | ||
![]() MCP33151-10-E/MN Microchip Technology | 5122 | - | Datasheet | 7 Weeks | - | 10-WFDFN Exposed Pad | YES | - | -40°C~125°C | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 10 | DUAL | NO LEAD | 1 | 1.8V | 0.5mm | compliant | ADC | 14 | - | Single Ended | SAR | 1 | A/D CONVERTER | External | SPI | - | 1.7V~1.9V | 1.7V~5.5V | 1 | 1M | BINARY | SAMPLE | 0:1 | - | SERIAL | - | 0.75μs | 0.8mm | 3mm | 3mm | ||
![]() MCP33151D-05-E/MN Microchip Technology | 2229 | - | Datasheet | 7 Weeks | - | 10-WFDFN Exposed Pad | YES | - | -40°C~125°C | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 10 | DUAL | NO LEAD | 1 | 1.8V | 0.5mm | compliant | ADC | 14 | 0.6mA | Differential | SAR | 1 | - | External | SPI | 0.5 MHz | 1.7V~1.9V | 1.7V~5.5V | 1 | 500k | 2'S COMPLEMENT BINARY | - | 0:1 | 5.2V | SERIAL | -5.2V | - | 0.8mm | 3mm | 3mm | ||
![]() MCP33141-10-E/MN Microchip Technology | 10 | - | Datasheet | 7 Weeks | - | 10-WFDFN Exposed Pad | YES | - | -40°C~125°C | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 10 | DUAL | NO LEAD | 1 | 1.8V | 0.5mm | compliant | ADC | 12 | - | Single Ended | SAR | 1 | A/D CONVERTER | External | SPI | - | 1.7V~1.9V | 1.7V~5.5V | 1 | 1M | BINARY | SAMPLE | 0:1 | - | SERIAL | - | 0.75μs | 0.8mm | 3mm | 3mm | ||
![]() MCP33141D-05T-E/MS Microchip Technology | 14 | - | Datasheet | 7 Weeks | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 2 (1 Year) | 10 | DUAL | GULL WING | 1 | 1.8V | 0.5mm | compliant | ADC | 12 | 0.6mA | Differential | SAR | 1 | - | External | SPI | 0.5 MHz | 1.7V~1.9V | 1.7V~5.5V | 1 | 500k | 2'S COMPLEMENT BINARY | - | 0:1 | 5.2V | SERIAL | -5.2V | - | - | 3mm | 3mm | ||
![]() MCP33151D-05T-E/MS Microchip Technology | 42 | - | Datasheet | 7 Weeks | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 2 (1 Year) | 10 | DUAL | GULL WING | 1 | 1.8V | 0.5mm | compliant | ADC | 14 | 0.6mA | Differential | SAR | 1 | - | External | SPI | 0.5 MHz | 1.7V~1.9V | 1.7V~5.5V | 1 | 500k | 2'S COMPLEMENT BINARY | - | 0:1 | 5.2V | SERIAL | -5.2V | - | - | 3mm | 3mm | ||
![]() MCP33141-10-E/MS Microchip Technology | 50 | - | Datasheet | 7 Weeks | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | 10 | DUAL | GULL WING | 1 | 1.8V | 0.5mm | compliant | ADC | 12 | - | Single Ended | SAR | 1 | A/D CONVERTER | External | SPI | - | 1.7V~1.9V | 1.7V~5.5V | 1 | 1M | BINARY | SAMPLE | 0:1 | - | SERIAL | - | 0.75μs | - | 3mm | 3mm | ||
![]() MCP33141-05-E/MS Microchip Technology | 56 | - | Datasheet | 7 Weeks | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | 10 | DUAL | GULL WING | 1 | 1.8V | 0.5mm | compliant | ADC | 12 | - | Single Ended | SAR | 1 | A/D CONVERTER | External | SPI | 0.5 MHz | 1.7V~1.9V | 1.7V~5.5V | 1 | 500k | BINARY | SAMPLE | 0:1 | - | SERIAL | - | 0.75μs | - | 3mm | 3mm | ||
![]() MCP33121-05T-E/MN Microchip Technology | 11 | - | Datasheet | 8 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 10 | DUAL | NO LEAD | 1 | 1.8V | 0.5mm | compliant | ADC | 14 | - | Single Ended | SAR | 1 | - | External | SPI | 0.5 MHz | 1.7V~1.9V | 1.7V~5.5V | 1 | 500k | OFFSET BINARY | SAMPLE | 0:1 | - | SERIAL | - | - | 0.8mm | 3mm | 3mm | ||
![]() MCP33121-05-E/MN Microchip Technology | 11 | - | Datasheet | 8 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | Automotive grade | -40°C~125°C | Tube | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 10 | DUAL | NO LEAD | 1 | 1.8V | 0.5mm | compliant | ADC | 14 | - | Single Ended | SAR | 1 | - | External | SPI | 0.5 MHz | 1.7V~1.9V | 1.7V~5.5V | 1 | 500k | OFFSET BINARY | SAMPLE | 0:1 | - | SERIAL | - | - | 0.8mm | 3mm | 3mm | ||
![]() MCP33141D-10-E/MN Microchip Technology | 1096 | - | Datasheet | 7 Weeks | - | 10-WFDFN Exposed Pad | YES | - | -40°C~125°C | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 10 | DUAL | NO LEAD | 1 | 1.8V | 0.5mm | compliant | ADC | 12 | 0.9mA | Differential | SAR | 1 | - | External | SPI | - | 1.7V~1.9V | 1.7V~5.5V | 1 | 1M | 2'S COMPLEMENT BINARY | - | 0:1 | 5.2V | SERIAL | -5.2V | 0.75μs | 0.8mm | 3mm | 3mm | ||
![]() MCP33141D-05-E/MS Microchip Technology | 50 | - | Datasheet | 7 Weeks | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | 10 | DUAL | GULL WING | 1 | 1.8V | 0.5mm | compliant | ADC | 12 | 0.6mA | Differential | SAR | 1 | - | External | SPI | 0.5 MHz | 1.7V~1.9V | 1.7V~5.5V | 1 | 500k | 2'S COMPLEMENT BINARY | - | 0:1 | 5.2V | SERIAL | -5.2V | - | - | 3mm | 3mm | ||
![]() MCP33111-05-E/MN Microchip Technology | 11 | - | Datasheet | 8 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | Automotive grade | -40°C~125°C | Tube | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 10 | DUAL | NO LEAD | 1 | 1.8V | 0.5mm | compliant | ADC | 12 | 2mA | Single Ended | SAR | 1 | - | External | SPI | 0.5 MHz | 1.7V~1.9V | 1.7V~5.5V | 1 | 500k | OFFSET BINARY | SAMPLE | 0:1 | - | SERIAL | - | - | 0.8mm | 3mm | 3mm | ||
![]() MCP33141D-10-E/MS Microchip Technology | 232 | - | Datasheet | 7 Weeks | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | 10 | DUAL | GULL WING | 1 | 1.8V | 0.5mm | compliant | ADC | 12 | 0.9mA | Differential | SAR | 1 | - | External | SPI | - | 1.7V~1.9V | 1.7V~5.5V | 1 | 1M | 2'S COMPLEMENT BINARY | - | 0:1 | 5.2V | SERIAL | -5.2V | 0.75μs | - | 3mm | 3mm | ||
![]() MCP33151-10-E/MS Microchip Technology | 43 | - | Datasheet | 7 Weeks | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | 10 | DUAL | GULL WING | 1 | 1.8V | 0.5mm | compliant | ADC | 14 | - | Single Ended | SAR | 1 | A/D CONVERTER | External | SPI | - | 1.7V~1.9V | 1.7V~5.5V | 1 | 1M | BINARY | SAMPLE | 0:1 | - | SERIAL | - | 0.75μs | - | 3mm | 3mm |