- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Bits
- Part Status
- Sampling Rate
- Architecture
- Data Interface
- Input Type
- Mounting Type
- Number of Analog In Channels
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
Microchip Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Polarity | Power Supplies | Temperature Grade | Configuration | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Input Type | Voltage - Output | Architecture | Number of Inputs | Converter Type | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Number of A/D Converters | Conversion Rate | Ratio - S/H:ADC | Analog Input Voltage-Max | Output Format | Analog Input Voltage-Min | Conversion Time-Max | Features | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP3201-BI/SNVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Automotive grade | -40°C~85°C | Tube | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | MCP3201 | - | R-PDSO-G8 | - | - | - | S/H-ADC | - | - | - | 12 | Pseudo-Differential | - | SAR | 1 | ADC, SUCCESSIVE APPROXIMATION | External | SPI | - | - | 2.7V~5.5V | 2.7V~5.5V | 1 | 100k | BINARY | 0.0244% | SAMPLE | - | - | 1:1 | 5.6V | SERIAL | - | 7.5μs | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP3421A0T-E/CHVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | MCP3421 | - | R-PDSO-G6 | - | - | - | PGA-ADC | - | - | - | 18 | Differential | - | Sigma-Delta | 1 | ADC, DELTA-SIGMA | Internal | I2C | - | 0.00024 MHz | 2.7V~5.5V | 2.7V~5.5V | 1 | 3.75 | 2'S COMPLEMENT BINARY | 0.0035% | - | - | - | 1:1 | 2.048V | SERIAL | -2.048V | - | PGA | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3221A5T-E/OTVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | MCP3221 | - | R-PDSO-G5 | - | - | - | S/H-ADC | - | - | - | 12 | Single Ended | - | SAR | 1 | ADC, SUCCESSIVE APPROXIMATION | Supply | I2C | - | 0.0223 MHz | 2.7V~5.5V | 2.7V~5.5V | 1 | 22.3k | BINARY | 0.0488% | SAMPLE | - | - | 1:1 | 5.8V | SERIAL | -0.3V | - | - | 2.95mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3208T-CI/SLVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | MCP3208 | - | - | - | - | - | MUX-S/H-ADC | - | - | - | 12 | Pseudo-Differential, Single Ended | - | SAR | 4, 8 | ADC, SUCCESSIVE APPROXIMATION | External | SPI | - | - | 2.7V~5.5V | 2.7V~5.5V | 8 | 100k | BINARY | 0.0488% | SAMPLE | 1 | - | 1:1 | 5V | SERIAL | - | 6μs | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP3202-CI/SNVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Automotive grade | -40°C~85°C | Tube | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | DUAL | GULL WING | - | 1 | 5.5V | - | - | MCP3202 | - | R-PDSO-G8 | - | - | - | S/H-ADC | - | - | - | 12 | Pseudo-Differential, Single Ended | - | SAR | 1, 2 | ADC, SUCCESSIVE APPROXIMATION | External | SPI | - | - | 2.7V~5.5V | 2.7V~5.5V | 2 | 100k | BINARY | 0.0488% | SAMPLE | 1 | - | 1:1 | 5.5V | SERIAL | - | 6.66μs | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP3208-BI/SLVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | Automotive grade | -40°C~85°C | Tube | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | MCP3208 | - | - | - | - | - | MUX-S/H-ADC | - | - | - | 12 | Pseudo-Differential, Single Ended | - | SAR | 4, 8 | ADC, SUCCESSIVE APPROXIMATION | External | SPI | - | - | 2.7V~5.5V | 2.7V~5.5V | 8 | 100k | BINARY | 0.0244% | SAMPLE | 1 | - | 1:1 | 5V | SERIAL | - | 6μs | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP3221A5T-I/OTVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | MCP3221 | - | R-PDSO-G5 | - | - | - | S/H-ADC | - | - | - | 12 | Single Ended | - | SAR | 1 | ADC, SUCCESSIVE APPROXIMATION | Supply | I2C | - | 0.0223 MHz | 2.7V~5.5V | 2.7V~5.5V | 1 | 22.3k | BINARY | 0.0488% | SAMPLE | - | - | 1:1 | 5.8V | SERIAL | -0.3V | - | - | 2.95mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3221A4T-E/OTVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | MCP3221 | - | R-PDSO-G5 | - | - | - | S/H-ADC | - | - | - | 12 | Single Ended | - | SAR | 1 | ADC, SUCCESSIVE APPROXIMATION | Supply | I2C | - | 0.0223 MHz | 2.7V~5.5V | 2.7V~5.5V | 1 | 22.3k | BINARY | 0.0488% | SAMPLE | - | - | 1:1 | 5.8V | SERIAL | -0.3V | - | - | 2.95mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3221A6T-E/OTVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | MCP3221 | - | R-PDSO-G5 | - | - | - | S/H-ADC | - | - | - | 12 | Single Ended | - | SAR | 1 | ADC, SUCCESSIVE APPROXIMATION | Supply | I2C | - | 0.0223 MHz | 2.7V~5.5V | 2.7V~5.5V | 1 | 22.3k | BINARY | 0.0488% | SAMPLE | - | - | 1:1 | 5.8V | SERIAL | -0.3V | - | - | 2.95mm | - | - | ROHS3 Compliant | - | ||
![]() MCP37231-200E/TE Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 121-TFBGA | - | - | - | - | -40°C~125°C | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | - | - | - | 16 | Differential | - | Pipelined | 8 | ADC, FLASH METHOD | Internal | LVDS - Parallel, Parallel | - | - | 1.14V~1.89V | 1.14V~1.89V | - | 200M | OFFSET BINARY | - | - | 1 | - | 1:1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3202T-CI/SNVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | DUAL | GULL WING | - | 1 | 5.5V | - | - | MCP3202 | - | R-PDSO-G8 | - | - | - | S/H-ADC | - | - | - | 12 | Pseudo-Differential, Single Ended | - | SAR | 1, 2 | ADC, SUCCESSIVE APPROXIMATION | External | SPI | - | - | 2.7V~5.5V | 2.7V~5.5V | 2 | 100k | BINARY | 0.0488% | SAMPLE | 1 | - | 1:1 | 5.5V | SERIAL | - | 6.66μs | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP3021A7T-E/OTVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MCP3021 | - | - | - | - | - | S/H-ADC | - | - | - | 10 | Single Ended | - | SAR | 1 | - | Supply | I2C | - | - | 2.7V~5.5V | 2.7V~5.5V | - | 22.3k | - | - | - | - | - | 1:1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP37221-200E/TE Microchip Technology | 2812 | - | Datasheet | 8 Weeks | - | Surface Mount | 121-TFBGA | - | - | - | - | -40°C~125°C | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | - | - | - | 14 | Differential | - | Pipelined | 8 | - | Internal | LVDS - Parallel, Parallel | - | - | 1.14V~1.89V | 1.14V~1.89V | - | 200M | - | - | - | 1 | - | 1:1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3004T-I/STVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 14 | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | MCP3004 | - | - | - | - | - | MUX-S/H-ADC | - | - | - | 10 | Pseudo-Differential, Single Ended | - | SAR | 2, 4 | ADC, SUCCESSIVE APPROXIMATION | External | SPI | - | 0.2 MHz | 2.7V~5.5V | 2.7V~5.5V | 4 | 200k | BINARY | 0.0977% | SAMPLE | 1 | - | 1:1 | 5V | SERIAL | - | 2.7778μs | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MCP3021A3T-E/OTVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MCP3021 | - | - | - | - | - | S/H-ADC | - | - | - | 10 | Single Ended | - | SAR | 1 | - | Supply | I2C | - | - | 2.7V~5.5V | 2.7V~5.5V | - | 22.3k | - | - | - | - | - | 1:1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3021A6T-E/OTVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MCP3021 | - | - | - | - | - | S/H-ADC | - | - | - | 10 | Single Ended | - | SAR | 1 | - | Supply | I2C | - | - | 2.7V~5.5V | 2.7V~5.5V | - | 22.3k | - | - | - | - | - | 1:1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3021A2T-E/OTVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MCP3021 | - | - | - | - | - | S/H-ADC | - | - | - | 10 | Single Ended | - | SAR | 1 | - | Supply | I2C | - | - | 2.7V~5.5V | 2.7V~5.5V | - | 22.3k | - | - | - | - | - | 1:1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC3400VOATR Microchip Technology | In Stock | - | - | - | Surface Mount | - | SOIC | - | 8 | 1 | - | - | Tape and Reel | - | e3 | - | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 85°C | 0°C | DUAL | GULL WING | 260 | 1 | 2.7V | - | 40 | - | 8 | - | Unipolar | 2/5V | OTHER | - | 2-Wire, Serial | 5.5V | 1.8V | 16 | - | 900mV | - | - | ADC, DELTA-SIGMA | - | - | 2 B | 400 sps | - | - | 1 | - | BINARY | - | - | - | 400 sps | - | 2.5V | - | - | - | - | 4.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() MCP37D11-200E/TE Microchip Technology | 19 | - | Datasheet | 8 Weeks | - | Surface Mount | 121-TFBGA | - | - | - | - | -40°C~125°C | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | - | - | - | 12 | Differential | - | Pipelined | 8 | ADC, PROPRIETARY METHOD | Internal | LVDS - Parallel, Parallel | - | - | 1.14V~1.89V | 1.14V~1.89V | - | 200M | OFFSET BINARY | - | - | 1 | - | 1:1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP37D31-200E/TE Microchip Technology | 2399 | - | Datasheet | 8 Weeks | - | Surface Mount | 121-TFBGA | - | - | - | - | -40°C~125°C | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | - | - | - | 16 | Differential | - | Pipelined | 8 | ADC, FLASH METHOD | Internal | LVDS - Parallel, Parallel | - | - | 1.14V~1.89V | 1.14V~1.89V | - | 200M | OFFSET BINARY | - | - | 1 | - | 1:1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |