- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Bits
- Part Status
- Sampling Rate
- Architecture
- Data Interface
- Input Type
- Mounting Type
- Number of Analog In Channels
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
Microchip Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Polarity | Power Supplies | Configuration | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Input Type | Architecture | Number of Inputs | Converter Type | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Sample and Hold / Track and Hold | Number of A/D Converters | Conversion Rate | Ratio - S/H:ADC | Analog Input Voltage-Max | Output Format | Signal to Noise Ratio (SNR) | Analog Input Voltage-Min | Conversion Time-Max | Number of Analog Inputs | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP3301T-CI/SN Microchip Technology | 19800 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | DUAL | GULL WING | - | - | - | - | - | MCP3301 | 8 | - | - | 4.1V | - | Bipolar | - | S/H-ADC | 1 | SPI, Serial | 5.5V | 2.7V | - | 13 | Differential | SAR | - | ADC, SUCCESSIVE APPROXIMATION | External | SPI | 1.5 B | 100 ksps | 5V | - | - | 100k | OFFSET BINARY | - | 2 LSB | - | - | 100 ksps | 1:1 | - | - | 80.02 dB | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP37D21-200I/TL Microchip Technology | 18000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 124-VFTLA Dual Rows, Exposed Pad | - | 124 | - | - | Industrial grade | -40°C~85°C | Tube | 2015 | e4 | - | Active | 1 (Unlimited) | 124 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BOTTOM | BUTT | 260 | 1 | 1.2V | - | 40 | MCP37D21 | - | - | - | - | 1.8V | Bipolar | - | MUX-ADC | - | LVDS, Parallel, Serial | 1.89V | 1.71V | - | 14 | Differential | Pipelined | 1, 2, 4, 8 | ADC, FLASH METHOD | Internal | LVDS - Parallel, Parallel | 1.75 B | 200 Msps | 1.14V~1.26V 1.71V~1.89V | 1.14V~1.26V 1.71V~1.89V | 8 | 200M | OFFSET BINARY, 2'S COMPLEMENT BINARY | - | 0.5 LSB | SAMPLE | 1 | - | - | - | SERIAL, PARALLEL, WORD | - | - | 0.005μs | 8 | - | 850μm | 9mm | 9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP3422A7T-E/MC Microchip Technology | 11 | - | Datasheet | 18 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 40 | MCP3422 | 8 | R-PDSO-N8 | Not Qualified | - | - | - | 3/5V | MUX-PGA-ADC | - | I2C, Serial | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | Internal | I2C | - | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | - | - | - | - | - | PGA | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3426A3-E/MS Microchip Technology | 11 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MCP3426 | - | - | - | - | - | - | - | MUX-PGA-ADC | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | Internal | I2C | 2 B | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | - | - | - | -0.3V | - | - | PGA | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3422A5-E/SN Microchip Technology | 20 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP3422 | 8 | - | Not Qualified | - | - | - | 3/5V | MUX-PGA-ADC | - | - | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | Internal | I2C | - | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | SERIAL | - | - | - | - | PGA | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3301T-BI/MS Microchip Technology | 12081 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP3301 | 8 | - | - | 4.1V | - | Bipolar | 3/5V | S/H-ADC | 1 | SPI, Serial | 5.5V | 2.7V | - | 13 | Differential | SAR | - | ADC, SUCCESSIVE APPROXIMATION | External | SPI | 1.5 B | 100 ksps | 5V | - | 1 | 100k | BINARY, 2'S COMPLEMENT BINARY | - | 1 LSB | SAMPLE | - | 100 ksps | 1:1 | 5V | - | 80.02 dB | -5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP3021A3T-E/OT Microchip Technology | 14 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP3021 | 5 | - | Not Qualified | - | - | Unipolar | - | S/H-ADC | 1 | I2C, Serial | 5.5V | 2.7V | - | 10 | Single Ended | SAR | - | ADC, SUCCESSIVE APPROXIMATION | Supply | I2C | 1.25 B | 22.3 ksps | 2.7V~5.5V | 2.7V~5.5V | 1 | 22.3k | BINARY | 0.0977% | 1 LSB | SAMPLE | - | 22.3 ksps | 1:1 | - | - | 60 dB | -0.3V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3422A4T-E/MC Microchip Technology | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 40 | MCP3422 | 8 | - | Not Qualified | - | - | - | 3/5V | MUX-PGA-ADC | - | I2C, Serial | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | Internal | I2C | - | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | - | - | - | - | - | PGA | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3426A6-E/SN Microchip Technology | 7 | - | Datasheet | 17 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MCP3426 | - | - | - | - | - | - | - | MUX-PGA-ADC | - | - | - | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | - | SERIAL | - | -0.3V | - | - | PGA | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP37231-200I/TL Microchip Technology | 30 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 124-VFTLA Dual Rows, Exposed Pad | - | 124 | 124-VTLA (9x9) | - | - | -40°C~85°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | MCP37231 | - | - | - | - | 1.8V | Bipolar | - | MUX-ADC | - | LVDS, Parallel, SPI | 1.89V | 1.71V | - | 16 | Differential | Pipelined | 1, 2, 4, 8 | - | Internal | LVDS - Parallel, Parallel | 2 B | 200 Msps | 1.14V~1.26V 1.71V~1.89V | 1.14V~1.26V 1.71V~1.89V | - | 200M | - | - | 2 LSB | - | 1 | - | - | - | - | - | - | - | 8 | - | 900μm | 9mm | 9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP3422A2-E/SN Microchip Technology | 20 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP3422 | 8 | - | Not Qualified | - | - | Bipolar | 3/5V | MUX-PGA-ADC | - | - | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | Internal | I2C | 2.25 B | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | SERIAL | - | - | - | - | PGA | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3422A3-E/MC Microchip Technology | 20 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | 8-DFN (2x3) | - | - | -40°C~125°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | MCP3422 | - | - | - | - | - | - | - | MUX-PGA-ADC | - | I2C | - | - | - | 18 | Differential | Sigma-Delta | 2 | - | Internal | I2C | - | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | - | 3.75 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | PGA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3550T-60E/MS Microchip Technology | 11 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP3550 | 8 | - | - | - | - | Bipolar | 2.7/5V | ADC | 1 | 2-Wire, SPI, Serial | 5.5V | 2.7V | - | 22 | Differential | Sigma-Delta | - | - | External | SPI | 2.7375 B | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 1 | 15 | 2'S COMPLEMENT BINARY | 0.0006% | - | - | - | 15 sps | - | 2.5V | - | - | -2.5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP3301T-CI/MS Microchip Technology | 20 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP3301 | 8 | - | - | - | - | Bipolar | 3/5V | S/H-ADC | 1 | SPI, Serial | 5.5V | 2.7V | - | 13 | Differential | SAR | - | ADC, SUCCESSIVE APPROXIMATION | External | SPI | 1.5 B | 100 ksps | 5V | - | 1 | 100k | BINARY, 2'S COMPLEMENT BINARY | 0.0244% | 2 LSB | SAMPLE | - | 100 ksps | 1:1 | 5V | - | 80.02 dB | -5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP3304-BI/P Microchip Technology | 20 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 1 | Industrial grade | -40°C~85°C | Tube | 2016 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | DUAL | - | - | 1 | 5V | - | - | MCP3304 | 16 | - | - | 4.1V | - | Bipolar | 3/5V | MUX-S/H-ADC | 4 | SPI, Serial | 5.5V | 2.7V | 300μA | 13 | Differential, Single Ended | SAR | 4, 8 | ADC, SUCCESSIVE APPROXIMATION | External | SPI | 1.625 B | 100 ksps | 5V | - | 8 | 100k | BINARY, 2'S COMPLEMENT BINARY | - | 1 LSB | SAMPLE | - | 100 ksps | 1:1 | 5V | - | 80.02 dB | -5V | - | - | - | 4.95mm | 19.69mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP3426A0T-E/SN Microchip Technology | 6600 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MCP3426 | 8 | - | - | - | - | Bipolar | - | MUX-PGA-ADC | - | I2C, Serial | 5.5V | 2.7V | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | Internal | I2C | 2 B | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | - | - | - | - | - | - | -0.3V | - | - | PGA | 1.2446mm | 4.8768mm | 3.9116mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3422A2-E/MS Microchip Technology | 7 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP3422 | 8 | S-PDSO-G8 | Not Qualified | - | - | Bipolar | 3/5V | MUX-PGA-ADC | - | - | - | - | - | 18 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | Internal | I2C | 2.25 B | 3.75 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 3.75 | - | 0.0035% | - | - | 1 | - | - | - | SERIAL | - | - | - | - | PGA | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP3426A1-E/MC Microchip Technology | 21 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | 8 | - | - | - | -40°C~125°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | MCP3426 | - | - | - | - | - | - | - | MUX-PGA-ADC | - | - | - | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | - | SERIAL | - | -0.3V | - | - | PGA | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP3426A7T-E/MS Microchip Technology | 11 | - | Datasheet | 17 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MCP3426 | - | S-PDSO-G8 | - | - | - | - | - | MUX-PGA-ADC | - | I2C, Serial | - | - | - | 16 | Differential | Sigma-Delta | 2 | ADC, DELTA-SIGMA | Internal | I2C | - | 15 sps | 2.7V~5.5V | 2.7V~5.5V | 2 | 15 | - | - | - | - | 1 | - | - | 5.8V | - | - | -0.3V | - | - | PGA | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP37D31-200I/TL Microchip Technology | 2277 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 124-VFTLA Dual Rows, Exposed Pad | - | 124 | - | - | - | -40°C~85°C | Tube | 2015 | e4 | - | Active | 1 (Unlimited) | 124 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BOTTOM | BUTT | 260 | 1 | 1.2V | - | 40 | MCP37D31 | - | - | - | - | 1.8V | Bipolar | - | MUX-ADC | - | LVDS, Parallel, Serial | 1.89V | 1.71V | - | 16 | Differential | Pipelined | 1, 2, 4, 8 | ADC, FLASH METHOD | Internal | LVDS - Parallel, Parallel | 2 B | 200 Msps | 1.14V~1.26V 1.71V~1.89V | 1.14V~1.26V 1.71V~1.89V | 8 | 200M | OFFSET BINARY, 2'S COMPLEMENT BINARY | - | 2 LSB | SAMPLE | 1 | - | - | - | SERIAL, PARALLEL, WORD | - | - | 0.005μs | 8 | - | 900μm | 9mm | 9mm | - | No SVHC | ROHS3 Compliant | Lead Free |