- Base Part Number
- Configuration
- Factory Lead Time
- Interface
- JESD-609 Code
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Number of Positions
- Number of Taps
Attribute column
Manufacturer
Microchip Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Nominal Supply Current | Number of Bits | Supply Current-Max | Converter Type | Bandwidth | Taper | Settling Time | Max Dual Supply Voltage | Min Dual Supply Voltage | Input Bit Code | Number of Taps | Total Resistance | Input Format | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4452-502E/ST Microchip Technology | 2860 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | - | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | MCP4452 | - | - | - | - | 3/5V | Rheostat | I2C | 4 | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | 257 | - | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP41HV51-104E/ST Microchip Technology | 672 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | 1 | -40°C~125°C | Tube | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | 100 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | MCP41HV51 | - | - | - | - | - | Potentiometer | SPI | - | 45μA | - | - | - | 0.48 kHz | Linear | - | 18V | 5V | - | 256 | 100000Ohm | - | 145 | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4152-502E/P Microchip Technology | 358 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Volatile | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | MCP4152 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | 1mA | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | 257 | 5000Ohm | - | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4542-103E/MS Microchip Technology | 32 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | 1 | -40°C~125°C | Tube | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 150 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | 40 | MCP4542 | 8 | - | - | 5V | - | Rheostat | I2C | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | 129 | 10000Ohm | - | 75 | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4461T-503E/ML Microchip Technology | 23 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | 40 | MCP4461 | 20 | - | - | - | 3/5V | Potentiometer | I2C | 4 | 600μA | - | - | - | 0.2 kHz | Linear | - | - | - | - | 257 | 50000Ohm | - | 75 | 5.5V | - | Mute, Selectable Address | - | 1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4241-103E/SL Microchip Technology | 57 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP4241 | 14 | - | - | 5V | - | Potentiometer | SPI | 2 | 550μA | - | - | - | 1 kHz | Linear | - | - | - | - | 129 | 10000Ohm | - | 75 | 5V | - | - | 1.5mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4241-502E/ST Microchip Technology | 1020 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP4241 | 14 | - | - | - | 1.8/5V | Potentiometer | SPI | 2 | 550μA | - | - | - | 2 kHz | Linear | - | - | - | - | 129 | 5000Ohm | - | 75 | 5V | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4162-103E/SN Microchip Technology | 32 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP4162 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | 550μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | 257 | 10000Ohm | - | 75 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4252T-104E/UN Microchip Technology | 23 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 40 | MCP4252 | 10 | - | - | 5V | - | Rheostat | SPI | 2 | 1mA | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | 257 | 100000Ohm | - | 75 | 5V | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP47DA1T-A1E/OT Microchip Technology | 2413 |
| Datasheet | 10 Weeks | - | Surface Mount | SOT-23-6 | YES | 6 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | 30kOhm | - | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5.5V | 0.95mm | 40 | MCP47DA1 | - | - | Not Qualified | - | 5.5V | Rheostat | I2C | 1 | - | 6 | 0.2mA | D/A CONVERTER | - | Linear | 6 μs | - | - | BINARY | 65 | - | SERIAL | - | - | 150ppm/°C | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4631-103E/ST Microchip Technology | 60 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | 2 | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | - | 40 | MCP4631 | 14 | - | - | 5V | - | Potentiometer | I2C | - | 2.5μA | - | - | - | - | Linear | - | - | - | - | 129 | - | - | 75 | - | - | Selectable Address | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4361-103E/ST Microchip Technology | 38 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | 4 | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | 150 ppm/°C | 10kOhm | 257 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | MCP4361 | 20 | - | - | - | 3/5V | Potentiometer | SPI | - | 450μA | - | - | - | 1 kHz | Linear | - | - | - | - | 257 | 10000Ohm | - | 75 | 5.5V | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4531T-503E/MF Microchip Technology | 29 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.635mm | 40 | MCP4531 | 8 | - | - | 5V | - | Potentiometer | I2C | 1 | 2.5μA | - | - | - | - | Linear | - | - | - | - | 129 | - | - | 75 | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4562T-104E/MF Microchip Technology | 22 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.65mm | 40 | MCP4562 | 8 | - | - | 5V | - | Rheostat | I2C | 1 | 2.5μA | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | 257 | 100000Ohm | - | 75 | - | 150ppm/°C | Mute, Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4021-502E/MS Microchip Technology | 42 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | - | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 5kOhm | 64 | Matte Tin (Sn) | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP4021 | 8 | - | - | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | 45μA | - | - | - | 2 kHz | Linear | - | - | - | - | 64 | 5000Ohm | - | 70 | 5V | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4021T-503E/MC Microchip Technology | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~125°C | Cut Tape (CT) | 2005 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) | 2.7V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | 40 | MCP4021 | 8 | - | - | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | 45μA | - | - | - | 0.2 kHz | Linear | - | - | - | - | 64 | 50000Ohm | - | 70 | 5V | - | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4261-104E/ML Microchip Technology | 23 |
| Datasheet | 14 Weeks | - | Surface Mount | 16-VQFN Exposed Pad | YES | - | Non-Volatile | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | 150 ppm/°C | 100kOhm | 257 | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | 40 | MCP4261 | 16 | S-PQCC-N16 | Not Qualified | - | 1.8/5V | Potentiometer | SPI | 2 | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | 257 | 100000Ohm | - | 75 | 5V | 150ppm/°C | - | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4251-103E/ST Microchip Technology | 80 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP4251 | 14 | - | - | 5V | - | Potentiometer | SPI | 2 | 1mA | - | - | - | 1 kHz | Linear | - | - | - | - | 257 | 10000Ohm | - | 75 | 5V | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | - | ||
![]() MCP40D18T-103AE/LT Microchip Technology | 1770 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 6 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | 40 | MCP40D18 | 6 | - | - | - | 3/5V | Rheostat | I2C | 1 | 45μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | 128 | 10000Ohm | - | 155 | 5.5V | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4652T-103E/MF Microchip Technology | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.5mm | 40 | MCP4652 | 8 | S-PDSO-N8 | - | 5V | - | Rheostat | I2C | 2 | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | 257 | - | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - |