- Base Part Number
- Configuration
- Factory Lead Time
- Interface
- JESD-609 Code
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Number of Positions
- Number of Taps
Attribute column
Manufacturer
Microchip Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Supply Type | Bandwidth | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4642T-503E/MF Microchip Technology | 1000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | - | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 50kOhm | 128 | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 2 | 2.7V | 0.5mm | - | 40 | MCP4642 | 10 | - | 5V | - | Rheostat | - | I2C | 2 | - | - | - | 2.5μA | 2.5μA | - | DIGITAL POTENTIOMETER | - | 0.2 kHz | Linear | 129 | 50000Ohm | 75 | - | - | Selectable Address | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4652-502E/UN Microchip Technology | 16 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 2 (1 Year) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | 40 | MCP4652 | 10 | - | 5V | - | Rheostat | - | I2C | 2 | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | - | Linear | 257 | - | 75 | - | - | Mute, Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4162T-503E/MS Microchip Technology | 6 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4162 | 8 | - | 5V | - | Rheostat | - | SPI | 1 | - | - | - | 550μA | - | - | DIGITAL POTENTIOMETER | - | 0.2 kHz | Linear | 257 | 50000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4231T-103E/ST Microchip Technology | 23 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4231 | 14 | - | 5V | - | Potentiometer | - | SPI | 2 | - | - | - | 1mA | - | - | - | - | 1 kHz | Linear | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4362-104E/ST Microchip Technology | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4362 | 14 | - | - | 3/5V | Rheostat | - | SPI | 4 | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | 0.1 kHz | Linear | 257 | 100000Ohm | 75 | 5.5V | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4351-104E/ML Microchip Technology | 9 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 100kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | 260 | 4 | 2.7V | 0.5mm | - | 40 | MCP4351 | 20 | Not Qualified | - | 3/5V | Potentiometer | - | SPI | 4 | - | - | - | - | - | - | - | - | 0.1 kHz | Linear | 257 | 100000Ohm | 75 | 5.5V | - | - | 950μm | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4361-503E/ML Microchip Technology | 5000 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 50kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | 40 | MCP4361 | 20 | - | - | 3/5V | Potentiometer | - | SPI | 4 | - | - | - | - | - | - | - | - | 0.2 kHz | Linear | 257 | 50000Ohm | 75 | 5.5V | - | - | 950μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP42010-E/SL Microchip Technology | 3000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | Volatile | 2 | - | -40°C~125°C | Tube | 2003 | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | 800 ppm/°C | 10kOhm | 256 | - | 125°C | -40°C | Potentiometer | 2.7V~5.5V | - | - | - | - | - | - | 10MHz | - | MCP42010 | - | - | - | - | Potentiometer | 2 | SPI | 2 | 5.5V | 2.7V | - | 340μA | - | 10nA | - | - | - | Linear | 256 | - | 73 | - | 800ppm/°C | Cascade Pin | 1.25mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4632-103E/UN Microchip Technology | 9920 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Volatile | 2 | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | 40 | MCP4632 | 10 | - | 5V | - | Rheostat | - | I2C | - | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | - | Linear | 129 | - | 75 | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4131-502E/MF Microchip Technology | 32 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4131 | 8 | - | 5V | - | Potentiometer | - | SPI | 1 | - | - | - | 1mA | - | - | - | - | 2 kHz | Linear | 129 | 5000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP41100T-I/SN Microchip Technology | 3111 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | Volatile | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | ±30% | - | - | Active | 1 (Unlimited) | - | - | 800 ppm/°C | 100kOhm | 256 | - | 85°C | -40°C | Potentiometer | 2.7V~5.5V | - | - | - | - | - | - | 10MHz | - | MCP41100 | - | - | - | - | Potentiometer | - | SPI | 1 | 5.5V | 2.7V | - | 340μA | - | 10nA | - | - | - | Linear | 256 | - | 175 | - | 800ppm/°C | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4352-104E/ST Microchip Technology | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4352 | 14 | Not Qualified | - | 3/5V | Rheostat | - | SPI | 4 | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | 0.1 kHz | Linear | 257 | 100000Ohm | 75 | 5.5V | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4632-502E/UN Microchip Technology | 352 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | 40 | MCP4632 | 10 | - | 5V | - | Rheostat | - | I2C | 2 | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | - | Linear | 129 | - | 75 | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4241-103E/P Microchip Technology | 54 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | Non-Volatile | 2 | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | MCP4241 | 14 | - | 5V | - | Potentiometer | - | SPI | - | - | - | - | 550μA | - | - | - | - | 1 kHz | Linear | 129 | 10000Ohm | 75 | 5V | - | - | 3.3mm | - | 19.05mm | 6.35mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4252T-503E/MF Microchip Technology | 6 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4252 | 10 | Not Qualified | 5V | - | Rheostat | - | SPI | 2 | - | - | - | 1mA | - | - | DIGITAL POTENTIOMETER | - | 0.2 kHz | Linear | 257 | 50000Ohm | 75 | 5V | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4331-103E/ST Microchip Technology | 45 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4331 | 20 | - | - | 3/5V | Potentiometer | - | SPI | 4 | - | - | - | 550μA | - | - | - | - | 1 kHz | Linear | 129 | 10000Ohm | 75 | 5.5V | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4151-103E/MS Microchip Technology | 16 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 2 (1 Year) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4151 | 8 | - | 5V | - | Potentiometer | - | SPI | 1 | - | - | - | 1mA | - | - | - | - | 1 kHz | Linear | 257 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4262-104E/UN Microchip Technology | 23 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4262 | 10 | - | 5V | - | Rheostat | - | SPI | 2 | - | - | - | 550μA | - | - | DIGITAL POTENTIOMETER | - | 0.1 kHz | Linear | 257 | 100000Ohm | 75 | 5V | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4431-503E/ST Microchip Technology | 6 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP4431 | 20 | - | - | 3/5V | Potentiometer | - | I2C | 4 | - | - | - | 600μA | - | - | - | - | - | Linear | 129 | - | 75 | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4561T-103E/MF Microchip Technology | 1860 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | 37.393021mg | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4561 | 8 | - | 5V | - | Potentiometer | - | I2C | 1 | - | - | 2.5μA | - | - | - | - | Single | 1 kHz | Linear | 257 | 10000Ohm | 75 | - | - | Mute, Selectable Address | 880μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - |