- Base Part Number
- Configuration
- Factory Lead Time
- Interface
- JESD-609 Code
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Number of Positions
- Number of Taps
Attribute column
Manufacturer
Microchip Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Supply Type | Bandwidth | Taper | Max Dual Supply Voltage | Min Dual Supply Voltage | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4151-503E/MS Microchip Technology | 23 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4151 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | - | - | - | 0.2 kHz | Linear | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4141T-103E/SN Microchip Technology | 2672 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4141 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | - | 550μA | - | - | - | - | 1 kHz | Linear | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4242-103E/MF Microchip Technology | 23 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4242 | 10 | - | - | 5V | - | Rheostat | SPI | 2 | - | 550μA | - | - | DIGITAL POTENTIOMETER | - | 1 kHz | Linear | - | - | 129 | 10000Ohm | 75 | 5V | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4251T-103E/ML Microchip Technology | 2440 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4251 | 16 | - | - | 5V | - | Potentiometer | SPI | 2 | - | 1mA | - | - | - | - | 1 kHz | Linear | - | - | 257 | 10000Ohm | 75 | 5V | - | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4432-104E/ST Microchip Technology | 32 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP4432 | - | - | - | - | 3/5V | Rheostat | I2C | 4 | - | 600μA | - | - | DIGITAL POTENTIOMETER | - | - | Linear | - | - | 129 | - | 75 | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4252-104E/MF Microchip Technology | 23 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4252 | 10 | - | - | 5V | - | Rheostat | SPI | 2 | - | 1mA | - | - | DIGITAL POTENTIOMETER | - | 0.1 kHz | Linear | - | - | 257 | 100000Ohm | 75 | 5V | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4651T-103E/ML Microchip Technology | 16 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | - | 260 | - | - | 0.635mm | - | 40 | MCP4651 | 16 | - | - | 5V | - | Potentiometer | I2C | 2 | 2.5μA | - | - | - | - | Single | - | Linear | - | - | 257 | - | 75 | - | Mute, Selectable Address | 880μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4261-502E/ML Microchip Technology | 5000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4261 | 16 | - | - | 5V | - | Potentiometer | SPI | 2 | - | 550μA | - | - | - | - | 2 kHz | Linear | - | - | 257 | 5000Ohm | 75 | 5V | - | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4332-103E/ST Microchip Technology | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4332 | 14 | - | Not Qualified | - | 3/5V | Rheostat | SPI | 4 | - | - | - | - | DIGITAL POTENTIOMETER | - | 1 kHz | Linear | - | - | 129 | 10000Ohm | 75 | 5.5V | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP42100T-I/SL Microchip Technology | 98 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 10MHz | 40 | MCP42100 | 14 | - | - | - | 3/5V | Potentiometer | SPI | 2 | - | 340μA | - | 10nA | - | - | 0.145 kHz | Linear | - | - | 256 | 100000Ohm | 175 | 5V | Cascade Pin | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4362T-503E/ST Microchip Technology | 23 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4362 | 14 | - | - | - | 3/5V | Rheostat | SPI | 4 | - | - | - | - | DIGITAL POTENTIOMETER | - | 0.2 kHz | Linear | - | - | 257 | 50000Ohm | 75 | 5.5V | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4661T-503E/ST Microchip Technology | 17783 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 40 | MCP4661 | 14 | - | - | 5V | - | Potentiometer | I2C | 2 | - | 2.5μA | - | - | - | - | 0.2 kHz | Linear | - | - | 257 | 50000Ohm | 75 | - | Mute, Selectable Address | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4652T-503E/MF Microchip Technology | 23 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.5mm | - | 40 | MCP4652 | 8 | S-PDSO-N8 | - | 5V | - | Rheostat | I2C | 2 | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | - | Linear | - | - | 257 | - | 75 | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4652T-502E/MF Microchip Technology | 3300 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.5mm | - | 40 | MCP4652 | 8 | S-PDSO-N8 | - | 5V | - | Rheostat | I2C | 2 | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | - | Linear | - | - | 257 | - | 75 | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4141-104E/MF Microchip Technology | 41 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4141 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | - | 550μA | 550μA | - | - | - | 0.1 kHz | Linear | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP42100-E/P Microchip Technology | 37 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | Volatile | 2 | - | -40°C~125°C | Tube | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 2.7V~5.5V | DUAL | - | - | 2 | 5V | - | 10MHz | - | MCP42100 | 14 | - | - | 5V | - | Potentiometer | SPI | - | - | 340μA | - | 10nA | - | - | 0.145 kHz | Linear | - | - | 256 | 100000Ohm | 175 | 5V | Cascade Pin | 3.3mm | - | 19.05mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4531T-103E/MS Microchip Technology | 1329 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4531 | 8 | - | - | 5V | - | Potentiometer | I2C | 1 | - | 2.5μA | - | - | - | - | - | Linear | - | - | 129 | - | 75 | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4261T-503E/ST Microchip Technology | 16 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4261 | 14 | - | - | 5V | - | Potentiometer | SPI | 2 | - | 550μA | - | - | - | - | 0.2 kHz | Linear | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP42050-E/P Microchip Technology | 32 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | Volatile | 2 | - | -40°C~125°C | Tube | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | 2.7V~5.5V | DUAL | - | - | 2 | 5V | - | 10MHz | - | MCP42050 | 14 | - | - | 5V | - | Potentiometer | SPI | - | - | 340μA | - | 10nA | - | - | 0.28 kHz | Linear | - | - | 256 | 50000Ohm | 175 | 5V | Cascade Pin | 3.3mm | - | 19.05mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP41HV31-502E/ST Microchip Technology | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | 1 | - | -40°C~125°C | Tube | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 100 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP41HV31 | - | - | - | - | - | Potentiometer | SPI | - | - | 45μA | - | - | - | - | 0.48 kHz | Linear | 18V | 5V | 128 | 100000Ohm | 145 | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free |