- Base Part Number
- Configuration
- Factory Lead Time
- Interface
- JESD-609 Code
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Number of Positions
- Number of Taps
Attribute column
Manufacturer
Microchip Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Nominal Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP42100T-E/ST Microchip Technology | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 10MHz | 40 | MCP42100 | 14 | - | - | - | 3/5V | Potentiometer | SPI | 2 | 340μA | 10nA | - | 0.145 kHz | Linear | 256 | 100000Ohm | 175 | 5V | - | Cascade Pin | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4152T-104E/SN Microchip Technology | 29 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4152 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | 1mA | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | 257 | 100000Ohm | 75 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4341T-503E/ML Microchip Technology | 23 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | 40 | MCP4341 | 20 | - | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | 0.2 kHz | Linear | 129 | 50000Ohm | 75 | 5.5V | - | - | 950μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4332-503E/ST Microchip Technology | 90000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4332 | 14 | - | - | - | 3/5V | Rheostat | SPI | 4 | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | 129 | 50000Ohm | 75 | 5.5V | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4562T-503E/MS Microchip Technology | 7600 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4562 | 8 | - | - | 5V | - | Rheostat | I2C | 1 | 2.5μA | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | 257 | 50000Ohm | 75 | - | - | Mute, Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4431T-502E/ML Microchip Technology | 23 |
| Datasheet | 16 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | - | 5kOhm | - | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | MCP4431 | - | S-PQCC-N20 | Not Qualified | - | 3/5V | Potentiometer | I2C | 4 | - | - | - | - | Linear | 129 | - | 75 | - | 150ppm/°C | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4641T-502E/ST Microchip Technology | 6 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 40 | MCP4641 | 14 | - | - | 5V | - | Potentiometer | I2C | 2 | 2.5μA | - | - | 2 kHz | Linear | 129 | 5000Ohm | 75 | - | - | Selectable Address | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4441T-502E/ML Microchip Technology | 16 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | 40 | MCP4441 | 20 | - | - | - | 3/5V | Potentiometer | I2C | 4 | 600μA | - | - | 2 kHz | Linear | 129 | 5000Ohm | 75 | 5.5V | - | Selectable Address | - | 1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4152-104E/MS Microchip Technology | 6 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4152 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | 1mA | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | 257 | 100000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4152-503E/MS Microchip Technology | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4152 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | 1mA | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | 257 | 50000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4431T-103E/ST Microchip Technology | 9 |
| Datasheet | 11 Weeks | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | - | 10kOhm | - | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP4431 | - | - | Not Qualified | - | 3/5V | Potentiometer | I2C | 4 | - | - | - | - | Linear | 129 | - | 75 | - | 150ppm/°C | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP41100-E/P Microchip Technology | 487 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Volatile | 1 | -40°C~125°C | Tube | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 2.7V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | 10MHz | - | MCP41100 | 8 | - | - | 5V | - | Potentiometer | SPI | - | 340μA | 10nA | - | 0.145 kHz | Linear | 256 | 100000Ohm | 175 | 5V | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4252T-502E/UN Microchip Technology | 2732 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4252 | 10 | - | Not Qualified | 5V | - | Rheostat | SPI | 2 | 1mA | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | 257 | 5000Ohm | 75 | 5V | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4332-502E/ST Microchip Technology | 835 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4332 | 14 | - | Not Qualified | - | 3/5V | Rheostat | SPI | 4 | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | 129 | 5000Ohm | 75 | 5.5V | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4552-503E/MS Microchip Technology | 32 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4552 | 8 | - | - | 5V | - | Rheostat | I2C | 1 | 2.5μA | - | DIGITAL POTENTIOMETER | - | Linear | 257 | - | 75 | - | - | Mute, Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4431-502E/ST Microchip Technology | 23 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Volatile | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP4431 | 20 | - | - | - | 3/5V | Potentiometer | I2C | 4 | 600μA | - | - | - | Linear | 129 | - | 75 | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4152-503E/SN Microchip Technology | 758 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4152 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | 1mA | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | 257 | 50000Ohm | 75 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4632-104E/UN Microchip Technology | 8190 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 50 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | 40 | MCP4632 | 10 | - | - | 5V | - | Rheostat | I2C | 2 | 2.5μA | - | DIGITAL POTENTIOMETER | - | Linear | 129 | - | 75 | - | 150ppm/°C | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4241-502E/ML Microchip Technology | 5000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | Non-Volatile | - | -40°C~125°C | Tube | 2003 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4241 | 16 | - | - | 5V | - | Potentiometer | SPI | 2 | 550μA | - | - | 2 kHz | Linear | 129 | 5000Ohm | 75 | 5V | - | - | 950μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4351T-103E/ML Microchip Technology | 6 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 10kOhm | 257 | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | 40 | MCP4351 | 20 | - | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | 1 kHz | Linear | 257 | 10000Ohm | 75 | 5.5V | - | - | 950μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - |