- Base Part Number
- Configuration
- Factory Lead Time
- Interface
- JESD-609 Code
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Number of Positions
- Number of Taps
Attribute column
Manufacturer
Microchip Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | Min Dual Supply Voltage | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4552T-503E/MF Microchip Technology | 16 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.635mm | - | 40 | MCP4552 | 8 | - | 5V | - | Rheostat | - | I2C | 1 | - | - | - | 2.5μA | - | DIGITAL POTENTIOMETER | - | Linear | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4132-104E/P Microchip Technology | 38 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MCP4132 | 8 | - | 5V | - | Rheostat | - | SPI | 1 | - | - | - | 1mA | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | 129 | 100000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4332T-502E/ST Microchip Technology | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4332 | 14 | Not Qualified | - | 3/5V | Rheostat | - | SPI | 4 | - | - | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | 129 | 5000Ohm | 75 | 5.5V | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP42050T-E/ST Microchip Technology | 23 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 10MHz | 40 | MCP42050 | 14 | - | - | 3/5V | Potentiometer | - | SPI | 2 | - | - | - | 340μA | 10nA | - | 0.28 kHz | Linear | - | - | 256 | 50000Ohm | 175 | 5V | - | Cascade Pin | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP40D18T-502AE/LT Microchip Technology | 13 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 6 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | MCP40D18 | 6 | - | - | 3/5V | Rheostat | - | I2C | 1 | - | - | - | 45μA | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | 128 | 5000Ohm | 155 | 5.5V | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP42100T-I/ST Microchip Technology | 99 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 10MHz | 40 | MCP42100 | 14 | - | - | 3/5V | Potentiometer | 1 | SPI | 2 | - | - | - | 340μA | 10nA | - | 0.145 kHz | Linear | - | - | 256 | 100000Ohm | 175 | 5V | - | Cascade Pin | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4232T-502E/UN Microchip Technology | 6 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4232 | 10 | - | 5V | - | Rheostat | - | SPI | 2 | - | - | - | 1mA | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4142-104E/SN Microchip Technology | 32 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4142 | 8 | - | 5V | - | Rheostat | - | SPI | 1 | - | - | - | 550μA | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | 129 | 100000Ohm | 75 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP45HV51-103E/ST Microchip Technology | 2998 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 140.30179mg | Volatile | - | - | -40°C~125°C | Tube | 2009 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 100 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP45HV51 | - | - | - | - | Potentiometer | - | I2C | 1 | - | - | 45μA | - | - | - | 0.024 kHz | Linear | - | - | 256 | 100000Ohm | 145 | - | - | Mute, Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4641T-503E/ST Microchip Technology | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 40 | MCP4641 | 14 | - | 5V | - | Potentiometer | - | I2C | 2 | - | - | - | 2.5μA | - | - | 0.2 kHz | Linear | - | - | 129 | 50000Ohm | 75 | - | - | Selectable Address | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4131T-104E/SN Microchip Technology | 6 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | Volatile | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | 150 ppm/°C | 100kOhm | 128 | - | 125°C | -40°C | 1.8V~5.5V | - | - | - | - | - | - | - | - | MCP4131 | - | - | 5V | - | Potentiometer | - | SPI | 1 | 5.5V | 1.8V | - | 1mA | - | - | - | Linear | - | - | 129 | - | 75 | - | 150ppm/°C | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4552T-104E/MF Microchip Technology | 92 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.635mm | - | 40 | MCP4552 | 8 | - | 5V | - | Rheostat | - | I2C | 1 | - | - | - | 2.5μA | - | DIGITAL POTENTIOMETER | - | Linear | - | - | 257 | - | 75 | - | 150ppm/°C | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4131T-103E/SN Microchip Technology | 2663 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4131 | 8 | - | 5V | - | Potentiometer | - | SPI | 1 | - | - | - | 1mA | - | - | 1 kHz | Linear | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4541-104E/MS Microchip Technology | 160 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4541 | 8 | - | 5V | - | Potentiometer | - | I2C | 1 | - | - | - | 2.5μA | - | - | 0.1 kHz | Linear | - | - | 129 | 100000Ohm | 75 | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4662T-502E/UN Microchip Technology | 23 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | - | 40 | MCP4662 | 10 | - | 5V | - | Rheostat | - | I2C | 2 | - | - | - | 2.5μA | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | 257 | 5000Ohm | 75 | - | - | Mute, Selectable Address | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP41HV51T-503E/ST Microchip Technology | 3188 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 100 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP41HV51 | - | - | - | - | Potentiometer | - | SPI | 1 | - | - | - | 45μA | - | - | 0.48 kHz | Linear | 18V | 5V | 256 | 100000Ohm | 145 | - | 100ppm/°C | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4231T-503E/ST Microchip Technology | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4231 | 14 | - | 5V | - | Potentiometer | - | SPI | 2 | - | - | - | 1mA | - | - | 0.2 kHz | Linear | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4132-103E/MF Microchip Technology | 23 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4132 | 8 | - | 5V | - | Rheostat | - | SPI | 1 | - | - | - | 1mA | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4261T-502E/SL Microchip Technology | 7800 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4261 | 14 | - | 5V | - | Potentiometer | - | SPI | 2 | - | - | - | 550μA | - | - | 2 kHz | Linear | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4162-503E/P Microchip Technology | 23 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MCP4162 | 8 | - | 5V | - | Rheostat | - | SPI | 1 | - | - | - | 550μA | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | 257 | 50000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - |