- Base Part Number
- Configuration
- Factory Lead Time
- Interface
- JESD-609 Code
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Number of Positions
- Number of Taps
Attribute column
Manufacturer
Microchip Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | Min Dual Supply Voltage | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4132T-103E/MF Microchip Technology | 6 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | 40 | MCP4132 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | - | 1mA | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MCP4161T-104E/MF Microchip Technology | 23 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | 40 | MCP4161 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | - | 550μA | - | 0.1 kHz | Linear | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MCP4441T-104E/ML Microchip Technology | 6 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | 40 | MCP4441 | 20 | - | - | - | 3/5V | Potentiometer | I2C | 4 | - | 600μA | - | 0.1 kHz | Linear | - | - | 129 | 100000Ohm | 75 | 5.5V | - | Selectable Address | - | 1mm | - | - | No | ROHS3 Compliant | - | ||
![]() MCP4131T-502E/MF Microchip Technology | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | 40 | MCP4131 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | 2 kHz | Linear | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MCP4132T-503E/MF Microchip Technology | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | 40 | MCP4132 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | - | 1mA | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MCP4261T-502E/ST Microchip Technology | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP4261 | 14 | - | - | 5V | - | Potentiometer | SPI | 2 | - | 550μA | - | 2 kHz | Linear | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MCP4131T-502E/MS Microchip Technology | 29 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP4131 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | 2 kHz | Linear | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MCP4461T-103E/ST Microchip Technology | 4687 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | MCP4461 | 20 | - | - | - | 3/5V | Potentiometer | I2C | 4 | - | 600μA | - | 1 kHz | Linear | - | - | 257 | 10000Ohm | 75 | 5.5V | - | Mute, Selectable Address | - | 1.2mm | 6.5mm | - | No | ROHS3 Compliant | - | ||
![]() MCP4632T-502E/UN Microchip Technology | 23 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | 40 | MCP4632 | 10 | - | - | 5V | - | Rheostat | I2C | 2 | - | 2.5μA | DIGITAL POTENTIOMETER | - | Linear | - | - | 129 | - | 75 | - | - | Selectable Address | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MCP4232T-104E/MF Microchip Technology | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | 40 | MCP4232 | 10 | - | - | 5V | - | Rheostat | SPI | 2 | - | 1mA | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | 1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MCP45HV31T-103E/ST Microchip Technology | 23 |
| Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | 140.30179mg | Volatile | -40°C~125°C | Tape & Reel (TR) | 2014 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 100 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | MCP45HV31 | - | - | - | - | - | Potentiometer | I2C | 1 | 45μA | - | - | 0.024 kHz | Linear | - | - | 128 | 100000Ohm | 145 | - | 100ppm/°C | Selectable Address | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MCP4431T-503E/ST Microchip Technology | 23 |
| Datasheet | 11 Weeks | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | MCP4431 | - | R-PDSO-G20 | Not Qualified | - | 3/5V | Potentiometer | I2C | 4 | - | - | - | - | Linear | - | - | 129 | - | 75 | - | 150ppm/°C | Selectable Address | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4341T-502E/ML Microchip Technology | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 5kOhm | 129 | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | 40 | MCP4341 | 20 | - | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | 2 kHz | Linear | - | - | 129 | 5000Ohm | 75 | 5.5V | - | - | 950μm | - | 4mm | 4mm | No | ROHS3 Compliant | - | ||
![]() MCP41HV31-104E/MQ Microchip Technology | 13 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | - | 20 | - | Volatile | -40°C~125°C | Tube | 2016 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 100 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | 40 | MCP41HV31 | - | - | - | - | - | Potentiometer | SPI | 1 | - | 45μA | - | 0.48 kHz | Linear | 18V | 5V | 128 | 100000Ohm | 145 | - | 100ppm/°C | - | - | - | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() MCP4161T-503E/MS Microchip Technology | 9 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP4161 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | - | 550μA | - | 0.2 kHz | Linear | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MCP41HV51T-104E/MQ Microchip Technology | 6 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | - | 20 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 100 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | 40 | MCP41HV51 | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | - | 0.48 kHz | Linear | 18V | 5V | 256 | 100000Ohm | 145 | - | 100ppm/°C | - | - | - | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() MCP4242T-502E/UN Microchip Technology | 48 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 40 | MCP4242 | 10 | - | - | 5V | - | Rheostat | SPI | 2 | - | 550μA | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MCP4262T-502E/MF Microchip Technology | 23 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 40 | MCP4262 | 10 | - | Not Qualified | 5V | - | Rheostat | SPI | 2 | - | 550μA | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | 1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP4151T-503E/MF Microchip Technology | 23 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | 40 | MCP4151 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | 0.2 kHz | Linear | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MCP4451T-503E/ST Microchip Technology | 1000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | MCP4451 | - | - | - | - | 3/5V | Potentiometer | I2C | 4 | - | - | - | - | Linear | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | ROHS3 Compliant | - |