- Base Part Number
- Configuration
- Factory Lead Time
- Interface
- JESD-609 Code
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Number of Positions
- Number of Taps
Attribute column
Manufacturer
Microchip Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Nominal Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | Min Dual Supply Voltage | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4162T-104E/SN Microchip Technology | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4162 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | 550μA | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MCP4132-104E/MF Microchip Technology | 47 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Volatile | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4132 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | 1mA | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MCP4141T-104E/SN Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4141 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | 550μA | - | - | 0.1 kHz | Linear | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MCP41050T-E/SN Microchip Technology | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 10MHz | 40 | MCP41050 | 8 | - | - | - | 3/5V | Potentiometer | SPI | 1 | 340μA | 10nA | - | 0.28 kHz | Linear | - | - | 256 | 50000Ohm | 175 | 5V | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MCP4461T-103E/ML Microchip Technology | 9 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | 40 | MCP4461 | 20 | - | - | - | 3/5V | Potentiometer | I2C | 4 | 600μA | - | - | 1 kHz | Linear | - | - | 257 | 10000Ohm | 75 | 5.5V | - | Mute, Selectable Address | 1mm | - | - | No | ROHS3 Compliant | - | ||
![]() MCP4011T-202E/SN Microchip Technology | 6600 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 2.1kOhm | 64 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4011 | 8 | - | - | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | 45μA | - | - | 4 kHz | Linear | - | - | 64 | 2100Ohm | 70 | 5V | - | - | - | 4.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MCP4131T-502E/SN Microchip Technology | 16 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4131 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | 1mA | - | - | 2 kHz | Linear | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MCP4262T-103E/MF Microchip Technology | 23 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4262 | 10 | - | - | 5V | - | Rheostat | SPI | 2 | 550μA | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | 257 | 10000Ohm | 75 | 5V | - | - | 1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MCP4632T-104E/MF Microchip Technology | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.5mm | - | 40 | MCP4632 | 8 | S-PDSO-N8 | - | 5V | - | Rheostat | I2C | 2 | 2.5μA | - | DIGITAL POTENTIOMETER | - | Linear | - | - | 129 | - | 75 | - | - | Selectable Address | - | - | - | No | ROHS3 Compliant | - | ||
![]() MCP4151T-104E/MF Microchip Technology | 16 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4151 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | 1mA | - | - | 0.1 kHz | Linear | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MCP4141T-503E/SN Microchip Technology | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4141 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | 550μA | - | - | 0.2 kHz | Linear | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MCP41HV51T-503E/MQ Microchip Technology | 6 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | 20 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2016 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 100 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | - | 40 | MCP41HV51 | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | - | 0.48 kHz | Linear | 18V | 5V | 256 | 100000Ohm | 145 | - | 100ppm/°C | - | - | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() MCP41HV31T-502E/MQ Microchip Technology | 6 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | 20 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2016 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 100 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | - | 40 | MCP41HV31 | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | - | 0.48 kHz | Linear | 18V | 5V | 128 | 100000Ohm | 145 | - | 100ppm/°C | - | - | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() MCP4161T-104E/SN Microchip Technology | 6600 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4161 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | 550μA | - | - | 0.1 kHz | Linear | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MCP4231T-104E/SL Microchip Technology | 5830 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4231 | 14 | - | Not Qualified | 5V | - | Potentiometer | SPI | 2 | 1mA | - | - | 0.1 kHz | Linear | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP4451T-104E/ST Microchip Technology | 6 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP4451 | - | - | - | - | 3/5V | Potentiometer | I2C | 4 | - | - | - | - | Linear | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | No | ROHS3 Compliant | - | ||
![]() MCP4251T-104E/ML Microchip Technology | 6 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4251 | 16 | - | - | 5V | - | Potentiometer | SPI | 2 | 1mA | - | - | 0.1 kHz | Linear | - | - | 257 | 100000Ohm | 75 | 5V | - | - | 1mm | 4mm | 4mm | No | ROHS3 Compliant | - | ||
![]() MCP4551T-502E/MF Microchip Technology | 6 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.635mm | - | 40 | MCP4551 | 8 | - | - | 5V | - | Potentiometer | I2C | 1 | 2.5μA | - | - | - | Linear | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | No | ROHS3 Compliant | - | ||
![]() MCP41HV31T-502E/ST Microchip Technology | 23 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2016 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 100 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP41HV31 | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | - | 0.48 kHz | Linear | 18V | 5V | 128 | 100000Ohm | 145 | - | 100ppm/°C | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MCP4142T-103E/SN Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4142 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | 550μA | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - |