- Base Part Number
- Configuration
- Factory Lead Time
- Interface
- JESD-609 Code
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Number of Positions
- Number of Taps
Attribute column
Manufacturer
Microchip Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Memory Types | Usage Level | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Interface | Number of Circuits | Converter Type | Bandwidth | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4151-104E/MFVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | Volatile | Automotive grade | -40°C~125°C | Tube | Automotive, AEC-Q100 | ±20% | Active | 1 (Unlimited) | 8 | 150 ppm/°C | 100kOhm | 257 | - | 1.8V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MCP4151 | S-PDSO-N8 | Potentiometer | SPI | 1 | - | 0.1 kHz | Linear | 257 | 100000Ohm | 75 | 5V | 150ppm/°C | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP4551T-502E/MSVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Volatile | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | ±20% | Active | 1 (Unlimited) | 8 | 150 ppm/°C | 5kOhm | 257 | ALSO WORKS IN INCERMENT AND DECREMENT INTERFACE | 1.8V~5.5V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | MCP4551 | S-PDSO-G8 | Potentiometer | I2C | 1 | - | 2 kHz | Linear | 257 | 5000Ohm | 75 | 5.5V | 150ppm/°C | Mute, Selectable Address | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP4541T-103E/MSVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Non-Volatile | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | ±20% | Active | 1 (Unlimited) | 8 | 150 ppm/°C | 10kOhm | 129 | - | 1.8V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.7V | 0.65mm | NOT SPECIFIED | MCP4541 | S-PDSO-G8 | Potentiometer | I2C | 1 | - | 1 kHz | Linear | 129 | 10000Ohm | 75 | 5.5V | 150ppm/°C | Selectable Address | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP4151T-103E/MFVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 8-VDFN Exposed Pad | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | ±20% | Active | 1 (Unlimited) | - | - | 10kOhm | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | MCP4151 | - | Potentiometer | SPI | 1 | - | - | Linear | 257 | - | 75 | - | 150ppm/°C | - | - | - | ROHS3 Compliant | ||
![]() MCP4541T-503E/MSVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Non-Volatile | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | ±20% | Active | 1 (Unlimited) | 8 | 150 ppm/°C | 50kOhm | 129 | - | 1.8V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.7V | 0.65mm | NOT SPECIFIED | MCP4541 | S-PDSO-G8 | Potentiometer | I2C | 1 | - | 0.2 kHz | Linear | 129 | 50000Ohm | 75 | 5.5V | 150ppm/°C | Selectable Address | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP4161-502E/MFVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | Non-Volatile | Automotive grade | -40°C~125°C | Tube | Automotive, AEC-Q100, WiperLock™ | ±20% | Active | 1 (Unlimited) | 8 | 150 ppm/°C | 5kOhm | 129 | - | 1.8V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MCP4161 | S-PDSO-N8 | Potentiometer | SPI | 1 | - | 2 kHz | Linear | 257 | 5000Ohm | 75 | 5V | 150ppm/°C | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP4022T-202E/CHVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | SOT-23-6 | YES | Non-Volatile | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100, WiperLock™ | ±20% | Active | 1 (Unlimited) | 6 | 150 ppm/°C | 2.1kOhm | 64 | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | MCP4022 | R-PDSO-G6 | Rheostat | Up/Down (U/D, CS) | 1 | DIGITAL POTENTIOMETER | 4 kHz | Linear | 64 | 2100Ohm | 70 | 5V | 150ppm/°C | - | 2.95mm | - | ROHS3 Compliant | ||
![]() MCP4021T-202E/MSVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Non-Volatile | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100, WiperLock™ | ±20% | Active | 1 (Unlimited) | 8 | 150 ppm/°C | 2.1kOhm | 64 | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MCP4021 | S-PDSO-G8 | Potentiometer | Up/Down (U/D, CS) | 1 | - | 4 kHz | Linear | 64 | 2100Ohm | 70 | 5V | 150ppm/°C | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP4161-502E/MSVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Non-Volatile | Automotive grade | -40°C~125°C | Tube | Automotive, AEC-Q100, WiperLock™ | ±20% | Active | 1 (Unlimited) | 8 | 150 ppm/°C | 5kOhm | 129 | - | 1.8V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MCP4161 | S-PDSO-G8 | Potentiometer | SPI | 1 | - | 2 kHz | Linear | 257 | 5000Ohm | 75 | 5V | 150ppm/°C | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP4021-202E/MSVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Non-Volatile | Automotive grade | -40°C~125°C | Tube | Automotive, AEC-Q100, WiperLock™ | ±20% | Active | 1 (Unlimited) | 8 | 150 ppm/°C | 2.1kOhm | 64 | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MCP4021 | S-PDSO-G8 | Potentiometer | Up/Down (U/D, CS) | 1 | - | 4 kHz | Linear | 64 | 2100Ohm | 70 | 5V | 150ppm/°C | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP4161T-502E/MSVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Non-Volatile | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100, WiperLock™ | ±20% | Active | 1 (Unlimited) | 8 | 150 ppm/°C | 5kOhm | 129 | - | 1.8V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MCP4161 | S-PDSO-G8 | Potentiometer | SPI | 1 | - | 2 kHz | Linear | 257 | 5000Ohm | 75 | 5V | 150ppm/°C | - | 3mm | 3mm | ROHS3 Compliant |