- Base Part Number
- Configuration
- Factory Lead Time
- Interface
- JESD-609 Code
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Number of Positions
- Number of Taps
Attribute column
Manufacturer
Microchip Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Nominal Supply Current | Max Supply Current | Converter Type | Bandwidth | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP40D17T-104E/LT Microchip Technology | 90000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | Volatile | - | -40°C~125°C | Cut Tape (CT) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | 40 | MCP40D17 | 6 | - | - | 3/5V | Rheostat | I2C | 1 | 45μA | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | 128 | 100000Ohm | 155 | 5.5V | - | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4014T-103E/OT Microchip Technology | 3398 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 150 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP4014 | 5 | - | 5V | - | Rheostat | Up/Down (U/D, CS) | 1 | 45μA | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | 64 | 10000Ohm | 70 | 5V | - | - | 1.3mm | - | 3.1mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4012T-202E/CH Microchip Technology | 9000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Volatile | 1 | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 150 ppm/°C | 2.1kOhm | 64 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MCP4012 | 6 | - | 5V | - | Rheostat | Up/Down (U/D, CS) | - | 45μA | - | DIGITAL POTENTIOMETER | 4 kHz | Linear | 64 | 2100Ohm | 70 | 5V | - | - | 1.3mm | - | 3.1mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4342-103E/ST Microchip Technology | 6 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | 4 | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | MCP4342 | 14 | - | - | 3/5V | Rheostat | SPI | - | 450μA | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | 129 | 10000Ohm | 75 | 5.5V | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4541T-503E/MS Microchip Technology | 254 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | 40 | MCP4541 | 8 | - | 5V | - | Potentiometer | I2C | 1 | 2.5μA | - | - | 0.2 kHz | Linear | 129 | 50000Ohm | 75 | - | - | Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4351-103E/ST Microchip Technology | 1000 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | Volatile | - | -40°C~125°C | Tube | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | MCP4351 | 20 | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | 1 kHz | Linear | 257 | 10000Ohm | 75 | 5.5V | - | - | - | 1.2mm | 6.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4562T-103E/MS Microchip Technology | 4934 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 2 (1 Year) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | 40 | MCP4562 | 8 | - | 5V | - | Rheostat | I2C | 1 | 2.5μA | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | 257 | 10000Ohm | 75 | - | - | Mute, Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4012T-502E/CH Microchip Technology | 9302 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 50 ppm/°C | 5kOhm | 64 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MCP4012 | 6 | - | - | 3/5V | Rheostat | Up/Down (U/D, CS) | 1 | 45μA | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | 64 | 5000Ohm | 70 | 5V | 150ppm/°C | - | 1.3mm | - | 3.1mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4462-103E/ST Microchip Technology | 266 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 15 ppm/°C | 10kOhm | 257 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | MCP4462 | 14 | - | - | 3/5V | Rheostat | I2C | 4 | 600μA | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | 257 | 10000Ohm | 75 | 5.5V | 150ppm/°C | Mute, Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4462T-103E/ST Microchip Technology | 23 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | MCP4462 | 14 | - | - | 3/5V | Rheostat | I2C | 4 | 600μA | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | 257 | 10000Ohm | 75 | 5.5V | - | Mute, Selectable Address | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4541T-103E/MS Microchip Technology | 10000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | 40 | MCP4541 | 8 | - | 5V | - | Potentiometer | I2C | 1 | 2.5μA | 2.5μA | - | 1 kHz | Linear | 129 | 10000Ohm | 75 | - | - | Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4131-103E/MS Microchip Technology | 344 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP4131 | 8 | - | 5V | - | Potentiometer | SPI | 1 | 1mA | - | - | 1 kHz | Linear | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4131-103E/MF Microchip Technology | 111 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Volatile | - | -40°C~125°C | Tube | - | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | 40 | MCP4131 | 8 | - | 5V | - | Potentiometer | SPI | 1 | 1mA | - | - | 1 kHz | Linear | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4018T-104E/LT Microchip Technology | 80651 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2005 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 50 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP4018 | 6 | - | - | 2/5V | Potentiometer | I2C | 1 | 80μA | - | - | 0.1 kHz | Linear | 128 | 100000Ohm | 155 | 5.5V | 150ppm/°C | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4251-104E/ST Microchip Technology | 195 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP4251 | 14 | - | 5V | - | Potentiometer | SPI | 2 | 1mA | - | - | 0.1 kHz | Linear | 257 | 100000Ohm | 75 | 5V | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4551T-104E/MF Microchip Technology | 5000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.635mm | 40 | MCP4551 | 8 | - | 5V | - | Potentiometer | I2C | 1 | 2.5μA | - | - | - | Linear | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4632-503E/UN Microchip Technology | 23 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 50 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | 40 | MCP4632 | 10 | - | 5V | - | Rheostat | I2C | 2 | 2.5μA | - | DIGITAL POTENTIOMETER | - | Linear | 129 | - | 75 | - | 150ppm/°C | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4251-103E/ML Microchip Technology | 1357 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | 40 | MCP4251 | 16 | - | 5V | - | Potentiometer | SPI | 2 | 1mA | - | - | 1 kHz | Linear | 257 | 10000Ohm | 75 | 5V | - | - | 950μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4021T-103E/MC Microchip Technology | 25 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | Non-Volatile | - | -40°C~125°C | Cut Tape (CT) | 2005 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 40 | MCP4021 | 8 | Not Qualified | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | 45μA | - | - | 1 kHz | Linear | 64 | 10000Ohm | 70 | 5V | - | - | - | - | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4011-202E/SN Microchip Technology | 5000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Volatile | - | -40°C~125°C | Tube | 2005 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 50 ppm/°C | 2.1kOhm | 64 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP4011 | 8 | - | - | 3/5V | Potentiometer | Up/Down (U/D, CS) | 1 | 45μA | - | - | 4 kHz | Linear | 64 | 2100Ohm | 70 | 5V | 150ppm/°C | - | 1.55mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free |