- Architecture
- Base Part Number
- Data Interface
- Differential Output
- Factory Lead Time
- INL/DNL (LSB)
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Bits
- Operating Temperature
- Output Type
Attribute column
Manufacturer
Microchip Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Supply Voltage | Brand | Digital Supply Voltage | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Subcategory | Output Type | Note | Number of Channels | Number of Bits | Architecture | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Product Type | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | INL/DNL (LSB) | Number of D/A Converters | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP48CVB28-E/ML Microchip | 121 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (4x4) | - | Microchip Technology / Atmel | - | 91 | SPI | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | Tube | MCP | Data Converter ICs | Voltage - Buffered | - | 8 Channel | 12 | R-2R | External, Internal, Supply | SPI | No | 12 bit | - | DACs - Digital to Analog Converters | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | -, ±1 (Max) | 8 | Digital to Analog Converters - DAC | ||
![]() MCP47CVB08-20E/ST Microchip | 997 |
| - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | Microchip Technology / Atmel | - | 74 | I2C | Microchip | - | Microchip Technology | - | - | - | Tube | Active | - | -40°C ~ 125°C | Tube | MCP | Data Converter ICs | Voltage - Buffered | - | 8 Channel | 8 | - | External, Internal, Supply | I²C | No | 8 bit | - | DACs - Digital to Analog Converters | - | - | 6µs | -, ±1 (Max) | 8 | Digital to Analog Converters - DAC | ||
![]() MCP47CMB08-20E/ST Microchip | 116 |
| - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | Microchip Technology / Atmel | - | 74 | I2C | Microchip | - | Microchip Technology | - | - | - | Tube | Active | - | -40°C ~ 125°C | Tube | MCP | Data Converter ICs | Voltage - Buffered | - | 8 Channel | 8 | R-2R | External, Internal, Supply | I²C | No | 8 bit | - | DACs - Digital to Analog Converters | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | ±0.1, ±0.1 | 8 | Digital to Analog Converters - DAC | ||
![]() MCP48CVB14-20E/ST Microchip | 71 |
| - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | Microchip Technology / Atmel | - | 74 | SPI | Microchip | - | Microchip Technology | - | - | - | Tube | Active | - | -40°C ~ 125°C | Tube | MCP | Data Converter ICs | Voltage - Buffered | - | 4 Channel | 10 | R-2R | External, Internal, Supply | SPI | No | 10 bit | - | DACs - Digital to Analog Converters | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | ±0.25, ±0.25 | 4 | Digital to Analog Converters - DAC | ||
![]() MCP47CMB04-20E/ST Microchip | 315 |
| - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | Microchip Technology / Atmel | - | 74 | I2C | Microchip | - | Microchip Technology | - | - | - | Tube | Active | - | -40°C ~ 125°C | Tube | MCP | Data Converter ICs | Voltage - Buffered | - | 4 Channel | 8 | R-2R | External, Internal, Supply | I²C | No | 8 bit | - | DACs - Digital to Analog Converters | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | ±0.1, ±0.1 | 4 | Digital to Analog Converters - DAC | ||
![]() MCP48CMB14-E/ML Microchip | 131 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (4x4) | - | Microchip Technology / Atmel | - | 91 | SPI | Microchip | - | Microchip Technology | - | - | - | Tube | Active | - | -40°C ~ 125°C | Tube | MCP | Data Converter ICs | Voltage - Buffered | - | 4 Channel | 10 | R-2R | External, Internal, Supply | SPI | No | 10 bit | - | DACs - Digital to Analog Converters | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | ±0.25, ±0.25 | 4 | Digital to Analog Converters - DAC | ||
![]() MCP48CVB24-E/ML Microchip | 237 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (4x4) | - | Microchip Technology / Atmel | - | 91 | SPI | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | Tube | MCP | Data Converter ICs | Voltage - Buffered | - | 4 Channel | 12 | R-2R | External, Internal, Supply | SPI | No | 12 bit | - | DACs - Digital to Analog Converters | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | -, ±1 (Max) | 4 | Digital to Analog Converters - DAC | ||
![]() MCP48CMB18-20E/ST Microchip | 93 |
| - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | Microchip Technology / Atmel | - | 74 | SPI | Microchip | - | Microchip Technology | - | - | - | Tube | Active | - | -40°C ~ 125°C | Tube | MCP | Data Converter ICs | Voltage - Buffered | - | 8 Channel | 10 | R-2R | External, Internal, Supply | SPI | No | 10 bit | - | DACs - Digital to Analog Converters | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | ±0.25, ±0.25 | 8 | Digital to Analog Converters - DAC | ||
![]() MCP48CVB28T-20E/ST Microchip Technology | 2339 |
| - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | - | - | 2500 | SPI | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | Reel | MCP | - | Voltage - Buffered | - | 8 Channel | 12 | R-2R | External, Internal, Supply | SPI | No | 12 bit | - | - | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | -, ±1 (Max) | 8 | - | ||
![]() MCP48CVB08T-20E/ST Microchip Technology | 2541 |
| - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | - | - | 2500 | SPI | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | Reel | MCP | - | Voltage - Buffered | - | 8 Channel | 8 | R-2R | External, Internal, Supply | SPI | No | 8 bit | - | - | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | ±0.1, ±0.1 | 8 | - | ||
![]() MCP47CMB24T-20E/ST Microchip Technology | 2742 |
| - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | - | - | 2500 | I2C | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | Reel | MCP | - | Voltage - Buffered | - | 4 Channel | 12 | R-2R | External, Internal, Supply | I²C | No | 12 bit | - | - | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | -, ±1 (Max) | 4 | - | ||
![]() MCP48CVB18-E/ML Microchip | 131 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (4x4) | - | Microchip Technology / Atmel | - | 91 | SPI | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | Tube | MCP | Data Converter ICs | Voltage - Buffered | - | 8 Channel | 10 | R-2R | External, Internal, Supply | SPI | No | 10 bit | - | DACs - Digital to Analog Converters | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | ±0.25, ±0.25 | 8 | Digital to Analog Converters - DAC | ||
![]() 201432 Microchip | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Yes | - | - | MCP | - | - | - | - | - | - | - | - | - | 8bit | - | - | - | - | - | - | - | - | ||
![]() MCP47CVB18T-20E/ST Microchip Technology | 2541 |
| - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | - | - | 2500 | I2C | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | Reel | MCP | - | Voltage - Buffered | - | 8 Channel | 10 | R-2R | External, Internal, Supply | I²C | No | 10 bit | - | - | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | ±0.25, ±0.25 | 8 | - | ||
![]() MCP47CMB28T-E/ML Microchip Technology | 3655 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (4x4) | - | - | - | 3300 | I2C | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | Reel | MCP | - | Voltage - Buffered | - | 8 Channel | 12 | R-2R | External, Internal, Supply | I²C | No | 12 bit | - | - | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | -, ±1 (Max) | 8 | - | ||
![]() MCP47CMB28-E/ML Microchip | 64 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (4x4) | - | Microchip Technology / Atmel | - | 91 | I2C | Microchip | - | Microchip Technology | - | - | - | Tube | Active | - | -40°C ~ 125°C | Tube | MCP | Data Converter ICs | Voltage - Buffered | - | 8 Channel | 12 | R-2R | External, Internal, Supply | I²C | No | 12 bit | - | DACs - Digital to Analog Converters | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | -, ±1 (Max) | 8 | Digital to Analog Converters - DAC | ||
![]() MCP48CVB04-E/ML Microchip | 30000 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (4x4) | - | Microchip Technology / Atmel | - | 91 | SPI | Microchip | - | Microchip Technology | - | - | - | Tube | Active | - | -40°C ~ 125°C | Tube | MCP | Data Converter ICs | Voltage - Buffered | - | 4 Channel | 8 | R-2R | External, Internal, Supply | SPI | No | 8 bit | - | DACs - Digital to Analog Converters | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 16µs (Typ) | ±0.1, ±0.1 | 4 | Digital to Analog Converters - DAC | ||
![]() MCP47CVD02-E/MF Microchip | 27 |
| - | Surface Mount | 10-VFDFN Exposed Pad | 10-DFN (3x3) | - | Microchip Technology | 2.7 V to 5.5 V | 120 | I2C | Microchip | + 125 C | Microchip Technology | - 40 C | SMD/SMT | - | Tube | Active | Details | -40°C ~ 125°C | Tube | MCP | - | Voltage - Buffered | - | 2 Channel | 8 | String DAC | External, Internal, Supply | I²C | No | 8 bit | - | - | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 4µs | ±0.1 (Max), ±0.1 (Max) | 2 | Microchip Technology | ||
![]() MCP47CVD12T-E/MG Microchip | 35 |
| - | Surface Mount | 16-VFQFN Exposed Pad | 16-QFN (3x3) | - | Microchip Technology | 2.7 V to 5.5 V | 3300 | I2C | Microchip | + 125 C | Microchip Technology | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | -40°C ~ 125°C | Reel | MCP | - | Voltage - Buffered | - | 2 Channel | 10 | String DAC | External, Internal, Supply | I²C | No | 10 bit | - | - | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 4µs | ±0.25 (Max), ±0.25 (Max) | 2 | Microchip Technology | ||
![]() MCP47CMD21T-E/UN Microchip | 27 |
| - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | - | Microchip Technology | - | 2500 | - | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | -40°C ~ 125°C | Reel | MCP | Data Converter ICs | Voltage - Buffered | - | - | 12 | String DAC | External, Internal, Supply | I²C | No | - | - | DACs - Digital to Analog Converters | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 4µs | ±1 (Max), ±1 (Max) | 1 | Digital to Analog Converters - DAC |