- Mounting Type
- Operating Temperature
- Package / Case
- Interface
- Voltage - Supply
- Series
- Touchscreen
- Packaging
- Part Status
- Width
- Length
- Terminal Pitch
Attribute column
Manufacturer
Microchip Data Acquisition - Touch Screen Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Current - Supply | Max Output Voltage | Number of Inputs | Resolution | Sampling Rate | Nominal Input Voltage | Min Output Voltage | Sensing Method | Conversion Rate | Max Junction Temperature (Tj) | Resolution (Bits) | Ambient Temperature Range High | Touchscreen | Voltage Reference | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR1010-I/SS Microchip Technology | 212 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 1997 | mTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | AR1010 | 20 | - | - | - | - | - | - | - | UART | ANALOG CIRCUIT | - | 17mA | - | - | - | 10 | - | - | - | - | - | 5V | - | Resistive | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 1.75mm | - | 7.2mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1100-I/MQ Microchip Technology | 16367 | - | Datasheet | 7 Weeks | Tin | - | Surface Mount | 20-VQFN Exposed Pad | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 2011 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.31.00.01 | 3.3V~5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.65mm | 40 | AR1100 | 20 | - | - | - | - | - | - | - | Serial, UART, USB | - | 25mA | 25mA | - | - | MICROPROCESSOR CIRCUIT | 12 | - | - | - | - | - | - | - | Resistive | - | - | 10, 12 b | - | 4, 5, or 8 Wire Resistive | Internal | 939.8μm | - | 4.9784mm | 5.0038mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1020-I/SS Microchip Technology | 1000 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 2009 | mTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | AR1020 | 20 | - | - | - | - | - | - | - | I2C, Serial, SPI | ANALOG CIRCUIT | - | 17mA | - | - | - | 10 | - | - | - | - | - | 5V | - | Resistive | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 1.8542mm | - | 7.493mm | 5.588mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1100BRD Microchip Technology | 117 | - | Datasheet | 10 Weeks | - | Surface Mount | - | Module | - | 20 | Module | - | - | -25°C~85°C | Bulk | 2011 | mTouch™ | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -25°C | - | - | 3.3V~5V | - | - | - | - | - | - | - | AR1100 | - | - | - | - | 5V | - | - | - | USB | - | 25mA | - | - | - | - | - | 25mA | - | - | - | - | - | - | Resistive | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | External | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1020-I/SO Microchip Technology | 7960 |
| Datasheet | 8 Weeks | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 2009 | mTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 250 | 1 | - | 1.27mm | 40 | AR1020 | 20 | - | - | - | - | - | - | - | I2C, Serial, SPI | ANALOG CIRCUIT | - | 17mA | - | - | - | 10 | - | - | - | - | - | 5V | - | Resistive | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 2.05mm | - | 12.8mm | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1010-I/SO Microchip Technology | 1500 |
| Datasheet | 8 Weeks | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 2009 | mTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 250 | 1 | - | 1.27mm | 40 | AR1010 | 20 | - | - | - | - | - | - | - | UART | ANALOG CIRCUIT | 17mA | 17mA | - | - | - | 10 | - | - | - | - | - | 5V | - | Resistive | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 2.05mm | - | 12.8mm | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1021T-I/ML Microchip Technology | 5953 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | 8542.39.00.01 | 2.5V~5V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 40 | AR1021 | 20 | S-PQCC-N20 | - | - | - | 5.25V | 2.5V | - | I2C, Serial, SPI | ANALOG CIRCUIT | 17mA | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() AR1021-I/ML Microchip Technology | 1000 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 20-VFQFN Exposed Pad | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 2009 | mTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | - | 2.5V~5V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 40 | AR1021 | 20 | - | - | - | - | 5.25V | 2.5V | - | I2C, Serial, SPI | ANALOG CIRCUIT | - | 17mA | - | - | - | - | - | - | - | - | - | - | - | Resistive | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 950μm | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() AR1020T-I/SS Microchip Technology | 3178 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | mTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | AR1020 | 20 | - | - | - | - | - | - | - | I2C, Serial, SPI | ANALOG CIRCUIT | 17mA | 17mA | - | - | - | - | - | - | - | - | - | - | - | Resistive | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | - | 2mm | 7.2mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1021-I/SS Microchip Technology | 499 | - | Datasheet | 2 Weeks | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | -40°C~85°C | Tube | 1997 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | AR1021 | 20 | - | - | - | - | 5.25V | 2.5V | - | I2C, Serial, SPI | ANALOG CIRCUIT | - | 17mA | - | - | - | 10 | - | - | - | - | - | - | - | Resistive | 140 sps | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 1.85mm | - | 7.5mm | 5.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1100-I/SS Microchip Technology | 14 |
| Datasheet | 8 Weeks | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | -40°C~85°C | Tube | 2011 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | 3.3V~5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | 40 | AR1100 | 20 | - | Not Qualified | - | - | - | - | - | Serial, UART, USB | - | 25mA | 25mA | - | - | MICROPROCESSOR CIRCUIT | 12 | - | - | - | - | - | - | - | Resistive | - | - | 10, 12 b | - | 4, 5, or 8 Wire Resistive | Internal | 1.8542mm | - | 7.493mm | 5.588mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MTCH6301-I/PT Microchip Technology | 478 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | - | -40°C~85°C | Tray | 2012 | - | e3 | - | Active | 1 (Unlimited) | 44 | - | - | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 2.3V~3.6V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | 40 | MTCH6301 | - | - | - | - | - | 3.6V | 2.3V | 13 | I2C | ANALOG CIRCUIT | 19mA | 19mA | - | - | - | 12 | - | 400mV | - | 1.5 B | - | - | 2.4V | Capacitive | - | 125°C | - | 85°C | 2 Wire Capacitive | - | 1.2mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1100T-I/MQ Microchip Technology | 172 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | 20-VQFN Exposed Pad | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.31.00.01 | 3.3V~5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.65mm | 40 | AR1100 | 20 | - | - | - | - | - | - | - | Serial, UART, USB | - | 25mA | 25mA | - | - | MICROPROCESSOR CIRCUIT | 12 | - | - | - | - | - | - | - | - | - | - | 10, 12 b | - | 4, 5, or 8 Wire Resistive | Internal | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR1100-I/SO Microchip Technology | 1530 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 2011 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | 3.3V~5V | DUAL | GULL WING | 250 | - | 3.3V | 1.27mm | 40 | AR1100 | 20 | - | Not Qualified | - | - | - | - | - | Serial, UART, USB | - | 25mA | 25mA | - | - | MICROPROCESSOR CIRCUIT | 12 | - | - | - | - | - | - | - | Resistive | - | - | 10, 12 b | - | 4, 5, or 8 Wire Resistive | Internal | 2.3622mm | - | 12.7762mm | 7.493mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1020-I/ML Microchip Technology | 7959 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 20-VFQFN Exposed Pad | YES | 20 | - | 123.008581mg | Industrial grade | -40°C~85°C | Tube | 2009 | mTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | QUAD | - | 260 | 1 | - | 0.5mm | 40 | AR1020 | 20 | - | - | - | - | - | - | - | I2C, Serial, SPI | ANALOG CIRCUIT | 17mA | - | 25mA | - | - | 10 | - | - | - | - | 140 sps | 5V | - | Resistive | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 1mm | - | 4mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1021-I/SO Microchip Technology | 7966 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | Industrial grade | -40°C~85°C | Tube | 2009 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 250 | 1 | - | 1.27mm | 40 | AR1021 | 20 | R-PDSO-G20 | - | - | - | 5.25V | 2.5V | - | I2C, Serial, SPI | ANALOG CIRCUIT | - | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() AR1011-I/SS Microchip Technology | 10000 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | -40°C~85°C | Tube | 2009 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | AR1011 | 20 | - | - | - | - | 5.25V | 2.5V | - | UART | ANALOG CIRCUIT | - | 17mA | - | - | - | 10 | - | - | - | - | - | - | - | Resistive | 140 sps | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 1.85mm | - | 7.5mm | 5.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MTCH6102-I/SS Microchip Technology | 450 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | -40°C~85°C | Tube | 2014 | - | e3 | - | Active | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) - annealed | - | - | - | 8542.31.00.01 | 1.8V~3.6V | QUAD | NO LEAD | 260 | - | 3V | 0.4mm | 40 | MTCH6102 | - | - | - | 25mA | - | - | - | - | I2C | - | 1.17mA | - | - | 1.17mA | MICROPROCESSOR CIRCUIT | - | - | 700mV | 15 | - | - | - | - | Capacitive | - | - | - | - | 2 Wire Capacitive | - | 1.85mm | - | 10.5mm | 5.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MTCH6301-I/ML Microchip Technology | 2 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 44-VQFN Exposed Pad | - | 44 | - | - | - | -40°C~85°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 44 | - | - | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 2.3V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.65mm | 40 | MTCH6301 | - | - | - | - | - | 3.6V | 2.3V | - | I2C | ANALOG CIRCUIT | 19mA | 20mA | - | - | - | - | - | 400mV | - | 1.5 B | - | - | 2.4V | Capacitive | - | - | - | - | 2 Wire Capacitive | - | 900μm | - | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AR1100T-I/SS Microchip Technology | 96 |
| Datasheet | 9 Weeks | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | 3.3V~5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | 40 | AR1100 | 20 | - | Not Qualified | - | - | - | - | - | Serial, UART, USB | - | 25mA | 25mA | - | - | MICROPROCESSOR CIRCUIT | 12 | - | - | - | - | - | - | - | Resistive | - | - | 10, 12 b | - | 4, 5, or 8 Wire Resistive | Internal | - | 2mm | 7.2mm | 5.3mm | - | - | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools