- Base Product Number
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Mfr
- Minimum Operating Temperature
- Mounting Styles
- Mounting Type
- Number of Gates
- Number of I/Os
- Operating Supply Voltage
- Operating Temperature
- Package
Attribute column
Manufacturer
Microchip Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Mfr | Minimum Operating Supply Voltage | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Typical Operating Supply Voltage | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | RAM Size | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A54SX16P-VQG100I Microchip | In Stock | - | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-VQFP (14x14) | 100 | A54SX16 | 240 MHz | MICROSEMI CORP | A54SX16P-VQG100I | 3.63, 5.5 V | Microchip Technology | 2.97, 4.5 V | 3 | 81 | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | Active | 40 | 5.25 | - | Yes | 3.6 V | 3 V | 3.3 V | 3.3, 5 V | -40 to 85 °C | SX | e3 | - | Matte Tin (Sn) | - | - | CAN ALSO BE OPERATED AT 5V; 24000 SYSTEM GATES ALSO AVAILABLE | 8542.39.00.01 | 3V ~ 3.6V, 4.75V ~ 5.25V | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | S-PQFP-G100 | 81 | Not Qualified | - | 3.3,3.3/5 V | INDUSTRIAL | - | - | - | 81 | 1452 CLBS, 16000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 24000 | - | 1452 | STD | - | 0.9 ns | 1452 | 1452 | 16000 | - | 14 mm | 14 mm | - | ||
![]() A54SX32A-1TQ144M Microchip | In Stock | - | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | A54SX32A | 278 MHz | MICROSEMI CORP | A54SX32A-1TQ144M | - | Microchip Technology | - | 3 | 113 | 125 °C | -55 °C | Tray | PLASTIC/EPOXY | LFQFP | 1.40 MM HEIGHT, TQFP-144 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | Obsolete | 30 | 5.25 | - | No | 2.75 V | 2.25 V | 2.5 V | - | -55°C ~ 125°C (TC) | SX-A | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | 32000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | 2.25V ~ 5.25V | QUAD | GULL WING | 225 | 0.5 mm | unknown | - | S-PQFP-G144 | 113 | Not Qualified | - | 2.5,3.3/5 V | MILITARY | - | - | - | 113 | 2880 CLBS, 48000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 48000 | - | 2880 | - | - | 1.1 ns | 2880 | 2880 | 48000 | - | 20 mm | 20 mm | - | ||
![]() AGL250V5-VQG100I Microchip | In Stock | - | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-VQFP (14x14) | 100 | AGL250 | 108 MHz | MICROSEMI CORP | AGL250V5-VQG100I | - | Microchip Technology | - | 3 | 68 | 100 °C | -40 °C | Tray | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | Active | NOT SPECIFIED | 5.32 | - | Yes | 1.575 V | 1.425 V | 1.5 V | - | -40°C ~ 85°C (TA) | IGLOO | e3 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | 1.425V ~ 1.575V | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | - | S-PQFP-G100 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 6144 CLBS, 250000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 6144 | 36864 | 250000 | - | - | - | - | - | 6144 | - | 250000 | - | 14 mm | 14 mm | - | ||
![]() AGL030V5-VQG100 Microchip | 59 |
| - | - | - | Surface Mount | 100-TQFP | YES | - | 100-VQFP (14x14) | 100 | AGL030 | 108 MHz | MICROSEMI CORP | AGL030V5-VQG100 | 1.575 V | Microchip Technology | 1.425 V | 3 | 77 | 85 °C | - | Tray | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | Active | NOT SPECIFIED | 0.79 | - | Yes | 1.575 V | 1.425 V | 1.5 V | 1.5000 V | 0 to 70 °C | IGLOO | e3 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | 1.425V ~ 1.575V | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | - | S-PQFP-G100 | - | Not Qualified | - | - | OTHER | - | - | - | - | 768 CLBS, 30000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 768 | - | 30000 | - | - | STD | - | - | 768 | - | 30000 | - | 14 mm | 14 mm | - | ||
![]() A54SX16A-FTQ144 Microchip | In Stock | - | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | A54SX16A | 167 MHz | MICROSEMI CORP | A54SX16A-FTQ144 | - | Microchip Technology | - | 3 | 113 | 70 °C | - | Tray | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | Obsolete | 30 | 5.25 | - | No | 2.75 V | 2.25 V | 2.5 V | - | 0°C ~ 70°C (TA) | SX-A | e0 | - | Tin/Lead (Sn/Pb) | - | - | 16000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | 2.25V ~ 5.25V | QUAD | GULL WING | 225 | 0.5 mm | compliant | - | S-PQFP-G144 | 113 | Not Qualified | - | 2.5,3.3/5 V | COMMERCIAL | - | - | - | 113 | 1452 CLBS, 24000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 24000 | - | 1452 | - | - | 1.9 ns | 1452 | 1452 | 24000 | - | 20 mm | 20 mm | - | ||
![]() AGL250V2-VQG100 Microchip | 1100 | - | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-VQFP (14x14) | 100 | AGL250 | 108 MHz | MICROSEMI CORP | AGL250V2-VQG100 | - | Microchip Technology | - | 3 | 68 | 85 °C | - | Tray | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | Active | NOT SPECIFIED | 1.6 | - | Yes | 1.575 V | 1.14 V | 1.2 V | - | 0°C ~ 70°C (TA) | IGLOO | e3 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | 1.14V ~ 1.575V | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | - | S-PQFP-G100 | - | Not Qualified | - | - | OTHER | - | - | - | - | 6144 CLBS, 250000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 6144 | 36864 | 250000 | - | - | STD | - | - | 6144 | - | 250000 | - | 14 mm | 14 mm | - | ||
![]() AGLN010V2-QNG48 Microchip | 5 |
| - | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | 48-QFN (6x6) | 48 | AGLN010 | - | MICROSEMI CORP | AGLN010V2-QNG48 | - | Microchip Technology | - | 3 | 34 | 70 °C | -20 °C | Tray | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Active | NOT SPECIFIED | 1.49 | - | Yes | 1.575 V | 1.14 V | 1.2 V | - | -20°C ~ 85°C (TJ) | IGLOO nano | e3 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 1.14V ~ 1.575V | QUAD | NO LEAD | NOT SPECIFIED | 0.4 mm | compliant | - | S-XQCC-N48 | - | Not Qualified | - | - | OTHER | - | - | - | - | 260 CLBS, 10000 GATES | 1 mm | FIELD PROGRAMMABLE GATE ARRAY | 260 | - | 10000 | - | - | STD | - | - | 260 | - | 10000 | - | 6 mm | 6 mm | - | ||
![]() A42MX09-1PQ100I Microchip | In Stock | - | - | - | - | Surface Mount | 100-BQFP | YES | - | 100-PQFP (20x14) | 100 | A42MX09 | 135 MHz | MICROSEMI CORP | A42MX09-1PQ100I | - | Microchip Technology | - | 3 | 83 | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | - | RECTANGULAR | FLATPACK | Obsolete | QFP | Obsolete | 30 | 5.23 | - | No | 3.6 V | 3 V | 3.3 V | - | -40°C ~ 85°C (TA) | MX | e0 | - | Tin/Lead (Sn/Pb) | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | 3V ~ 3.6V, 4.5V ~ 5.5V | QUAD | GULL WING | 225 | 0.65 mm | compliant | 100 | R-PQFP-G100 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 684 CLBS, 14000 GATES | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 14000 | - | - | - | - | 2.1 ns | 684 | - | 14000 | - | 20 mm | 14 mm | - | ||
![]() A54SX16P-TQ144M Microchip | In Stock | - | - | - | - | - | - | YES | - | - | 144 | - | 240 MHz | MICROSEMI CORP | A54SX16P-TQ144M | - | - | - | 3 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | LFQFP | 1.40 MM HEIGHT, MO-136, TQFP-144 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | 30 | 5.6 | - | No | 3.6 V | 3 V | 3.3 V | - | - | - | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | CAN ALSO BE OPERATED AT 5V; 24000 SYSTEM GATES ALSO AVAILABLE | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.5 mm | unknown | - | S-PQFP-G144 | - | Not Qualified | - | - | MILITARY | - | - | - | - | 1452 CLBS, 16000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 0.9 ns | 1452 | - | 16000 | - | 20 mm | 20 mm | - | ||
![]() A40MX04-1PQ100M Microchip | In Stock | - | - | - | - | Surface Mount | 100-BQFP | YES | - | 100-PQFP (20x14) | 100 | A40MX04 | 48 MHz | MICROSEMI CORP | A40MX04-1PQ100M | - | Microchip Technology | - | 3 | 69 | 125 °C | -55 °C | Tray | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | Obsolete | 30 | 5.23 | - | No | 3.6 V | 3 V | 3.3 V | - | -55°C ~ 125°C (TC) | MX | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | 3V ~ 3.6V, 4.5V ~ 5.5V | QUAD | GULL WING | 225 | 0.65 mm | compliant | 100 | R-PQFP-G100 | - | Not Qualified | - | - | MILITARY | - | - | - | - | 547 CLBS, 6000 GATES | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 6000 | - | - | - | - | 2.3 ns | 547 | - | 6000 | - | 20 mm | 14 mm | - | ||
![]() AGL030V2-QNG68I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | 68 | - | - | MICROSEMI CORP | AGL030V2-QNG68I | - | - | - | 3 | - | 100 °C | -40 °C | - | UNSPECIFIED | HVQCCN | 8 X 8 MM, 0.90 MM HEIGHT, 0.40 MM PITCH, ROHS COMPLIANT, QFN-68 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | - | 8.62 | - | Yes | 1.575 V | 1.14 V | 1.2 V | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | - | 0.4 mm | compliant | - | S-XQCC-N68 | - | - | - | - | INDUSTRIAL | - | - | - | - | 768 CLBS, 30000 GATES | 1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | 768 | - | 30000 | - | 8 mm | 8 mm | - | ||
![]() A54SX16-VQ100I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | 100 | - | 230 MHz | MICROSEMI CORP | A54SX16-VQ100I | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | - | TQFP100,.63SQ | SQUARE | FLATPACK | Active | - | - | - | 5.91 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | S-PQFP-G100 | 81 | Not Qualified | - | 3.3,5 V | INDUSTRIAL | - | - | - | 81 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | 1452 | - | - | - | - | - | ||
![]() A40MX04-PQG100 Microchip | 2612 |
| - | - | - | Surface Mount | 100-BQFP | YES | - | 100-PQFP (20x14) | 100 | A40MX04 | 80 MHz | MICROSEMI CORP | A40MX04-PQG100 | - | Microchip Technology | - | 3 | 69 | 70 °C | - | Tray | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Active | - | Active | 40 | 1.54 | - | Yes | 3.6 V | 3 V | 3.3 V | - | 0 to 70 °C | MX | e3 | - | Matte Tin (Sn) | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | 3V ~ 3.6V, 4.75V ~ 5.25V | QUAD | GULL WING | 245 | 0.65 mm | compliant | - | R-PQFP-G100 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | 547 CLBS, 6000 GATES | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 6000 | - | - | - | - | 2.7 ns | 547 | - | 6000 | - | 20 mm | 14 mm | - | ||
![]() A42MX16-PQ100M Microchip | In Stock | - | - | - | - | Surface Mount | 100-BQFP | YES | - | 100-PQFP (20x14) | 100 | A42MX16 | 94 MHz | MICROSEMI CORP | A42MX16-PQ100M | - | Microchip Technology | - | 3 | 83 | 125 °C | -55 °C | Tray | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | - | RECTANGULAR | FLATPACK | Obsolete | QFP | Obsolete | 30 | 5.22 | - | No | 3.6 V | 3 V | 3.3 V | - | -55°C ~ 125°C (TC) | MX | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | 3V ~ 3.6V, 4.5V ~ 5.5V | QUAD | GULL WING | 225 | 0.65 mm | compliant | 100 | R-PQFP-G100 | - | Not Qualified | - | - | MILITARY | - | - | - | - | 1232 CLBS, 24000 GATES | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 24000 | - | - | - | - | 2.8 ns | 1232 | - | 24000 | - | 20 mm | 14 mm | - | ||
![]() APA1000-PQ208M Microchip | 10 | - | - | Obsolete (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 208-BFQFP | YES | 208 | 208-PQFP (28x28) | 208 | APA1000 | 180 MHz | MICROSEMI CORP | APA1000-PQ208M | - | Microchip Technology | - | 3 | 158 | 125 °C | -55 °C | Tray | PLASTIC/EPOXY | FQFP | 0.50 MM PITCH, PLASTIC, QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | Obsolete | 30 | 5.28 | Compliant | No | 2.7 V | 2.3 V | 2.5 V | - | -55°C ~ 125°C (TC) | ProASICPLUS | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125 °C | -55 °C | - | 8542.39.00.01 | 2.3V ~ 2.7V | QUAD | GULL WING | 225 | 0.5 mm | unknown | - | S-PQFP-G208 | 158 | Not Qualified | 2.5 V | 2.5,2.5/3.3 V | MILITARY | 2.7 V | 2.3 V | 24.8 kB | 158 | 1000000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 202752 | 1000000 | 180 MHz | - | - | 56320 | - | - | 56320 | 1000000 | 3.4 mm | 28 mm | 28 mm | No | ||
![]() A42MX16-1PQ208 Microchip | In Stock | - | - | - | - | Surface Mount | 208-BFQFP | YES | - | 208-PQFP (28x28) | 208 | A42MX16 | 108 MHz | MICROSEMI CORP | A42MX16-1PQ208 | - | Microchip Technology | - | 3 | 140 | 70 °C | - | Tray | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | Obsolete | 30 | 5.23 | - | No | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | MX | e0 | - | Tin/Lead (Sn/Pb) | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | 3V ~ 3.6V, 4.75V ~ 5.25V | QUAD | GULL WING | 225 | 0.5 mm | compliant | 208 | S-PQFP-G208 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | 1232 CLBS, 24000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 24000 | - | - | - | - | 2.4 ns | 1232 | - | 24000 | - | 28 mm | 28 mm | - | ||
![]() A42MX09-1PQ160 Microchip | In Stock | - | - | - | - | Surface Mount | 160-BQFP | YES | - | 160-PQFP (28x28) | 160 | A42MX09 | 135 MHz | MICROSEMI CORP | A42MX09-1PQ160 | - | Microchip Technology | - | 3 | 101 | 70 °C | - | Tray | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | Obsolete | 30 | 5.23 | - | No | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | MX | e0 | - | Tin/Lead (Sn/Pb) | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | 3V ~ 3.6V, 4.75V ~ 5.25V | QUAD | GULL WING | 225 | 0.65 mm | compliant | 160 | S-PQFP-G160 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | 684 CLBS, 14000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 14000 | - | - | - | - | 2.1 ns | 684 | - | 14000 | - | 28 mm | 28 mm | - | ||
![]() A54SX16-PQG208 Microchip | In Stock | - | - | - | - | - | - | YES | - | - | 208 | - | 240 MHz | MICROSEMI CORP | A54SX16-PQG208 | - | - | - | 3 | - | 70 °C | - | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | - | 40 | 7.57 | - | Yes | 3.6 V | 3 V | 3.3 V | - | - | - | e3 | - | MATTE TIN | - | - | CAN ALSO BE OPERATED AT 5V; 24000 SYSTEM GATES ALSO AVAILABLE | 8542.39.00.01 | - | QUAD | GULL WING | 245 | 0.5 mm | compliant | - | S-PQFP-G208 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | 1452 CLBS, 16000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 0.9 ns | 1452 | - | 16000 | - | 28 mm | 28 mm | - | ||
![]() A3P125-1PQ208I Microchip | In Stock | - | - | - | - | Surface Mount | 208-BFQFP | YES | - | 208-PQFP (28x28) | 208 | A3P125 | 350 MHz | MICROSEMI CORP | A3P125-1PQ208I | - | Microchip Technology | - | 3 | 133 | 100 °C | -40 °C | Tray | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | Obsolete | 30 | 5.25 | - | No | 1.575 V | 1.425 V | 1.5 V | - | -40°C ~ 100°C (TJ) | ProASIC3 | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 1.425V ~ 1.575V | QUAD | GULL WING | 225 | 0.5 mm | compliant | - | S-PQFP-G208 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 3072 CLBS, 125000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 36864 | 125000 | - | - | - | - | - | 3072 | - | 125000 | - | 28 mm | 28 mm | - | ||
![]() A54SX32-1TQ176 Microchip | In Stock | - | - | - | - | - | - | YES | - | - | 176 | - | 280 MHz | MICROSEMI CORP | A54SX32-1TQ176 | - | - | - | 3 | - | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | 1.40 MM HEIGHT, MO-136, TQFP-176 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | 30 | 5.61 | - | No | 3.6 V | 3 V | 3.3 V | - | - | - | e0 | - | TIN LEAD | - | - | CAN ALSO BE OPERATED AT 5V; 48000 SYSTEM GATES ALSO AVAILABLE | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.5 mm | unknown | - | S-PQFP-G176 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | 2880 CLBS, 32000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 0.8 ns | 2880 | - | 32000 | - | 24 mm | 24 mm | - |