- Base Product Number
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Mfr
- Minimum Operating Temperature
- Mounting Styles
- Mounting Type
- Number of Gates
- Number of I/Os
- Operating Supply Voltage
- Operating Temperature
- Package
Attribute column
Manufacturer
Microchip Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of I/Os | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | RAM Size | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of Logic Blocks (LABs) | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1020B-VQ80C Microchip | In Stock | - | - | Surface Mount | - | - | YES | 80 | - | 80 | - | 45 MHz | MICROSEMI CORP | Microsemi Corporation | A1020B-VQ80C | - | - | - | 3 | 69 | - | 70 °C | - | - | PLASTIC/EPOXY | TQFP | 1 MM, VQFP-80 | TQFP80,.6SQ | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 30 | 5.88 | Compliant | No | - | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | MAX 69 I/OS | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | - | QUAD | GULL WING | 225 | 0.65 mm | compliant | 48 MHz | 80 | S-PQFP-G80 | 69 | Not Qualified | 5 V | 5 V | COMMERCIAL | 5.25 V | 4.75 V | - | 4.5 ns | 4.5 ns | 69 | 547 CLBS, 2000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 547 | - | 2000 | - | 547 | - | 273 | 4.5 ns | 547 | 547 | 2000 | - | 14 mm | 14 mm | No | ||
![]() EX128-CS49I Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A42MX36-1PQ240I Microchip | In Stock | - | - | Surface Mount | - | - | YES | 240 | - | 240 | - | 83 MHz | MICROSEMI CORP | Microsemi Corporation | A42MX36-1PQ240I | - | - | - | 3 | 202 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP240,1.3SQ,20 | QFP240,1.3SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | 30 | 5.79 | Compliant | No | - | 3.6 V | 3 V | 3.3 V | - | - | e0 | - | TIN LEAD | 85 °C | -40 °C | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | - | QUAD | GULL WING | 225 | 0.5 mm | compliant | - | 240 | S-PQFP-G240 | 202 | Not Qualified | 5 V | 3.3,3.3/5,5 V | INDUSTRIAL | 5.5 V | 3 V | 320 B | - | - | 202 | 2438 CLBS, 54000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | 1184 | - | 54000 | 151 MHz | 1184 | 1 | 1822 | 2.3 ns | 2438 | 2414 | 54000 | 3.4 mm | 32 mm | 32 mm | No | ||
![]() RT4G150-1CBG1657PROTO Microchip | In Stock | - | - | - | Surface Mount | 1657-BCBGA | - | - | 1657-CBGA (42.5x42.5) | - | - | - | - | - | - | - | Microchip Technology | - | - | 720 | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TJ) | RTG4™ | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 151824 | 5325 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT4G150L-CGG1657V Microchip | In Stock | - | - | - | Through Hole | 1657-BFCPGA | - | - | 1657-CCGA (42.5x42.5) | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TJ) | RTG4™ | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 151824 | 5325 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2GL060T-1VFG784I Microchip | 2186 |
| - | - | Surface Mount | 784-FBGA | - | - | 784-VFBGA (23x23) | - | - | - | - | - | - | + 100 C | Microchip Technology | - 40 C | - | 395 | 56500 LE | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | IGLOO2 | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56520 | 1869824 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M1AGL250V5-FVQG100 Microchip | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A54SX16-VQG100 Microchip | In Stock | - | - | - | - | - | YES | - | - | 100 | - | 240 MHz | MICROSEMI CORP | Microsemi Corporation | A54SX16-VQG100 | - | - | - | 3 | - | - | 70 °C | - | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | - | - | 40 | 7.58 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | e3 | - | MATTE TIN | - | - | CAN ALSO BE OPERATED AT 5V; 24000 SYSTEM GATES ALSO AVAILABLE | 8542.39.00.01 | - | CMOS | - | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | - | S-PQFP-G100 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | 1452 CLBS, 16000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 0.9 ns | 1452 | - | 16000 | - | 14 mm | 14 mm | - | ||
![]() AGLE3000V2-FGG896 Microchip | In Stock | - | - | - | - | - | YES | - | - | 896 | - | 250 MHz | MICROSEMI CORP | Microsemi Corporation | AGLE3000V2-FGG896 | - | - | - | 3 | - | - | 70 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | Obsolete | - | - | 40 | 5.8 | - | Yes | - | 1.575 V | 1.14 V | 1.2 V | - | - | e1 | - | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | 250 | 1 mm | compliant | - | - | S-PBGA-B896 | 620 | Not Qualified | - | 1.2/1.5 V | COMMERCIAL | - | - | - | - | - | 620 | 75264 CLBS, 3000000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | 75264 | 75264 | 3000000 | - | 31 mm | 31 mm | - | ||
![]() A3P030-1QNG132I Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1020B-2PQ100I Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1020B-PG84C Microchip | 1 | - | - | Through Hole | - | - | NO | 84 | - | 84 | - | 37 MHz | MICROSEMI CORP | Microsemi Corporation | A1020B-PG84C | - | - | - | - | 69 | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Obsolete | - | - | NOT SPECIFIED | 5.58 | Non-Compliant | No | 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | MAX 69 I/OS | 8542.39.00.01 | - | CMOS | - | PERPENDICULAR | PIN/PEG | NOT SPECIFIED | 2.54 mm | unknown | 48 MHz | - | S-CPGA-P84 | - | Not Qualified | 5 V | - | COMMERCIAL | 5.25 V | 4.75 V | - | 4.5 ns | 4.5 ns | - | 547 CLBS, 2000 GATES | 4.318 mm | FIELD PROGRAMMABLE GATE ARRAY | 547 | - | 2000 | - | 547 | - | 273 | 5.5 ns | 547 | 547 | 2000 | - | 27.94 mm | 27.94 mm | No | ||
![]() A1010B-PG84M Microchip | In Stock | - | - | - | - | - | NO | - | - | 84 | - | 37 MHz | MICROSEMI CORP | Microsemi Corporation | A1010B-PG84M | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | CERAMIC, PGA-84 | - | SQUARE | GRID ARRAY | Obsolete | - | - | 20 | 5.85 | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | MAX 57 I/OS | 8542.39.00.01 | - | CMOS | - | PERPENDICULAR | PIN/PEG | 225 | 2.54 mm | unknown | - | - | S-CPGA-P84 | - | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | 295 CLBS, 1200 GATES | 4.318 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 5.5 ns | 295 | 295 | 1200 | - | 27.94 mm | 27.94 mm | - | ||
![]() A1010B-2PLG68C Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A54SX16-1PQ208I Microchip | In Stock | - | - | - | - | - | YES | - | - | 208 | - | 280 MHz | MICROSEMI CORP | Microsemi Corporation | A54SX16-1PQ208I | - | - | - | 3 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | - | 30 | 7.78 | - | No | - | 3.6 V | 3 V | 3.3 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | CAN ALSO BE OPERATED AT 5V; 24000 SYSTEM GATES ALSO AVAILABLE | 8542.39.00.01 | - | CMOS | - | QUAD | GULL WING | 225 | 0.5 mm | compliant | - | - | S-PQFP-G208 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | 1452 CLBS, 16000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 0.8 ns | 1452 | - | 16000 | - | 28 mm | 28 mm | - | ||
![]() A1415A-2PL84I Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 2.3 ns | - | - | - | - | - | - | - | - | - | - | 2 | 264 | - | - | - | - | - | - | - | No | ||
![]() A1020B-1VQ80I Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EX64-PTQ100I Microchip | In Stock | - | - | - | - | - | YES | - | - | 100 | - | 357 MHz | MICROSEMI CORP | Microsemi Corporation | EX64-PTQ100I | - | - | - | 3 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-100 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | 30 | 5.9 | - | No | - | 2.7 V | 2.3 V | 2.5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | LG-MIN; WD-MIN; TERM PITCH-MIN | 8542.39.00.01 | - | CMOS | - | QUAD | GULL WING | 225 | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 3000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 0.7 ns | - | - | 3000 | - | 14 mm | 14 mm | - | ||
![]() EX128-TQ100 Microchip | In Stock | - | - | - | Surface Mount | 100-LQFP | YES | - | 100-TQFP (14x14) | 100 | EX128 | 250 MHz | MICROSEMI CORP | Microsemi Corporation | EX128-TQ100 | - | Microchip Technology | - | 3 | 70 | - | 70 °C | - | Tray | PLASTIC/EPOXY | LFQFP | TQFP-100 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | Obsolete | 30 | 5.31 | - | No | - | 2.7 V | 2.3 V | 2.5 V | 0°C ~ 70°C (TA) | EX | e0 | - | Tin/Lead (Sn/Pb) | - | - | LG-MIN; WD-MIN; TERM PITCH-MIN | 8542.39.00.01 | - | CMOS | 2.3V ~ 2.7V | QUAD | GULL WING | 225 | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | 6000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 256 | - | 6000 | - | - | - | - | 1 ns | - | - | 6000 | - | 14 mm | 14 mm | - | ||
![]() EX128-PTQ64 Microchip | In Stock | - | - | - | Surface Mount | 64-LQFP | YES | - | 64-TQFP (10x10) | 64 | EX128 | 357 MHz | MICROSEMI CORP | Microsemi Corporation | EX128-PTQ64 | - | Microchip Technology | - | 3 | 46 | - | 70 °C | - | Tray | PLASTIC/EPOXY | LFQFP | TQFP-64 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | Obsolete | 30 | 5.61 | - | No | - | 2.7 V | 2.3 V | 2.5 V | 0°C ~ 70°C (TA) | EX | e0 | - | Tin/Lead (Sn/Pb) | - | - | LG-MIN; WD-MIN; TERM PITCH-MIN | 8542.39.00.01 | - | CMOS | 2.3V ~ 2.7V | QUAD | GULL WING | 225 | 0.5 mm | unknown | - | - | S-PQFP-G64 | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | 6000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 256 | - | 6000 | - | - | - | - | 0.7 ns | - | - | 6000 | - | 10 mm | 10 mm | - |