- Base Product Number
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Mfr
- Minimum Operating Temperature
- Mounting Styles
- Mounting Type
- Number of Gates
- Number of I/Os
- Operating Supply Voltage
- Operating Temperature
- Package
Attribute column
Manufacturer
Microchip Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Body Material | Number of Terminals | Panel Mount | Base Product Number | Brand | Clock Frequency-Max | Embedded Block RAM - EBR | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Total Memory | Tradename | Typical Operating Supply Voltage | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Military Standard | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | ELV | Max Supply Voltage | Min Supply Voltage | Plating | Memory Size | Operating Supply Current | RAM Size | Propagation Delay | Turn On Delay Time | Data Rate | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Number of Transceivers | Outside Diameter | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPF100T-1FCVG484I Microchip | 2438 |
| - | - | - | Surface Mount | 484-BFBGA | - | - | 484-FPBGA (19x19) | - | - | - | - | MPF100 | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | SMD/SMT | 284 | 109000 LE | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | 1.03 V/1.08 V | 970 mV/1.02 V | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | 0.97V ~ 1.08V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 109000 | - | 7782400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPF300TLS-FCSG536I Microchip | 2126 |
| - | - | - | Surface Mount | 536-LFBGA, CSPBGA | - | - | 536-CSPBGA (16x16) | - | - | - | - | MPF300 | - | - | - | - | - | - | - | - | + 100 C | Microchip Technology | - | - 40 C | - | - | SMD/SMT | 300 | 300000 LE | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | 1.03 V/1.08 V | 970 mV/1.02 V | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | 0.97V ~ 1.08V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05 V | - | - | - | - | - | - | - | - | - | - | - | 12.7 Gb/s | - | - | - | - | 300000 | - | 21094400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPF300T-1FCG784I Microchip | 20 | - | - | - | - | Surface Mount | BGA-784 | - | - | 784-FCBGA (29x29) | - | - | - | - | MPF300 | Microchip Technology / Atmel | - | - | 1 | - | Microchip | - | - | + 100 C | Microchip Technology | - | - 40 C | Yes | - | SMD/SMT | 388 I/O | 300000 LE | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | - | 20.6 Mbit | PolarFire | - | 2.842997 oz | -40°C ~ 100°C (TJ) | Tray | MPF300T | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | 0.97V ~ 1.08V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05 V | - | - | Not Applicable | - | - | - | - | - | - | - | - | 12.5 Gb/s | - | - | - | - | 300000 | FPGA - Field Programmable Gate Array | 21094.4Kbit | - | - | - | - | - | 16 Transceiver | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | ||
![]() MPF100T-1FCVG484E Microchip | 2555 |
| - | - | - | Surface Mount | 484-BFBGA | - | - | 484-FPBGA (19x19) | - | - | - | - | MPF100 | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | 284 | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | - | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | 0.97V ~ 1.08V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 109000 | - | 7782400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPF100T-FCSG325I Microchip | 2662 | - | - | - | - | Surface Mount | BGA-325 | - | - | 325-FCBGA (11x11) | - | - | - | - | MPF100 | Microchip Technology / Atmel | - | 7.6 Mbit | 1 | - | Microchip | - | - | + 100 C | Microchip Technology | - | - 40 C | Yes | - | SMD/SMT | 170 I/O | 109000 LE | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | - | - | PolarFire | - | 1.627244 oz | -40°C ~ 100°C (TJ) | Tray | MPF100T | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | 0.97V ~ 1.08V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V, 1.05 V | - | - | - | - | - | - | - | - | - | - | - | 12.5 Gb/s | - | - | - | - | 109000 | FPGA - Field Programmable Gate Array | 7782.4Kbit | - | - | - | - | - | 4 Transceiver | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | ||
![]() MPF100T-FCG484I Microchip | 2731 |
| - | - | - | Surface Mount | BGA-484 | - | - | 484-FCBGA (23x23) | - | - | - | - | MPF100 | Microchip Technology / Atmel | - | 7.6 Mbit | 1 | - | Microchip | - | - | + 100 C | Microchip Technology | - | - 40 C | Yes | - | SMD/SMT | 284 I/O | 109000 LE | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.08 V | 0.97 V | - | - | PolarFire | - | 5.762942 oz | -40°C ~ 100°C (TJ) | Tray | MPF100T | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | 0.97V ~ 1.08V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V, 1.05 V | - | - | - | - | - | - | - | - | - | - | - | 12.5 Gb/s | - | - | - | - | 109000 | FPGA - Field Programmable Gate Array | 7782.4Kbit | - | - | - | - | - | 4 Transceiver | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | ||
![]() MPF300T-1FCSG536I Microchip | 2233 |
| - | - | - | Surface Mount | 536-LFBGA, CSPBGA | - | - | 536-CSPBGA (16x16) | - | - | - | - | MPF300 | - | - | - | - | - | - | - | - | + 100 C | Microchip Technology | - | - 40 C | - | - | SMD/SMT | 300 | 300000 LE | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | 1.03 V/1.08 V | 970 mV/1.02 V | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | 0.97V ~ 1.08V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05 V | - | - | - | - | - | - | - | - | - | - | - | 12.7 Gb/s | - | - | - | - | 300000 | - | 21094400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPF200T-FCG484E Microchip | 2104 |
| - | - | - | Surface Mount | BGA-484 | - | - | 484-FCBGA (23x23) | - | - | - | - | MPF200 | Microchip Technology / Atmel | - | - | 1 | - | Microchip | - | - | + 100 C | Microchip Technology | - | 0 C | Yes | - | SMD/SMT | 284 I/O | 192000 LE | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | - | - | PolarFire | - | - | 0°C ~ 100°C (TJ) | Tray | MPF200T | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | 0.97V ~ 1.08V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V, 1.05 V | - | - | - | - | - | - | - | - | - | - | - | 12.5 Gb/s | - | - | - | - | 192000 | FPGA - Field Programmable Gate Array | 13619200 | - | - | - | - | - | 4 Transceiver | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | ||
![]() MPF500T-FCG1152E Microchip | 871 |
| - | - | Cable | Surface Mount | BGA-1152 | - | - | 1152-FCBGA (35x35) | Aluminium | Aluminium | - | - | MPF500 | Microchip Technology / Atmel | - | - | 1 | - | Microchip | - | - | + 100 C | Microchip Technology | - | 0 C | Yes | - | SMD/SMT | 584 I/O | 481000 LE | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | - | - | PolarFire | - | - | 0°C ~ 100°C (TJ) | Tray | MPF500T | - | - | - | - | - | Green | - | - | - | - | Programmable Logic ICs | - | 0.97V ~ 1.08V | - | - | Unshielded | - | - | - | - | - | MIL-DTL-38999 | - | - | - | - | 1 V, 1.05 V | - | - | - | - | - | Cadmium | - | - | - | - | - | 12.5 Gb/s | - | - | - | - | 481000 | FPGA - Field Programmable Gate Array | 33792000 | - | - | - | - | - | 24 Transceiver | 44.704 mm | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | ||
![]() M2GL050-1FGG896I Microchip | 2396 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 896-BGA | YES | - | 896-FBGA (31x31) | Metal | - | 896 | - | M2GL050 | - | - | - | - | MICROSEMI CORP | Microsemi Corporation | M2GL050-1FGG896I | - | - | Microchip Technology | - | - | - | 3 | - | 377 | - | - | - | Tray | PLASTIC/EPOXY | BGA | 31 X 31 MM, 1 MM PITCH, ROHS COMPLIANT, FBGA-896 | BGA896,30X30,40 | SQUARE | GRID ARRAY | Active | Active | - | 5.3 | Compliant | Yes | - | 1.26 V | 1.14 V | 1.2 V | - | - | - | - | -40°C ~ 100°C (TJ) | - | IGLOO2 | - | - | - | 100 °C | -40 °C | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.14V ~ 2.625V | BOTTOM | BALL | - | 260 | 1 mm | compliant | - | 30 | - | - | S-PBGA-B896 | 377 | Not Qualified | - | 1.2 V | - | - | - | - | - | - | - | 228.3 kB | - | - | - | 377 | - | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | 56340 | - | 1869824 | - | - | - | - | - | - | - | - | - | - | 56340 | - | - | - | 31 mm | 31 mm | - | - | ||
![]() M2GL050TS-1FG896 Microchip | 2459 |
| - | - | - | Surface Mount | 896-BGA | YES | - | 896-FBGA (31x31) | - | - | 896 | No | M2GL050 | - | - | - | - | MICROSEMI CORP | Microsemi Corporation | M2GL050TS-1FG896 | - | - | Microchip Technology | - | - | - | 3 | - | 377 | - | 85 °C | - | Tray | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | Active | Active | 20 | 5.27 | - | No | - | 1.26 V | 1.14 V | 1.2 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | IGLOO2 | - | - | - | - | - | Black | Power | Receptacle | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 1.14V ~ 2.625V | BOTTOM | BALL | - | 240 | 1 mm | compliant | - | - | - | - | S-PBGA-B896 | 377 | Not Qualified | - | 1.2 V | OTHER | - | - | - | - | - | - | - | - | - | - | 377 | - | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | 56340 | - | 1869824 | - | - | - | - | - | - | - | - | - | - | 56340 | - | - | - | 31 mm | 31 mm | - | - | ||
![]() MPF300TS-FCG484IPP Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPF500TS-1FCG1152IPP Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPF500T-1FCG1152IPP Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPF300TS-FCG1152IPP Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPF500T-FCG1152IPP Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPF300TS-1FCG1152IPP Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A3P600-FGG484I Microchip | In Stock | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 484-BGA | YES | 484 | 484-FPBGA (23x23) | - | - | 484 | - | A3P600 | - | 350 MHz | - | - | MICROSEMI CORP | Microsemi Corporation | A3P600-FGG484I | - | - | Microchip Technology | - | - | - | 3 | - | 235 | - | 100 °C | -40 °C | Tray | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Active | Active | 40 | 1.35 | Compliant | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | -40°C ~ 100°C (TJ) | - | ProASIC3 | e1 | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | 85 °C | -40 °C | - | - | - | - | 8542.39.00.01 | - | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | - | 250 | 1 mm | compliant | 231 MHz | - | - | - | S-PBGA-B484 | - | Not Qualified | 1.5 V | - | INDUSTRIAL | - | 1.575 V | 1.425 V | - | 13.5 kB | 45 mA | 13.5 kB | - | - | - | - | 13824 CLBS, 600000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | 6500 | - | 110592 | 600000 | 231 MHz | - | - | STD | - | - | 13824 | - | 13824 | - | 600000 | - | 1.73 mm | 23 mm | 23 mm | No | Lead Free | ||
![]() AX1000-2BG729 Microchip | In Stock | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 729-BBGA | YES | 729 | 729-PBGA (35x35) | - | - | 729 | - | AX1000 | - | 870 MHz | - | - | MICROSEMI CORP | Microsemi Corporation | AX1000-2BG729 | 1.575 V | - | Microchip Technology | 1.425 V | - | - | 3 | - | 516 | - | 70 °C | - | Tray | PLASTIC/EPOXY | BGA | BGA, BGA729,27X27,50 | BGA729,27X27,50 | SQUARE | GRID ARRAY | Active | Active | 30 | 5.26 | Compliant | No | - | 1.575 V | 1.425 V | 1.5 V | - | - | 1.5000 V | - | 0 to 70 °C | - | Axcelerator | e0 | - | TIN LEAD | 70 °C | 0 °C | - | - | - | 1000000 SYSTEM GATES AVAILABLE | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | - | 225 | 1.27 mm | unknown | 870 MHz | - | - | 729 | S-PBGA-B729 | 516 | Not Qualified | 1.5 V | 1.5,1.5/3.3,2.5/3.3 V | COMMERCIAL | - | 1.575 V | 1.425 V | - | - | - | 20.3 kB | 740 ps | 740 ps | - | 516 | 12096 CLBS, 1000000 GATES | 2.54 mm | FIELD PROGRAMMABLE GATE ARRAY | 12096 | - | 165888 | 1e+06 | 870 MHz | 18144 | 12096 | 2 | - | - | 12096 | 0.74 ns | 12096 | 18144 | 1000000 | - | 1.73 mm | 35 mm | 35 mm | No | - | ||
![]() A54SX08-FGG144 Microchip | In Stock | - | - | - | - | Surface Mount | 144-LBGA | YES | - | 144-FPBGA (13x13) | - | - | 144 | - | A54SX08 | - | 240 MHz | - | - | MICROSEMI CORP | Microsemi Corporation | A54SX08-FGG144 | 3.63, 5.25 V | - | Microchip Technology | 2.97, 4.75 V | - | - | 3 | - | 111 | - | 70 °C | - | Tray | PLASTIC/EPOXY | LBGA | LBGA, BGA144,12X12,40 | BGA144,12X12,40 | SQUARE | GRID ARRAY, LOW PROFILE | Active | Active | 40 | 5.24 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | 3.3, 5 V | - | 0 to 70 °C | - | SX | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | CAN ALSO BE OPERATED AT 5V; 12000 SYSTEM GATES ALSO AVAILABLE | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 3V ~ 3.6V, 4.75V ~ 5.25V | BOTTOM | BALL | - | 260 | 1 mm | compliant | - | - | - | - | S-PBGA-B144 | 111 | Not Qualified | - | 3.3,5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | 111 | 768 CLBS, 8000 GATES | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 12000 | - | 768 | - | STD | - | - | - | 0.9 ns | 768 | 768 | 8000 | - | - | 13 mm | 13 mm | - | - |