- Base Product Number
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Mfr
- Minimum Operating Temperature
- Mounting Styles
- Mounting Type
- Number of Gates
- Number of I/Os
- Operating Supply Voltage
- Operating Temperature
- Package
Attribute column
Manufacturer
Microchip Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Weight | Number of Terminals | Base Product Number | Brand | Case Size | Clock Frequency-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | MSL | Number of I/O Lines | Number of I/Os | Number of Logic Elements | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | PowerSupply | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Standard Frequency | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Total Memory | Tradename | Typical Operating Supply Voltage | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Resistor Type | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Frequency | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Load Capacitance | Nominal Supply Current | RAM Size | Frequency Tolerance | Propagation Delay | Input Type | Turn On Delay Time | Data Rate | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Number of Gates | Display Type | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Transceivers | Legend | Resistance Tolerance | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Max Junction Temperature (Tj) | Number of Logic Cells | Number of Dedicated Inputs | Background Color | Number of Equivalent Gates | Language | Number of Product Terms | Product Category | Product Length | Product Width | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF22V10B-15SI Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | - | 24 | - | - | 1/4 DIN | 55.5 MHz | - | ATMEL CORP | Delta Products | DTB9696CVE | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 100-240 VAC | - | - | NOT SPECIFIED | 5.67 | No | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 10 MACROCELLS; 1 EXTERNAL CLOCK; REGISTER PRELOAD; POWER-UP RESET; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | - | unknown | - | - | 24 | R-PDSO-G24 | 2 | Not Qualified | - | Analog Current, Voltage Pulse | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | 15 ns | Milliamps AC, RTD, Thermocouple | - | - | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 2.65 mm | FLASH PLD | - | - | - | - | LED | - | - | - | - | MACROCELL | - | - | - | - | - | - | - | - | 11 | - | - | - | 132 | - | - | - | - | 15.4 mm | 7.5 mm | - | - | ||
![]() A54SX16P-VQ100 Microchip | 360 | - | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-VQFP (14x14) | - | - | 100 | A54SX16 | - | - | 240 MHz | - | MICROSEMI CORP | Allen Bradley Control | A54SX16P-VQ100 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | 81 | - | - | 70 °C | - | Tray | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Active | - | - | Obsolete | - | - | 5.79 | - | No | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | SX | - | - | - | - | - | - | - | - | - | - | Field Programmable Gate Arrays | - | CMOS | 3V ~ 3.6V, 4.75V ~ 5.25V | QUAD | GULL WING | - | 0.5 mm | - | unknown | - | - | - | S-PQFP-G100 | 81 | Not Qualified | - | - | - | 3.3,3.3/5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 81 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 24000 | - | - | 1452 | - | - | - | - | - | - | - | - | - | - | 1452 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A42MX09-PQ144I Microchip | In Stock | - | - | - | - | Surface Mount | 144-BQFP | - | - | 144-PQFP (28x28) | 300 stainless steel | - | - | - | - | - | - | - | MICROSEMI CORP | Microsemi Corporation | A42MX09-PQ144I | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | 95 | - | - | - | - | Tray | - | - | - | - | - | - | Obsolete | - | - | Obsolete | - | - | 5.8 | - | No | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | 42MX | - | - | - | Blind Threaded Inserts - MaxTite® | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V, 4.75V ~ 5.25V | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 348 | - | - | 14000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A42MX16-3TQ176I Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 176 | - | Plastic | - | 176 | - | - | - | 129 MHz | - | MICROSEMI CORP | Brady | 22962 | - | - | - | - | - | - | - | - | 3 | - | - | - | 140 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP176,1.0SQ,20 | QFP176,1.0SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | 30 | 5.24 | Compliant | No | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | e0 | - | - | Safety Signs | - | TIN LEAD | 85 °C | -40 °C | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | Field Programmable Gate Arrays | - | CMOS | - | QUAD | GULL WING | 225 | 0.5 mm | - | compliant | - | - | 176 | S-PQFP-G176 | 140 | Not Qualified | - | - | 5 V | 3.3,3.3/5,5 V | INDUSTRIAL | 5.5 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | 140 | 1232 CLBS, 24000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 608 | - | - | 24000 | - | 237 MHz | - | 608 | 3 | - | - | Do Not Start Machine Being Repaired | - | 928 | 1.9 ns | 1232 | - | 1232 | - | White | 24000 | English | - | - | - | - | 1.4 mm | 24 mm | 24 mm | No | - | ||
![]() M2GL090TS-1FG676I Microchip | 2336 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | 676-BGA | YES | - | 676-FBGA (27x27) | - | - | 676 | M2GL090 | - | - | - | - | MICROSEMI CORP | Microsemi Corporation | M2GL090TS-1FG676I | - | - | + 100 C | - | Microchip Technology | - | - 40 C | - | 3 | SMD/SMT | - | - | 425 | 86184 LE | - | - | - | Tray | PLASTIC/EPOXY | BGA | BGA, BGA676,26X26,40 | BGA676,26X26,40 | SQUARE | GRID ARRAY | Active | - | - | Active | - | 20 | 5.27 | Non-Compliant | No | - | - | 1.2 V | 1.2 V | 1.2 V | - | - | - | - | -40°C ~ 100°C (TJ) | - | IGLOO2 | - | - | - | - | - | - | 100 °C | -40 °C | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | CMOS | 1.14V ~ 2.625V | BOTTOM | BALL | 240 | 1 mm | - | compliant | - | - | - | S-PBGA-B676 | 425 | Not Qualified | - | - | 1.2 V | 1.2 V | - | - | - | - | - | - | - | 323.3 kB | - | - | - | - | - | - | 425 | - | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | 86316 | - | 2648064 | - | - | - | - | - | - | - | 4 Transceiver | - | - | - | - | - | - | 86316 | - | - | - | - | - | - | - | - | - | 27 mm | 27 mm | - | - | ||
![]() MPF300T-FCG484IPP Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A42MX24-1TQ176I Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 176 | - | - | - | 176 | - | - | - | - | - | MICROSEMI CORP | Microsemi Corporation | A42MX24-1TQ176I | - | - | - | - | - | - | - | - | 3 | - | - | - | 150 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | 1.40 MM HEIGHT, PLASTIC, TQFP-176 | QFP176,1.0SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | 30 | 5.23 | Compliant | No | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | Field Programmable Gate Arrays | - | CMOS | - | QUAD | GULL WING | 225 | 0.5 mm | - | compliant | - | - | 176 | S-PQFP-G176 | 150 | Not Qualified | - | - | 5 V | 3.3,3.3/5,5 V | INDUSTRIAL | 5.5 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | 150 | 1890 CLBS, 36000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 912 | - | - | 36000 | - | - | - | 912 | 1 | - | - | - | - | 1410 | 2.1 ns | 1890 | - | 1866 | - | - | 36000 | - | - | - | - | - | 1.4 mm | 24 mm | 24 mm | No | - | ||
![]() AGL1000V2-FGG484I Microchip | In Stock | - | - | - | - | Surface Mount | 484-BGA | YES | - | 484-FPBGA (23x23) | - | - | 484 | AGL1000 | - | - | 108 MHz | - | MICROSEMI CORP | Microsemi Corporation | AGL1000V2-FGG484I | - | - | - | - | Microchip Technology | - | - | - | 3 | - | - | - | 300 | - | - | 100 °C | -40 °C | Tray | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Active | - | - | Active | - | 40 | 1.41 | - | Yes | - | - | 1.575 V | 1.14 V | 1.2 V | - | - | - | - | -40°C ~ 85°C (TA) | - | IGLOO | e1 | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | - | - | CMOS | 1.14V ~ 1.575V | BOTTOM | BALL | 260 | 1 mm | - | compliant | - | - | - | S-PBGA-B484 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24576 CLBS, 1000000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | 24576 | - | 147456 | 1000000 | - | - | - | - | STD | - | - | - | - | - | - | 24576 | - | - | - | - | 1000000 | - | - | - | - | - | - | 23 mm | 23 mm | - | - | ||
![]() A42MX24-PQ160M Microchip | In Stock | - | - | Obsolete (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 160-BQFP | YES | 160 | 160-PQFP (28x28) | - | 5.566797 g | 160 | A42MX24 | - | - | - | - | MICROSEMI CORP | Microsemi Corporation | A42MX24-PQ160M | - | - | - | - | Microchip Technology | - | - | - | 3 | - | - | - | 125 | - | - | 125 °C | -55 °C | Tray | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | - | SQUARE | FLATPACK | Obsolete | QFP | - | Obsolete | - | 30 | 5.23 | Compliant | No | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | -55°C ~ 125°C (TC) | - | MX | e0 | 3A001.A.2.C | - | - | - | Tin/Lead (Sn/Pb) | 125 °C | -55 °C | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | - | - | CMOS | 3V ~ 3.6V, 4.5V ~ 5.5V | QUAD | GULL WING | 225 | 0.65 mm | - | compliant | - | - | 160 | S-PQFP-G160 | - | Not Qualified | - | - | 5 V | - | MILITARY | 5.5 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | 1890 CLBS, 36000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | 912 | - | - | 36000 | - | - | - | 912 | - | - | - | - | - | 1410 | 2.5 ns | 1890 | - | - | - | - | 36000 | - | - | - | - | - | 3.4 mm | 28 mm | 28 mm | No | - | ||
![]() AGLN250V2-CSG81I Microchip | 1474 | - | - | - | - | Surface Mount | CSP-81 | YES | - | 81-CSP (5x5) | - | - | 81 | AGLN250 | Microchip Technology / Atmel | - | - | 640 | MICROSEMI CORP | Microchip | AGLN250V2-CSG81I | 250 MHz | - | + 100 C | - | Microchip Technology | - | - 40 C | Yes | 3 | SMD/SMT | - | - | 60 I/O | 3000 LE | - | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | VFBGA | VFBGA, | - | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | Active | - | NOT SPECIFIED | 1.44 | Details | Yes | - | - | 1.575 V | 1.14 V | 1.2 V | - | IGLOO nano | - | 0.001058 oz | -40°C ~ 100°C (TJ) | Tray | AGLN250V2 | e1 | 3A001.A.7.A | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | Programmable Logic ICs | - | CMOS | 1.14V ~ 1.575V | BOTTOM | BALL | NOT SPECIFIED | 0.5 mm | - | compliant | - | - | - | S-PBGA-B81 | - | Not Qualified | - | - | 1.2 V to 1.5 V | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6144 CLBS, 250000 GATES | 0.8 mm | FIELD PROGRAMMABLE GATE ARRAY | 6144 | FPGA - Field Programmable Gate Array | 36864 | 250000 | - | - | - | - | STD | - | - | - | - | - | - | 6144 | - | - | - | - | 250000 | - | - | FPGA - Field Programmable Gate Array | - | - | 0.66 mm | 5 mm | 5 mm | - | - | ||
![]() APA300-PQG208I Microchip | 2735 | - | - | - | - | Surface Mount | PQFP-208 | YES | - | 208-PQFP (28x28) | - | - | 208 | APA300 | Microchip Technology / Atmel | - | 180 MHz | 24 | MICROSEMI CORP | Microchip | APA300-PQG208I | 180 MHz | 2.7 V | + 85 C | - | Microchip Technology | 2.3 V | - 40 C | Yes | 3 | SMD/SMT | - | - | 158 I/O | 2700 LE | - | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Active | - | - | Active | - | 40 | 1.55 | Details | Yes | - | - | 2.7 V | 2.3 V | 2.5 V | 73728 bit | ProASICPLUS | 2.5000 V | 0.183425 oz | -40 to 85 °C | Tray | APA300 | e3 | - | - | - | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | Programmable Logic ICs | - | CMOS | 2.3V ~ 2.7V | QUAD | GULL WING | 245 | 0.5 mm | - | compliant | - | - | - | S-PQFP-G208 | 158 | Not Qualified | - | - | 2.5 V | 2.5,2.5/3.3 V | INDUSTRIAL | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | 158 | 300000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | FPGA - Field Programmable Gate Array | 73728 | 300000 | - | - | - | - | STD | - | - | - | - | - | - | - | - | 8192 | - | - | 300000 | - | - | FPGA - Field Programmable Gate Array | - | - | 3.4 mm | 28 mm | 28 mm | - | - | ||
![]() 5962-0151801QXC Microchip | In Stock | - | - | - | - | Surface Mount | 256-BFCQFP with Tie Bar | - | - | 256-CQFP (75x75) | - | - | - | 5962-0151801 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | 203 | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TJ) | - | SX-A | - | - | 100 ppm/K | - | 680 Ohm | - | - | - | - | - | - | 0.1 W | - | 2.25V ~ 5.25V | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48000 | - | - | 2880 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() M2GL025-1FGG484 Microchip | 2689 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | 484-BGA | YES | - | 484-FPBGA (23x23) | - | - | 484 | M2GL025 | - | - | - | - | MICROSEMI CORP | Microsemi Corporation | M2GL025-1FGG484 | - | - | + 85 C | - | Microchip Technology | - | 0 C | - | 3 | SMD/SMT | - | - | 267 | 27696 LE | - | 85 °C | - | Tray | PLASTIC/EPOXY | BGA | BGA, BGA484,22X22,40 | BGA484,22X22,40 | SQUARE | GRID ARRAY | Active | - | - | Active | - | 30 | 5.3 | Compliant | Yes | - | - | 1.2 V | 1.2 V | 1.2 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | IGLOO2 | - | - | 200 ppm/K | - | 120 kOhm | - | 85 °C | 0 °C | - | 8542.39.00.01 | Field Programmable Gate Arrays | 0.125 W | - | 1.14V ~ 2.625V | BOTTOM | BALL | 260 | 1 mm | General Purpose | compliant | - | - | - | S-PBGA-B484 | 267 | Not Qualified | - | - | 1.2 V | 1.2 V | OTHER | - | - | - | - | - | - | 138 kB | - | - | - | - | - | - | 267 | - | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | 27696 | - | 1130496 | - | - | - | - | - | - | - | 4 Transceiver | - | 5 | - | - | - | - | 27696 | - | - | - | - | - | - | - | - | - | 23 mm | 23 mm | - | - | ||
![]() A3P1000-FGG144I Microchip | 90 | - | - | - | - | Surface Mount | FBGA-144 | YES | - | 144-FPBGA (13x13) | - | - | 144 | A3P1000 | Microchip Technology / Atmel | - | 350 MHz | 160 | MICROSEMI CORP | Microchip | A3P1000-FGG144I | 350 MHz | 1.575 V | + 100 C | - | Microchip Technology | 1.425 V | - 40 C | Yes | 3 | SMD/SMT | MSL 3 - 168 hours | - | 97 I/O | 11000 LE | - | 100 °C | -40 °C | Tray | PLASTIC/EPOXY | LBGA | LBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | - | Active | - | 40 | 1.31 | Details | Yes | - | - | 1.575 V | 1.425 V | 1.5 V | - | ProASIC3 | 1.5000 V | 0.014110 oz | -40 to 85 °C | Tray | A3P1000 | e1 | 3A001.A.7.A | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | Programmable Logic ICs | - | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 260 | 1 mm | - | compliant | - | - | - | S-PBGA-B144 | - | Not Qualified | - | - | 1.5 V | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24576 CLBS, 1000000 GATES | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | - | FPGA - Field Programmable Gate Array | 144Kbit | 1000000 | - | - | - | - | STD | - | - | - | - | - | - | 24576 | - | - | - | - | 1000000 | - | - | FPGA - Field Programmable Gate Array | - | - | - | 13 mm | 13 mm | - | - | ||
![]() 5962-0054301QXC Microchip | In Stock | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 256-BFCQFP with Tie Bar | - | 256 | 256-CQFP (75x75) | - | - | - | 5962-0054301 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | 203 | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TJ) | - | SX-A | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | 2.25V ~ 5.25V | - | - | - | - | - | - | 217 MHz | - | - | - | - | - | - | - | 2.5 V | - | - | 2.75 V | 2.25 V | - | - | - | - | - | - | 1.5 ns | - | 1.5 ns | - | - | - | - | - | - | 4024 | - | - | 108000 | - | 217 MHz | 6036 | 6036 | - | - | - | - | - | 4024 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() A3P1000-FGG484I Microchip | 2263 | - | - | - | - | Surface Mount | FBGA-484 | YES | - | 484-FPBGA (23x23) | - | - | 484 | A3P1000 | Microchip Technology / Atmel | - | 350 MHz | 60 | MICROSEMI CORP | Microchip | A3P1000-FGG484I | 350 MHz | 1.575 V | + 100 C | - | Microchip Technology | 1.425 V | - 40 C | Yes | 3 | SMD/SMT | - | - | 300 I/O | 11000 LE | - | 100 °C | -40 °C | Tray | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Active | - | - | Active | - | 40 | 1.3 | Details | Yes | - | - | 1.575 V | 1.425 V | 1.5 V | 147456 bit | ProASIC3 | 1.5000 V | 1.606729 oz | -40 to 85 °C | Tray | A3P1000 | e1 | 3A001.A.7.A | 100 ppm/K | - | 1 kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | Programmable Logic ICs | 0.1 W | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 250 | 1 mm | General Purpose | compliant | - | - | - | S-PBGA-B484 | - | Not Qualified | - | - | 1.5 V | - | INDUSTRIAL | - | - | - | 75 mA | - | - | - | - | - | - | - | - | - | - | 24576 CLBS, 1000000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | - | FPGA - Field Programmable Gate Array | 147456 | 1000000 | - | - | - | - | STD | - | - | - | 1 | - | - | 24576 | - | - | - | - | 1000000 | - | - | FPGA - Field Programmable Gate Array | - | - | 2.23 mm | 23 mm | 23 mm | - | - | ||
![]() 5962-9958601QYC Microchip | In Stock | - | - | - | - | Surface Mount | 208-BFCQFP with Tie Bar | - | - | 208-CQFP (75x75) | - | - | - | 5962-9958601 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | 174 | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TJ) | - | SX | - | - | 100 ppm/K | - | 2.61 kOhm | - | - | - | - | - | - | 0.1 W | - | 3V ~ 3.6V, 4.75V ~ 5.25V | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48000 | - | - | 2880 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A3P1000-FG484I Microchip | 2777 |
| - | - | - | Surface Mount | FBGA | YES | - | 484-FPBGA (23x23) | - | - | 484 | A3P1000 | Microchip Technology / Atmel | - | 350 MHz | 60 | MICROSEMI CORP | Microchip | A3P1000-FG484I | 231 MHz | 1.575 V | + 100 C | - | Microchip Technology | 1.425 V | - 40 C | Yes | 3 | SMD/SMT | - | - | 300 I/O | 11000 LE | - | 100 °C | -40 °C | Tray | PLASTIC/EPOXY | BGA | 23 X 23 MM, 2.23 MM HEIGHT, 1 MM PITCH, FBGA-484 | - | SQUARE | GRID ARRAY | Active | - | - | Active | AEC-Q200 | 30 | 1.47 | N | No | - | - | 1.575 V | 1.425 V | 1.5 V | - | ProASIC3 | 1.5000 V | 0.014110 oz | -40 to 85 °C | Tray | A3P1000 | e0 | 3A001.A.7.A | 100 ppm/K | - | 158 Ohm | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Programmable Logic ICs | 0.125 W | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 225 | 1 mm | General Purpose | compliant | - | - | - | S-PBGA-B484 | - | Not Qualified | - | - | 1.5 V | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24576 CLBS, 1000000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | - | FPGA - Field Programmable Gate Array | 147456 | 1000000 | - | - | - | - | STD | - | - | - | 1 | - | - | 24576 | - | - | - | - | 1000000 | - | - | FPGA - Field Programmable Gate Array | 2 mm | 1.25 mm | - | 23 mm | 23 mm | - | - | ||
![]() A3P400-FG256 Microchip | 39 |
| - | - | - | Surface Mount | FBGA | YES | - | 256-FPBGA (17x17) | - | - | 256 | A3P400 | Microchip Technology / Atmel | - | 350 MHz | 90 | MICROSEMI CORP | Microchip | A3P400-FG256 | 231 MHz | 1.575 V | + 85 C | - | Microchip Technology | 1.425 V | 0 C | Yes | 3 | SMD/SMT | - | - | 178 I/O | 5000 LE | - | 85 °C | - | Tray | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Active | - | - | Active | - | 30 | 5.24 | N | No | - | 0.032768 MHz | 1.575 V | 1.425 V | 1.5 V | - | ProASIC3 | 1.5000 V | 0.014110 oz | -20 to 60 °C | Tray | A3P400 | - | - | - | - | - | TIN LEAD/TIN LEAD SILVER | - | - | - | 8542.39.00.01 | Programmable Logic ICs | - | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 225 | 1 mm | - | compliant | - | -0.04 ppm | - | S-PBGA-B256 | - | Not Qualified | 0.0328 MHz | - | 1.5 V | - | COMMERCIAL | - | - | - | - | 6 pF | - | - | 20 ppm | - | - | - | - | - | - | 9216 CLBS, 400000 GATES | 1.8 mm | FIELD PROGRAMMABLE GATE ARRAY | - | FPGA - Field Programmable Gate Array | 55296 | 400000 | - | - | - | - | STD | - | - | - | - | - | - | 9216 | - | - | - | - | 400000 | - | - | FPGA - Field Programmable Gate Array | - | - | 1.2 mm | 17 mm | 17 mm | - | - | ||
![]() A3P250-VQG100 Microchip | 1091 | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | VQFP-100 | YES | 100 | 100-VQFP (14x14) | - | - | 100 | A3P250 | Microchip Technology / Atmel | - | 350 MHz | 90 | MICROSEMI CORP | Microchip | A3P250-VQG100 | 350 MHz | 1.575 V | + 85 C | FLASH | Microchip Technology | 1.425 V | 0 C | Yes | 3 | SMD/SMT | MSL 3 - 168 hours | - | 68 | 3000 LE | 2048 | 85 °C | - | Tray | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | - | Active | - | 40 | 0.73 | Compliant | Yes | 8542310000, 8542390000 | - | 1.575 V | 1.425 V | 1.5 V | 36864 bit | ProASIC3 | 1.5000 V | 0.017637 oz | 0 to 70 °C | Tray | A3P250 | e3 | - | 100 ppm/K | - | 562 kOhm | Tin (Sn) | 70 °C | 0 °C | - | 8542.39.00.01 | Programmable Logic ICs | 0.0625 W | CMOS | 1.425V ~ 1.575V | QUAD | GULL WING | 260 | 0.5 mm | General Purpose | compliant | 231 MHz | - | - | S-PQFP-G100 | - | Not Qualified | - | - | 1.5 V | - | COMMERCIAL | 1.575 V | 1.425 V | 4.5 kB | 3 mA | - | 3 mA | 4.5 kB | - | - | - | - | - | - | - | 6144 CLBS, 250000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 3000 | FPGA - Field Programmable Gate Array | 36Kbit | 250000 | - | 231 MHz | - | - | STD | - | - | - | 1 | 6144 | - | 6144 | 100 °C | - | - | - | 250000 | - | - | FPGA - Field Programmable Gate Array | - | - | 1 mm | 14 mm | 14 mm | No | Lead Free |