- Base Product Number
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Mfr
- Minimum Operating Temperature
- Mounting Styles
- Mounting Type
- Number of Gates
- Number of I/Os
- Operating Supply Voltage
- Operating Temperature
- Package
Attribute column
Manufacturer
Microchip Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of Logic Blocks (LABs) | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1280A-1PQG160M Microchip | In Stock | - | - | Surface Mount | - | - | - | 160 | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 90 MHz | - | - | - | - | 5 V | - | - | 5.5 V | 4.5 V | 4.3 ns | - | - | - | - | 1232 | - | 8000 | 1232 | 1 | 998 | - | - | - | - | - | - | No | ||
![]() A1425A-2PQ100C Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 2.3 ns | - | - | - | - | - | - | - | - | 2 | 360 | - | - | - | - | - | - | No | ||
![]() AGL400V2-FG484I Microchip | In Stock | - | - | - | - | - | YES | - | - | 484 | - | - | MICROSEMI CORP | Microsemi Corporation | AGL400V2-FG484I | - | 3 | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | 23 X 23 MM, 2.23 MM HEIGHT, 1 MM PITCH, FBGA-484 | - | SQUARE | GRID ARRAY | Obsolete | - | - | 30 | 5.86 | - | No | 1.575 V | 1.14 V | 1.2 V | - | - | e0 | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | - | 8542.39.00.01 | - | CMOS | - | BOTTOM | BALL | 230 | 1 mm | unknown | - | - | S-PBGA-B484 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 9216 CLBS, 400000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 9216 | - | 400000 | 23 mm | 23 mm | - | ||
![]() A54SX08A-2FG144 Microchip | In Stock | - | - | - | - | - | YES | - | - | 144 | - | 313 MHz | MICROSEMI CORP | Microsemi Corporation | A54SX08A-2FG144 | - | 3 | - | 70 °C | - | - | PLASTIC/EPOXY | LBGA | LBGA, BGA144,12X12,40 | BGA144,12X12,40 | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | - | - | 30 | 5.32 | - | No | 2.75 V | 2.25 V | 2.5 V | - | - | e0 | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | 8000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | 225 | 1 mm | compliant | - | - | S-PBGA-B144 | 111 | Not Qualified | - | 2.5,3.3/5 V | COMMERCIAL | - | - | - | 111 | 768 CLBS, 12000 GATES | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | 0.9 ns | 768 | 768 | 12000 | 13 mm | 13 mm | - | ||
![]() A2F060M3E-TQ144 Microchip | In Stock | - | - | - | - | - | YES | - | - | 144 | - | 80 MHz | MICROSEMI CORP | Microsemi Corporation | A2F060M3E-TQ144 | - | 3 | - | 85 °C | - | - | PLASTIC/EPOXY | LFQFP | 20 X 20 MM, 1.40 MM HEIGHT, 0.50 MM PITCH, TQFP-144 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | 20 | 5.86 | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | e0 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | - | QUAD | GULL WING | 225 | 0.5 mm | compliant | - | - | S-PQFP-G144 | 33 | Not Qualified | - | 1.5,1.8,2.5,3.3 V | OTHER | - | - | - | 33 | 1536 CLBS, 60000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 1536 | 1536 | 60000 | 20 mm | 20 mm | - | ||
![]() A54SX16P-1TQ176 Microchip | In Stock | - | - | - | - | - | YES | - | - | 176 | - | 280 MHz | MICROSEMI CORP | Microsemi Corporation | A54SX16P-1TQ176 | - | 3 | - | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | 30 | 5.25 | - | No | 3.6 V | 3 V | 3.3 V | - | - | e0 | TIN LEAD | - | - | CAN ALSO BE OPERATED AT 5V; 24000 SYSTEM GATES ALSO AVAILABLE | 8542.39.00.01 | - | CMOS | - | QUAD | GULL WING | 225 | 0.5 mm | compliant | - | - | S-PQFP-G176 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | 1452 CLBS, 16000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | 0.8 ns | 1452 | - | 16000 | 24 mm | 24 mm | - | ||
![]() M1AFS250-2PQG208 Microchip | In Stock | - | - | - | - | - | YES | - | - | 208 | - | - | MICROSEMI CORP | Microsemi Corporation | M1AFS250-2PQG208 | - | 3 | - | 85 °C | - | - | PLASTIC/EPOXY | QFF | QFF, | - | RECTANGULAR | FLATPACK | Obsolete | - | - | 40 | 5.82 | - | Yes | 1.575 V | 1.425 V | 1.5 V | - | - | e3 | MATTE TIN | - | - | - | 8542.39.00.01 | - | CMOS | - | QUAD | FLAT | 245 | 0.5 mm | compliant | - | - | R-PQFP-F208 | - | Not Qualified | - | - | OTHER | - | - | - | - | 6144 CLBS, 250000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 6144 | - | 250000 | 30.6 mm | 28 mm | - | ||
![]() M7AFS600-PQ208 Microchip | In Stock | - | - | - | - | - | YES | - | - | 208 | - | - | MICROSEMI CORP | Microsemi Corporation | M7AFS600-PQ208 | - | 3 | - | 70 °C | - | - | PLASTIC/EPOXY | FQFP | 0.50 MM PITCH, PQFP-208 | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | - | 30 | 5.84 | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | e0 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | CMOS | - | QUAD | GULL WING | 225 | 0.5 mm | unknown | - | - | S-PQFP-G208 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | 600000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | 600000 | 28 mm | 28 mm | - | ||
![]() RT4G150L-LGG1657PROTO Microchip | In Stock | - | - | - | Surface Mount | 1657-BCLGA | - | - | 1657-CLGA (42.5x42.5) | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C (TJ) | RTG4™ | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 151824 | 5325 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APA150-TQ100A Microchip | In Stock | - | - | - | Surface Mount | 100-LQFP | YES | - | 100-TQFP (14x14) | 100 | APA150 | - | MICROSEMI CORP | Microsemi Corporation | APA150-TQ100A | Microchip Technology | - | 66 | - | - | Tray | PLASTIC/EPOXY | QFP | - | QFP100,.63SQ,20 | SQUARE | FLATPACK | Obsolete | - | Obsolete | - | 5.88 | - | No | - | - | - | -40°C ~ 125°C (TJ) | ProASICPLUS | - | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 2.375V ~ 2.625V | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | 66 | Not Qualified | - | 2.5,2.5/3.3 V | - | - | - | - | 66 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 36864 | 150000 | - | - | - | - | - | 6144 | - | - | - | - | ||
![]() A42MX16-2PQ100 Microchip | In Stock | - | - | - | Surface Mount | 100-BQFP | YES | - | 100-PQFP (20x14) | 100 | A42MX16 | 117 MHz | MICROSEMI CORP | Microsemi Corporation | A42MX16-2PQ100 | Microchip Technology | 3 | 83 | 70 °C | - | Tray | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | Obsolete | 30 | 5.24 | - | No | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | MX | e0 | Tin/Lead (Sn/Pb) | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | - | CMOS | 3V ~ 3.6V, 4.75V ~ 5.25V | QUAD | GULL WING | 225 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | 1232 CLBS, 24000 GATES | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 24000 | - | - | - | 2.1 ns | 1232 | - | 24000 | 20 mm | 14 mm | - | ||
![]() A40MX02-FPQ100 Microchip | In Stock | - | - | - | Surface Mount | 100-BQFP | YES | - | 100-PQFP (20x14) | 100 | A40MX02 | 48 MHz | MICROSEMI CORP | Microsemi Corporation | A40MX02-FPQ100 | Microchip Technology | 3 | 57 | 70 °C | - | Tray | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | Obsolete | 30 | 5.21 | - | No | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | MX | e0 | Tin/Lead (Sn/Pb) | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | - | CMOS | 3V ~ 3.6V, 4.75V ~ 5.25V | QUAD | GULL WING | 225 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | 295 CLBS, 3000 GATES | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 3000 | - | - | - | 3.7 ns | 295 | - | 3000 | 20 mm | 14 mm | - | ||
![]() A40MX02-PQ100 Microchip | In Stock | - | - | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | - | A40MX02 | - | - | - | - | Microchip Technology | - | 57 | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | MX | - | - | - | - | - | - | - | - | 3V ~ 3.6V, 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | ||
![]() A42MX09-PQ100A Microchip | In Stock | - | - | - | Surface Mount | 100-BQFP | YES | - | 100-PQFP (20x14) | 100 | A42MX09 | 174 MHz | MICROSEMI CORP | Microsemi Corporation | A42MX09-PQ100A | Microchip Technology | 3 | 83 | 125 °C | -40 °C | Tray | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | Obsolete | 30 | 5.54 | - | No | 5.25 V | 4.75 V | 5 V | -40°C ~ 125°C (TA) | MX | e0 | Tin/Lead (Sn/Pb) | - | - | CAN ALSO BE OPERATED AT 3V SUPPLY | 8542.39.00.01 | - | CMOS | 3V ~ 3.6V, 4.5V ~ 5.5V | QUAD | GULL WING | 225 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | - | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | 684 CLBS, 14000 GATES | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 14000 | - | - | - | 2 ns | 684 | - | 14000 | 20 mm | 14 mm | - | ||
![]() M2GL050T-VF400IX3 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APA600-FG484IX95 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APA150-FG144IX95/DIEHL Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2F500M3G-1FG256YI Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A54SX08-TQG176I Microchip | In Stock | - | - | - | - | - | YES | - | - | 176 | - | 240 MHz | MICROSEMI CORP | Microsemi Corporation | A54SX08-TQG176I | - | 3 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | 40 | 5.6 | - | Yes | 3.6 V | 3 V | 3.3 V | - | - | e3 | MATTE TIN | - | - | CAN ALSO BE OPERATED AT 5V; 12000 SYSTEM GATES ALSO AVAILABLE | 8542.39.00.01 | - | CMOS | - | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | - | S-PQFP-G176 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 768 CLBS, 8000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | 0.9 ns | 768 | - | 8000 | 24 mm | 24 mm | - | ||
![]() A54SX08-PQ208I Microchip | In Stock | - | - | - | - | - | YES | - | - | 208 | - | 230 MHz | MICROSEMI CORP | Microsemi Corporation | A54SX08-PQ208I | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Active | - | - | - | 5.84 | - | No | - | - | - | - | - | - | - | - | - | - | - | Field Programmable Gate Arrays | CMOS | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G208 | 130 | Not Qualified | - | 3.3,5 V | INDUSTRIAL | - | - | - | 130 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | 768 | - | - | - | - |