- Base Product Number
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Mfr
- Minimum Operating Temperature
- Mounting Styles
- Mounting Type
- Number of Gates
- Number of I/Os
- Operating Supply Voltage
- Operating Temperature
- Package
Attribute column
Manufacturer
Microchip Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | RAM Size | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of Logic Blocks (LABs) | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1425A-1PL84C Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 84 | - | - | 84 | 150 MHz | MICROSEMI CORP | Microsemi Corporation | A1425A-1PL84C | - | 3 | 70 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | - | SQUARE | CHIP CARRIER | Obsolete | - | 30 | 5.88 | Non-Compliant | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | TIN LEAD | 70 °C | 0 °C | MAX 70 I/OS | - | - | CMOS | - | QUAD | J BEND | 225 | 1.27 mm | compliant | 150 MHz | S-PQCC-J84 | - | Not Qualified | 5 V | - | COMMERCIAL | 5.25 V | 4.75 V | - | 2.6 ns | - | - | 310 CLBS, 2500 GATES | 4.572 mm | FIELD PROGRAMMABLE GATE ARRAY | 310 | - | 2500 | - | 310 | - | - | 2.6 ns | 310 | - | 2500 | - | 29.3116 mm | 29.3116 mm | - | ||
![]() AX2000-2FG1152 Microchip | In Stock | - | - | Obsolete (Last Updated: 2 months ago) | Surface Mount | - | - | YES | 1152 | - | 400.011771 mg | 1152 | 870 MHz | MICROSEMI CORP | Microsemi Corporation | AX2000-2FG1152 | - | 3 | 684 | 70 °C | - | - | PLASTIC/EPOXY | BGA | 1 MM PITCH, FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Obsolete | - | 20 | 5.84 | Compliant | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | TIN LEAD/TIN LEAD SILVER | 70 °C | 0 °C | 2000000 SYSTEM GATES AVAILABLE | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | 225 | 1 mm | unknown | 870 MHz | S-PBGA-B1152 | 684 | Not Qualified | 1.5 V | 1.5,1.5/3.3,2.5/3.3 V | COMMERCIAL | 1.575 V | 1.425 V | 36 kB | 740 ps | 740 ps | 684 | 21504 CLBS, 2000000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | 21504 | - | 2e+06 | 870 MHz | 21504 | 2 | 21504 | 0.74 ns | 21504 | 32256 | 2000000 | 1.73 mm | 35 mm | 35 mm | No | ||
![]() A1240A-PQ144C Microchip | In Stock | - | - | - | Surface Mount | - | - | - | 144 | - | - | - | - | - | - | - | - | - | 104 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | 90 MHz | - | - | - | 5 V | - | - | 5.25 V | 4.75 V | - | 5 ns | - | - | - | - | - | 684 | - | 4000 | - | 684 | - | 568 | - | - | - | - | - | - | - | No | ||
![]() RT4G150L-CQG352M Microchip | In Stock | - | - | - | - | Surface Mount | 352-BFCQFP Exposed Pad | - | - | 352-QFP (48x48) | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C (TJ) | RTG4™ | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 151824 | 5325 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A42MX36-1PQG240M Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 240 | - | - | 240 | 83 MHz | MICROSEMI CORP | Microsemi Corporation | A42MX36-1PQG240M | - | 3 | 202 | 125 °C | -55 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP240,1.3SQ,20 | QFP240,1.3SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | 40 | 5.81 | Compliant | Yes | 3.6 V | 3 V | 3.3 V | - | - | e3 | 3A001.A.2.C | MATTE TIN | 125 °C | -55 °C | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | - | QUAD | GULL WING | 245 | 0.5 mm | compliant | - | S-PQFP-G240 | 202 | Not Qualified | 5 V | 3.3,3.3/5,5 V | MILITARY | 5.5 V | 3 V | 320 B | - | - | 202 | 2438 CLBS, 54000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | 1184 | - | 54000 | 151 MHz | 1184 | 1 | 1822 | 2.3 ns | 2438 | 2438 | 54000 | 3.4 mm | 32 mm | 32 mm | No | ||
![]() M2S100S-1FC1152I Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2S050S-1VFG400I Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | Microsemi Corporation | M2S050S-1VFG400I | - | 3 | - | - | - | - | - | - | , | - | - | - | Active | - | - | 5.76 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2S100-1FC1152I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 1152 | - | MICROSEMI CORP | Microsemi Corporation | M2S100-1FC1152I | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | 35 X 35 MM, 1 MM PITCH, FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Active | - | NOT SPECIFIED | 5.86 | - | No | 1.26 V | 1.14 V | 1.2 V | - | - | e0 | - | TIN LEAD | - | - | - | - | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B1152 | 574 | Not Qualified | - | 1.2 V | - | - | - | - | - | - | 574 | - | 2.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | 99512 | - | - | 35 mm | 35 mm | - | ||
![]() M2GL100-1FC1152 Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 1152 | - | - | 1152 | - | MICROSEMI CORP | Microsemi Corporation | M2GL100-1FC1152 | - | - | 574 | - | - | - | PLASTIC | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Obsolete | - | - | 5.88 | Non-Compliant | No | - | - | 1.2 V | - | - | - | - | - | 85 °C | 0 °C | - | - | Field Programmable Gate Arrays | - | - | BOTTOM | BALL | - | 1 mm | unknown | - | S-PBGA-B1152 | 574 | Not Qualified | 1.2 V | 1.2 V | - | 1.26 V | 1.14 V | 444 kB | - | - | 574 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 99512 | - | - | - | - | - | - | - | - | 99512 | - | - | - | - | - | ||
![]() M2S100-1FCG1152 Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 1152 | - | MICROSEMI CORP | Microsemi Corporation | M2S100-1FCG1152 | - | 4 | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | 35 X 35 MM, 1 MM PITCH, ROHS COMPLIANT, FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Active | - | NOT SPECIFIED | 5.8 | - | Yes | 1.26 V | 1.14 V | 1.2 V | - | - | - | - | - | - | - | - | - | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B1152 | 574 | Not Qualified | - | 1.2 V | OTHER | - | - | - | - | - | 574 | - | 2.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | 99512 | - | - | 35 mm | 35 mm | - | ||
![]() M2S090T-1FGG484MX417 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2S090-FG676IESX423 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2GL100TS-1FC1152I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 1152 | - | MICROSEMI CORP | Microsemi Corporation | M2GL100TS-1FC1152I | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | - | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Active | - | - | 5.88 | - | No | - | - | 1.2 V | - | - | - | - | - | - | - | - | - | Field Programmable Gate Arrays | - | - | BOTTOM | BALL | - | 1 mm | unknown | - | S-PBGA-B1152 | 574 | Not Qualified | - | 1.2 V | - | - | - | - | - | - | 574 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | 99512 | - | - | - | - | - | ||
![]() M2S100TS-1FCG1152I Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2GL150S-1FC1152I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 1152 | - | MICROSEMI CORP | Microsemi Corporation | M2GL150S-1FC1152I | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | - | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Active | - | - | 5.88 | - | No | - | - | 1.2 V | - | - | - | - | - | - | - | - | - | Field Programmable Gate Arrays | - | - | BOTTOM | BALL | - | 1 mm | unknown | - | S-PBGA-B1152 | 574 | Not Qualified | - | 1.2 V | - | - | - | - | - | - | 574 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | 146124 | - | - | - | - | - | ||
![]() M2S100TS-1FC1152I Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2GL090S-1FGG676I Microchip | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 425 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 323.3 kB | - | - | - | - | - | - | 86316 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2GL090S-1FGG484I Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | - | - | - | 484 | - | MICROSEMI CORP | Microsemi Corporation | M2GL090S-1FGG484I | - | 3 | 267 | - | - | - | PLASTIC/EPOXY | BGA | - | BGA484,22X22,40 | SQUARE | GRID ARRAY | Active | - | - | 5.3 | Compliant | Yes | - | - | 1.2 V | - | - | - | - | - | 100 °C | -40 °C | - | - | Field Programmable Gate Arrays | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | S-PBGA-B484 | 267 | Not Qualified | - | 1.2 V | - | - | - | 323.3 kB | - | - | 267 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 86316 | - | - | - | - | - | - | - | - | 86316 | - | - | - | - | - | ||
![]() RT4G150-1LGG1657PROTO Microchip | In Stock | - | - | - | - | Surface Mount | 1657-BCLGA | - | - | 1657-CLGA (42.5x42.5) | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C (TJ) | RTG4™ | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 151824 | 5325 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT4G150-CQG352R Microchip | In Stock | - | - | - | - | Surface Mount | 352-BFCQFP Exposed Pad | - | - | 352-QFP (48x48) | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C (TJ) | RTG4™ | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 151824 | 5325 | - | - | - | - | - | - | - | - | - | - | - | - | - |