- Base Product Number
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Mfr
- Minimum Operating Temperature
- Mounting Styles
- Mounting Type
- Number of Gates
- Number of I/Os
- Operating Supply Voltage
- Operating Temperature
- Package
Attribute column
Manufacturer
Microchip Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Frequency Aging | Ihs Manufacturer | Kind of connector | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mode of Oscillation | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of I/Os | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Row pitch | Schedule B | Spatial orientation | Standard Frequency | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Typical Operating Supply Voltage | Operating Temperature | Series | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Resistor Type | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Load Capacitance | RAM Size | Frequency Tolerance | Propagation Delay | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Series Resistance | Max Frequency | Number of LABs/CLBs | Screening Level | Number of Logic Blocks (LABs) | Speed Grade | Resistance Tolerance | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Profile | Total Dose | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGLN125V5-VQG100I Microchip | In Stock | - | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-VQFP (14x14) | - | 100 | AGLN125 | - | - | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | AGLN125V5-VQG100I | - | - | Microchip Technology | - | - | - | 3 | - | - | 71 | - | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | Active | NOT SPECIFIED | 5.62 | - | Yes | - | - | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | -40°C ~ 100°C (TJ) | IGLOO nano | e3 | - | 50.0000 ppm/°C | - | 3.83 kOhm | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 0.125 W | CMOS | 1.425V ~ 1.575V | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | High Reliability, MIL-PRF-55182 | compliant | - | - | - | - | S-PQFP-G100 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | 3072 CLBS, 125000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 3072 | 36864 | 125000 | - | - | - | - | - | STD | 0.1 | - | - | 3072 | - | 125000 | - | - | 7.62 | - | - | 14 mm | 14 mm | - | ||
![]() APA150-PQ208 Microchip | 115 | - | - | - | - | Surface Mount | 208-BFQFP | - | - | 208-PQFP (28x28) | - | - | APA150 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | 158 | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | ProASICPLUS | - | - | 200 ppm/K | - | 1.05 kOhm | - | - | - | - | - | - | 0.05 W | - | 2.3V ~ 2.7V | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36864 | 150000 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.6 | 0.3 | - | - | - | - | ||
![]() M2GL060TS-1VFG784I Microchip | 2243 |
| - | - | - | Surface Mount | 784-FBGA | - | - | 784-VFBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | Microchip Technology | - | - 40 C | - | - | - | SMD/SMT | 395 | 56500 LE | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | IGLOO2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56520 | 1869824 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS1500-2FG676 Microchip | In Stock | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 676-BGA | - | 676 | 676-FBGA (27x27) | 400.011771 mg | - | AFS1500 | - | - | - | - | - | - | - | - | - | - | 1.575 V | - | Microchip Technology | 1.425 V | - | - | - | - | - | 252 | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | 1.5000 V | 0 to 70 °C | Fusion® | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 V | - | - | 1.575 V | 1.425 V | - | 33.8 kB | - | - | - | - | - | - | - | 276480 | 1500000 | - | 1.47059 GHz | - | - | - | 2 | - | 38400 | - | - | - | - | - | - | - | - | 1.73 mm | 27 mm | 27 mm | No | ||
![]() A54SX16A-PQG208 Microchip | In Stock | - | - | - | - | Surface Mount | 208-BFQFP | - | - | 208-PQFP (28x28) | - | - | A54SX16 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | 175 | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | SX-A | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24000 | - | - | 1452 | - | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTSX32SU-1CQ208E Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 208 | - | 310 MHz | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | GQFF | CERAMIC, QFP-208 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK, GUARD RING | Active | - | - | - | - | No | - | - | - | - | 2.75 V | 2.25 V | 2.5 V | - | - | - | - | e0 | 3A001.A.2.C | - | - | - | TIN LEAD | - | - | 32000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | - | - | - | - | QUAD | FLAT | 225 | 0.5 mm | - | compliant | - | 20 | - | - | S-CQFP-F208 | 227 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | 227 | 2880 CLBS, 48000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-PRF-38535 | - | - | - | - | 1.2 ns | 2880 | 2880 | 48000 | - | - | - | - | - | 29.21 mm | 29.21 mm | - | ||
![]() A54SX72A-1CQ256I Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 256 | - | - | socket | 1x16 | 2.54mm | SMT | - | MICROCHIP TECHNOLOGY INC | female | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-256 | - | SQUARE | FLATPACK | Active | - | - | - | - | - | - | - | straight | - | 2.75 V | 2.25 V | 2.5 V | pin strips | - | - | - | - | - | - | - | - | - | - | - | 72000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | - | - | - | - | QUAD | FLAT | - | 0.5 mm | - | compliant | - | - | - | - | S-CQFP-F256 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | 6036 CLBS, 108000 GATES | 2.69 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | 1.1 ns | 6036 | - | 108000 | beryllium copper | - | - | - | - | 36 mm | 36 mm | - | ||
![]() RT54SX32S-1CQ208B Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 208 | - | 238 MHz | socket | 2x37 | 2.54mm | THT | - | MICROCHIP TECHNOLOGY INC | female | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | GQFF | - | TPAK208,2.9SQ,20 | SQUARE | FLATPACK, GUARD RING | Active | - | - | - | - | No | 2.54mm | - | straight | - | - | - | - | pin strips | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | QUAD | FLAT | - | 0.5 mm | - | unknown | - | - | - | - | S-XQFP-F208 | 173 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | 173 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | 2880 | - | beryllium copper | - | - | - | - | - | - | - | ||
![]() AX500-1PQ208M Microchip | In Stock | - | - | - | - | Surface Mount | 208-BFQFP | - | - | 208-PQFP (28x28) | - | - | AX500 | - | - | - | - | - | ±3 ppm/Year | - | - | - | - | - | - | Microchip Technology | - | - | Fundamental | - | Surface Mount | - | 115 | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 32 MHz | - | - | - | - | - | -10 to 60 °C | Axcelerator | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | 20 ppm | 4 | - | - | - | - | - | - | - | - | 12 pF | - | ±15 ppm | - | - | - | - | - | - | 73728 | 500000 | 200 Ohm | - | 8064 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A54SX32-TQG144I Microchip | In Stock | - | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | - | 144 | A54SX32 | 240 MHz | - | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | A54SX32-TQG144I | - | - | Microchip Technology | - | - | - | 3 | - | - | 113 | - | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | Active | 40 | 5.24 | - | Yes | - | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | -40°C ~ 85°C (TA) | SX | e3 | - | 200.0000 ppm/°C | - | 22 kOhm | Matte Tin (Sn) | - | - | CAN ALSO BE OPERATED AT 5V; 48000 SYSTEM GATES ALSO AVAILABLE | 8542.39.00.01 | Field Programmable Gate Arrays | 0.5 W | CMOS | 3V ~ 3.6V, 4.75V ~ 5.25V | QUAD | GULL WING | 260 | 0.5 mm | - | compliant | - | - | - | - | S-PQFP-G144 | 113 | Not Qualified | - | 3.3,5 V | INDUSTRIAL | - | - | - | - | - | - | 113 | 2880 CLBS, 32000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 48000 | - | - | 2880 | - | - | - | 2 | - | 0.9 ns | 2880 | 2880 | 32000 | - | - | 10.8 | - | - | 20 mm | 20 mm | - | ||
![]() RTAX2000S-1CQ352B Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 352 | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-352 | TPAK352,2.9SQ,20 | SQUARE | FLATPACK | Active | - | - | - | - | No | - | - | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | e0 | 9A515.E | - | - | - | TIN LEAD | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | - | - | QUAD | FLAT | - | 0.5 mm | - | compliant | - | - | - | - | S-CQFP-F352 | 684 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | 684 | 21504 CLBS, 2000000 GATES | 2.89 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-STD-883 Class B | - | - | - | - | 0.95 ns | 21504 | 32256 | 2000000 | - | - | - | - | - | 48 mm | 48 mm | - | ||
![]() A1020B-1CQ84M Microchip | In Stock | - | - | - | Surface Mount | - | - | - | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | 57 MHz | - | - | - | - | - | - | 5 V | - | - | 5.5 V | 4.5 V | - | - | - | 3.8 ns | - | - | - | - | 547 | - | 2000 | - | - | - | - | 547 | 1 | - | 273 | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M2S150-FCG1152X417 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTAX2000S-CG1152B Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | 1152 | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1152 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Active | - | - | - | - | No | - | - | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | - | - | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | 1 mm | - | compliant | - | NOT SPECIFIED | - | - | S-CPGA-X1152 | 684 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | 684 | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-STD-883 Class B | - | - | - | - | 1.1 ns | 21504 | 32256 | 2000000 | - | - | - | - | - | 35 mm | 35 mm | - | ||
![]() RTAX2000SL-CGS624E Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 624 | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-624 | CGA624,25X25,50 | SQUARE | GRID ARRAY | Active | - | - | - | - | - | - | - | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | 9A515.E | - | - | - | - | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | - | - | BOTTOM | UNSPECIFIED | - | 1.27 mm | - | compliant | - | - | - | - | S-CBGA-X624 | 684 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | 684 | 21504 CLBS, 2000000 GATES | 5.37 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | 1.11 ns | 21504 | - | 2000000 | - | - | - | - | - | 32.5 mm | 32.5 mm | - | ||
![]() RTAX250S-1CQ352B Microchip Technology Inc | In Stock | - | - | - | - | - | - | YES | - | - | - | 352 | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-352 | TPAK352,2.9SQ,20 | SQUARE | FLATPACK | Active | - | - | - | - | No | - | - | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | e0 | 9A515.E | - | - | - | TIN LEAD | - | - | 30000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | - | - | QUAD | FLAT | - | 0.5 mm | - | compliant | - | - | - | - | S-CQFP-F352 | 198 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | 198 | 2816 CLBS, 250000 GATES | 2.89 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-STD-883 Class B | - | - | - | - | 0.93 ns | 2816 | 4224 | 250000 | - | - | - | - | - | 48 mm | 48 mm | - | ||
![]() RTAX2000SL-1CG1152B Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | 1152 | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1152 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Active | - | - | - | - | No | - | - | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | 9A515.E | - | - | - | - | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | - | - | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | 1 mm | - | compliant | - | NOT SPECIFIED | - | - | S-CPGA-X1152 | 684 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | 684 | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-STD-883 Class B | - | - | - | - | 0.93 ns | 21504 | - | 2000000 | - | - | - | - | - | 35 mm | 35 mm | - | ||
![]() RTAX1000SL-LG624E Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 624 | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | LGA | LGA-624 | LGA(UNSPEC) | SQUARE | GRID ARRAY | Active | - | - | - | - | No | - | - | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | 1.27 mm | - | compliant | - | NOT SPECIFIED | - | - | S-CBGA-N624 | 418 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | 418 | 12096 CLBS, 1000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-STD-883 Class S (Modified) | - | - | - | - | 1.1 ns | 12096 | - | 1000000 | - | - | - | - | - | 32.5 mm | 32.5 mm | - | ||
![]() RTAX4000S-LG1272PROTO Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 1272 | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | UNSPECIFIED | LGA | - | LGA1272,36X36,40 | SQUARE | GRID ARRAY | Active | - | - | - | - | No | - | - | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | - | 500000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | 1 mm | - | compliant | - | NOT SPECIFIED | - | - | S-XBGA-N1272 | 840 | - | - | - | - | - | - | - | - | - | - | 840 | 40320 CLBS, 4000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | 1.1 ns | 40320 | 60480 | 4000000 | - | 300k Rad(Si) V | - | - | - | 37.5 mm | 37.5 mm | - | ||
![]() RTAX1000SL-1LG624B Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 624 | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | LGA | LGA-624 | LGA(UNSPEC) | SQUARE | GRID ARRAY | Active | - | - | - | - | No | - | - | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | 9A515.E | - | - | - | - | - | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | 1.27 mm | - | compliant | - | NOT SPECIFIED | - | - | S-CBGA-N624 | 418 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | 418 | 12096 CLBS, 1000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-STD-883 Class B | - | - | - | - | 0.93 ns | 12096 | - | 1000000 | - | - | - | - | - | 32.5 mm | 32.5 mm | - |