- Base Product Number
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Mfr
- Minimum Operating Temperature
- Mounting Styles
- Mounting Type
- Number of Gates
- Number of I/Os
- Operating Supply Voltage
- Operating Temperature
- Package
Attribute column
Manufacturer
Microchip Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | # I/Os (Max) | # Registers | Base Product Number | Clock Frequency-Max | Device System Gates | Distributed RAM | Embedded Block RAM - EBR | Factory Pack QuantityFactory Pack Quantity | Family Name | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Number of Usable Gates | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Process Technology | Product Status | Programmable | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Total Memory | Tradename | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | RAM Size | Propagation Delay | Turn On Delay Time | Data Rate | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Screening Level | Number of Logic Blocks (LABs) | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height | Length | Width | Radiation Hardening | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AX2000-FGG896 Microchip Technology | 751 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | FBGA | YES | 896 | 896-FBGA (31x31) | 400.011771 mg | 896 | - | - | AX2000 | 649 MHz | - | - | - | 27 | - | MICROSEMI CORP | AX2000-FGG896 | 649 MHz | - | + 70 C | Microchip Technology | - | 0 C | Yes | 3 | - | SMD/SMT | 586 I/O | - | - | - | - | - | - | - | - | - | - | 70 °C | - | Tray | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | - | Active | - | Active | - | - | 40 | 5.24 | Details | Yes | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | 1.5 V | - | Actel | - | 0.014110 oz | - | 0°C ~ 70°C (TA) | Tray | AX2000 | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70 °C | 0 °C | 2000000 SYSTEM GATES AVAILABLE | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 250 | 1 mm | compliant | 649 MHz | - | S-PBGA-B896 | 684 | Not Qualified | 1.5 V | 1.5,1.5/3.3,2.5/3.3 V | COMMERCIAL | 1.575 V | 1.425 V | - | 36 kB | 990 ps | 990 ps | - | 684 | 21504 CLBS, 2000000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | 21504 | 294912 | 2000000 | 649 MHz | 32256 | - | 21504 | - | 21504 | 0.99 ns | 21504 | 32256 | 2000000 | 1.73 mm | 31 mm | 31 mm | No | - | ||
![]() A3P600-2FGG256I Microchip Technology | 94 |
| - | - | - | Surface Mount | FBGA | YES | - | 256-FPBGA (17x17) | - | 256 | - | - | A3P600 | 350 MHz | - | - | - | 90 | - | MICROSEMI CORP | A3P600-2FGG256I | 310 MHz | 1.575 V | + 85 C | Microchip Technology | 1.425 V | - 40 C | Yes | 3 | - | SMD/SMT | 177 I/O | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | Tray | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | - | Active | - | Active | - | - | 40 | 5.24 | Details | Yes | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | 1.5 V | - | ProASIC3 | 1.5000 V | 0.014110 oz | - | -40 to 85 °C | Tray | A3P600 | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 260 | 1 mm | compliant | - | - | S-PBGA-B256 | - | Not Qualified | 1.5 V | - | INDUSTRIAL | - | - | - | - | - | - | - | - | 13824 CLBS, 600000 GATES | 1.8 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 110592 | 600000 | - | - | - | - | 2 | - | - | 13824 | - | 600000 | 1.2 mm | 17 mm | 17 mm | - | - | ||
![]() A42MX16-PQG160 Microchip Technology | 2129 |
| - | - | - | Surface Mount | PQFP-160 | YES | - | 160-PQFP (28x28) | - | 160 | - | - | A42MX16 | 94 MHz | - | - | - | 24 | - | MICROSEMI CORP | A42MX16-PQG160 | 172 MHz | - | + 70 C | Microchip Technology | - | 0 C | Yes | 3 | - | SMD/SMT | 125 I/O | - | 608 LE | - | - | - | - | - | - | - | - | 70 °C | - | Tray | PLASTIC/EPOXY | QFP | ROHS COMPLIANT, PLASTIC, QFP-160 | - | SQUARE | FLATPACK | - | Active | - | Active | - | - | 40 | 1.53 | Details | Yes | - | 5.25 V | 3 V | 3.3 V | - | Actel | - | 0.196363 oz | - | 0°C ~ 70°C (TA) | Tray | A42MX16 | e3 | - | Matte Tin (Sn) | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | CMOS | 3V ~ 3.6V, 4.75V ~ 5.25V | QUAD | GULL WING | 245 | 0.65 mm | compliant | - | - | S-PQFP-G160 | - | Not Qualified | 3.3 V, 5 V | - | COMMERCIAL | - | - | - | - | - | - | - | - | 1232 CLBS, 24000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 24000 | - | - | - | - | - | - | 2.8 ns | 1232 | - | 24000 | 3.4 mm | 28 mm | 28 mm | - | - | ||
![]() A3P1000-PQ208I Microchip Technology | 13 | - | - | - | - | Surface Mount | PQFP-208 | YES | - | 208-PQFP (28x28) | - | 208 | - | - | A3P1000 | 350 MHz | - | - | - | 24 | - | MICROSEMI CORP | A3P1000-PQ208I | 231 MHz | - | + 85 C | Microchip Technology | - | - 40 C | Yes | 3 | - | SMD/SMT | 154 I/O | - | 11000 LE | - | - | - | - | - | - | - | - | 100 °C | -40 °C | Tray | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | - | Obsolete | - | Obsolete | - | - | 30 | 7.75 | N | No | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | 1.5 V | - | ProASIC3 | - | 0.225753 oz | - | -40°C ~ 100°C (TJ) | Tray | A3P1000 | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | QUAD | GULL WING | 225 | 0.5 mm | compliant | - | - | S-PQFP-G208 | - | Not Qualified | 1.5 V | - | INDUSTRIAL | - | - | - | - | - | - | - | - | 24576 CLBS, 1000000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 147456 | 1000000 | - | - | - | - | - | - | - | 24576 | - | 1000000 | - | 28 mm | 28 mm | - | - | ||
![]() A42MX16-PLG84I Microchip Technology | 11 | - | - | - | - | Surface Mount | PLCC-84 | YES | - | 84-PLCC (29.31x29.31) | - | 84 | - | - | A42MX16 | 94 MHz | - | - | - | 16 | - | MICROSEMI CORP | A42MX16-PLG84I | - | 5.5 V | + 85 C | Microchip Technology | 3 V | - 40 C | Yes | 3 | - | SMD/SMT | 72 I/O | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | - | Active | - | Active | - | - | NOT SPECIFIED | 1.51 | Details | Yes | - | 5.5 V | 3 V | 3.3 V | - | Actel | 3.3, 5 V | 0.239083 oz | - | -40 to 85 °C | Tube | A42MX16 | e3 | - | Matte Tin (Sn) | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | CMOS | 3V ~ 3.6V, 4.5V ~ 5.5V | QUAD | J BEND | NOT SPECIFIED | 1.27 mm | compliant | - | - | S-PQCC-J84 | - | Not Qualified | 3.3 V, 5 V | - | INDUSTRIAL | - | - | - | - | - | - | - | - | 1232 CLBS, 24000 GATES | 4.572 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 24000 | - | - | - | - | STD | - | 2.8 ns | 1232 | - | 24000 | 3.68 mm | 29.31 mm | 29.31 mm | - | - | ||
![]() AGL125V5-CSG196 Microchip Technology | 39 |
| - | - | - | Surface Mount | CSP-196 | YES | - | 196-CSP (8x8) | - | 196 | - | - | AGL125 | 108 MHz | - | - | - | 348 | - | MICROSEMI CORP | AGL125V5-CSG196 | 892.86 MHz | 1.575 V | + 85 C | Microchip Technology | 1.425 V | 0 C | Yes | 3 | - | SMD/SMT | 133 I/O | - | 1500 LE | - | - | - | - | - | - | - | - | 85 °C | - | Tray | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Active | - | Active | - | - | NOT SPECIFIED | 5.29 | Details | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | IGLOOe | 1.5000 V | - | - | 0 to 70 °C | Tray | AGL125V5 | - | - | - | - | - | - | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | NOT SPECIFIED | 0.5 mm | compliant | - | - | S-PBGA-B196 | - | Not Qualified | 1.5 V | - | OTHER | - | - | - | - | - | - | - | - | 3072 CLBS, 125000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 3072 | 36864 | 125000 | - | - | - | - | STD | - | - | 3072 | - | 125000 | 0.7 mm | 8 mm | 8 mm | - | - | ||
![]() A40MX02-PL44I Microchip Technology | In Stock | - | - | - | - | Surface Mount | PLCC-44 | YES | - | 44-PLCC (16.59x16.59) | - | 44 | - | - | A40MX02 | 80 MHz | - | - | - | 27 | - | ACTEL CORP | A40MX02-PL44I | 139 MHz | - | + 85 C | Microchip Technology | - | - 40 C | Yes | 3 | - | SMD/SMT | 34 I/O | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | - | Transferred | - | Obsolete | - | - | 30 | 5.82 | N | No | - | 5.5 V | 3 V | 3.3 V | - | Actel | - | 0.084185 oz | - | -40°C ~ 85°C (TA) | Tube | A40MX02 | e0 | - | Tin/Lead (Sn/Pb) | - | - | ALSO OPERATE AT 5.0V SUPPLY | - | CMOS | 3V ~ 3.6V, 4.5V ~ 5.5V | QUAD | J BEND | 225 | 1.27 mm | compliant | - | - | S-PQCC-J44 | 57 | Not Qualified | 3.3 V, 5 V | 3.3/5 V | INDUSTRIAL | - | - | - | - | - | - | - | 57 | 295 CLBS, 3000 GATES | 4.572 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 3000 | - | - | - | - | - | - | 2.7 ns | 295 | 295 | 3000 | 3.68 mm | 16.59 mm | 16.59 mm | - | - | ||
![]() AX2000-1FGG896M Microchip Technology | 611 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | FBGA | YES | 896 | 896-FBGA (31x31) | 400.011771 mg | 896 | - | - | AX2000 | 763 MHz | - | - | - | 27 | - | MICROSEMI CORP | AX2000-1FGG896M | 763 MHz | - | + 125 C | Microchip Technology | - | - 55 C | Yes | 3 | - | SMD/SMT | 586 I/O | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | Tray | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | - | Active | - | Active | - | - | 40 | 5.25 | Details | Yes | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | 1.5 V | - | Actel | - | 0.014110 oz | Military grade | -55°C ~ 125°C (TA) | Tray | AX2000 | e1 | 3A001.A.2.C | Tin/Silver/Copper (Sn/Ag/Cu) | 125 °C | -55 °C | 2000000 SYSTEM GATES AVAILABLE | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 250 | 1 mm | compliant | 763 MHz | - | S-PBGA-B896 | 684 | Not Qualified | 1.5 V | 1.5,1.5/3.3,2.5/3.3 V | MILITARY | 1.575 V | 1.425 V | - | 36 kB | 850 ps | 850 ps | - | 684 | 21504 CLBS, 2000000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | 21504 | 294912 | 2000000 | 763 MHz | 32256 | MIL-STD-883 Class B | 21504 | 1 | 21504 | 0.84 ns | 21504 | 32256 | 2000000 | 1.73 mm | 31 mm | 31 mm | No | - | ||
![]() A3PE3000-FGG324 Microchip Technology | 2995 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | FBGA | YES | 324 | 324-FBGA (19x19) | 400.011771 mg | 324 | - | - | A3PE3000 | 350 MHz | - | - | - | 84 | - | MICROSEMI CORP | A3PE3000-FGG324 | 231 MHz | 1.575 V | + 70 C | Microchip Technology | 1.425 V | 0 C | Yes | 3 | - | SMD/SMT | 221 I/O | - | - | - | - | - | - | - | - | - | - | 70 °C | - | Tray | PLASTIC/EPOXY | BGA | BGA, BGA324,18X18,40 | BGA324,18X18,40 | SQUARE | GRID ARRAY | - | Active | - | Active | - | - | 40 | 5.3 | Details | Yes | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | 1.5 V | - | ProASIC3 | - | 0.014110 oz | - | 0°C ~ 85°C (TJ) | Tray | A3PE3000 | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70 °C | 0 °C | - | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 260 | 1 mm | compliant | 231 MHz | - | S-PBGA-B324 | 221 | Not Qualified | 1.5 V | 1.5/3.3 V | COMMERCIAL | 1.575 V | 1.425 V | 25 mA | 63 kB | - | - | - | 221 | 75264 CLBS, 3000000 GATES | 1.78 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 516096 | 3000000 | 231 MHz | - | - | - | STD | 75264 | - | 75264 | 75264 | 3000000 | 1.25 mm | 19 mm | 19 mm | No | Lead Free | ||
![]() APA075-PQG208I Microchip Technology | 2589 |
| - | - | - | Surface Mount | PQFP-208 | YES | - | 208-PQFP (28x28) | - | 208 | - | - | APA075 | 180 MHz | - | 27 kbit | 27 kbit | 24 | - | MICROSEMI CORP | APA075-PQG208I | 180 MHz | 2.7 V | + 85 C | Microchip Technology | 2.3 V | - 40 C | Yes | 3 | - | SMD/SMT | 158 I/O | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Active | - | Active | - | - | 40 | 5.3 | Details | Yes | - | 2.7 V | 2.3 V | 2.5 V | 27648 bit | ProASICPLUS | 2.5000 V | - | - | -40 to 85 °C | Tray | APA075 | e3 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | CMOS | 2.3V ~ 2.7V | QUAD | GULL WING | 245 | 0.5 mm | compliant | - | - | S-PQFP-G208 | 158 | Not Qualified | 2.5 V | 2.5,2.5/3.3 V | INDUSTRIAL | - | - | 5 mA | - | - | - | - | 158 | 75000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 27648 | 75000 | - | - | - | - | STD | - | - | - | 3072 | 75000 | 3.4 mm | 28 mm | 28 mm | - | - | ||
![]() AGLE3000V5-FGG484I Microchip Technology | 550 |
| - | - | - | Surface Mount | FBGA | YES | - | 484-FPBGA (23x23) | - | 484 | - | - | AGLE3000 | 250 MHz | - | - | - | 60 | - | MICROSEMI CORP | AGLE3000V5-FGG484I | 892.86 MHz | 1.575 V | + 85 C | Microchip Technology | 1.425 V | - 40 C | Yes | 3 | - | SMD/SMT | 341 I/O | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | BGA | BGA, BGA484,22X22,40 | BGA484,22X22,40 | SQUARE | GRID ARRAY | - | Active | - | Active | - | - | 40 | 5.3 | Details | Yes | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | 1.5 V | - | IGLOOe | - | 0.014110 oz | - | -40°C ~ 85°C (TA) | Tray | AGLE3000V5 | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 250 | 1 mm | compliant | - | - | S-PBGA-B484 | 341 | Not Qualified | 1.5 V | 1.5 V | INDUSTRIAL | - | - | - | - | - | - | - | 341 | 75264 CLBS, 3000000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | 75264 | 516096 | 3000000 | - | - | - | - | STD | - | - | 75264 | 75264 | 3000000 | 1.73 mm | 23 mm | 23 mm | - | - | ||
![]() A3PN250-2VQG100I Microchip Technology | 500 |
| - | - | - | Surface Mount | VQFP | YES | - | 100-VQFP (14x14) | - | 100 | - | - | A3PN250 | - | - | - | - | 90 | - | MICROSEMI CORP | A3PN250-2VQG100I | 350 MHz | 1.575 V | + 85 C | Microchip Technology | 1.425 V | - 40 C | Yes | 3 | - | SMD/SMT | 68 I/O | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | - | Active | - | Active | - | - | 40 | 1.61 | Details | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | ProASIC3 nano | 1.5000 V | - | - | -40 to 85 °C | Tray | A3PN250 | - | - | - | - | - | - | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | - | S-PQFP-G100 | - | Not Qualified | 1.5 V | - | INDUSTRIAL | - | - | 3 mA | - | - | - | - | - | 6144 CLBS, 250000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 36864 | 250000 | - | - | - | - | 2 | - | - | 6144 | - | 250000 | 1 mm | 14 mm | 14 mm | - | - | ||
![]() AX2000-1FGG896I Microchip Technology | 747 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | FBGA | YES | 896 | 896-FBGA (31x31) | 400.011771 mg | 896 | - | - | AX2000 | 763 MHz | - | - | - | 27 | - | MICROSEMI CORP | AX2000-1FGG896I | 763 MHz | - | + 85 C | Microchip Technology | - | - 40 C | Yes | 3 | - | SMD/SMT | 586 I/O | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | - | Active | - | Active | - | - | 40 | 5.25 | Details | Yes | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | 1.5 V | - | Actel | - | 0.014110 oz | - | -40°C ~ 85°C (TA) | Tray | AX2000 | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85 °C | -40 °C | 2000000 SYSTEM GATES AVAILABLE | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 250 | 1 mm | compliant | 763 MHz | - | S-PBGA-B896 | 684 | Not Qualified | 1.5 V | 1.5,1.5/3.3,2.5/3.3 V | INDUSTRIAL | 1.575 V | 1.425 V | - | 36 kB | 850 ps | 850 ps | - | 684 | 21504 CLBS, 2000000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | 21504 | 294912 | 2000000 | 763 MHz | 32256 | - | 21504 | 1 | 21504 | 0.84 ns | 21504 | 32256 | 2000000 | 1.73 mm | 31 mm | 31 mm | No | - | ||
![]() A3P060-VQ100 Microchip Technology | 357 | - | - | - | - | Surface Mount | VQFP | YES | - | 100-VQFP (14x14) | - | 100 | 71 | 1536 | A3P060 | 350 MHz | 60000 | - | - | 90 | ProASIC®3 | MICROSEMI CORP | A3P060-VQ100 | 231 MHz | - | + 70 C | Microchip Technology | - | 0 C | Yes | 3 | Surface Mount | SMD/SMT | 71 I/O | - | - | 60000 | 1.575(V) | 1.425(V) | 1.5(V) | 0C to 85C | 85C | 0C | Commercial | 85 °C | - | Tray | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | VQFP | Active | 130NM | Active | Yes | No | 30 | 1.49 | N | No | - | 1.575 V | 1.425 V | 1.5 V | - | ProASIC3 | - | - | - | 0°C ~ 85°C (TJ) | Tray | A3P060 | e0 | - | TIN LEAD | - | - | - | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | QUAD | GULL WING | 225 | 0.5 mm | compliant | 231(MHz) | 100 | S-PQFP-G100 | - | Not Qualified | 1.5 V | - | COMMERCIAL | - | - | - | - | - | - | - | - | 1536 CLBS, 60000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 18432 | 60000 | - | - | - | - | STD | - | - | 1536 | - | 60000 | 1 mm | 14 mm | 14 mm | - | - | ||
![]() A42MX36-FPQG208 Microchip Technology | 968 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | PQFP-208 | YES | 208 | 208-PQFP (28x28) | - | 208 | - | - | A42MX36 | 44 MHz | - | - | - | 24 | - | MICROSEMI CORP | A42MX36-FPQG208 | 79 MHz | - | + 70 C | Microchip Technology | - | 0 C | Yes | 3 | - | SMD/SMT | 176 I/O | - | - | - | - | - | - | - | - | - | - | 70 °C | - | Tray | PLASTIC/EPOXY | FQFP | ROHS COMPLIANT, PLASTIC, QFP-208 | - | SQUARE | FLATPACK, FINE PITCH | - | Active | - | Active | - | - | 40 | 5.25 | Details | Yes | - | 5.25 V | 3 V | 3.3 V | - | Actel | - | - | - | 0°C ~ 70°C (TA) | Tray | A42MX36 | e3 | - | Matte Tin (Sn) | 70 °C | 0 °C | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | CMOS | 3V ~ 3.6V, 4.75V ~ 5.25V | QUAD | GULL WING | 245 | 0.5 mm | compliant | - | - | S-PQFP-G208 | - | Not Qualified | 3.3 V, 5 V | - | COMMERCIAL | 5.25 V | 3 V | - | 320 B | - | - | - | - | 2438 CLBS, 54000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | 1184 | 2560 | 54000 | 79 MHz | - | - | 1184 | - | 1822 | 3.8 ns | 2438 | - | 54000 | 3.4 mm | 28 mm | 28 mm | No | - | ||
![]() APA150-FGG144 Microchip Technology | 2643 |
| - | - | - | Surface Mount | FBGA | - | - | 144-FPBGA (13x13) | - | - | - | - | APA150 | - | - | - | - | 160 | - | - | - | 180 MHz | - | + 70 C | Microchip Technology | - | 0 C | Yes | - | - | SMD/SMT | 100 I/O | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | 2.7 V | 2.3 V | - | - | Actel | - | 0.014110 oz | - | 0°C ~ 70°C (TA) | Tray | APA150 | - | - | - | - | - | - | - | - | 2.3V ~ 2.7V | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36864 | 150000 | - | - | - | - | STD | - | - | - | - | - | 1.05 mm | 13 mm | 13 mm | - | - | ||
![]() A3PE600-FGG484 Microchip Technology | 2444 |
| - | - | - | Surface Mount | FBGA-484 | - | - | 484-FPBGA (23x23) | - | - | - | - | A3PE600 | - | - | - | - | 60 | - | - | - | 231 MHz | - | + 70 C | Microchip Technology | - | 0 C | Yes | - | - | SMD/SMT | 270 I/O | - | 6500 LE | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | - | 110592 bit | ProASIC3 | - | - | - | 0°C ~ 85°C (TJ) | Tray | A3PE600 | - | - | - | - | - | - | - | - | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | 1.5 V | - | - | - | - | 5 mA | - | - | - | 700 Mb/s | - | - | - | - | - | 110592 | 600000 | - | - | - | - | STD | - | - | - | - | - | 1.73 mm | 23 mm | 23 mm | - | - | ||
![]() A3PN250-VQ100I Microchip Technology | 41 |
| - | - | - | Surface Mount | VQFP | YES | - | 100-VQFP (14x14) | - | 100 | - | - | A3PN250 | - | - | - | - | 90 | - | MICROSEMI CORP | A3PN250-VQ100I | 350 MHz | - | + 85 C | Microchip Technology | - | - 40 C | Yes | 3 | - | SMD/SMT | 68 I/O | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | - | Active | - | Active | - | - | 30 | 5.3 | N | No | - | 1.575 V | 1.425 V | 1.5 V | - | ProASIC3 nano | - | - | - | -40°C ~ 100°C (TJ) | Tray | A3PN250 | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | QUAD | GULL WING | 225 | 0.5 mm | compliant | - | - | S-PQFP-G100 | - | Not Qualified | 1.5 V | - | INDUSTRIAL | - | - | 3 mA | - | - | - | - | - | 6144 CLBS, 250000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 36864 | 250000 | - | - | - | - | STD | - | - | 6144 | - | 250000 | 1 mm | 14 mm | 14 mm | - | - | ||
![]() AGL1000V5-FG256I Microchip Technology | 2063 |
| - | - | - | Surface Mount | FBGA | YES | - | 256-FPBGA (17x17) | - | 256 | - | - | AGL1000 | 108 MHz | - | - | - | 90 | - | MICROSEMI CORP | AGL1000V5-FG256I | 892.86 MHz | - | + 85 C | Microchip Technology | - | - 40 C | Yes | 3 | - | SMD/SMT | 177 I/O | - | 11000 LE | - | - | - | - | - | - | - | - | 100 °C | -40 °C | Tray | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | - | Active | - | Active | - | - | 30 | 2.23 | N | No | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | 1.5 V | - | IGLOOe | - | 0.014110 oz | - | -40°C ~ 85°C (TA) | Tray | AGL1000V5 | e0 | - | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | - | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 230 | 1 mm | unknown | - | - | S-PBGA-B256 | - | Not Qualified | 1.5 V | - | INDUSTRIAL | - | - | - | - | - | - | - | - | 24576 CLBS, 1000000 GATES | 1.8 mm | FIELD PROGRAMMABLE GATE ARRAY | 24576 | 147456 | 1000000 | - | - | - | - | STD | - | - | 24576 | - | 1000000 | 1.2 mm | 17 mm | 17 mm | - | - | ||
![]() A3P1000-2FGG484 Microchip Technology | 2886 |
| - | - | - | Surface Mount | FBGA | YES | - | 484-FPBGA (23x23) | - | 484 | - | - | A3P1000 | 350 MHz | - | - | - | 60 | - | MICROSEMI CORP | A3P1000-2FGG484 | 310 MHz | - | + 70 C | Microchip Technology | - | 0 C | Yes | 3 | - | SMD/SMT | 300 I/O | - | 11000 LE | - | - | - | - | - | - | - | - | 85 °C | - | Tray | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | - | Active | - | Active | - | - | 40 | 5.23 | Details | Yes | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | 1.5 V | - | ProASIC3 | - | 0.014110 oz | - | 0°C ~ 85°C (TJ) | Tray | A3P1000 | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 250 | 1 mm | compliant | - | - | S-PBGA-B484 | - | Not Qualified | 1.5 V | - | COMMERCIAL | - | - | - | - | - | - | - | - | 24576 CLBS, 1000000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 147456 | 1000000 | - | - | - | - | 2 | - | - | 24576 | - | 1000000 | - | 23 mm | 23 mm | - | - |