- Core Processor
- Core Size
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Data Converters | Memory Types | Number of I/Os | ROM(word) | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Lead Pitch | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Nominal Supply Current | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Rate | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | EEPROM Size | On Chip Program ROM Width | CPU Family | Screening Level | Number of A/D Converters | Number of Programmable I/O | Format | RAM (words) | Number of UART Channels | Number of ADC Channels | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Number of USB Channels | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC18F8722-I/PT Microchip Technology | 442 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 80-TQFP | - | 80 | - | - | A/D 16x10b | - | 70 | - | - | Yes | -40°C~85°C TA | Tray | - | PIC® 18F | e3 | yes | Active | 3 (168 Hours) | 80 | - | EAR99 | Matte Tin (Sn) | - | - | 1W | QUAD | GULL WING | 260 | 5V | - | 40MHz | 40 | PIC18F8722 | 80 | - | 500μm | - | - | 5V | - | EBI/EMI, I2C, SPI, UART, USART | 128kB | Internal | - | 3.8K x 8 | 4.2V~5.5V | MICROCONTROLLER | 8 | PIC | Brown-out Detect/Reset, HLVD, POR, PWM, WDT | FLASH | 8-Bit | 128KB 64K x 16 | EBI/EMI, I2C, SPI, UART/USART | - | 8 | 40 μs | YES | NO | - | 8b | - | - | 5 | - | 1 Mb | - | 1K x 8 | - | PIC | - | 1 | - | - | - | - | 16 | 12 | 2 | - | - | 1.05mm | - | 12mm | 12mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSPIC30F4011-20I/PT Microchip Technology | 10006 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | A/D 9x10b | - | 30 | 16384 | - | Yes | -40°C~85°C TA | Tray | 2003 | dsPIC™ 30F | e3 | yes | Active | 3 (168 Hours) | 44 | - | 3A991.A.2 | Matte Tin (Sn) | - | - | - | QUAD | GULL WING | 260 | 5V | 0.8mm | 20MHz | 40 | DSPIC30F4011 | 44 | - | - | - | - | - | - | CAN, I2C, SPI, UART, USART | 48kB | Internal | - | 2K x 8 | 2.5V~5.5V | MICROCONTROLLER, RISC | - | dsPIC | Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT | FLASH | 16-Bit | 48KB 16K x 24 | CANbus, I2C, SPI, UART/USART | - | 16 | - | YES | NO | - | 16b | YES | NO | 5 | - | 384 kb | - | 1K x 8 | 24 | - | - | - | - | FIXED-POINT | 1024 | - | - | - | - | - | - | - | 1.2mm | 10mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC10F202T-I/OT Microchip Technology | 30 | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | 3 | 512 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | PIC® 10F | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | 800mW | DUAL | GULL WING | 260 | 5V | 0.95mm | 4MHz | 40 | PIC10F202 | 6 | - | - | - | 5.5V | 2.5/5V | 2V | USB | 768B | Internal | 175μA | 24 x 8 | 2V~5.5V | MICROCONTROLLER, RISC | 8 | PIC | POR, WDT | FLASH | 8-Bit | 768B 512 x 12 | - | - | 8 | 4 μs | NO | NO | - | 8b | NO | NO | 1 | 8b | 6 kb | - | - | - | PIC | - | - | 4 | - | - | - | - | - | - | - | - | 1.2954mm | - | 3.0988mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATSAMD20E17A-MU Microchip Technology | 10794 |
| Datasheet | 14 Weeks | Tin | - | Surface Mount | 32-VQFN Exposed Pad | YES | 32 | 188.609377mg | - | A/D 10x12b; D/A 1x10b | - | 26 | - | - | Yes | -40°C~85°C TA | Tray | 2013 | SAM D20E | e3 | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 48MHz | 30 | ATSAMD20E17 | - | Not Qualified | - | - | - | 1.8/3.3V | - | I2C, SPI, UART, USART | 128kB | Internal | - | 16K x 8 | 1.62V~3.6V | MICROCONTROLLER, RISC | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, WDT | FLASH | 32-Bit | 128KB 128K x 8 | I2C, SPI, UART/USART | - | 32 | - | YES | NO | - | 32b | YES | - | 6 | - | 1 Mb | ARM | - | - | CORTEX-M0 | - | - | 26 | - | - | - | 10 | - | - | - | - | - | 1mm | 5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC18F25K20-I/ML Microchip Technology | 13 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 28-VQFN Exposed Pad | - | 28 | - | - | A/D 11x10b | - | 24 | - | - | Yes | -40°C~85°C TA | Tube | - | PIC® XLP™ 18K | e3 | yes | Active | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) - annealed | - | - | 1W | QUAD | - | 260 | - | 0.65mm | 64MHz | 40 | PIC18F25K20 | 28 | - | - | - | 3.5V | - | 3V | I2C, SPI, UART, USART | 32kB | Internal | - | 1.5K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | PIC | Brown-out Detect/Reset, HLVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 16K x 16 | I2C, SPI, UART/USART | - | 8 | - | YES | NO | - | 8b | - | - | 4 | - | - | - | 256 x 8 | - | PIC | - | - | 25 | - | - | - | 11 | 2 | 1 | - | - | 950μm | - | 6mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC18F26K22T-I/ML Microchip Technology | 16000 | - | Datasheet | 14 Weeks | Tin | - | Surface Mount | 28-VQFN Exposed Pad | YES | 28 | - | - | A/D 19x10b | - | 24 | - | Automotive grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2012 | PIC® XLP™ 18K | e3 | yes | Active | 1 (Unlimited) | 28 | - | 3A991.A.2 | - | ALSO OPERATES 2.3 V MINIMUM SUPPLY AT 20 MHZ | 8542.31.00.01 | 1W | QUAD | - | 260 | 5V | 0.65mm | 64MHz | 40 | PIC18F26K22 | 28 | - | - | - | 5.5V | 2/5V | - | I2C, SPI, UART, USART | 64kB | Internal | - | 3.8K x 8 | 2.3V~5.5V | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, HLVD, POR, PWM, WDT | FLASH | 8-Bit | 64KB 32K x 16 | I2C, SPI, UART/USART | 12mA | 8 | - | YES | NO | - | 8b | YES | YES | 7 | - | - | - | 1K x 8 | 16 | PIC | TS 16949 | - | 25 | - | - | - | - | - | - | - | - | - | 1mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATXMEGA64A4U-AU Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | A/D 12x12b; D/A 2x12b | - | 34 | - | - | Yes | -40°C~85°C TA | Tray | 2013 | AVR® XMEGA® A4U | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | QUAD | GULL WING | 260 | 3V | 0.8mm | 32MHz | 40 | ATXMEGA64 | - | Not Qualified | - | - | 3.6V | - | 2.7V | I2C, IrDA, SPI, UART, USART, USB | 64kB | Internal | - | 4K x 8 | 1.6V~3.6V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 64KB 32K x 16 | I2C, IrDA, SPI, UART/USART, USB | - | 16 | - | YES | YES | 115.2 kbps | 8b | - | - | 5 | - | - | - | 2K x 8 | - | - | - | - | - | - | - | - | 12 | 16 | - | - | 1 | 1.05mm | - | 10.1mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DSPIC33EP32MC202-I/SS Microchip Technology | 10500 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | A/D 6x10b/12b | - | 21 | - | - | Yes | -40°C~85°C TA | Tube | 2012 | dsPIC™ 33EP | e3 | - | Active | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 3.3V | - | 70MHz | 40 | DSPIC33EP32MC202 | 28 | - | - | 3.3V | - | - | - | I2C, IrDA, LIN, SPI, UART, USART | 32kB | Internal | - | 2K x 16 | 3V~3.6V | MICROCONTROLLER | - | dsPIC | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 16-Bit | 32KB 10.7K x 24 | I2C, IrDA, LINbus, QEI, SPI, UART/USART | - | 16 | - | YES | YES | - | 16b | YES | - | 5 | - | - | - | - | - | - | - | - | - | FLOATING-POINT | - | - | 6 | - | 2 | - | - | 1.85mm | - | 10.5mm | 5.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATTINY2313-20PU Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | EEPROM, FLASH | 18 | - | - | Yes | -40°C~85°C TA | Tube | 1997 | AVR® ATtiny | e3 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | DUAL | - | 245 | 5V | - | 20MHz | - | ATTINY2313 | - | - | - | - | 5.5V | 3/5V | - | SPI, UART, USART | 2kB | Internal | - | 128 x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | 8 | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB 1K x 16 | SPI, UART/USART | - | 8 | 20 μs | NO | NO | - | 8b | - | NO | - | 8b | 16 kb | - | 128 x 8 | - | - | - | - | - | - | - | - | - | 4 | 1 | 2 | - | 4.953mm | - | 25.98mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC24FJ64GB004-I/PT Microchip Technology | 160 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | A/D 13x10b | - | 33 | - | - | Yes | -40°C~85°C TA | Tray | 2008 | PIC® XLP™ 24F | e3 | yes | Active | 3 (168 Hours) | 44 | SMD/SMT | - | Matte Tin (Sn) | - | - | - | QUAD | GULL WING | 260 | 2.5V | 0.8mm | 32MHz | 40 | PIC24FJ64GB004 | 44 | - | - | - | - | - | - | I2C, IrDA, LIN, SPI, UART, USART, USB | 64kB | Internal | - | 8K x 8 | 2V~3.6V | MICROCONTROLLER | 16 | PIC | Brown-out Detect/Reset, LVD, POR, PWM, WDT | FLASH | 16-Bit | 64KB 22K x 24 | I2C, IrDA, SPI, UART/USART, USB OTG | - | 16 | - | YES | NO | - | 16b | - | - | - | - | 512 kb | - | - | - | PIC | - | 1 | - | - | - | - | 13 | 5 | 2 | - | - | 1.05mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC32MX320F128H-80I/PT Microchip Technology | 62 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | - | A/D 16x10b | - | 53 | - | - | Yes | -40°C~85°C TA | Tray | - | PIC® 32MX | e3 | yes | Active | 3 (168 Hours) | 64 | SMD/SMT | - | Matte Tin (Sn) - annealed | - | - | - | QUAD | GULL WING | 260 | 3.3V | - | 80MHz | 40 | PIC32MX320F128H | 64 | - | - | - | 3.6V | - | - | I2C, IrDA, LIN, SPI, UART, USART, USB | 128kB | Internal | 24mA | 16K x 8 | 2.3V~3.6V | MICROCONTROLLER | 32 | MIPS32® M4K™ | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit | 128KB 128K x 8 | I2C, IrDA, LINbus, PMP, SPI, UART/USART | - | 32 | - | YES | NO | - | 32b | - | - | - | 32b | 1 Mb | PIC | - | - | PIC | - | - | - | - | - | - | 16 | 5 | 2 | - | - | 1.05mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATSAM4S16CA-AU Microchip Technology | 1017 | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | A/D 16x12b; D/A 2x12b | FLASH, ROM | 79 | - | - | Yes | -40°C~85°C TA | Tray | 2012 | SAM4S | e3 | - | Active | 3 (168 Hours) | 100 | - | - | - | - | - | - | QUAD | GULL WING | 260 | 1.2V | 0.5mm | 120MHz | 40 | ATSAM4S16 | - | - | - | - | - | - | - | EBI/EMI, I2C, I2S, IrDA, MMC, SPI, UART, USART, USB | 1MB | Internal | - | 128K x 8 | 1.62V~3.6V | MICROCONTROLLER, RISC | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 1MB 1M x 8 | EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB | - | 32 | - | YES | YES | - | 32b | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | 2 | 16 | 4 | - | 1 | - | 1.45mm | - | 14mm | 14mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC18F6527-I/PT Microchip Technology | 3000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | - | A/D 12x10b | - | 54 | - | - | Yes | -40°C~85°C TA | Tray | - | PIC® 18F | e3 | yes | Active | 3 (168 Hours) | 64 | - | - | - | - | - | 1W | QUAD | GULL WING | 260 | 5V | - | 40MHz | 40 | PIC18F6527 | 64 | - | - | - | - | 5V | - | I2C, SPI, UART, USART | 48kB | Internal | - | 3.8K x 8 | 4.2V~5.5V | MICROCONTROLLER | 8 | PIC | Brown-out Detect/Reset, HLVD, POR, PWM, WDT | FLASH | 8-Bit | 48KB 24K x 16 | I2C, SPI, UART/USART | - | 8 | 40 μs | YES | NO | - | 8b | - | - | - | - | 384 kb | - | 1K x 8 | - | PIC | - | 1 | - | - | - | - | 12 | 5 | 2 | - | - | 1.05mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATMEGA16-16MU Microchip Technology | 20000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad | - | 44 | - | - | A/D 8x10b | - | 32 | - | - | - | -40°C~85°C TA | Tray | 1997 | AVR® ATmega | e3 | yes | Active | 3 (168 Hours) | 44 | SMD/SMT | - | - | - | - | - | QUAD | - | 260 | 5V | 0.5mm | 16MHz | 40 | ATMEGA16 | - | - | - | 5V | - | 5V | - | I2C, SPI, UART, USART | 16kB | Internal | - | 1K x 8 | 4.5V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB 8K x 16 | I2C, SPI, UART/USART | - | 8 | 16 μs | YES | NO | - | 8b | - | - | 3 | - | 128 kb | - | 512 x 8 | - | - | - | - | - | - | - | - | 8 | 4 | 1 | - | - | 950μm | - | 7.1mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATSAMD20E18A-MU Microchip Technology | In Stock | - | Datasheet | 19 Weeks | Tin | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | 188.609377mg | - | A/D 10x12b; D/A 1x10b | - | 26 | - | - | Yes | -40°C~85°C TA | Tray | 2015 | SAM D20E | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | QUAD | NO LEAD | - | 3.3V | 0.5mm | 48MHz | - | ATSAMD20E18 | - | Not Qualified | - | 1.8V | - | 1.8/3.3V | - | I2C, SPI, UART, USART | 256kB | Internal | - | 32K x 8 | 1.62V~3.6V | MICROCONTROLLER, RISC | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, WDT | FLASH | 32-Bit | 256KB 256K x 8 | I2C, SPI, UART/USART | - | 32 | - | YES | NO | - | 32b | YES | - | 6 | - | 2 Mb | ARM | - | - | CORTEX-M0 | - | - | 26 | - | - | - | 10 | - | - | - | - | - | 1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() PIC18F26K20-I/ML Microchip Technology | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 28-VQFN Exposed Pad | - | 28 | - | - | A/D 11x10b | - | 24 | 32768 | - | Yes | -40°C~85°C TA | Tube | 2009 | PIC® XLP™ 18K | e3 | yes | Active | 1 (Unlimited) | 28 | SMD/SMT | - | Matte Tin (Sn) - annealed | - | - | 1W | QUAD | - | 260 | - | - | 64MHz | 40 | PIC18F26K20 | 28 | - | - | - | - | 2/3.3V | 3V | I2C, SPI, UART, USART | 64kB | Internal | - | 3.8K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | PIC | Brown-out Detect/Reset, HLVD, POR, PWM, WDT | FLASH | 8-Bit | 64KB 32K x 16 | I2C, SPI, UART/USART | - | 8 | - | YES | NO | - | 8b | - | - | 4 | - | 512 kb | - | 1K x 8 | - | PIC | - | - | 25 | - | - | - | 11 | 5 | 1 | - | - | 950μm | - | 6mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATTINY48-AU Microchip Technology | 20 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 32-TQFP | - | 32 | - | - | A/D 8x10b | - | 28 | 4096 | - | Yes | -40°C~85°C TA | Tray | 1997 | AVR® ATtiny | e3 | yes | Active | 3 (168 Hours) | 32 | SMD/SMT | - | - | - | - | - | QUAD | GULL WING | 260 | 5V | - | 12MHz | 40 | ATTINY48 | - | - | - | - | 5.5V | - | 4.5V | 2-Wire, I2C, I2S, SPI | 4kB | Internal | - | 256 x 8 | 1.8V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, WDT | FLASH | 8-Bit | 4KB 2K x 16 | I2C, SPI | - | 8 | - | YES | NO | - | 8b | - | - | - | - | 32 kb | - | 64 x 8 | - | - | - | - | - | - | - | - | 8 | 2 | 1 | - | - | 1.05mm | - | 7.1mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATMEGA32U4-AU Microchip Technology | 4800 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | ATMEGA32U4-AU | A/D 12x10b | - | 26 | - | - | Yes | -40°C~85°C TA | Tray | 2001 | AVR® ATmega | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | Matte Tin (Sn) | - | - | - | QUAD | GULL WING | 260 | 5V | - | 16MHz | 40 | ATMEGA32U4 | - | - | - | - | - | - | - | I2C, I2S, SPI, UART, USART, USB | 32kB | Internal | - | 2.5K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB 16K x 16 | I2C, SPI, UART/USART, USB | - | 8 | - | YES | NO | - | 8b | - | - | 5 | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | 12 | 8 | 1 | - | - | 1.05mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATMEGA32A-MU Microchip Technology | 360 | - | - | 7 Weeks | Tin | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad | - | 44 | - | - | A/D 8x10b | - | 32 | - | - | - | -40°C~85°C TA | Tray | 2004 | AVR® ATmega | - | yes | Active | 3 (168 Hours) | 44 | SMD/SMT | - | - | - | - | - | QUAD | - | - | 5V | 0.5mm | 16MHz | - | ATMEGA32A | - | - | - | - | 5.5V | - | - | 2-Wire, I2C, SPI, UART, USART | 32kB | Internal | - | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB 16K x 16 | I2C, SPI, UART/USART | - | 8 | - | YES | NO | - | 8b | - | - | 3 | - | 256 kb | - | 1K x 8 | - | - | - | - | - | - | - | - | 8 | 4 | 1 | - | - | 950μm | - | 7.1mm | 7.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PIC16F616-I/ST Microchip Technology | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | A/D 8x10b | - | 11 | - | - | Yes | -40°C~85°C TA | Tube | - | PIC® 16F | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | - | 800mW | DUAL | GULL WING | 260 | 5V | 0.65mm | 20MHz | 40 | PIC16F616 | 14 | - | - | - | 5.5V | 2/5.5V | 4.5V | RS-232, USB | 3.5kB | Internal | 220μA | 128 x 8 | 2V~5.5V | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 3.5KB 2K x 14 | - | - | 8 | 20 μs | YES | NO | - | 8b | YES | - | 3 | 8b | - | - | - | - | PIC | - | - | - | - | - | - | 8 | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free |