- Core Processor
- Core Size
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Lead Pitch | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Nominal Supply Current | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | EEPROM Size | CPU Family | Boundary Scan | Low Power Mode | Number of A/D Converters | External Data Bus Width | Number of Programmable I/O | Format | Integrated Cache | RAM (words) | Number of UART Channels | Number of ADC Channels | Number of Serial I/Os | Max Junction Temperature (Tj) | Number of Timers | Number of External Interrupts | Number of PWM Channels | Number of I2C Channels | On Chip Data RAM Width | Number of DAC Channels | Ambient Temperature Range High | Number of SPI Channels | Number of USB Channels | Number of Ethernet Channels | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC16LF1824-I/ML Microchip Technology | 1378 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-VQFN Exposed Pad | YES | 16 | - | A/D 8x10b | - | 11 | - | Yes | -40°C~85°C TA | Tube | 2010 | PIC® XLP™ mTouch™ 16F | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) | - | 800mW | QUAD | - | - | 3V | - | 32MHz | - | PIC16LF1824 | 16 | - | - | - | 3.6V | 2/3.3V | - | I2C, SPI, UART, USART | 7kB | Internal | - | - | 256 x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 7KB 4K x 14 | I2C, SPI, UART/USART | 8 | - | YES | NO | 8b | - | - | 5 | - | - | - | 256 x 8 | PIC | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 4 | 1 | - | - | - | - | - | - | 880μm | - | 4mm | 4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PIC16F818-I/SS Microchip Technology | 35 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | A/D 5x10b | - | 16 | - | Yes | -40°C~85°C TA | Tube | 1997 | PIC® 16F | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | ALSO OPERATES AT 2V MINIMUM SUPPLY | 1W | DUAL | GULL WING | 260 | 5V | - | 20MHz | 40 | PIC16F818 | 20 | - | - | - | - | 5V | 4V | I2C, SPI, SSP | 1.8kB | Internal | 890μA | - | 128 x 8 | 4V~5.5V | MICROCONTROLLER, RISC | 8 | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 1.75KB 1K x 14 | I2C, SPI | 8 | 20 μs | YES | NO | 8b | - | - | 3 | 8b | 14 kb | - | 128 x 8 | PIC | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 1 | - | - | - | - | - | - | - | 1.85mm | - | 7.5mm | 5.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSPIC33EP512MU810-I/PF Microchip Technology | 226 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 100-TQFP | YES | 100 | - | A/D 32x10b/12b | - | 83 | - | Yes | -40°C~85°C TA | Tray | 2008 | dsPIC™ 33EP | e3 | - | Active | 3 (168 Hours) | 100 | - | - | Matte Tin (Sn) - annealed | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 60MHz | 40 | DSPIC33EP512MU810 | 100 | - | - | 3.3V | 3.6V | - | - | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB | 536kB | Internal | - | - | 24K x 16 | 3V~3.6V | MICROCONTROLLER | - | dsPIC | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | - | FLASH | 16-Bit | 512KB 170K x 24 | CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG | 16 | - | YES | YES | 16b | - | - | 9 | - | 4.2 Mb | - | - | - | - | - | - | - | - | FLOATING-POINT | - | - | - | 32 | - | - | - | - | 12 | 2 | - | - | - | 4 | - | 1 | 1mm | - | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT91M55800A-33CJ Microchip Technology | 1278 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 176-LFBGA | YES | 176 | - | A/D 8x10b; D/A 2x10b | - | 58 | 0 | - | -40°C~85°C TA | Tray | 1997 | AT91 | e3 | yes | Active | 3 (168 Hours) | 176 | - | - | Matte Tin (Sn) - annealed | - | - | BOTTOM | BALL | 260 | 3V | 0.8mm | - | 40 | AT91M55800A | - | Not Qualified | - | - | 3.6V | 3/3.33/5V | 2.7V | - | - | Internal | - | 33MHz | 8K x 8 | 2.7V~3.6V | MICROCONTROLLER, RISC | - | ARM7® | POR, WDT | 20MHz | ROMless | 16/32-Bit | - | EBI/EMI, SPI, UART/USART | 32 | - | YES | NO | - | NO | YES | - | 24 | - | - | - | - | YES | YES | - | 16 | - | FIXED POINT | NO | 2048 | - | - | 3 | - | 6 | 7 | - | - | 32 | - | - | - | - | - | - | 1.59mm | 13mm | 13mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ATSAM3X8EA-CU Microchip Technology | 100 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 144-LFBGA | YES | 144 | - | A/D 16x12b; D/A 2x12b | - | 103 | - | Yes | -40°C~85°C TA | Tray | 2012 | SAM3X | e2 | yes | Active | 3 (168 Hours) | 144 | - | - | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | - | - | BOTTOM | BALL | - | 1.8V | 0.8mm | 84MHz | - | ATSAM3X | - | Not Qualified | - | 3.6V | - | - | - | CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, MMC, SPI, UART, USART, USB | 512kB | Internal | - | - | 100K x 8 | 1.62V~3.6V | MICROCONTROLLER, RISC | - | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, SSC, UART/USART, USB | 32 | - | YES | YES | 32b | YES | - | 3 | 24 | - | ARM | - | - | - | - | - | - | - | - | - | - | 5 | 16 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 1.4mm | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT32UC3A3256-ALUT Microchip Technology | 33000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 144-LQFP | - | 144 | 1.290414g | A/D 8x10b | - | 110 | - | Yes | -40°C~85°C TA | Tray | 2009 | AVR®32 UC3 A3 | e3 | yes | Active | 3 (168 Hours) | 144 | SMD/SMT | - | - | - | - | QUAD | GULL WING | 260 | 1.85V | 0.5mm | 66MHz | 30 | AT32UC3A3256 | - | - | - | 3.3V | 1.95V | - | - | 2-Wire, EBI/EMI, I2C, I2S, IrDA, MMC, RS-485, SCI, SPI, UART, USART, USB | 256kB | Internal | - | - | 128K x 8 | 1.75V~3.6V | MICROCONTROLLER, RISC | 32 | AVR | Brown-out Detect/Reset, DMA, POR, WDT | - | FLASH | 32-Bit | 256KB 256K x 8 | EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG | 32 | - | YES | YES | 32b | NO | - | 6 | - | 2 Mb | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | 1.6mm | - | 20.1mm | 20.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATMEGA8535-16AU Microchip Technology | 1280 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | A/D 8x10b | - | 32 | - | Yes | -40°C~85°C TA | Tray | 2005 | AVR® ATmega | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 5V | - | 16MHz | 40 | ATMEGA8535 | - | - | - | 5V | - | 5V | - | I2C, SPI, UART, USART | 8kB | Internal | - | - | 512 x 8 | 4.5V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 8KB 4K x 16 | I2C, SPI, UART/USART | 8 | 16 μs | YES | NO | 8b | - | - | 3 | 8b | 64 kb | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 4 | 1 | - | - | - | - | - | - | 1.05mm | - | 10.1mm | 10.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATXMEGA128D4-MH Microchip Technology | 360 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad | - | 44 | - | A/D 12x12b | - | 34 | - | Yes | -40°C~85°C TA | Tray | 2012 | AVR® XMEGA® D4 | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | QUAD | NO LEAD | - | 3V | 0.5mm | 32MHz | - | ATXMEGA128 | - | Not Qualified | - | - | - | - | - | I2C, IrDA, SPI, USART | 128kB | Internal | - | - | 8K x 8 | 1.6V~3.6V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8/16-Bit | 128KB 64K x 16 | I2C, IrDA, SPI, UART/USART | 16 | - | YES | NO | 8b | - | - | 4 | - | - | - | 2K x 8 | - | - | - | 1 | - | - | - | - | - | - | 12 | - | 105°C | - | - | 6 | 2 | - | - | 85°C | - | - | - | 1mm | - | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() PIC16F1946-I/PT Microchip Technology | 58240 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-TQFP | YES | 64 | - | A/D 17x10b | - | 54 | - | Yes | -40°C~85°C TA | Tray | 2008 | PIC® XLP™ 16F | e3 | yes | Active | 3 (168 Hours) | 64 | SMD/SMT | - | Matte Tin (Sn) - annealed | - | 800mW | QUAD | GULL WING | 260 | 3.3V | - | 32MHz | 40 | PIC16F1946 | 64 | - | - | - | - | - | - | I2C, LIN, SPI, UART, USART | 14kB | Internal | 2.6mA | - | 512 x 8 | 1.8V~5.5V | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, LCD, POR, PWM, WDT | - | FLASH | 8-Bit | 14KB 8K x 14 | I2C, LINbus, SPI, UART/USART | 16 | - | YES | NO | 8b | - | - | - | 8b | - | - | 256 x 8 | PIC | - | - | - | - | - | - | - | - | - | 17 | - | - | - | - | 5 | 1 | - | - | - | - | - | - | 1.05mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC18F67J10-I/PT Microchip Technology | 1000 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | A/D 11x10b | - | 50 | - | - | -40°C~85°C TA | Tray | 2016 | PIC® 18J | e3 | yes | Active | 3 (168 Hours) | 64 | - | - | Matte Tin (Sn) | - | 1W | QUAD | GULL WING | 260 | 2.5V | - | 40MHz | 40 | PIC18F67J10 | 64 | - | - | - | 3.6V | - | - | I2C, SPI, UART, USART | 128kB | Internal | - | - | 3.8K x 8 | 2V~3.6V | MICROCONTROLLER | 8 | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 128KB 64K x 16 | I2C, SPI, UART/USART | 8 | 40 μs | YES | NO | 8b | - | - | 5 | - | 1 Mb | - | - | PIC | - | - | 1 | - | - | - | - | - | - | 11 | - | - | - | - | 14 | 2 | - | - | - | - | - | - | 1.05mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC16F1827-I/SS Microchip Technology | 469 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | A/D 12x10b | - | 16 | - | Yes | -40°C~85°C TA | Tube | 2004 | PIC® XLP™ mTouch™ 16F | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | - | 800mW | DUAL | GULL WING | 260 | 3V | - | 32MHz | 40 | PIC16F1827 | 20 | - | - | - | - | - | - | I2C, SPI, UART, USART | 7kB | Internal | - | - | 384 x 8 | 1.8V~5.5V | MICROCONTROLLER, RISC | 8 | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 7KB 4K x 14 | I2C, SPI, UART/USART | 8 | - | YES | NO | 8b | - | - | 5 | - | - | - | 256 x 8 | PIC | - | - | 1 | - | 15 | - | - | - | - | 12 | - | - | - | - | 4 | 2 | - | - | - | - | - | - | 1.85mm | - | 7.5mm | 5.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATXMEGA16A4U-MH Microchip Technology | 442 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad | - | 44 | - | A/D 12x12b; D/A 2x12b | - | 34 | - | Yes | -40°C~85°C TA | Tray | 1995 | AVR® XMEGA® A4U | e4 | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | QUAD | NO LEAD | - | 3V | - | 32MHz | - | ATXMEGA16 | - | Not Qualified | - | - | 3.6V | - | - | I2C, IrDA, SPI, UART, USART, USB | 16kB | Internal | - | - | 2K x 8 | 1.6V~3.6V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | FLASH | 8/16-Bit | 16KB 8K x 16 | I2C, IrDA, SPI, UART/USART, USB | 16 | - | YES | YES | 8b | - | - | 5 | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | 4 | 2 | - | - | - | 7 | 1 | - | 950μm | - | 7.1mm | 7.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PIC18F45J10-I/PT Microchip Technology | 3 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | A/D 13x10b | - | 32 | - | Yes | -40°C~85°C TA | Tray | - | PIC® 18J | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | Matte Tin (Sn) | - | 1W | QUAD | GULL WING | 260 | 3V | - | 40MHz | 40 | PIC18F45J10 | 44 | - | - | - | - | - | - | I2C, SPI, UART, USART | 32kB | Internal | - | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER, RISC | 8 | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 16K x 16 | I2C, SPI, UART/USART | 8 | 40 μs | YES | NO | 8b | - | - | 3 | - | 256 kb | - | - | - | - | - | 1 | - | - | - | - | - | - | 13 | - | - | - | - | 5 | 2 | - | - | - | - | - | - | 1.05mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATMEGA164PV-10MU Microchip Technology | 63 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad | - | 44 | - | A/D 8x10b | - | 32 | - | Yes | -40°C~85°C TA | Tray | 1997 | AVR® ATmega | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | Matte Tin (Sn) | - | - | QUAD | - | 260 | 5V | 0.5mm | 10MHz | - | ATMEGA164P | - | - | - | - | 5.5V | 2/5V | 2.7V | 2-Wire, I2C, SPI, UART, USART | 16kB | Internal | - | - | 1K x 8 | 1.8V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 8K x 16 | I2C, SPI, UART/USART | 8 | 10 μs | YES | NO | 8b | - | - | 3 | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 6 | 1 | - | - | - | - | - | - | 1mm | - | 7.1mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT90USB1287-MU Microchip Technology | 5000 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | A/D 8x10b | - | 48 | - | Yes | -40°C~85°C TA | Tray | 2001 | AVR® 90USB | - | yes | Active | 3 (168 Hours) | 64 | - | - | - | - | - | QUAD | - | - | 5V | 0.5mm | 16MHz | - | AT90USB1287 | - | - | - | - | 5.5V | 3/5V | - | 2-Wire, EBI/EMI, I2C, SPI, UART, USART, USB | 128kB | Internal | - | 20 MHz | 8K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 128KB 128K x 8 | EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG | 8 | - | YES | NO | 8b | - | - | 4 | 8b | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 10 | 1 | - | - | - | - | - | - | 1mm | - | 9mm | 9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC18F4525-I/PT Microchip Technology | 9638 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | A/D 13x10b | - | 36 | - | Yes | -40°C~85°C TA | Tray | 2003 | PIC® 18F | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | Matte Tin (Sn) | - | 1W | QUAD | GULL WING | 260 | 5V | - | 40MHz | 40 | PIC18F4525 | 44 | - | 500μm | - | - | 5V | - | I2C, SPI, UART, USART | 48kB | Internal | - | - | 3.8K x 8 | 4.2V~5.5V | MICROCONTROLLER | 8 | PIC | Brown-out Detect/Reset, HLVD, POR, PWM, WDT | - | FLASH | 8-Bit | 48KB 24K x 16 | I2C, SPI, UART/USART | 8 | 40 μs | YES | NO | 8b | - | - | 4 | - | 384 kb | - | 1K x 8 | PIC | - | - | 1 | - | - | - | - | - | - | 13 | - | - | - | - | 5 | - | - | - | - | - | - | - | 1.05mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATXMEGA16A4-AU Microchip Technology | 3500 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | A/D 12x12b; D/A 2x12b | - | 34 | - | Yes | -40°C~85°C TA | Tray | 2012 | AVR® XMEGA® A4 | e3 | yes | Active | 3 (168 Hours) | 44 | SMD/SMT | - | - | - | - | QUAD | GULL WING | 260 | 3V | 0.8mm | 32MHz | 40 | ATXMEGA16 | - | - | - | - | 3.6V | - | - | I2C, IrDA, SPI, UART, USART | 16kB | Internal | - | - | 2K x 8 | 1.6V~3.6V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | FLASH | 8/16-Bit | 16KB 8K x 16 | I2C, IrDA, SPI, UART/USART | 16 | - | YES | YES | 8b | - | - | 5 | - | 128 kb | - | 1K x 8 | - | - | - | - | - | 36 | - | - | - | - | 12 | - | - | - | - | 16 | 2 | - | - | - | - | - | - | 1.05mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSPIC33EP256MU810-I/PT Microchip Technology | 3000 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 100-TQFP | YES | 100 | - | A/D 32x10b/12b | - | 83 | 87381 | Yes | -40°C~85°C TA | Tray | 2008 | dsPIC™ 33EP | e3 | - | Active | 3 (168 Hours) | 100 | - | - | Matte Tin (Sn) - annealed | - | - | QUAD | GULL WING | 260 | 3.3V | - | 60MHz | 40 | DSPIC33EP256MU810 | 100 | - | - | 3.3V | 3.6V | - | - | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB | 280kB | Internal | 33mA | - | 12K x 16 | 3V~3.6V | MICROCONTROLLER | 16 | dsPIC | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | - | FLASH | 16-Bit | 256KB 85.5K x 24 | CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG | 16 | - | YES | YES | 16b | - | - | 9 | 16b | 2.2 Mb | - | - | - | - | - | 2 | - | - | FLOATING-POINT | - | - | - | 32 | - | - | - | - | 12 | - | - | - | - | 4 | - | - | 1.05mm | - | 12mm | 12mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATMEGA168-20PU Microchip Technology | 1382 | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28 | - | A/D 6x10b | EEPROM, FLASH | 23 | - | Yes | -40°C~85°C TA | Tube | 1997 | AVR® ATmega | e3 | yes | Active | 1 (Unlimited) | 28 | - | - | - | - | - | DUAL | - | - | 3V | 2.54mm | 20MHz | - | ATMEGA168 | - | - | - | - | 5.5V | - | 2.7V | 2-Wire, I2C, SPI, Serial, UART, USART | 16kB | Internal | - | - | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | 8 | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 8K x 16 | I2C, SPI, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | - | 3 | 8b | 128 kb | - | 512 x 8 | - | NO | YES | - | - | - | FIXED-POINT | NO | 512 | 0 | 6 | 1 | - | - | 2 | - | 1 | - | - | - | - | - | - | 4.572mm | - | 34.8mm | 7.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSPIC30F4013-30I/ML Microchip Technology | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-VQFN Exposed Pad | - | 44 | - | A/D 13x12b | - | 30 | - | Yes | -40°C~85°C TA | Tube | 2003 | dsPIC™ 30F | e3 | yes | Active | 1 (Unlimited) | 44 | - | EAR99 | Matte Tin (Sn) | - | - | QUAD | - | 260 | 5V | - | 30MHz | 40 | DSPIC30F4013 | 44 | - | - | - | - | - | - | CAN, I2C, SPI, UART, USART | 48kB | Internal | - | - | 2K x 8 | 2.5V~5.5V | MICROCONTROLLER, RISC | - | dsPIC | AC'97, Brown-out Detect/Reset, I2S, POR, PWM, WDT | - | FLASH | 16-Bit | 48KB 16K x 24 | CANbus, I2C, SPI, UART/USART | 16 | - | YES | NO | 16b | YES | - | 5 | - | 384 kb | - | 1K x 8 | - | - | - | - | - | - | FIXED-POINT | - | - | 2 | 13 | - | - | - | - | - | 1 | - | - | - | - | - | - | 950μm | - | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free |