- Core Processor
- Core Size
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Data Converters | Memory Types | Number of I/Os | ROM(word) | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Nominal Supply Current | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Density | EEPROM Size | On Chip Program ROM Width | CPU Family | Low Power Mode | Screening Level | Number of A/D Converters | Number of Programmable I/O | Integrated Cache | RAM (words) | Number of UART Channels | Number of ADC Channels | Number of Timers | Number of PWM Channels | Number of I2C Channels | On Chip Data RAM Width | Number of SPI Channels | Number of USB Channels | Number of Ethernet Channels | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC18F97J60-I/PT Microchip Technology | 5 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | A/D 16x10b | - | 70 | - | - | Yes | -40°C~85°C TA | Tray | 2007 | PIC® 18J | e3 | yes | Active | 3 (168 Hours) | 100 | - | - | Matte Tin (Sn) - annealed | - | - | 1W | QUAD | GULL WING | 260 | 3V | 0.4mm | 41.667MHz | 40 | PIC18F97J60 | 100 | - | 3.6V | - | - | - | EBI/EMI, Ethernet, I2C, SPI, UART, USART | 128kB | Internal | - | - | 3808 x 8 | 2V~3.6V | MICROCONTROLLER | 8 | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 128KB 64K x 16 | EBI/EMI, Ethernet, I2C, SPI, UART/USART | - | 16 | - | YES | NO | 8b | YES | - | 5 | - | - | - | - | PIC | - | - | 1 | - | - | - | - | 16 | - | - | 2 | - | - | - | - | 1.05mm | - | 12mm | 12mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATTINY13A-SU Microchip Technology | 50 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | A/D 4x10b | - | 6 | - | - | Yes | -40°C~85°C TA | Tube | 2004 | AVR® ATtiny | e3 | yes | Active | 2 (1 Year) | 8 | SMD/SMT | - | - | - | - | - | DUAL | GULL WING | 260 | 5V | - | 20MHz | 40 | ATTINY13A | - | - | - | 5.5V | - | - | SPI | 1kB | Internal | - | - | 64 x 8 | 1.8V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 1KB 512 x 16 | - | - | 8 | - | YES | NO | 8b | - | - | - | 8b | 8 kb | 64 x 8 | - | - | - | - | - | - | - | - | - | 4 | - | 2 | - | - | 1 | - | - | 1.91mm | - | 5.35mm | 5.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC16F676-I/SL Microchip Technology | 399 | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | A/D 8x10b | - | 12 | - | - | Yes | -40°C~85°C TA | Tube | 1997 | PIC® 16F | e3 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | - | - | 800mW | DUAL | GULL WING | 260 | 5V | - | 20MHz | 40 | PIC16F676 | 14 | - | - | 5.5V | - | 4.5V | RS-232, USB | 1.8kB | Internal | 100μA | - | 64 x 8 | 2V~5.5V | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, POR, WDT | - | FLASH | 8-Bit | 1.75KB 1K x 14 | - | - | 8 | 20 μs | YES | NO | 8b | NO | - | 2 | 8b | 14 kb | 128 x 8 | - | PIC | - | - | 1 | - | - | - | - | 8 | - | - | - | - | - | - | - | 1.5mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC16F1509-I/SS Microchip Technology | 3000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | A/D 12x10b; D/A 1x5b | - | 17 | - | - | Yes | -40°C~85°C TA | Tube | 2004 | PIC® XLP™ 16F | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | - | - | 800mW | DUAL | GULL WING | 260 | 5V | 0.65mm | 20MHz | 40 | PIC16F1509 | 20 | - | - | 5.5V | 2.5/5V | 2.5V | I2C, LIN, SPI, UART, USART | 14kB | Internal | 850μA | - | 512 x 8 | 2.3V~5.5V | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 14KB 8K x 14 | I2C, LINbus, SPI, UART/USART | - | 8 | - | YES | NO | 8b | - | - | 3 | 8b | - | - | - | PIC | - | - | - | 18 | - | - | - | 12 | - | 4 | 1 | - | - | - | - | 1.85mm | - | 7.5mm | 5.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC16C54C-04/P Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Tin | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | 18 | - | - | - | 12 | 512 | - | Yes | 0°C~70°C TA | Tube | - | PIC® 16C | e3 | yes | Active | Not Applicable | 18 | - | - | - | - | - | 800mW | DUAL | - | - | 5V | 2.54mm | 4MHz | - | PIC16C54C | 18 | - | 5V | - | - | - | - | 768B | External | 2mA | - | 25 x 8 | 3V~5.5V | MICROCONTROLLER, RISC | 8 | PIC | POR, WDT | - | OTP | 8-Bit | 768B 512 x 12 | - | - | 8 | 4 μs | NO | NO | 8b | NO | NO | 1 | 8b | - | - | - | PIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | 3.68mm | - | 22.99mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATMEGA16U2-MU Microchip Technology | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | 32M1-A | - | - | 22 | - | - | Yes | -40°C~85°C TA | Tray | 2009 | AVR® ATmega | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | QUAD | - | - | 5V | 0.5mm | 16MHz | - | ATMEGA16U2 | - | - | - | 5.5V | 3/5V | 4.5V | SPI, UART, USART, USB | 16kB | Internal | - | - | 512 x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 8K x 16 | SPI, UART/USART, USB | - | 8 | - | NO | NO | 8b | YES | NO | 2 | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PIC16F1939T-I/PT Microchip Technology | 1710 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 44-TQFP | YES | 44 | - | A/D 14x10b | - | 36 | 16384 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2004 | PIC® XLP™ 16F | e3 | yes | Active | 3 (168 Hours) | 44 | - | 3A991.A.2 | Matte Tin (Sn) - annealed | ALSO OPERATES AT 1.8V MINIMUM SUPPLY FOR 16 MHZ | - | 800mW | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 32MHz | 40 | PIC16F1939 | 44 | - | - | - | - | - | I2C, LIN, SPI, UART, USART | 28kB | Internal | - | - | 1K x 8 | 1.8V~5.5V | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, LCD, POR, PWM, WDT | - | FLASH | 8-Bit | 28KB 16K x 14 | I2C, LINbus, SPI, UART/USART | 8mA | 8 | - | YES | NO | 8b | YES | YES | 5 | - | - | 256 x 8 | 14 | PIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PIC16F677-I/SS Microchip Technology | 30 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | A/D 12x10b | - | 18 | - | - | Yes | -40°C~85°C TA | Tube | - | PIC® 16F | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 800mW | DUAL | GULL WING | 260 | 5V | - | 20MHz | 40 | PIC16F677 | 20 | - | - | 5.5V | - | 4.5V | I2C, SPI, SSP | 3.5kB | Internal | 220μA | - | 128 x 8 | 2V~5.5V | MICROCONTROLLER, RISC | 8 | PIC | Brown-out Detect/Reset, POR, WDT | - | FLASH | 8-Bit | 3.5KB 2K x 14 | I2C, SPI | - | 8 | 20 μs | YES | NO | 8b | YES | - | 2 | 8b | - | 256 x 8 | - | PIC | - | - | - | - | - | - | 0 | 12 | - | - | - | - | 1 | - | - | 1.85mm | - | 7.5mm | 5.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATTINY26L-8SUR Microchip Technology | 6 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | A/D 11x10b | - | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | AVR® ATtiny | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 250 | 3V | - | 8MHz | 40 | ATTINY26 | - | - | - | 5.5V | 3/5V | - | SPI | 2kB | Internal | - | - | 128 x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 2KB 1K x 16 | USI | - | 8 | - | YES | NO | 8b | YES | NO | 2 | - | - | 128 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ATMEGA16A-PU Microchip Technology | 90 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | A/D 8x10b | - | 32 | - | - | Yes | -40°C~85°C TA | Tube | 1997 | AVR® ATmega | e3 | yes | Active | 1 (Unlimited) | 40 | - | - | - | - | - | - | DUAL | - | - | 5V | - | 16MHz | - | ATMEGA16A | - | - | - | 5.5V | - | - | 2-Wire, I2C, SPI, UART, USART | 16kB | Internal | - | - | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 8K x 16 | I2C, SPI, UART/USART | - | 8 | - | YES | NO | 8b | - | - | 3 | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | 8 | - | 4 | 1 | - | - | - | - | 4.445mm | - | 52.58mm | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC16F785-I/SO Microchip Technology | 5 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | A/D 14x10b | CMOS, FLASH | 17 | - | - | Yes | -40°C~85°C TA | Tube | 2005 | PIC® 16F | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | 800mW | DUAL | GULL WING | 260 | 5V | - | 20MHz | 40 | PIC16F785 | 20 | - | - | 5.5V | - | 4.5V | RS-232, USB | 3.5kB | Internal | - | - | 128 x 8 | 2V~5.5V | MICROCONTROLLER, RISC | 8 | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 3.5KB 2K x 14 | - | - | 8 | 20 μs | YES | NO | 8b | - | - | 3 | - | 28 kb | 256 x 8 | - | PIC | - | - | - | - | - | - | - | 14 | - | 2 | 1 | - | - | - | - | 2.35mm | - | 12.8mm | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC16F1527-I/PT Microchip Technology | 10 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-TQFP | YES | 64 | - | A/D 30x10b | - | 54 | - | - | Yes | -40°C~85°C TA | Tray | 2010 | PIC® XLP™ 16F | e3 | - | Active | 3 (168 Hours) | 64 | - | - | Matte Tin (Sn) - annealed | - | - | 800mW | QUAD | GULL WING | 260 | - | 0.5mm | 20MHz | 40 | PIC16F1527 | 64 | - | - | 5.5V | - | - | I2C, LIN, SPI, UART, USART | 28kB | Internal | 1mA | - | 1.5K x 8 | 2.3V~5.5V | MICROCONTROLLER, RISC | 8 | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 28KB 16K x 14 | I2C, LINbus, SPI, UART/USART | - | 8 | - | YES | NO | 8b | - | - | 9 | 8b | - | - | - | PIC | - | - | 1 | 53 | - | - | - | 30 | - | 10 | 2 | - | - | - | - | 1.05mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC16F722A-I/SS Microchip Technology | 517 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | A/D 11x8b | - | 25 | - | - | Yes | -40°C~85°C TA | Tube | 2007 | PIC® XLP™ 16F | e3 | yes | Active | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) - annealed | - | - | 800mW | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 20MHz | 40 | PIC16F722A | 28 | - | - | 5.5V | - | - | I2C, SPI, UART, USART | 3.5kB | Internal | - | - | 128 x 8 | 1.8V~5.5V | MICROCONTROLLER, RISC | 8 | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 3.5KB 2K x 14 | I2C, SPI, UART/USART | - | 8 | - | YES | NO | 8b | - | - | 3 | - | - | - | - | PIC | - | - | - | - | - | - | - | 11 | - | 2 | - | - | - | 1 | - | 1.85mm | - | 10.5mm | 5.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PIC18F45K50-I/PT Microchip Technology | 320 | - | Datasheet | 4 Weeks | - | - | Surface Mount | 44-TQFP | YES | 44 | - | A/D 25x10b | - | 36 | - | - | Yes | -40°C~85°C TA | Tray | 2012 | PIC® XLP™ 18K | e3 | - | Active | 3 (168 Hours) | 44 | - | - | Matte Tin (Sn) - annealed | IT ALSO OPERATES IN 20MHZ AT 2.3V MIN SUPPLY | - | 1W | QUAD | GULL WING | 260 | 3V | 0.8mm | 48MHz | 40 | PIC18F45K50 | - | - | - | 5.5V | 2.5/5V | 2.7V | I2C, SPI, UART, USART, USB | 32kB | Internal | 2.1mA | - | 2K x 8 | 2.3V~5.5V | MICROCONTROLLER | - | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 16K x 16 | I2C, SPI, UART/USART, USB | - | 8 | - | YES | NO | 8b | YES | - | 4 | 8b | - | 256 x 8 | - | PIC | - | - | - | - | - | - | - | 25 | - | - | 1 | - | - | - | - | 1.05mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC16LF1503-I/MG Microchip Technology | 3300 |
| Datasheet | 8 Weeks | Tin | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | A/D 8x10b | - | 11 | - | - | Yes | -40°C~85°C TA | Tube | 2011 | PIC® 16F | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | 800mW | QUAD | - | 260 | 2.5V | 0.5mm | 20MHz | 40 | PIC16LF1503 | 16 | - | - | - | - | - | I2C, SPI | 3.5kB | Internal | 120μA | - | 128 x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 3.5KB 2K x 14 | I2C, SPI | - | 8 | - | YES | NO | 8b | - | - | 3 | 8b | - | - | - | PIC | YES | - | - | 12 | NO | 128 | - | 10 | - | 4 | 2 | - | - | - | 1 | 900μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC16F18855T-I/SS Microchip Technology | 20 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | A/D 24x10b; D/A 1x5b | - | 25 | 8192 | Automotive grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | PIC® XLP™ 16F | e3 | - | Active | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) - annealed | ALSO OPERATES AT 2.3 V MINIMUM SUPPLY AT 16 MHZ | 8542.31.00.01 | - | DUAL | GULL WING | - | 3V | 0.65mm | 32MHz | - | PIC16F18855 | - | R-PDSO-G28 | - | 5.5V | - | 2.5V | I2C, LIN, SPI, UART, USART | 14kB | Internal | - | - | 1K x 8 | 2.3V~5.5V | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 14KB 8K x 14 | I2C, LINbus, SPI, UART/USART | - | 8 | - | YES | NO | - | YES | YES | - | - | - | 256 x 8 | 14 | - | - | ISO/TS-16949 | - | - | NO | 1024 | - | - | 7 | - | - | 8 | - | - | - | - | 2mm | 10.2mm | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() PIC16F676-I/P Microchip Technology | 30 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | A/D 8x10b | - | 12 | - | - | Yes | -40°C~85°C TA | Tube | - | PIC® 16F | e3 | yes | Active | Not Applicable | 14 | - | EAR99 | Matte Tin (Sn) | - | - | 800mW | DUAL | - | - | 5V | - | 20MHz | - | PIC16F676 | 14 | - | - | 5.5V | - | 4.5V | RS-232, USB | 1.8kB | Internal | 100μA | - | 64 x 8 | 2V~5.5V | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, POR, WDT | - | FLASH | 8-Bit | 1.75KB 1K x 14 | - | - | 8 | 20 μs | YES | NO | 8b | NO | - | 2 | 8b | 14 kb | 128 x 8 | - | PIC | - | - | 1 | - | - | - | - | 8 | - | - | - | - | - | - | - | 4.953mm | - | 19.69mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC18F67J60-I/PT Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | A/D 11x10b | - | 39 | - | - | Yes | -40°C~85°C TA | Tray | - | PIC® 18J | e3 | yes | Active | 3 (168 Hours) | 64 | - | - | Matte Tin (Sn) | ALSO OPERATES AT 2V MINIMUM SUPPLY AT 4 MHZ | - | 1W | QUAD | GULL WING | 260 | 2.5V | - | 41.667MHz | 40 | PIC18F67J60 | 64 | - | 3.6V | - | - | - | Ethernet, I2C, SPI, UART, USART | 128kB | Internal | - | - | 3808 x 8 | 2V~3.6V | MICROCONTROLLER | 8 | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 128KB 64K x 16 | Ethernet, I2C, SPI, UART/USART | - | 16 | 42 μs | YES | NO | 8b | - | - | 5 | - | 1 Mb | - | - | PIC | - | - | - | - | - | - | - | 11 | - | 14 | 1 | - | - | - | - | 1.05mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATMEGA328P-PU Microchip Technology | 100000 | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28 | - | A/D 6x10b | - | 23 | - | - | Yes | -40°C~85°C TA | Tube | 1997 | AVR® ATmega | e3 | yes | Active | 1 (Unlimited) | 28 | - | - | - | - | - | - | DUAL | - | - | 5V | 2.54mm | 20MHz | - | ATMEGA328P | - | - | - | 5.5V | 2/5V | 4.5V | 2-Wire, I2C, SPI, UART, USART | 32kB | Internal | - | - | 2K x 8 | 1.8V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 16K x 16 | I2C, SPI, UART/USART | - | 8 | - | YES | NO | 8b | YES | - | 3 | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | 6 | - | - | 1 | - | - | - | - | 3.28mm | - | 37.4mm | 6.76mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATTINY1616-SFR Microchip Technology | 1189 | - | - | 16 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | A/D 20x10b; D/A 3x8b | - | 18 | 8192 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | tinyAVR™ 1 | e3 | - | Active | 3 (168 Hours) | 20 | - | - | Matte Tin (Sn) - annealed | - | 8542.31.00.01 | - | DUAL | GULL WING | - | 3V | 1.27mm | - | - | ATTINY1616 | - | R-PDSO-G20 | - | 5.5V | - | 1.8V | - | - | Internal | - | 20MHz | 2K x 8 | 1.8V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | - | 8 | - | YES | NO | - | YES | YES | - | - | - | 256 x 8 | 16 | - | YES | - | - | - | - | 2048 | - | - | 4 | - | - | 8 | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | - |