- Core Processor
- Core Size
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Lead Pitch | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Nominal Supply Current | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Number of A/D Converters | Number of Programmable I/O | Format | Integrated Cache | RAM (words) | Number of UART Channels | Number of ADC Channels | Min Supply Voltage (DC) | Number of Serial I/Os | Number of External Interrupts | Number of PWM Channels | Number of I2C Channels | On Chip Data RAM Width | Number of SPI Channels | Number of USB Channels | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC16F688-E/ST Microchip Technology | 2 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | A/D 8x10b | - | 12 | 4096 | Yes | -40°C~125°C TA | Tube | 1997 | PIC® 16F | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | 800mW | DUAL | GULL WING | 260 | 5V | 0.65mm | 20MHz | 40 | PIC16F688 | 14 | - | - | - | 5.5V | - | 4.5V | SCI, UART, USART | 7kB | Internal | - | - | 256 x 8 | 2V~5.5V | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, POR, WDT | FLASH | 8-Bit | 7KB 4K x 14 | UART/USART | - | 8 | 20 μs | YES | NO | 8b | NO | NO | 2 | - | - | - | 256 x 8 | 14 | PIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATMEGA8L-8MUR Microchip Technology | 1 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | A/D 8x10b | FLASH, OTP | 23 | 4096 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 1997 | AVR® ATmega | e3 | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | QUAD | NO LEAD | 260 | 3V | 0.5mm | 8MHz | 40 | ATMEGA8 | - | Not Qualified | - | - | 5.5V | - | 2.7V | I2C, SPI, UART, USART | 3kB | Internal | - | - | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB 4K x 16 | I2C, SPI, UART/USART | - | 8 | - | YES | NO | 8b | YES | NO | 3 | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATMEGA1284-PU Microchip Technology | 2081 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | 40P6 (REV B) | A/D 8x10b | - | 32 | - | Yes | -40°C~85°C TA | Tube | 2008 | AVR® ATmega | e3 | yes | Active | 1 (Unlimited) | 40 | - | - | - | - | - | DUAL | - | - | - | 2.54mm | 20MHz | - | ATMEGA1284 | - | - | - | - | 5.5V | 2/5V | - | I2C, SPI, UART, USART | 128kB | Internal | - | - | 16K x 8 | 1.8V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 128KB 64K x 16 | I2C, SPI, UART/USART | - | 8 | - | YES | NO | 8b | - | - | 3 | - | - | - | 4K x 8 | - | - | YES | YES | - | - | FIXED-POINT | NO | - | - | 8 | 1.8V | 2 | 3 | 6 | 1 | - | - | - | 4.826mm | - | 52.58mm | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC16F1516-I/SO Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Tin | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | A/D 17x10b | - | 25 | - | Yes | -40°C~85°C TA | Tube | 2010 | PIC® XLP™ 16F | e3 | - | Active | 1 (Unlimited) | 28 | - | EAR99 | - | - | 800mW | DUAL | GULL WING | 260 | - | - | 20MHz | 40 | PIC16F1516 | 28 | - | - | - | 5.5V | - | - | I2C, LIN, SPI, UART, USART | 14kB | Internal | 1mA | - | 512 x 8 | 2.3V~5.5V | MICROCONTROLLER, RISC | 8 | PIC | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 14KB 8K x 14 | I2C, LINbus, SPI, UART/USART | - | 8 | - | YES | NO | 8b | - | - | 3 | 8b | - | - | - | - | PIC | - | - | 1 | - | - | - | - | - | 17 | - | - | - | 2 | - | - | - | - | 2.35mm | - | 17.9mm | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSPIC33FJ32MC202-I/SO Microchip Technology | 395 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | A/D 6x10b/12b | - | 21 | - | Yes | -40°C~85°C TA | Tube | 2009 | dsPIC™ 33F | e3 | yes | Active | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 250 | 3.3V | - | 40MHz | 40 | DSPIC33FJ32MC202 | 28 | - | - | 3.3V | - | - | - | I2C, IrDA, LIN, SPI, UART, USART | 32kB | Internal | - | - | 2K x 8 | 3V~3.6V | MICROCONTROLLER | - | dsPIC | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT | FLASH | 16-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | 70mA | 16 | - | YES | NO | 16b | YES | - | 3 | - | 256 kb | - | - | - | - | - | - | - | - | FLOATING-POINT | - | - | - | 6 | - | - | - | - | 1 | - | - | - | 2.35mm | - | 17.9mm | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC24FJ32GA002-E/SS Microchip Technology | 2458 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | A/D 10x10b | - | 21 | 32768 | Yes | -40°C~125°C TA | Tube | 2008 | PIC® 24F | e3 | yes | Active | 1 (Unlimited) | 28 | - | 3A991.A.2 | Matte Tin (Sn) - annealed | IT ALSO OPERATES IN 16 MHZ AT 2V MINIMUM SUPPLY | - | DUAL | GULL WING | 260 | 2.5V | - | 32MHz | 40 | PIC24FJ32GA002 | - | - | - | - | - | - | - | I2C, IrDA, SPI, UART, USART | 32kB | Internal | - | 24 MHz | 8K x 8 | 2V~3.6V | MICROCONTROLLER | - | PIC | Brown-out Detect/Reset, LVD, POR, PWM, WDT | FLASH | 16-Bit | 32KB 11K x 24 | I2C, PMP, SPI, UART/USART | 20mA | 16 | - | YES | NO | 16b | YES | NO | 5 | - | - | - | - | - | PIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 10.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATSAMD20G16A-AUT Microchip Technology | 801 | - | Datasheet | 18 Weeks | Tin | - | Surface Mount | 48-TQFP | YES | 48 | 9.071791g | - | A/D 14x12b; D/A 1x10b | - | 38 | 65536 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2015 | SAM D20G | e3 | - | Active | 3 (168 Hours) | 48 | - | 3A991.A.2 | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 48MHz | 30 | ATSAMD20G16 | - | Not Qualified | - | - | 3.63V | - | 1.62V | I2C, SPI, UART, USART | 64kB | Internal | - | - | 8K x 8 | 1.62V~3.6V | MICROCONTROLLER, RISC | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, WDT | FLASH | 32-Bit | 64KB 64K x 8 | I2C, SPI, UART/USART | - | 32 | - | YES | NO | 32b | YES | - | 8 | - | 512 kb | ARM | - | - | CORTEX-M0 | - | - | - | 38 | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | 1.2mm | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() PIC16C57C-20/SO Microchip Technology | 40 | - | Datasheet | 2 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | - | 20 | - | Yes | 0°C~70°C TA | Tube | 1997 | PIC® 16C | e3 | yes | Active | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) | - | 800mW | DUAL | GULL WING | 260 | 5V | - | 20MHz | 40 | PIC16C57C | 28 | - | - | - | 5.5V | 2.5/6.25V | 4.5V | RS-232 | 3kB | External | 2mA | - | 72 x 8 | 3V~5.5V | MICROCONTROLLER, RISC | 8 | PIC | POR, WDT | OTP | 8-Bit | 3KB 2K x 12 | - | - | 8 | 20 μs | NO | NO | 8b | NO | NO | 1 | 8b | - | - | - | - | PIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39mm | - | 18.08mm | 7.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC16F886T-I/SO Microchip Technology | 1607 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | A/D 11x10b | - | 24 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2004 | PIC® 16F | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Matte Tin (Sn) - annealed | ITS ALSO OPERATES MINIMUM 2V AT 8 MHZ | 800mW | DUAL | GULL WING | 260 | 5V | - | 20MHz | 40 | PIC16F886 | 28 | - | - | - | 5.5V | 2.5/5V | 4.5V | I2C, SPI, UART, USART | 14kB | Internal | - | - | 368 x 8 | 2V~5.5V | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 14KB 8K x 14 | I2C, SPI, UART/USART | 4.8mA | 8 | 20 μs | YES | NO | 8b | YES | - | 3 | - | - | - | 256 x 8 | - | PIC | - | - | - | - | - | - | - | 1 | 11 | - | - | - | - | - | - | - | - | 2.35mm | - | 17.9mm | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC18F6585-I/PT Microchip Technology | 70 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | - | A/D 12x10b | - | 52 | - | Yes | -40°C~85°C TA | Tray | 2003 | PIC® 18F | e3 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Matte Tin (Sn) | - | 1W | QUAD | GULL WING | 260 | 5V | - | 40MHz | 40 | PIC18F6585 | 64 | - | 500μm | - | - | 5V | 4.2V | CAN, I2C, SPI, UART, USART | 48kB | External | - | - | 3.25K x 8 | 4.2V~5.5V | MICROCONTROLLER, RISC | 8 | PIC | Brown-out Detect/Reset, LVD, POR, PWM, WDT | FLASH | 8-Bit | 48KB 24K x 16 | CANbus, I2C, SPI, UART/USART | - | 8 | 40 μs | YES | NO | 8b | YES | - | 5 | - | 384 kb | - | 1K x 8 | - | PIC | - | - | - | - | - | - | - | - | 12 | - | - | - | - | 1 | - | - | - | 1.05mm | - | 10.1mm | 10.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT89C4051-24SU Microchip Technology | 4461 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | 15 | 4096 | - | -40°C~85°C TA | Tube | 1995 | 89C | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | - | - | - | DUAL | GULL WING | 250 | 5V | - | 24MHz | 40 | AT89C4051 | - | - | - | 5V | 6V | - | - | UART, USART | 4kB | Internal | - | - | 128 x 8 | 4V~6V | MICROCONTROLLER | - | 8051 | Brown-out Detect/Reset, LED, POR | FLASH | 8-Bit | 4KB 4K x 8 | UART/USART | - | 8 | 24 μs | NO | NO | 8b | NO | NO | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.35mm | - | 13mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC18F25K50-I/SO Microchip Technology | 243 | - | Datasheet | 2 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | A/D 14x10b | - | 25 | - | Yes | -40°C~85°C TA | Tube | 2006 | PIC® XLP™ 18K | e3 | - | Active | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) - annealed | IT ALSO OPERATES IN 20MHZ AT 2.3V MIN SUPPLY | 1W | DUAL | GULL WING | 250 | 3V | - | 48MHz | 40 | PIC18F25K50 | - | - | - | - | 5.5V | 2.5/5V | 2.7V | I2C, SPI, UART, USART, USB | 32kB | Internal | 2.1mA | - | 2K x 8 | 2.3V~5.5V | MICROCONTROLLER | - | PIC | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB 16K x 16 | I2C, SPI, UART/USART, USB | - | 8 | - | YES | NO | 8b | YES | - | 4 | 8b | - | - | 256 x 8 | - | PIC | - | - | - | - | - | - | - | - | 14 | - | - | - | - | 1 | - | - | - | 2.35mm | - | 17.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC18F67K22-I/MR Microchip Technology | 1400 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | YES | 64 | - | - | A/D 16x12b | - | 53 | - | Yes | -40°C~85°C TA | Tube | 2009 | PIC® XLP™ 18K | e3 | - | Active | 1 (Unlimited) | 64 | - | - | Matte Tin (Sn) - annealed | ALSO OPERATES WITH 1.8 V MINIMUM SUPPLY AT 4 MHZ | 1W | QUAD | - | 260 | 3.3V | 0.5mm | 64MHz | 40 | PIC18F67K22 | 64 | - | - | - | 5.5V | - | 3V | I2C, LIN, SPI, UART, USART | 128kB | Internal | - | - | 4K x 8 | 1.8V~5.5V | MICROCONTROLLER | - | PIC | Brown-out Detect/Reset, LVD, POR, PWM, WDT | FLASH | 8-Bit | 128KB 64K x 16 | I2C, LINbus, SPI, UART/USART | - | 32 | - | YES | NO | 8b | - | - | 11 | - | - | - | 1K x 8 | - | PIC | - | - | - | - | - | - | - | - | 16 | - | - | - | 10 | 2 | - | - | - | 950μm | - | 9mm | 9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC18F2520-I/ML Microchip Technology | 1600 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 28-VQFN Exposed Pad | - | 28 | - | - | A/D 10x10b | - | 25 | - | Yes | -40°C~85°C TA | Tube | 1999 | PIC® 18F | e3 | yes | Active | 1 (Unlimited) | 28 | SMD/SMT | - | Matte Tin (Sn) - annealed | - | 1W | QUAD | - | 260 | 5V | 0.65mm | 40MHz | 40 | PIC18F2520 | 28 | - | - | - | 5.5V | 5V | - | I2C, SPI, UART, USART | 32kB | Internal | - | - | 1.5K x 8 | 4.2V~5.5V | MICROCONTROLLER, RISC | 8 | PIC | Brown-out Detect/Reset, HLVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 16K x 16 | I2C, SPI, UART/USART | - | 8 | 40 μs | YES | NO | 8b | - | - | 4 | - | 256 kb | - | 256 x 8 | - | PIC | - | - | 1 | - | - | - | - | - | 10 | - | - | - | 2 | - | - | - | - | 950μm | - | 6mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC24HJ256GP610-I/PF Microchip Technology | 3 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | - | A/D 32x10b, 32x12b | FLASH, SRAM | 85 | - | Yes | -40°C~85°C TA | Tray | 2005 | PIC® 24H | e3 | yes | Active | 3 (168 Hours) | 100 | - | - | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40MHz | 40 | PIC24HJ256GP610 | 100 | - | 500μm | - | 3.6V | 3.3V | 3V | CAN, I2C, IrDA, LIN, SPI, UART, USART | 256kB | Internal | - | - | 16K x 8 | 3V~3.6V | MICROCONTROLLER | 16 | PIC | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16-Bit | 256KB 85.5K x 24 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART | - | 16 | - | YES | YES | 16b | - | - | 9 | - | 2 Mb | - | - | - | PIC | - | - | - | - | - | - | - | - | 32 | - | - | - | 8 | 2 | - | - | - | 1.05mm | - | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC16C55A-20/SO Microchip Technology | 702 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | EPROM, OTP | 20 | 512 | Yes | 0°C~70°C TA | Tube | 1998 | PIC® 16C | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Matte Tin (Sn) | - | 800mW | DUAL | GULL WING | 260 | 5V | - | 20MHz | 40 | PIC16C55A | 28 | - | - | - | 5.5V | 2.5/6.25V | 4.5V | RS-232 | 512B | External | 2mA | - | 25 x 8 | 3V~5.5V | MICROCONTROLLER, RISC | - | PIC | POR, WDT | OTP | 8-Bit | 768B 512 x 12 | - | - | 8 | 20 μs | NO | NO | 8b | NO | NO | 1 | 8b | - | - | - | - | PIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39mm | - | 18.08mm | 7.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATTINY4313-MUR Microchip Technology | 6000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | - | - | - | 18 | - | Yes | -40°C~85°C TA | Cut Tape (CT) | 1997 | AVR® ATtiny | - | yes | Active | 3 (168 Hours) | 20 | - | - | - | - | - | QUAD | NO LEAD | - | 5V | 0.5mm | 20MHz | - | ATTINY4313 | - | - | - | - | 5.5V | - | 4.5V | I2C, SPI, UART, USART | 4kB | Internal | - | - | 256 x 8 | 1.8V~5.5V | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB 2K x 16 | I2C, SPI, UART/USART | - | 8 | - | NO | NO | 8b | YES | NO | 2 | - | - | - | 256 x 8 | 16 | - | - | YES | - | - | - | NO | 256 | - | - | - | - | 1 | - | - | 8 | - | - | - | 0.8mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PIC16F631-I/SO Microchip Technology | 5 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | 18 | - | Yes | -40°C~85°C TA | Tube | 2006 | PIC® 16F | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | - | 800mW | DUAL | GULL WING | 260 | 5V | - | 20MHz | 40 | PIC16F631 | 20 | - | - | - | 5.5V | - | 4.5V | - | 1.8kB | Internal | 220μA | - | 64 x 8 | 2V~5.5V | MICROCONTROLLER, RISC | 8 | PIC | Brown-out Detect/Reset, POR, WDT | FLASH | 8-Bit | 1.75KB 1K x 14 | - | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | 8b | - | - | 128 x 8 | - | PIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.35mm | - | 12.8mm | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC24FV32KA302-I/SS Microchip Technology | 975 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | A/D 13x12b | - | 23 | - | Yes | -40°C~85°C TA | Tube | 2010 | PIC® XLP™ 24F | e3 | - | Active | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 3.3V | - | 32MHz | 40 | PIC24FV32KA302 | 28 | - | - | - | - | - | - | I2C, IrDA, LIN, SPI, UART, USART | 32kB | Internal | 3.5mA | - | 2K x 8 | 2V~5.5V | MICROCONTROLLER | 16 | PIC | Brown-out Detect/Reset, HLVD, POR, PWM, WDT | FLASH | 16-Bit | 32KB 11K x 24 | I2C, IrDA, LINbus, SPI, UART/USART | - | 16 | - | YES | NO | 16b | - | - | 5 | 16b | - | - | 512 x 8 | - | PIC | - | - | 1 | - | - | - | - | - | 13 | - | - | - | 3 | 2 | - | - | - | 1.85mm | - | 7.5mm | 5.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSPIC33EP256MU810-I/PF Microchip Technology | 4500 |
| Datasheet | 5 Weeks | - | - | Surface Mount | 100-TQFP | YES | 100 | - | - | A/D 32x10b/12b | FLASH, RAM | 83 | - | Yes | -40°C~85°C TA | Tray | 2011 | dsPIC™ 33EP | e3 | - | Active | 3 (168 Hours) | 100 | - | - | Matte Tin (Sn) - annealed | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 60MHz | 40 | DSPIC33EP256MU810 | 100 | - | - | 3.3V | 3.6V | - | - | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB | 256kB | Internal | - | - | 12K x 16 | 3V~3.6V | MICROCONTROLLER | - | dsPIC | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 16-Bit | 256KB 85.5K x 24 | CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG | - | 16 | - | YES | YES | 16b | - | - | 9 | - | 2 Mb | - | - | - | - | - | - | - | - | FLOATING-POINT | - | - | - | 32 | - | - | - | 12 | 2 | - | 4 | 1 | 1.05mm | - | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | - |