- Package / Case
- RoHS Status
- Applications
- Core Processor
- Factory Lead Time
- Interface
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Number of Terminations
Attribute column
Manufacturer
Microchip Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Operating Mode | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Address Bus Width | Memory Density | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | Screening Level | Parallel/Serial | External Data Bus Width | Output Clock Frequency-Max | Memory IC Type | RAM (words) | Programming Voltage | Endurance | Data Retention Time-Min | Number of Serial I/Os | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Host Data Transfer Rate-Max | Drive Interface Standard | Host Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSS461C-TDRZ Microchip Technology Inc | In Stock | - | Datasheet | YES | 24 | - | 16 MHz | MICROCHIP TECHNOLOGY INC | 3 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, SO-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | 5.5 V | 4.5 V | 5 V | - | e3 | - | - | - | MATTE TIN | - | 8542.31.00.01 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | R-PDSO-G24 | Not Qualified | AUTOMOTIVE | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 15 mA | - | 2.65 mm | - | 8 | - | - | NO | YES | - | - | 8 | - | - | - | - | - | - | 1 | - | - | 0.125 MBps | - | - | - | ASYNC, BIT; SYNC, BYTE | - | NRZ; BIPH-LEVEL (MANCHESTER) | - | - | - | 15.4 mm | 7.5 mm | ||
![]() PLL602-39OC Microchip Technology Inc | In Stock | - | Datasheet | YES | 16 | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | EAR99 | - | - | TRI-STATE; ENABLE DISABLE FUNCTION | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.65 mm | compliant | - | R-PDSO-G16 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 80 mA | - | 1.2 mm | - | - | - | 25 MHz | - | - | - | - | - | 800 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() T62M0001A-KG TM Technology Inc | In Stock | - | Datasheet | - | - | - | - | TM TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST85LP1004A-M-C-LBTE Microchip Technology Inc | In Stock | - | Datasheet | YES | 91 | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | LBGA | 12 X 24 MM, 1.30 MM HEIGHT, ROHS COMPLIANT, MO-210, LBGA-91 | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | Yes | 3.465 V | 3.135 V | 3.3 V | - | e3 | Yes | - | - | MATTE TIN | ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | - | 1 mm | compliant | 91 | R-PBGA-B91 | Not Qualified | COMMERCIAL | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | - | 1.4 mm | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 MBps | IDE | ATA | 24 mm | 12 mm | ||
![]() PL671-01-R25TC-R Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST55LC100-45-C-TQWE Microchip Technology Inc | In Stock | - | Datasheet | YES | 100 | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | TFQFP | ROHS COMPLIANT, MS-026AED, TQFP-100 | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | QFP | Yes | 3.465 V | 3.165 V | 3.3 V | - | e3 | Yes | - | - | MATTE TIN | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.5 mm | compliant | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATA; IDE | 14 mm | 14 mm | ||
![]() USB24913PT-V/LSXVAO Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA100T-Y240C2X01-00T-V43 Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLI8120 Genesis Microchip | In Stock | - | Datasheet | - | - | - | - | GENESIS MICROCHIP | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COM20020P Microchip Technology Inc | In Stock | - | Datasheet | NO | 24 | - | 40 MHz | MICROCHIP TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Active | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | - | - | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | 235 | - | 2.54 mm | compliant | - | R-PDIP-T24 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 50 mA | - | 3.81 mm | - | 3 | - | - | NO | NO | - | - | 8 | - | - | 1024 | - | - | - | 1 | 8051; 6801 | 8 | 0.625 MBps | - | - | - | ASYNC, BIT; SYNC, BYTE; ETHERNET | - | NRZ | - | - | - | 31.877 mm | 15.24 mm | ||
![]() GM5221-LF-BC Genesis Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMXT336UD-MAU316 Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COM2661-1 Microchip Technology Inc | In Stock | - | Datasheet | NO | 28 | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | 70 °C | - | CERAMIC | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Active | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-XDIP-T28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | NO | - | - | - | 8 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ASYNC, BIT; SYNC, BYTE; BISYNC | - | - | - | - | - | - | - | ||
![]() LAN9116-MT-BR2 Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP795W12T-I/SLVAO Microchip Technology Inc | In Stock | - | - | YES | 14 | - | 0.032 MHz | MICROCHIP TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 3.6 V | 4.5 V | 3 V | - | - | - | - | - | - | ALSO OPEARTES AT 1.8 V MINIMUM SUPPLY AT 3 MHZ | - | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | R-PDSO-G14 | - | - | - | TIMER, REAL TIME CLOCK | 8 | 3 mA | - | 1.75 mm | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | 64 | - | - | - | - | - | 8 | - | 1/100 SECOND | Y | NO | - | SERIAL(SPI) | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() USB24913CT-V/LSXVAO Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GM3020 Genesis Microchip | In Stock | - | Datasheet | YES | 128 | - | - | GENESIS MICROCHIP | - | - | - | - | - | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | - | unknown | - | S-PQFP-G128 | Not Qualified | - | - | DISPLAY CONTROLLER, CRT OR FLAT PANEL GRAPHICS DISPLAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB24915C-V/YXXVAO Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST85LD0128-120-5C-LBZE Microchip Technology Inc | In Stock | - | Datasheet | YES | 91 | 120 ns | - | MICROCHIP TECHNOLOGY INC | - | 134217728 words | 128000000 | 70 °C | - | PLASTIC/EPOXY | LBGA | 18 X 12 MM, ROHS COMPLIANT, MO-210, LBGA-91 | BGA91,10X16,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | Yes | - | - | - | 3.3 V | - | Yes | EAR99 | NAND TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 1 mm | compliant | 91 | R-PBGA-B91 | - | - | SYNCHRONOUS | - | - | 80 mA | 128MX8 | 1.4 mm | 8 | - | 1073741824 bit | - | - | - | - | PARALLEL | - | - | FLASH MODULE | - | 3.3 V | 100000 Write/Erase Cycles | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 mm | 12 mm | ||
![]() TSS463B-TERA Microchip Technology Inc | In Stock | - | Datasheet | YES | 16 | - | 8 MHz | MICROCHIP TECHNOLOGY INC | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SO-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | AUTOMOTIVE | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 9 mA | - | 2.65 mm | - | - | - | - | NO | YES | - | - | - | - | - | - | - | - | - | 1 | - | - | 0.5 MBps | - | - | - | ASYNC, BIT; SYNC, BYTE | - | NRZ | - | - | - | 10.3 mm | 7.5 mm |