- Package / Case
- RoHS Status
- Applications
- Core Processor
- Factory Lead Time
- Interface
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Number of Terminations
Attribute column
Manufacturer
Microchip Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Memory Types | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Interface | Number of Ports | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Program Memory Type | Supply Current-Max | Bit Size | Access Time | Data Bus Width | Seated Height-Max | Core Architecture | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Output Clock Frequency-Max | Integrated Cache | Number of Serial I/Os | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Controller Series | Host Interface Standard | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST55LC100-45-C-TQWE Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 100 | - | MICROCHIP TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | TFQFP | ROHS COMPLIANT, MS-026AED, TQFP-100 | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | QFP | Yes | 3.465 V | 3.165 V | 3.3 V | - | - | - | - | - | e3 | Yes | - | - | - | - | MATTE TIN | - | - | - | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | - | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | - | - | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | - | - | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | - | - | - | - | - | 1.2 mm | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | ATA; IDE | - | 14 mm | 14 mm | - | - | ||
![]() PLL702-01XC Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 28 | - | MICROCHIP TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC | SSOP | SSOP-28 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | 3.63 V | 2.25 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 0.65 mm | compliant | - | - | - | - | R-PDSO-G28 | - | COMMERCIAL | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | - | - | - | - | 2 mm | - | 14.318 MHz | - | - | - | - | - | 133 MHz | - | - | - | - | - | - | - | - | 10.2 mm | 5.3 mm | - | - | ||
![]() MCP23016-I/P Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | NO | - | - | 28 | - | MICROCHIP TECHNOLOGY INC | - | 16 | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Contact Manufacturer | DIP | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | - | - | 28 | R-PDIP-T28 | Not Qualified | INDUSTRIAL | - | 2 | - | PARALLEL IO PORT, GENERAL PURPOSE | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSS463B-TERA Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 16 | 8 MHz | MICROCHIP TECHNOLOGY INC | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SO-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | - | - | R-PDSO-G16 | Not Qualified | AUTOMOTIVE | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 9 mA | - | - | - | 2.65 mm | - | - | NO | YES | - | - | - | - | - | 1 | 0.5 MBps | ASYNC, BIT; SYNC, BYTE | NRZ | - | - | - | 10.3 mm | 7.5 mm | - | - | ||
![]() AT97SC3204-H4M44-00 Microchip Technology | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | CryptoController™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Trusted Platform Module (TPM) | - | - | 3.3V | - | - | - | - | - | - | - | - | AT97SC3204 | - | - | - | - | LPC | - | - | - | - | AVR | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LX3302AQPW Microchip Technology | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | - | - | Automotive, AEC-Q100 | - | - | Active | - | - | - | - | - | - | Inductive Sensor Interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog, PWM | - | - | - | - | 32-Bit RISC | ROM (12kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AT97SC3204S-X2AC-10 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | 28-TSSOP | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2010 | CryptoController™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | Trusted Platform Module (TPM) | - | - | 3.3V | - | - | - | - | - | - | - | - | AT97SC3204 | - | - | - | - | LPC | - | - | - | - | AVR | EEPROM | - | - | - | - | - | AVR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DARR83-APK Microchip Technology | 12387 | - | Datasheet | - | Surface Mount | Surface Mount | 129-TFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Wireless Audio | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, I2s, SPI, UART | - | 8K x 8 | - | - | 8052 | RAM (45kB), ROM (1kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controller | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-H3M4B-20 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 3 (168 Hours) | 32 | - | - | - | - | Trusted Platform Module (TPM) | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | - | AT97SC3205T | - | S-XQCC-N32 | - | - | I2C | - | - | MICROPROCESSOR, RISC | - | AVR | EEPROM | - | 8 | - | - | - | - | - | NO | YES | - | - | FIXED POINT | - | YES | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() CEC1702Q-C1-SX-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 84-WFBGA | - | - | 84-WFBGA (7x7) | - | - | - | - | - | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Cryptography | - | - | 1.71V~3.465V | - | - | - | - | - | - | - | - | CEC1702 | - | - | - | - | I2C, SPI, UART | - | 480KB | - | - | ARM® Cortex®-M4F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATAM862P-TNSY3D Microchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 24-LSSOP (0.173, 4.40mm Width) | - | 24 | 24-SSO | - | - | - | FLASH | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | UHF ASK/FSK | - | - | 1.8V~4V | - | - | - | - | - | - | 315MHz | - | ATAM862 | - | - | - | - | SSI | - | 256 x 4 | - | - | MARC4 | FLASH (4kB) | - | - | 4 μs | 4b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MARC4 4-Bit | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT97SC3205-U3A12-20 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | 28 | - | - | - | - | Trusted Platform Module (TPM) | - | - | 3.3V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | - | AT97SC3205T | - | R-PDSO-G28 | - | - | SPI | - | - | MICROPROCESSOR, RISC | - | AVR | EEPROM | - | 8 | - | - | - | - | - | - | YES | - | - | FIXED POINT | - | NO | - | - | - | - | - | - | 1.1mm | 9.7mm | - | RoHS Compliant | - | ||
![]() AT97SC3205T-G3M4B-10 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 3 (168 Hours) | 32 | - | - | - | - | Trusted Platform Module (TPM) | - | - | 3.3V | QUAD | NO LEAD | NOT SPECIFIED | 3.3V | - | - | - | NOT SPECIFIED | AT97SC3205T | - | S-XQCC-N32 | - | - | I2C | - | - | MICROPROCESSOR, RISC | - | AVR | EEPROM | - | 8 | - | - | - | - | - | NO | YES | - | - | FIXED POINT | - | YES | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() MEC1701H-C1-SZ-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 144-WFBGA | YES | - | - | - | - | - | - | - | 123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | 0°C~70°C | Cut Tape (CT) | 2017 | - | e1 | - | Discontinued | 3 (168 Hours) | 144 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Keyboard and Embedded Controller | ALSO OPERATES AT 3.3V NOMINAL | 8542.31.00.01 | 1.71V~3.465V | BOTTOM | BALL | - | 1.8V | 0.65mm | - | - | - | MEC170 | - | S-PBGA-B144 | - | - | ACPI, EBI/EMI, eSPI, I2C, LPC, PECI, PS/2, QSPI, SPI | - | 256KB | MICROPROCESSOR CIRCUIT | - | ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | MEC170x | - | 0.8mm | 9mm | 9mm | ROHS3 Compliant | - | ||
![]() WP3232M6NFEI-320B2 Microchip Technology | 2461 | - | Datasheet | 8 Weeks | - | Surface Mount | 896-BGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Network Processor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, RMII, UART | - | - | - | - | MIPS32® 34Kc™ | SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AT97SC3205T-G3M4B-20 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 3 (168 Hours) | 32 | - | - | - | - | Trusted Platform Module (TPM) | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | - | AT97SC3205T | - | S-XQCC-N32 | - | - | I2C | - | - | MICROPROCESSOR, RISC | - | AVR | EEPROM | - | 8 | - | - | - | - | - | NO | YES | - | - | FIXED POINT | - | YES | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() WP3161F5NFEI-320B1 Microchip Technology | 33 | - | - | 7 Weeks | - | Surface Mount | 896-BGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Network Processor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, RMII, UART | - | - | - | - | MIPS32® 34Kc™ | SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MEC1705Q-C1-I/SZ Microchip Technology | 10000 | - | Datasheet | - | - | Surface Mount | 144-WFBGA | YES | - | - | - | - | - | - | - | 123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | - | - | - | Active | 3 (168 Hours) | 144 | - | - | - | - | Keyboard and Embedded Controller | IT ALSO OPERATES AT 3.3 NOMINAL SUPPLY VOLTAGE | - | 1.71V~3.465V | BOTTOM | BALL | - | 1.8V | 0.65mm | unknown | - | - | MEC170 | - | S-PBGA-B144 | - | - | ACPI, EBI/EMI, eSPI, I2C, LPC, PECI, PS/2, QSPI, SPI | - | 480KB | MICROPROCESSOR CIRCUIT | - | ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MEC170x | - | 0.8mm | 9mm | 9mm | ROHS3 Compliant | - | ||
![]() WIN860M6NHEI-300A1 Microchip Technology | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Network Processor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, PCI, SPI, USB | - | - | - | - | MIPS32® 24Kc™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ATPL250AG55J19-Y Microchip Technology | In Stock | - | - | 24 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Power Line Communications | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | ATPL250A | - | - | - | - | SPI | - | - | - | - | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |