- Package / Case
- RoHS Status
- Applications
- Core Processor
- Factory Lead Time
- Interface
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Number of Terminations
Attribute column
Manufacturer
Microchip Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | RAM Size | Max Supply Current | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Program Memory Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Address Bus Width | Core Architecture | Max Frequency | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Number of DMA Channels | Communication Protocol | Controller Series | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEC1310-NU Microchip Technology | 990 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 128-TQFP | - | 128 | - | 614.986205mg | - | 56 | Automotive grade | 0°C~85°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | 128 | - | - | I/O Controller | - | - | 3.3V | QUAD | GULL WING | - | 3.3V | 0.4mm | - | MEC1310 | - | - | - | - | - | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | 64KB | - | MICROPROCESSOR CIRCUIT | 8051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 14mm | 14mm | - | ROHS3 Compliant | - | ||
![]() SCH3222-SX Microchip Technology | 8 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 84-WFBGA | - | 84 | - | - | ROM | 23 | - | 0°C~70°C TA | Tray | 2016 | - | - | - | Active | 3 (168 Hours) | 84 | EAR99 | - | I/O Controller | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 3V | 0.65mm | - | SCH3222 | - | - | - | 3.63V | 2.97V | IrDA, LPC, Parallel, Serial, UART | 256 x 8 | - | SERIAL IO/COMMUNICATION CONTROLLER | 8042 Keyboard Controller | 33MHz | ROM (2kB) | 1mA | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | 256 | 4 | PCI; UART | 8 | 0.1875 MBps | - | SYNC, BYTE | - | - | 0.8mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() MEC1632-AUE Microchip Technology | 6688 | - | - | 7 Weeks | - | Surface Mount | 169-LFBGA | YES | - | - | - | - | 142 | - | 0°C~70°C | Tray | - | - | - | - | Active | 1 (Unlimited) | 169 | - | - | I/O Controller | - | 8542.31.00.01 | 3.3V | BOTTOM | BALL | NOT SPECIFIED | 3.3V | 0.8mm | NOT SPECIFIED | MEC1632 | S-PBGA-B169 | - | - | - | - | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | 16KB | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | ARC-625D | - | FLASH (192kB) | 17mA | - | - | - | - | - | - | - | - | - | YES | YES | - | - | - | - | 16000 | 1 | I2C; PCI; SPI; UART | 32 | - | 10 | ASYNC, BIT | - | - | 1.4mm | 11mm | 11mm | - | ROHS3 Compliant | - | ||
![]() SCH5627P-NS Microchip Technology | 9999 | - | - | 13 Weeks | Desktop | Surface Mount | 128-BFQFP | - | - | - | - | - | 60 | Automotive grade | 0°C~70°C TA | Tray | 2016 | - | e3 | - | Active | 3 (168 Hours) | 128 | - | Matte Tin (Sn) - annealed | Desktop Embedded Controller | - | 8542.39.00.01 | 2V~3.6V | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | R-PQFP-G128 | - | - | - | - | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | 256 x 8 | - | - | SCH5627P | 32MHz | ROM (2kB) | - | - | - | - | - | - | - | 4 | - | - | YES | - | TS 16949 | 4 | - | - | 256 | - | IBM PC-AT; PS/2; LPC; ISA; I2C; PCI; SMBUS; UART | - | - | - | - | SCH5627 | - | 3.4mm | 20mm | 14mm | - | ROHS3 Compliant | - | ||
![]() MEC1428-SZ-C1-TR Microchip Technology | 3002 | - | Datasheet | 9 Weeks | - | Surface Mount | 144-WFBGA | YES | - | - | - | - | 108 | - | 0°C~70°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 3 (168 Hours) | 144 | - | - | Keyboard and Embedded Controller | ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE | - | 1.71V~3.465V | BOTTOM | BALL | - | 1.8V | 0.65mm | - | MEC1428 | S-PBGA-B144 | - | - | - | - | I2C, LPC, SMBus, SPI, UART | 192KB | - | MICROPROCESSOR CIRCUIT | MIPS32® M14K™ | - | External Program Memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 9mm | 9mm | - | ROHS3 Compliant | - | ||
![]() AT97SC3204-U2A1A-10 Microchip Technology | 307 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | EEPROM, ROM, SRAM | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | 1997 | CryptoController™ | e3 | yes | Active | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | Trusted Platform Module (TPM) | - | - | 3.3V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | AT97SC3204 | - | - | 3.6V | - | - | LPC | - | - | MICROCONTROLLER, RISC | AVR | - | EEPROM | - | 8 | NO | NO | - | NO | NO | - | - | 33MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() SCH5617C-NS Microchip Technology | 24 | - | - | 5 Weeks | Desktop | Surface Mount | 128-BFQFP | - | - | 128-QFP (14x20) | - | - | 46 | - | 0°C~70°C TA | Tray | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | Desktop Embedded Controller | - | - | - | - | - | - | - | - | - | SCH5617 | - | - | - | - | - | ACPI 2.0, LPC | 4K x 8 | - | - | 8051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCH3227-SZ Microchip Technology | 19 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 144-WFBGA | - | 144 | - | - | ROM | 40 | - | 0°C~70°C TA | Tray | 2016 | - | e1 | - | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | I/O Controller | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 3V | 0.65mm | - | SCH3227 | - | - | - | 3.63V | 2.97V | IrDA, LPC, Parallel, Serial, UART | 256 x 8 | - | SERIAL IO/COMMUNICATION CONTROLLER | 8042 Keyboard Controller | 33MHz | ROM (2kB) | 1mA | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | 256 | 6 | PCI; UART | 8 | 0.1875 MBps | 4 | SYNC, BYTE | - | - | 0.8mm | 9mm | 9mm | - | ROHS3 Compliant | - | ||
AT97SC3204T-X2MB-10 Microchip Technology | 31 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | EEPROM, ROM, SRAM | - | Commercial grade | 0°C~70°C | Tray | 1997 | CryptoController™ | e3 | yes | Active | 3 (168 Hours) | 40 | - | Matte Tin (Sn) | Trusted Platform Module (TPM) | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 3.3V | 0.5mm | NOT SPECIFIED | AT97SC3204T | S-XQCC-N40 | - | 3.3V | - | - | I2C | 0B | - | MICROCONTROLLER, RISC | AVR | - | EEPROM | - | 8 | NO | NO | 8b | NO | NO | - | - | 33MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 6mm | - | - | ROHS3 Compliant | - | ||
AT97SC3204-X2MA-20 Microchip Technology | 31 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | EEPROM, ROM, SRAM | - | Commercial grade | 0°C~70°C | Tray | 1997 | CryptoController™ | e3 | yes | Active | 3 (168 Hours) | 40 | - | Matte Tin (Sn) | Trusted Platform Module (TPM) | - | - | 3.3V | QUAD | - | - | 3.3V | 0.5mm | - | AT97SC3204 | S-XQCC-N40 | - | - | - | - | LPC | - | - | MICROCONTROLLER, RISC | AVR | - | EEPROM | - | 8 | NO | NO | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 6mm | 6mm | No | ROHS3 Compliant | - | ||
![]() KSZ9692PBI Microchip Technology | 24 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 400-BGA | - | 400 | - | - | External Program Memory | 20 | - | -40°C~85°C | Tray | 2010 | KSZx692 | e1 | - | Active | 3 (168 Hours) | 400 | - | TIN SILVER COPPER | Networking and Communications | - | 8542.31.00.01 | 1.235V~1.365V | BOTTOM | BALL | 250 | 1.3V | 1.27mm | 40 | KSZ9692 | - | Not Qualified | 1.365V | - | - | EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB | - | 595mA | MICROPROCESSOR CIRCUIT | ARM9® | - | External Program Memory | - | - | - | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KSZ | - | 2.46mm | 27mm | 27mm | - | ROHS3 Compliant | - | ||
![]() SCH5627-NS Microchip Technology | 9999 | - | - | 7 Weeks | Desktop | Surface Mount | 128-BFQFP | - | - | - | - | - | 60 | Automotive grade | 0°C~70°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | 128 | - | - | Desktop Embedded Controller | - | - | 2V~3.6V | QUAD | GULL WING | - | - | 0.5mm | - | SCH5627 | R-PQFP-G128 | - | - | - | - | ACPI 2.0, LPC | 256 x 8 | - | - | SCH5627P | - | FLASH | - | - | - | - | - | - | - | - | - | - | NO | - | TS 16949 | - | - | - | 2000 | - | LPC; IBM PC-XT; IBM PC-AT; PS/2; UART | - | - | - | - | - | - | 3.4mm | 20mm | 14mm | - | ROHS3 Compliant | - | ||
![]() MEC1408-NU Microchip Technology | 5000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 128-TQFP | - | - | - | - | External Program Memory | 106 | - | 0°C~70°C | Tray | 2016 | - | e3 | - | Active | 3 (168 Hours) | 128 | - | Matte Tin (Sn) - annealed | Keyboard and Embedded Controller | - | 8542.31.00.01 | 1.71V~3.465V | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.4mm | NOT SPECIFIED | MEC1408 | S-PQFP-G128 | - | - | - | - | I2C, LPC, SMBus, SPI, UART | 192KB | - | MICROPROCESSOR CIRCUIT | MIPS32® M14K™ | - | External Program Memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 14mm | 14mm | - | ROHS3 Compliant | - | ||
![]() SCH3224I-SY Microchip Technology | 24 | - | Datasheet | 7 Weeks | - | Surface Mount | 100-WFBGA | YES | - | - | - | - | 24 | - | -40°C~85°C TA | Tray | 2016 | - | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | I/O Controller | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 3.3V | 0.65mm | - | - | S-PBGA-B100 | - | - | 3.63V | 2.97V | IrDA, LPC, Parallel, Serial, UART | 256 x 8 | - | SERIAL IO/COMMUNICATION CONTROLLER | 8042 Keyboard Controller | 33MHz | ROM (2kB) | 1mA | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | 256 | 2 | PCI; UART | 8 | 0.1875 MBps | 4 | SYNC, BYTE | - | - | 0.8mm | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-H3M4C-00 Microchip Technology | 912 | - | Datasheet | 7 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | 32 | - | - | Trusted Platform Module (TPM) | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | - | I2C | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | NO | - | - | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MEC1310-NU-TR Microchip Technology | 31 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 128-TQFP | - | 128 | - | - | - | 56 | Automotive grade | 0°C~85°C | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | 128 | - | - | I/O Controller | - | - | 3.3V | QUAD | GULL WING | - | 3.3V | 0.4mm | - | MEC1310 | - | - | - | - | - | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | 64KB | - | MICROPROCESSOR CIRCUIT | 8051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 14mm | 14mm | No | ROHS3 Compliant | - | ||
![]() AT97SC3204-U4A14-10 Microchip Technology | 31 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | CryptoController™ | - | yes | Active | 3 (168 Hours) | 28 | - | - | Trusted Platform Module (TPM) | - | - | - | DUAL | GULL WING | - | 3.3V | 0.65mm | - | AT97SC3204 | R-PDSO-G28 | - | 3.3V | - | - | LPC | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | 8b | - | - | - | - | 33MHz | - | NO | - | - | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | 1.1mm | 9.7mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ9692PB Microchip Technology | 15 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 400-BGA | - | 400 | - | - | External Program Memory | 20 | Industrial grade | 0°C~70°C | Tray | 2011 | KSZx692 | e1 | - | Active | 3 (168 Hours) | 400 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Networking and Communications | ALSO REQUIRES 3.3 V I/O SUPPLY | 8542.31.00.01 | 1.235V~1.365V | BOTTOM | BALL | 250 | 1.3V | - | 40 | KSZ9692 | - | Not Qualified | - | - | - | EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB | - | 595mA | MICROPROCESSOR CIRCUIT | ARM9® | 250MHz | External Program Memory | - | - | - | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KSZ | 1.76mm | - | 27mm | 27mm | - | ROHS3 Compliant | Lead Free | ||
![]() MEC1609I-PZP Microchip Technology | 1920 | - | Datasheet | 2 Weeks | Surface Mount | Surface Mount | 144-LFBGA | - | 144 | - | - | FLASH | 115 | Automotive grade | -40°C~85°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | 144 | - | - | I/O Controller | - | - | 3.3V | BOTTOM | BALL | - | 3.3V | 0.5mm | - | MEC1609 | - | - | - | - | - | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI, VLPC | 16KB | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | ARC-625D | - | FLASH (192kB) | - | - | - | - | - | - | - | 16 | - | - | YES | YES | TS 16949 | 32 | - | - | - | 8 | I2C; LPC; PCI; SPI | - | 0.25 MBps | 8 | ASYNC, BIT, BYTE, UART | - | - | 1.2mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() AT97SC3204T-U2A1B-10 Microchip Technology | 30 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 1997 | CryptoController™ | - | - | Active | 3 (168 Hours) | 28 | - | - | Trusted Platform Module (TPM) | - | - | 3.3V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | AT97SC3204T | - | - | - | - | - | I2C | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | 8b | - | - | - | - | 33MHz | - | NO | - | - | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | 1.1mm | 9.7mm | - | No | ROHS3 Compliant | - |