- Package / Case
- RoHS Status
- Applications
- Core Processor
- Factory Lead Time
- Interface
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Number of Terminations
Attribute column
Manufacturer
Microchip Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Program Memory Type | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Rate | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Core Architecture | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | Format | Telecom IC Type | Integrated Cache | RAM (words) | Number of ADC Channels | Current - Transmitting | Number of Serial I/Os | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Number of DMA Channels | Communication Protocol | Controller Series | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT97SC3205T-X3A14-10 Microchip Technology | 8 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 4 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1997 | - | e3 | yes | Obsolete | 2 (1 Year) | 28 | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | - | AT97SC3205T | - | S-PDSO-G28 | - | - | - | - | I2C | - | - | - | MICROPROCESSOR CIRCUIT | AVR | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | 1.1mm | 9.7mm | - | - | ROHS3 Compliant | - | ||
![]() SCH3226-SY Microchip Technology | 31 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 100-WFBGA | - | 100 | - | ROM | 40 | - | - | - | 0°C~70°C TA | Tray | 2016 | - | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | I/O Controller | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | - | 3V | 0.65mm | - | - | SCH3226 | - | - | - | 3.63V | - | 2.97V | IrDA, LPC, Parallel, Serial, UART | - | - | 256 x 8 | SERIAL IO/COMMUNICATION CONTROLLER | 8042 Keyboard Controller | 33MHz | ROM (2kB) | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | 256 | - | - | 6 | PCI; UART | 8 | 0.1875 MBps | - | SYNC, BYTE | - | 0.8mm | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() MEC1701Q-C2-SZ Microchip Technology | 2080 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 144-WFBGA | YES | - | - | - | 123 | - | - | - | 0°C~70°C | Tray | - | - | - | - | Active | 3 (168 Hours) | 144 | - | - | Keyboard and Embedded Controller | ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE | - | - | 1.71V~3.465V | BOTTOM | BALL | - | - | 1.8V | 0.65mm | - | - | MEC170 | - | S-PBGA-B144 | - | - | - | - | ACPI, EBI/EMI, eSPI, I2C, LPC, PECI, PS/2, QSPI, SPI | - | - | 480KB | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MEC170x | 0.8mm | 9mm | 9mm | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-U3A14-10 Microchip Technology | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | yes | Obsolete | 2 (1 Year) | 28 | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | - | AT97SC3205T | - | - | - | - | - | - | I2C | - | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | FIXED POINT | - | YES | - | - | - | - | - | - | - | - | - | - | 1.1mm | 9.7mm | - | - | ROHS3 Compliant | - | ||
![]() SCH3226I-SY Microchip Technology | 263 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 100-WFBGA | YES | - | - | - | 40 | - | - | - | -40°C~85°C TA | Tray | 2016 | - | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | I/O Controller | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | - | 3V | 0.65mm | - | - | - | - | S-PBGA-B100 | - | 3.63V | - | 2.97V | IrDA, LPC, Parallel, Serial, UART | - | - | 256 x 8 | SERIAL IO/COMMUNICATION CONTROLLER | 8042 Keyboard Controller | 33MHz | ROM (2kB) | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | 256 | - | - | 6 | PCI; UART | 8 | 0.1875 MBps | - | SYNC, BYTE | - | 0.8mm | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() SCH3224-SY Microchip Technology | 367 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 100-WFBGA | - | 100 | - | ROM | 24 | - | - | - | 0°C~70°C TA | Tray | 2016 | - | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | I/O Controller | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | - | 3V | 0.65mm | - | - | SCH3224 | - | - | - | 3.63V | - | 2.97V | IrDA, LPC, Parallel, Serial, UART | - | - | 256 x 8 | SERIAL IO/COMMUNICATION CONTROLLER | 8042 Keyboard Controller | 33MHz | ROM (2kB) | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | 256 | - | - | 2 | PCI; UART | 8 | 0.1875 MBps | 4 | SYNC, BYTE | - | 0.8mm | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() AT97SC3205-U3A15-20 Microchip Technology | 242 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 4 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 3 (168 Hours) | 28 | - | Matte Tin (Sn) | Trusted Platform Module (TPM) | - | - | - | 3.3V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | - | NOT SPECIFIED | AT97SC3205T | - | S-PDSO-G28 | - | - | - | - | SPI | - | 33 MHz | - | MICROPROCESSOR CIRCUIT | AVR | - | EEPROM | - | 8 | - | NO | NO | - | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | 1.1mm | 9.7mm | - | - | ROHS3 Compliant | - | ||
![]() ATPL230A-AKU-Y Microchip Technology | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 80-LQFP | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2013 | - | e3 | yes | Last Time Buy | 3 (168 Hours) | 80 | - | Matte Tin (Sn) | Power Line Communications | - | - | - | 3V~3.6V | QUAD | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | ATPL230A | - | S-PQFP-G80 | 3.3V | - | - | - | SPI | - | - | - | - | External | - | - | - | - | - | - | - | 128.6 kbps | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 12mm | 12mm | - | ROHS3 Compliant | - | ||
![]() ATPL250A-AKU-Y Microchip Technology | 1760 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 80-LQFP | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2015 | - | e3 | yes | Active | 3 (168 Hours) | 80 | - | Matte Tin (Sn) | Power Line Communications | - | - | - | 3V~3.6V | QUAD | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | ATPL250A | - | S-PQFP-G80 | - | - | - | - | SPI | - | - | - | - | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 12mm | 12mm | - | ROHS3 Compliant | - | ||
![]() KSZ8692PBI Microchip Technology | 24 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 400-BGA | - | 400 | - | External Program Memory | 20 | - | - | - | -40°C~85°C | Tray | 2011 | KSZx692 | e1 | - | Active | 3 (168 Hours) | 400 | - | TIN SILVER COPPER | Networking and Communications | - | 8542.39.00.01 | - | 1.235V~1.365V | BOTTOM | BALL | 250 | 1 | 1.3V | 1.27mm | - | 40 | KSZ8692 | - | - | 1.365V | - | - | - | EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB | - | - | - | - | ARM9® | - | External Program Memory | - | - | - | - | - | - | - | - | - | - | ARM | - | - | - | - | - | - | SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | KSZ | 2.33mm | 27mm | 27mm | No | ROHS3 Compliant | Lead Free | ||
![]() SCH3222I-SX Microchip Technology | 211 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 84-WFBGA | YES | - | - | - | 23 | - | - | - | -40°C~85°C TA | Tray | 2016 | - | - | - | Active | 3 (168 Hours) | 84 | EAR99 | - | I/O Controller | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | - | 3V | 0.65mm | - | - | - | - | S-PBGA-B84 | - | 3.63V | - | 2.97V | IrDA, LPC, Parallel, Serial, UART | - | - | 256 x 8 | SERIAL IO/COMMUNICATION CONTROLLER | 8042 Keyboard Controller | 33MHz | ROM (2kB) | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | 256 | - | - | 4 | PCI; UART | 8 | 0.1875 MBps | - | SYNC, BYTE | - | 0.8mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() MEC1428-NU-C1 Microchip Technology | 6930 | - | Datasheet | 17 Weeks | - | - | Surface Mount | 128-TQFP Exposed Pad | YES | - | - | - | 108 | - | - | - | 0°C~70°C | Tray | - | - | - | - | Active | 3 (168 Hours) | 128 | - | - | Keyboard and Embedded Controller | ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE | - | - | 1.71V~3.465V | QUAD | GULL WING | - | - | 1.8V | 0.4mm | - | - | MEC1428 | - | S-PQFP-G128 | - | - | - | - | I2C, LPC, SMBus, SPI, UART | - | - | 192KB | MICROPROCESSOR CIRCUIT | MIPS32® M14K™ | - | External Program Memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() RFPIC12F675KT-I/SS Microchip Technology | 55 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | FLASH | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | PIC® | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | Matte Tin (Sn) | RKE, Security Systems | - | - | 800mW | 2V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | 950MHz | 40 | RFPIC12F675K | 20 | - | 5V | - | - | - | USB | 1.8kB | - | 64 x 8 | MICROCONTROLLER, RISC | PIC | - | FLASH (1.75kB) | - | 8 | 20 μs | YES | NO | 40 kbps | 8b | NO | - | 2 | - | 14 | PIC | - | - | - | - | - | - | - | 4 | 14mA | - | - | - | - | - | - | rfPIC™ | 1.98mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ATPL250A-AKU-R Microchip Technology | 30000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 80-LQFP | - | 80 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 3 (168 Hours) | 80 | - | Matte Tin (Sn) | Power Line Communications | - | - | - | 3V~3.6V | QUAD | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | ATPL250A | - | - | 3.3V | - | - | - | SPI | - | - | - | - | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 12mm | 12mm | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-H3M4C20B Microchip Technology | 573 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | 4 | - | - | - | -40°C~85°C | Tray | 2012 | - | - | yes | Active | 1 (Unlimited) | 32 | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | QUAD | NO LEAD | - | - | 3.3V | - | - | - | AT97SC3205T | - | S-XQCC-N32 | - | - | - | - | I2C | - | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | FIXED POINT | - | NO | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SCH3223I-7U Microchip Technology | 325 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 64-WFBGA | YES | - | - | - | 19 | - | - | Automotive grade | -40°C~85°C TA | Tray | 2016 | - | e1 | - | Active | 3 (168 Hours) | 64 | - | Tin/Silver/Copper (Sn/Ag/Cu) | I/O Controller | - | 8542.31.00.01 | - | - | BOTTOM | BALL | - | - | 3.3V | 0.5mm | - | - | - | - | S-PBGA-B64 | - | 3.6V | - | 3V | LPC, Serial, UART | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8024 Keyboard Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | ISO/TS-16949 | - | - | - | - | - | - | 2 | LPC; PCI; RS485 | - | 0.1875 MBps | - | ASYNC, BIT; SYNC, BYTE; UART | - | 0.8mm | 6mm | 6mm | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-U3A1C20B Microchip | 297 | - | Datasheet | 10 Weeks | - | - | - | TSSOP | YES | - | - | - | - | 85°C | -40°C | - | - | - | 1997 | - | - | yes | - | - | 28 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | - | - | - | R-PDSO-G28 | - | - | INDUSTRIAL | - | - | - | - | - | MICROPROCESSOR, RISC | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | FIXED POINT | - | NO | - | - | - | - | - | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | Non-RoHS Compliant | - | ||
![]() CEC1702Q-B2-I/SX Microchip Technology | 522 | - | Datasheet | 22 Weeks | - | - | Surface Mount | 84-WFBGA | YES | - | - | - | 65 | - | - | Automotive grade | -40°C~85°C | Tray | - | - | - | - | Active | 3 (168 Hours) | 84 | - | - | Cryptography | - | - | - | 1.71V~3.465V | BOTTOM | BALL | - | - | 3V | - | - | - | CEC1702 | - | S-PBGA-B84 | - | - | - | - | I2C, SPI, UART | - | 48 MHz | 480KB | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | - | - | - | 32 | - | YES | YES | - | - | YES | NO | - | - | - | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() SCH3224-SY-TR Microchip Technology | 5000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 100-WFBGA | - | 100 | - | ROM | 24 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2016 | - | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | I/O Controller | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | - | 3V | 0.65mm | - | - | SCH3224 | - | - | - | 3.63V | - | 2.97V | IrDA, LPC, Parallel, Serial, UART | - | - | 256 x 8 | SERIAL IO/COMMUNICATION CONTROLLER | 8042 Keyboard Controller | 33MHz | ROM (2kB) | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | 256 | - | - | 2 | PCI; UART | 8 | 0.1875 MBps | 4 | SYNC, BYTE | - | 0.8mm | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-G3M4C-20 Microchip Technology | 1000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | 4 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | 32 | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | QUAD | NO LEAD | - | - | 3.3V | - | - | - | AT97SC3205T | - | S-XQCC-N32 | - | - | - | - | I2C | - | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | FIXED POINT | - | NO | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | - |