- Package / Case
- RoHS Status
- Applications
- Core Processor
- Factory Lead Time
- Interface
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Number of Terminations
Attribute column
Manufacturer
Microchip Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Bit Size | Data Bus Width | Core Architecture | Max Frequency | Boundary Scan | Low Power Mode | Screening Level | Format | Integrated Cache | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Controller Series | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT97SC3205T-X3A13-10 Microchip Technology | 1000 | - | Datasheet | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 28 | - | Trusted Platform Module (TPM) | - | - | 3.3V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | 0.65mm | compliant | NOT SPECIFIED | AT97SC3205T | R-PDSO-G28 | - | - | - | I2C | - | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | - | NO | YES | - | FIXED POINT | YES | - | - | - | - | - | 1.1mm | 9.7mm | - | RoHS Compliant | ||
![]() AT97SC3205T-G3M4C-10 Microchip Technology | 990 | - | Datasheet | 7 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 32 | - | Trusted Platform Module (TPM) | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | - | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | - | - | NO | - | FIXED POINT | NO | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | ||
![]() MEC1418-I/NU Microchip Technology | 180 | - | Datasheet | 20 Weeks | - | Surface Mount | 128-TQFP | YES | - | - | External Program Memory | 106 | - | -40°C~85°C | Tray | 2016 | - | e3 | - | Active | 3 (168 Hours) | 128 | Matte Tin (Sn) - annealed | Keyboard and Embedded Controller | - | 8542.31.00.01 | 1.71V~3.465V | QUAD | GULL WING | - | 3V | 0.4mm | - | - | MEC1418 | S-PQFP-G128 | - | - | - | I2C, LPC, SMBus, SPI, UART | 192KB | MICROPROCESSOR CIRCUIT | MIPS32® M14K™ | External Program Memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() AT97SC3204-U4A13-20 Microchip Technology | 24 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CryptoController™ | - | - | Active | 3 (168 Hours) | 28 | - | Trusted Platform Module (TPM) | - | - | - | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | AT97SC3204 | - | 3.3V | - | - | LPC | - | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | 33MHz | - | NO | - | FIXED POINT | NO | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() AT97SC3205T-H3M46-00 Microchip Technology | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | 4 | - | -40°C~85°C | Tray | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 32 | - | Trusted Platform Module (TPM) | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | - | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | - | NO | YES | - | FIXED POINT | YES | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | ||
![]() MEC1414-NU Microchip Technology | 11200 | - | Datasheet | 20 Weeks | - | Surface Mount | 128-TQFP | YES | - | - | - | 106 | - | 0°C~70°C | Tray | - | - | - | - | Active | 3 (168 Hours) | 128 | - | Keyboard and Embedded Controller | - | 8542.31.00.01 | 1.71V~3.465V | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.4mm | - | NOT SPECIFIED | MEC1414 | S-PQFP-G128 | - | - | - | I2C, LPC, SMBus, SPI, UART | 128KB | MICROPROCESSOR CIRCUIT | MIPS32® M14K™ | External Program Memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MEC1322-LZY-C0-TR Microchip Technology | 15 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-VFQFN Dual Rows, Exposed Pad | - | - | - | - | 116 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 132 | Matte Tin (Sn) - annealed | Keyboard and Embedded Controller | - | 8542.31.00.01 | 3.135V~3.465V | QUAD | NO LEAD | NOT SPECIFIED | 3.3V | 0.5mm | - | NOT SPECIFIED | - | S-XQCC-N132 | - | - | - | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI, UART | 128KB | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M4 | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 11mm | 11mm | ROHS3 Compliant | ||
![]() AT97SC3204-U2A16-00 Microchip Technology | 846 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | EEPROM, ROM, SRAM | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | CryptoController™ | - | yes | Active | 1 (Unlimited) | 28 | - | Trusted Platform Module (TPM) | - | - | 3.3V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | AT97SC3204 | - | 3.6V | - | - | LPC | - | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | 8b | - | 33MHz | - | NO | - | FIXED POINT | NO | - | - | - | - | - | 1.1mm | 9.7mm | - | ROHS3 Compliant | ||
![]() AT97SC3204-U4A13-10 Microchip Technology | 24 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CryptoController™ | - | yes | Active | 3 (168 Hours) | 28 | - | Trusted Platform Module (TPM) | - | - | - | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | AT97SC3204 | R-PDSO-G28 | 3.3V | - | - | LPC | - | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | 33MHz | - | NO | - | FIXED POINT | NO | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() AT97SC3205-H3M45-10 Microchip Technology | 31 | - | Datasheet | 7 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 32 | - | Trusted Platform Module (TPM) | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | SPI | - | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | - | NO | YES | - | FIXED POINT | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | ||
![]() WP3161W6NFEI-320B1 Microchip Technology | 960 | - | Datasheet | 8 Weeks | - | Surface Mount | 896-BGA, FCBGA | - | - | 896-FCBGA (31x31) | - | - | - | - | - | - | - | - | - | Active | - | - | - | Network Processor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, RMII, UART | - | - | MIPS32® 34Kc™ | SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AT97SC3205-H3M45-20 Microchip Technology | 24 | - | Datasheet | 7 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 32 | - | Trusted Platform Module (TPM) | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | SPI | - | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | - | NO | YES | - | FIXED POINT | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | ||
![]() AT97SC3205-G3M45-10 Microchip Technology | 31 | - | Datasheet | 7 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 32 | - | Trusted Platform Module (TPM) | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | SPI | - | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | - | NO | YES | - | FIXED POINT | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | ||
![]() MEC1633X-AUE Microchip Technology | 33000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 169-LFBGA | - | 169 | - | FLASH | 135 | Automotive grade | 0°C~85°C | Tray | - | - | - | yes | Active | 3 (168 Hours) | 169 | - | I/O Controller | - | - | 3.3V | BOTTOM | BALL | - | - | 0.8mm | - | - | MEC1633 | - | - | - | - | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | 16KB | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | ARC-625D | FLASH (192kB) | - | - | - | - | YES | YES | - | - | - | 1 | LPC; PCI; SPI | - | - | - | 1.4mm | 11mm | 11mm | ROHS3 Compliant | ||
![]() AT97SC3205T-G3M4C-00 Microchip Technology | 341 | - | Datasheet | 7 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | 32 | - | Trusted Platform Module (TPM) | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | - | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | - | - | YES | - | FIXED POINT | NO | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | ||
![]() SCH3223-7U Microchip Technology | 110 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 64-WFBGA | - | 64 | - | - | 19 | Automotive grade | 0°C~70°C TA | Tray | - | - | e1 | - | Active | 3 (168 Hours) | 64 | Tin/Silver/Copper (Sn/Ag/Cu) | I/O Controller | - | 8542.31.00.01 | - | BOTTOM | BALL | - | 3.3V | 0.5mm | - | - | SCH3223 | - | - | 3.6V | 3V | LPC, Serial, UART | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8024 Keyboard Controller | - | - | - | - | - | NO | YES | ISO/TS-16949 | - | - | 2 | LPC; PCI; RS485 | 0.1875 MBps | ASYNC, BIT; SYNC, BYTE; UART | - | 0.8mm | 6mm | 6mm | ROHS3 Compliant | ||
![]() MEC1701Q-C2-TN Microchip Technology | 1936 | - | Datasheet | 7 Weeks | - | Surface Mount | 169-WFBGA | YES | - | - | - | 148 | - | 0°C~70°C | Tray | - | - | - | - | Active | 3 (168 Hours) | 169 | - | Keyboard and Embedded Controller | ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE | - | 1.71V~3.465V | BOTTOM | BALL | - | 1.8V | 0.8mm | - | - | MEC170 | S-PBGA-B169 | - | - | - | ACPI, EBI/EMI, eSPI, I2C, LPC, PECI, PS/2, QSPI, SPI | 480KB | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MEC170x | 0.8mm | 11mm | 11mm | ROHS3 Compliant | ||
![]() AT97SC3205T-H3M4C10B Microchip Technology | 31 | - | Datasheet | 7 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-VQFN (4x4) | - | 4 | - | -40°C~85°C | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | Trusted Platform Module (TPM) | - | - | 3.3V | - | - | - | - | - | - | - | AT97SC3205T | - | - | - | - | I2C | - | - | AVR | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AT97SC3205T-G3M4C10B Microchip Technology | 6 | - | Datasheet | 7 Weeks | - | Surface Mount | 32-VQFN Exposed Pad | YES | - | - | - | 4 | - | 0°C~70°C | Tray | 2012 | - | - | yes | Active | 1 (Unlimited) | 32 | - | Trusted Platform Module (TPM) | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | - | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | - | - | NO | - | FIXED POINT | NO | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | ||
![]() AT97SC3205-G3M4510B Microchip Technology | 24 | - | Datasheet | 7 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | 4 | - | 0°C~70°C | Tray | 1997 | - | - | - | Active | 3 (168 Hours) | 32 | - | Trusted Platform Module (TPM) | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | SPI | - | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | - | NO | YES | - | FIXED POINT | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant |