- Package / Case
- RoHS Status
- Applications
- Core Processor
- Factory Lead Time
- Interface
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Number of Terminations
Attribute column
Manufacturer
Microchip Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | ROM(word) | Supply Voltage-Nom | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Program Memory Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | Core Architecture | On Chip Program ROM Width | CPU Family | Max Frequency | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Time-Min | Number of DMA Channels | Communication Protocol | Controller Series | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT97SC3205-H3M4520B Microchip Technology | 31 | - | Datasheet | 7 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 1997 | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | - | SPI | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | FIXED POINT | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205-G3M4500B Microchip Technology | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | 1997 | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | - | SPI | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() SCH3227I-SZ-TR Microchip Technology | 5000 | - | Datasheet | 9 Weeks | - | Surface Mount | 144-WFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e1 | - | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | I/O Controller | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | 3V | 0.65mm | - | - | - | S-PBGA-B144 | - | 3.63V | - | 2.97V | IrDA, LPC, Parallel, Serial, UART | - | 256 x 8 | SERIAL IO/COMMUNICATION CONTROLLER | 8042 Keyboard Controller | 33MHz | ROM (2kB) | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | 256 | 6 | - | - | PCI; UART | 8 | 0.1875 MBps | - | 4 | SYNC, BYTE | - | 0.8mm | 9mm | 9mm | ROHS3 Compliant | - | ||
![]() SCH3222I-SX-TR Microchip Technology | 31 | - | Datasheet | 7 Weeks | - | Surface Mount | 84-WFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | 84 | EAR99 | - | - | - | I/O Controller | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | 3V | 0.65mm | - | - | - | S-PBGA-B84 | - | 3.63V | - | 2.97V | IrDA, LPC, Parallel, Serial, UART | - | 256 x 8 | SERIAL IO/COMMUNICATION CONTROLLER | 8042 Keyboard Controller | 33MHz | ROM (2kB) | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | 256 | 4 | - | - | PCI; UART | 8 | 0.1875 MBps | - | - | SYNC, BYTE | - | 0.8mm | 7mm | 7mm | ROHS3 Compliant | - | ||
![]() AT97SC3205-H3M4510B Microchip Technology | 31 | - | Datasheet | 7 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 1997 | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | - | SPI | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | FIXED POINT | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() SCH3222-SX-TR Microchip Technology | 2800 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 84-WFBGA | - | 84 | - | - | - | - | - | - | - | - | - | ROM | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | 84 | EAR99 | - | - | - | I/O Controller | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | 3V | 0.65mm | - | - | SCH3222 | - | - | 3.63V | - | 2.97V | IrDA, LPC, Parallel, Serial, UART | - | 256 x 8 | SERIAL IO/COMMUNICATION CONTROLLER | 8042 Keyboard Controller | 33MHz | ROM (2kB) | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | 256 | 4 | - | - | PCI; UART | 8 | 0.1875 MBps | - | - | SYNC, BYTE | - | 0.8mm | 7mm | 7mm | ROHS3 Compliant | - | ||
![]() MEC1310-PZV Microchip Technology | 24 | - | - | 6 Weeks | - | Surface Mount | 144-TFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | 0°C~85°C | Tray | - | - | - | - | Active | 1 (Unlimited) | 144 | - | - | - | - | I/O Controller | - | - | - | 3.3V | BOTTOM | BALL | - | 3.3V | - | - | - | MEC1310 | R-PBGA-B144 | - | - | - | - | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | - | 64KB | MICROPROCESSOR CIRCUIT | 8051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3204T-U2A17-00 Microchip Technology | 31 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | - | - | - | - | - | - | - | EEPROM, ROM, SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | CryptoController™ | - | yes | Active | 3 (168 Hours) | 28 | - | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | AT97SC3204T | - | - | - | - | - | I2C | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | ROHS3 Compliant | Lead Free | ||
![]() AT97SC3205-H3M4500B Microchip Technology | 732 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 1997 | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | - | SPI | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | FIXED POINT | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205-G3M45-00 Microchip Technology | 893 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 32 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | - | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | - | SPI | - | - | MICROPROCESSOR CIRCUIT | AVR | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() SCH3226I-SY-TR Microchip Technology | 5000 | - | Datasheet | 7 Weeks | - | Surface Mount | 100-WFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | I/O Controller | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | 3V | 0.65mm | - | - | - | S-PBGA-B100 | - | 3.63V | - | 2.97V | IrDA, LPC, Parallel, Serial, UART | - | 256 x 8 | SERIAL IO/COMMUNICATION CONTROLLER | 8042 Keyboard Controller | 33MHz | ROM (2kB) | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | 256 | 6 | - | - | PCI; UART | 8 | 0.1875 MBps | - | - | SYNC, BYTE | - | 0.8mm | 8mm | 8mm | ROHS3 Compliant | - | ||
![]() MEC1609-PZV Microchip Technology | 24 | - | Datasheet | 5 Weeks | - | Surface Mount | 144-TFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | 0°C~70°C | Tray | - | - | e1 | yes | Last Time Buy | 1 (Unlimited) | 144 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | I/O Controller | - | - | - | 3.3V | BOTTOM | BALL | - | 3.3V | 0.8mm | - | - | MEC1609 | S-PBGA-B144 | - | - | - | - | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI, VLPC | - | 16KB | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | ARC-625D | - | FLASH (192kB) | - | - | - | - | - | - | - | - | 16 | - | - | - | - | YES | YES | TS 16949 | 32 | - | - | - | 8 | - | - | I2C; LPC; PCI; SPI | - | 0.25 MBps | - | 8 | ASYNC, BIT, BYTE, UART | - | 1.4mm | 10mm | 10mm | ROHS3 Compliant | - | ||
![]() CEC1702Q-B1-SX-TR Microchip Technology | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | 84-WFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | - | - | - | - | - | - | - | - | - | - | 425984 | - | - | 0°C~70°C | Tape & Reel (TR) | 2017 | - | - | yes | Active | 3 (168 Hours) | 84 | - | - | - | - | Cryptography | - | - | - | 1.71V~3.465V | BOTTOM | BALL | - | 3.3V | - | - | - | CEC1702 | S-PBGA-B84 | - | - | - | - | I2C, SPI, UART | 48 MHz | 480KB | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | 48MHz | - | - | 32 | YES | YES | - | YES | NO | - | - | - | 8 | CORTEX-M4F | - | YES | YES | - | - | FLOATING-POINT | NO | - | - | 6 | SRAM | - | 32 | - | SECONDS | 14 | - | - | 0.8mm | 7mm | 7mm | ROHS3 Compliant | - | ||
![]() SCH5620-MT Microchip Technology | 24 | - | - | 5 Weeks | - | Surface Mount | 100-LQFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | 0°C~70°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | 100 | - | - | - | - | Desktop Embedded Controller | - | - | - | - | QUAD | GULL WING | - | - | 0.5mm | - | - | - | S-PQFP-G100 | - | - | - | - | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | - | 256 x 8 | - | SCH5620 | - | ROM (2kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | TS 16949 | - | - | - | 2000 | - | - | - | LPC; UART | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | ROHS3 Compliant | - | ||
![]() AT97SC3204-X2MA10B Microchip Technology | In Stock | - | - | - | - | - | QFN-40 | YES | - | - | - | 40 | 490 | MICROCHIP TECHNOLOGY INC | LPC | AT97SC3204-X2MA10B | 33 MHz | + 70 C | - | 0 C | SMD/SMT | - | 70 °C | UNSPECIFIED | HVQCCN | HVQCCN, | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Not Recommended | 5.4 | Details | Yes | - | 3.3 V | - | - | Tray | - | AT97SC3204 | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | QUAD | NO LEAD | - | - | 0.5 mm | compliant | - | - | S-XQCC-N40 | 3.3 V | - | COMMERCIAL | - | - | - | - | MICROPROCESSOR, RISC | - | - | - | - | 8 | - | - | 8 bit | - | - | 0.9 mm | - | - | - | - | - | - | NO | - | - | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 6 mm | - | - | ||
![]() MEC1704Q-C2-I/SZ Microchip Technology | 133 | - | Datasheet | 9 Weeks | - | Surface Mount | 144-WFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 123 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | - | - | - | Active | 3 (168 Hours) | 144 | - | - | - | - | Keyboard and Embedded Controller | ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE | - | - | 1.71V~3.465V | BOTTOM | BALL | - | 1.8V | 0.65mm | compliant | - | MEC170 | S-PBGA-B144 | - | - | - | - | ACPI, EBI/EMI, eSPI, I2C, LPC, PECI, PS/2, QSPI, SPI | - | 480KB | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MEC170x | 0.8mm | 9mm | 9mm | - | - | ||
![]() AT97SC3205T-H3M4420B Microchip Technology | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 32 | - | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | QUAD | NO LEAD | NOT SPECIFIED | 3.3V | - | - | NOT SPECIFIED | AT97SC3205T | S-XQCC-N32 | - | - | - | - | I2C | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | FIXED POINT | YES | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3204-X1A190 Microchip Technology | 100 | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.240, 6.10mm Width) | - | 28 | 28-TSSOP | 402.988471mg | - | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2010 | CryptoController™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | Trusted Platform Module (TPM) | - | - | - | 3.3V | - | - | - | - | - | - | - | AT97SC3204 | - | 3.3V | - | - | - | LPC | - | - | - | AVR | - | EEPROM | - | - | - | - | 8b | - | - | - | - | AVR | - | - | 33MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3204T-X2A17-00 Microchip Technology | 31 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | - | - | - | - | - | - | - | EEPROM, ROM, SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1997 | CryptoController™ | - | yes | Active | 1 (Unlimited) | 28 | - | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | AT97SC3204T | - | - | - | - | - | I2C | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | ROHS3 Compliant | - | ||
AT97SC3204-X2M6-00 Microchip Technology | 15 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | EEPROM, ROM, SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | 1997 | CryptoController™ | - | yes | Active | 3 (168 Hours) | 40 | - | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | QUAD | NO LEAD | - | 3.3V | 0.5mm | - | - | AT97SC3204 | S-XQCC-N40 | - | - | - | - | LPC | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 6mm | 6mm | ROHS3 Compliant | - |