- Package / Case
- RoHS Status
- Applications
- Core Processor
- Factory Lead Time
- Interface
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Number of Terminations
Attribute column
Manufacturer
Microchip Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Bit Size | Core Architecture | Max Frequency | Boundary Scan | Low Power Mode | Screening Level | Format | Telecom IC Type | Integrated Cache | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Controller Series | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT97SC3205T-H3M4610B Microchip Technology | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 32 | - | Trusted Platform Module (TPM) | - | 3.3V | QUAD | NO LEAD | NOT SPECIFIED | - | 3.3V | - | NOT SPECIFIED | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | NO | YES | - | FIXED POINT | - | YES | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-G3M4420B Microchip Technology | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 32 | - | Trusted Platform Module (TPM) | - | 3.3V | QUAD | NO LEAD | - | - | 3.3V | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | NO | YES | - | FIXED POINT | - | YES | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-H3M4600B Microchip Technology | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 32 | - | Trusted Platform Module (TPM) | - | 3.3V | QUAD | NO LEAD | NOT SPECIFIED | - | 3.3V | - | NOT SPECIFIED | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | NO | YES | - | FIXED POINT | - | YES | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() WP33C2D4NFEI-450B2 Microchip Technology | 2100 | - | Datasheet | 6 Weeks | - | Surface Mount | 896-BGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Network Processor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, RMII, UART | - | MIPS32® 34Kc™ | SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AT97SC3205T-X3A1C10B Microchip Technology | 24 | - | Datasheet | 8 Weeks | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | 4 | - | 0°C~70°C | Tube | 1997 | - | - | yes | Active | 1 (Unlimited) | 28 | - | Trusted Platform Module (TPM) | - | 3.3V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | AT97SC3205T | R-PDSO-G28 | - | - | - | I2C | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | - | NO | - | FIXED POINT | - | NO | - | - | - | - | - | 1.1mm | 9.7mm | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3204-X4A13-20 Microchip Technology | 7 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1997 | CryptoController™ | - | yes | Active | 3 (168 Hours) | 28 | - | Trusted Platform Module (TPM) | - | - | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | AT97SC3204 | R-PDSO-G28 | 3.3V | - | - | LPC | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | 33MHz | - | NO | - | FIXED POINT | - | NO | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() KSZ8692XPB Microchip Technology | 7 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 400-BGA | - | 400 | External Program Memory | 20 | - | 0°C~70°C | Tray | 2008 | KSZx692 | - | - | Active | 3 (168 Hours) | 400 | - | Networking and Communications | 8542.39.00.01 | 1.235V~1.365V | BOTTOM | BALL | - | 1 | 1.3V | 1.27mm | - | KSZ8692 | - | 1.365V | - | - | EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB | - | ARM9® | External Program Memory | - | ARM | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | KSZ | 2.46mm | 27mm | 27mm | No | ROHS3 Compliant | Lead Free | ||
![]() AT97SC3205-H3M45-00 Microchip Technology | 7 | - | Datasheet | 7 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 32 | - | Trusted Platform Module (TPM) | - | 3.3V | QUAD | NO LEAD | - | - | 3.3V | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | SPI | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | NO | YES | - | FIXED POINT | - | - | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3204-X4A14-20 Microchip Technology | 24 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1997 | CryptoController™ | - | yes | Active | 3 (168 Hours) | 28 | - | Trusted Platform Module (TPM) | - | - | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | AT97SC3204 | R-PDSO-G28 | 3.3V | - | - | LPC | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | 33MHz | - | NO | - | FIXED POINT | - | NO | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-U3A1C10B Microchip Technology | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | 4 | - | -40°C~85°C | Tray | 1997 | - | - | yes | Active | 1 (Unlimited) | 28 | - | Trusted Platform Module (TPM) | - | 3.3V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | AT97SC3205T | R-PDSO-G28 | - | - | - | I2C | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | - | NO | - | FIXED POINT | - | NO | - | - | - | - | - | 1.1mm | 9.7mm | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-G3M46-00 Microchip Technology | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 4 | - | 0°C~70°C | Tray | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | 32 | - | Trusted Platform Module (TPM) | - | 3.3V | QUAD | NO LEAD | NOT SPECIFIED | - | 3.3V | - | NOT SPECIFIED | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | NO | YES | - | FIXED POINT | - | YES | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT97SC3205T-H3M44-10 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 32 | - | Trusted Platform Module (TPM) | - | 3.3V | QUAD | NO LEAD | - | - | 3.3V | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | NO | YES | - | FIXED POINT | - | YES | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-G3M4620B Microchip Technology | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 32 | - | Trusted Platform Module (TPM) | - | 3.3V | QUAD | NO LEAD | - | - | 3.3V | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | NO | YES | - | FIXED POINT | - | YES | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-H3M44-20 Microchip Technology | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 32 | - | Trusted Platform Module (TPM) | - | 3.3V | QUAD | NO LEAD | - | - | 3.3V | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | NO | YES | - | FIXED POINT | - | YES | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-G3M46-10 Microchip Technology | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 32 | - | Trusted Platform Module (TPM) | - | 3.3V | QUAD | NO LEAD | - | - | 3.3V | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | NO | YES | - | FIXED POINT | - | YES | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-H3M46-20 Microchip Technology | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 32 | - | Trusted Platform Module (TPM) | - | 3.3V | QUAD | NO LEAD | - | - | 3.3V | - | - | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | NO | YES | - | FIXED POINT | - | YES | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-H3M46-10 Microchip Technology | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 32 | - | Trusted Platform Module (TPM) | - | 3.3V | QUAD | NO LEAD | NOT SPECIFIED | - | 3.3V | - | NOT SPECIFIED | AT97SC3205T | S-XQCC-N32 | - | - | - | I2C | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | NO | YES | - | FIXED POINT | - | YES | - | - | - | - | - | 0.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-U3A16-20 Microchip Technology | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | yes | Obsolete | 2 (1 Year) | 28 | - | Trusted Platform Module (TPM) | - | 3.3V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | AT97SC3205T | R-PDSO-G28 | - | - | - | I2C | MICROPROCESSOR, RISC | AVR | EEPROM | 8 | - | - | NO | YES | - | FIXED POINT | - | YES | - | - | - | - | - | 1.1mm | 9.7mm | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3204-H4M44-20 Microchip Technology | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CryptoController™ | - | - | Active | 3 (168 Hours) | - | - | Trusted Platform Module (TPM) | - | 3.3V | - | - | - | - | - | - | - | AT97SC3204 | - | - | - | - | LPC | - | AVR | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCH3223-7U-TR Microchip Technology | 24 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 64-WFBGA | - | 64 | - | 19 | Automotive grade | 0°C~70°C TA | Tape & Reel (TR) | 2016 | - | e1 | - | Active | 3 (168 Hours) | 64 | Tin/Silver/Copper (Sn/Ag/Cu) | I/O Controller | 8542.31.00.01 | - | BOTTOM | BALL | - | - | 3.3V | 0.5mm | - | SCH3223 | - | - | 3.6V | 3V | LPC, Serial, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8024 Keyboard Controller | - | - | - | - | NO | YES | ISO/TS-16949 | - | - | - | 2 | LPC; PCI; RS485 | 0.1875 MBps | ASYNC, BIT; SYNC, BYTE; UART | - | 0.8mm | 6mm | 6mm | - | ROHS3 Compliant | - |