- Additional Interfaces
- Base Part Number
- Core Processor
- Graphics Acceleration
- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
Attribute column
Manufacturer
Microchip Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Cache Memory Size | Clock Frequency-Max | EEPROM | Factory Pack Quantity | I/O Voltage-Max | Ihs Manufacturer | Interface Type | InterfaceType / Connectivity | L1 Cache Data Memory | L1 Cache Instruction Memory | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Method | Mounting Styles | MSL | No of I/O Lines | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | RAM | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Watchdog Timers | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Operating Supply Voltage | Temperature Grade | Note | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Supply Current-Max | Bit Size | Data Bus Width | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Number of Cores | Security Features | Display & Interface Controllers | SATA | Total Dose | Supply Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 183943 Microchip | In Stock | - | - | SMD | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 32kB | Yes | - | - | - | - | - | - | - | AT91SAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183921 Microchip | In Stock | - | - | SMD | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 16kB | Yes | - | - | - | - | - | - | - | AT91SAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183911 Microchip | In Stock | - | - | SMD | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 32kB | Yes | - | - | - | - | - | - | - | AT91SAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAMA5D29-CN Microchip | 185 |
| - | Surface Mount | 289-LFBGA | - | 289-LFBGA (14x14) | - | - | - | - | - | - | - | - | - | 32 kB | 32 kB | 500 MHz | + 105 C | - | Microchip Technology | - 40 C | - | SMD/SMT | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | SAMA5D2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500MHz | - | - | ARM® Cortex®-A5 | - | - | - | 32 bit | - | - | - | - | - | - | - | 1.2V, 1.35V, 1.5V, 1.8V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | DDR2, DDR3, DDR3L, LPDDR, LPDDR2, LPDDR3 | USB (3)+ HSIC (3) | EBI/EMI, I²C, I²S, MMC/SD/SDIO, QSPI, SMC, SPI, UART, USART | Multimedia; NEON™ MPE | 1 Core | AES, ARM TZ, Boot Security, Cryptography, Secure JTAG, Secure Memory, Secure RTC, SHA, TDES, TRNG | LCD, Touchscreen | - | - | - | - | - | ||
![]() SAM9X75-I/4PB Microchip | 31 | - | - | - | BGA-240 | - | - | - | - | - | - | - | - | - | - | - | 32 kB | 32 kB | 800 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 V to 1.21 V | - | - | - | - | - | - | - | - | - | 16 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183934 Microchip | In Stock | - | - | SMD | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 64kB | Yes | - | - | - | - | - | - | - | AT91SAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183925 Microchip | In Stock | - | - | SMD | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 32kB | Yes | - | - | - | - | - | - | - | AT91SAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183938 Microchip | In Stock | - | - | SMD | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 32kB | Yes | - | - | - | - | - | - | - | AT91SAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183940 Microchip | In Stock | - | - | SMD | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 64kB | Yes | - | - | - | - | - | - | - | AT91SAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83557 Microchip | In Stock | - | - | SMD | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 160kB | Yes | - | - | - | - | - | - | - | AT91SAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC695F-25MA-E Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 256 | - | 50 MHz | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | UNSPECIFIED | QFF | MQFP-256 | QFL256,1.5SQ,20 | SQUARE | FLATPACK | Not Recommended | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | - | 3A991.A.2 | TIN LEAD | 8542.31.00.01 | QUAD | FLAT | - | 0.508 mm | unknown | S-XQFP-F256 | Not Qualified | - | MILITARY | - | 25 MHz | - | MICROPROCESSOR, RISC | - | - | 230 mA | 32 | - | 3.18 mm | 32 | YES | YES | 32 | FLOATING POINT | NO | - | - | - | - | - | - | - | - | - | - | - | - | 300k Rad(Si) V | - | 37.085 mm | 37.085 mm | ||
![]() SAM9X75D1GT-I/4TB Microchip Technology | In Stock | - | Datasheet | Surface Mount | 243-LFBGA | - | 243-TFBGA (16x16) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | SAM9X7 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | No | DDR2, DDR3, DDR3L, SDRAM | USB (3) | CANbus, EBI/EMI, I2C, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB | - | - | AES, Boot Security, Cryptography, DES, SHA, TRNG | LCD, LVDS, MIPI/DSI | - | - | - | - | - | ||
![]() SAM9X75D1G-I/4TB Microchip Technology | In Stock | - | Datasheet | Surface Mount | 243-LFBGA | - | 243-TFBGA (16x16) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | SAM9X7 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | No | DDR2, DDR3, DDR3L, SDRAM | USB (3) | CANbus, EBI/EMI, I2C, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB | - | - | AES, Boot Security, Cryptography, DES, SHA, TRNG | LCD, LVDS, MIPI/DSI | - | - | - | - | - | ||
![]() SAM9X75T-I/4PB Microchip | 29 |
| - | - | BGA-240 | - | - | - | - | - | - | - | - | - | - | - | 32 kB | 32 kB | 800 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 V to 1.21 V | - | - | - | - | - | - | - | - | - | 16 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC64GX1000-V/FCS Microchip Technology | In Stock | - | Datasheet | - | FCSG-325 | - | - | - | - | - | - | 1 | - | - | CAN, I2C, SPI, UART | - | 32 kB | 32 kB | 400 kHz | - | DDR4 | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | 970 mV to 1.08 V | - | - | - | - | - | - | - | - | - | 16 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC64GX1000-C/FCS Microchip Technology | In Stock | - | Datasheet | - | FCSG-325 | - | - | - | - | - | - | 1 | - | - | CAN, I2C, SPI, UART | - | 32 kB | 32 kB | 400 kHz | - | DDR4 | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | 970 mV to 1.08 V | - | - | - | - | - | - | - | - | - | 16 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC695F-25MA Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 256 | - | 50 MHz | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | UNSPECIFIED | QFF | MQFP-256 | QFL256,1.5SQ,20 | SQUARE | FLATPACK | Active | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | - | 3A991.A.2 | TIN LEAD | 8542.31.00.01 | QUAD | FLAT | - | 0.508 mm | compliant | S-XQFP-F256 | Not Qualified | - | MILITARY | - | 25 MHz | - | MICROPROCESSOR, RISC | - | - | 230 mA | 32 | - | 3.18 mm | 32 | YES | YES | 32 | FLOATING POINT | NO | - | - | - | - | - | - | - | - | - | - | - | - | 300k Rad(Si) V | - | 37.085 mm | 37.085 mm | ||
![]() TSC695F-25SASV Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 256 | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | QFF | MQFP-256 | - | SQUARE | FLATPACK | Active | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e4 | - | 3A001.A.2.C | GOLD | 8542.31.00.01 | QUAD | FLAT | - | 0.508 mm | compliant | S-PQFP-F256 | - | - | MILITARY | - | 25 MHz | - | MICROPROCESSOR, RISC | - | - | - | 32 | - | 3.18 mm | 32 | YES | YES | 32 | FLOATING POINT | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.085 mm | 37.085 mm | ||
![]() SAM9X70-I/4PB Microchip Technology | 196 |
| Datasheet | Surface Mount | 240-LFBGA | - | 240-TFBGA (11x11) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | SAM9X7 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | Yes | DDR2, DDR3, DDR3L, SDRAM | USB (3) | EBI/EMI, I2C, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB | - | - | AES, Boot Security, Cryptography, DES, SHA, TRNG | - | - | - | - | - | - | ||
![]() PIC64GX1000-C/FCV Microchip | In Stock | - | Datasheet | - | - | - | - | - | 2MB | 625MHz | - | - | 3.3V | - | - | CANbus/GPIO/I2C/PCIe/QSPI/SPI | - | - | - | - | - | - | - | Surface Mount | - | - | 184 | 0°C to 100°C | - | - | - | - | - | - | - | - | FBGA-484 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V to 3.3V | - | - | - | - | - | - | - | - | 36B | - | RV64GC | Flash | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - |