- Additional Interfaces
- Base Part Number
- Core Processor
- Graphics Acceleration
- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
Attribute column
Manufacturer
Microchip Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS68020VR1-25 Microchip Technology | In Stock | - | Datasheet | - | 114-BCPGA | - | - | -40°C~85°C TC | Tray | 2014 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | TS68020 | - | - | - | 25MHz | - | 68000 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TSPC603RVA8LC Microchip Technology | In Stock | - | Datasheet | - | 240-BFCQFP | - | - | -40°C~110°C TC | Tray | 2005 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | TSPC603 | - | - | - | 200MHz | - | PowerPC 603e | - | - | - | - | - | - | - | 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TS68EN360VA33L Microchip Technology | In Stock | - | Datasheet | - | 240-BFCQFP | - | - | -40°C~85°C TC | Tray | 2014 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | TS68EN360 | - | - | - | 33MHz | - | CPU32+ | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | Non-RoHS Compliant | ||
![]() TS68020VF20 Microchip Technology | In Stock | - | Datasheet | - | 132-BCQFP | - | - | -40°C~85°C TC | Tray | 2014 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | TS68020 | - | - | - | 20MHz | - | 68000 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PCX745BVZFU300LE Microchip Technology | In Stock | - | Datasheet | - | 255-BBGA Exposed Pad | - | 255-PBGA (21x21) | -40°C~110°C TJ | Tray | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PCX745 | - | - | - | 300MHz | - | PowerPC | - | - | - | - | - | - | - | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TS68020MF25 Microchip Technology | In Stock | - | Datasheet | - | 132-BCQFP | - | - | -55°C~125°C TC | Tray | 2014 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | TS68020 | - | - | - | 25MHz | - | 68000 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TS68020MF1-16 Microchip Technology | In Stock | - | Datasheet | - | 132-BCQFP | - | - | -55°C~125°C TC | Tray | 2014 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | TS68020 | - | - | - | 16.67MHz | - | 68000 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TS68020VR25 Microchip Technology | In Stock | - | Datasheet | - | 114-BCPGA | - | - | -40°C~85°C TC | Tray | 2014 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | TS68020 | - | - | - | 25MHz | - | 68000 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT75C220-C256 Microchip Technology | In Stock | - | Datasheet | - | 256-LFBGA | - | - | - | Tray | 2001 | SIAP™ | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | AT75C220 | - | - | - | 40MHz | - | ARM7TDMI | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | SDRAM | - | SPI, USART | Signal Processing; OakDSP | - | - | - | - | Non-RoHS Compliant | ||
![]() AT75C220-Q208 Microchip Technology | In Stock | - | Datasheet | - | 208-BFQFP | - | - | - | Tray | 2001 | SIAP™ | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | AT75C220 | - | - | - | 40MHz | - | ARM7TDMI | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | SDRAM | - | SPI, USART | Signal Processing; OakDSP | - | - | - | - | Non-RoHS Compliant | ||
![]() PCX755BVZFU300LE Microchip Technology | In Stock | - | Datasheet | - | 360-BBGA Exposed Pad | - | 360-PBGA (25x25) | -40°C~110°C TJ | Tray | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PCX755 | - | - | - | 300MHz | - | PowerPC | - | - | - | - | - | - | - | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TS68020VR16 Microchip Technology | In Stock | - | Datasheet | - | 114-BCPGA | - | - | -40°C~85°C TC | Tray | 2014 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | TS68020 | - | - | - | 16.67MHz | - | 68000 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TS68020VF25 Microchip Technology | In Stock | - | Datasheet | - | 132-BCQFP | - | - | -40°C~85°C TC | Tray | 2014 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | TS68020 | - | - | - | 25MHz | - | 68000 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TS68020MR20 Microchip Technology | In Stock | - | Datasheet | - | 114-BCPGA | - | - | -55°C~125°C TC | Tray | 2014 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | TS68020 | - | - | - | 20MHz | - | 68000 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TS68020VF1-20 Microchip Technology | In Stock | - | Datasheet | - | 132-BCQFP | - | - | -40°C~85°C TC | Tray | 2014 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | TS68020 | - | - | - | 20MHz | - | 68000 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATSAMA5D23B-CNR Microchip Technology | In Stock | - | Datasheet | - | 196-TFBGA, CSBGA | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | SAMA5D2 | Obsolete | 3 (168 Hours) | - | 5A992.C | 8542.31.00.01 | - | - | - | - | ATSAMA5D23 | - | - | - | 500MHz | - | ARM® Cortex®-A5 | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | Multimedia; NEON™ MPE | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | - | ROHS3 Compliant | ||
![]() SAM9X60D6K-I/4GB Microchip Technology | 10 | - | Datasheet | 10 Weeks | 196-TFBGA | YES | - | -40°C~85°C TA | - | - | SAM9X | Active | 3 (168 Hours) | 196 | - | - | BOTTOM | BALL | 1.8V | 0.65mm | - | R-PBGA-B196 | 1.9V | 1.7V | 600MHz | MICROPROCESSOR, RISC | ARM926EJ-S | 50MHz | 6 | YES | YES | 16 | FIXED POINT | YES | 1.8V 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | Yes | SDR, LPDDR, LPSDR, SRAM | USB 2.0 (5) | CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART | - | Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins | Keyboard, LCD, Touchscreen | 1.2mm | 11mm | ROHS3 Compliant | ||
![]() ATSAMA5D23B-CUR Microchip Technology | In Stock | - | Datasheet | - | 196-TFBGA, CSBGA | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | SAMA5D2 | Obsolete | 3 (168 Hours) | - | 5A992.C | 8542.31.00.01 | - | - | - | - | ATSAMA5D23 | - | - | - | 500MHz | - | ARM® Cortex®-A5 | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | Multimedia; NEON™ MPE | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | - | ROHS3 Compliant | ||
![]() SAM9X60D5M-I/4FB Microchip Technology | 476 | - | Datasheet | 10 Weeks | 233-TFBGA | YES | - | -40°C~85°C TA | - | - | SAM9X60 | Active | 3 (168 Hours) | 233 | - | - | BOTTOM | BALL | 1.8V | 0.8mm | - | R-PBGA-B233 | 1.9V | 1.7V | 600MHz | MICROPROCESSOR, RISC | ARM926EJ-S | 50MHz | 6 | YES | YES | 16 | FIXED POINT | YES | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, LPSDR, DDR2, SDR, SRAM | USB 2.0 (3) | - | - | Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins | Keyboard, LCD, Touchscreen | 1.2mm | 14mm | ROHS3 Compliant | ||
![]() AT91SAM9261SB-CU-999 Microchip Technology | In Stock | - | - | - | 217-LFBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | AT91SAM | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | AT91SAM9261 | - | - | - | 190MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | 3.0V 3.3V | - | 1 Core 32-Bit | No | SDRAM, SRAM | USB 2.0 (2) | EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | LCD | - | - | ROHS3 Compliant |