- Additional Interfaces
- Base Part Number
- Core Processor
- Graphics Acceleration
- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
Attribute column
Manufacturer
Microchip Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Bit Size | Data Bus Width | Number of Timers/Counters | Address Bus Width | Core Architecture | Max Frequency | Boundary Scan | Low Power Mode | External Data Bus Width | Number of Programmable I/O | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Number of Cores | On Chip Data RAM Width | Security Features | Display & Interface Controllers | Number of DMA Channels | Height Seated (Max) | Length | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATSAMA5D21C-CUR Microchip Technology | 1500 |
| Datasheet | 10 Weeks | - | - | 196-TFBGA, CSBGA | YES | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2017 | SAMA5D2 | e2 | - | Active | 3 (168 Hours) | 196 | - | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.2V | 0.75mm | - | - | - | ATSAMA5D21 | S-PBGA-B196 | - | 1.32V | - | 1.1V | - | - | - | - | - | 500MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | - | 24MHz | - | - | - | 26 | - | - | YES | YES | 16 | - | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | 1.2mm | 11mm | ROHS3 Compliant | - | ||
![]() ATSAMA5D225C-D1M-CUR Microchip Technology | 24 |
| Datasheet | 4 Weeks | - | - | 196-TFBGA, CSBGA | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | SAMA5D2 | e2 | - | Active | 3 (168 Hours) | 196 | - | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.8V | 0.75mm | compliant | - | - | ATSAMA5D225 | S-PBGA-B196 | - | 1.9V | - | 1.7V | - | - | - | - | - | 500MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | - | 24MHz | 16 | - | - | - | - | - | YES | YES | - | - | FLOATING POINT | YES | 65536 | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | 9 | Multimedia; NEON™ MPE | - | 16 | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | 51 | 1.2mm | 11mm | RoHS Compliant | - | ||
![]() ATSAMA5D26B-CN Microchip Technology | In Stock | - | Datasheet | - | - | - | 289-LFBGA | - | - | - | - | External Program Memory | 128 | - | -40°C~105°C TA | Tray | 2017 | SAMA5D2 | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 500MHz | - | ATSAMA5D26 | - | - | - | - | - | EBI/EMI, Ethernet, I2C, IrDA, LIN, MMC, SD, SDIO, SPI, UART, USART, USB | - | - | - | Internal | - | - | - | ARM® Cortex®-A5 | DMA, LCD, POR, PWM, WDT | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D28A-CNR Microchip Technology | In Stock | - | Datasheet | - | - | - | 289-LFBGA | YES | 289 | - | - | External Program Memory | 128 | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | SAMA5D2 | - | yes | Active | 3 (168 Hours) | 289 | - | - | - | - | - | BOTTOM | BALL | - | 1.2V | 0.8mm | - | 500MHz | - | ATSAMA5D28 | - | - | 1.32V | - | 1.1V | CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, MMC, SD, SDIO, SPI, UART, USART, USB | - | - | - | Internal | - | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | DMA, LCD, POR, PWM, WDT | - | - | - | - | 26 | ARM | - | YES | YES | 32 | - | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | 1.4mm | 14mm | ROHS3 Compliant | - | ||
![]() AT91SAM9G25-CFUR Microchip Technology | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | 247-LFBGA | - | 247 | 247-BGA (10x10) | - | L1 Cache, ROM, SRAM | 105 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2004 | SAM9G | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 400MHz | - | AT91SAM9G25 | - | 1V | - | - | - | 2-Wire, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART, USART, USB | - | - | 64kB | Internal | 400MHz | 32kB | - | ARM926EJ-S | DMA, POR, PWM, WDT | - | - | 32b | 6 | - | ARM | 400MHz | - | - | - | 105 | - | - | - | 1.8V 3.3V | 10/100Mbps | 1 Core 32-Bit | No | DDR2, SDRAM, SRAM | USB 2.0 (3) | EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT91SAM9CN12B-CUR Microchip Technology | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | 217-LFBGA | - | 217 | - | 2.169986g | L1 Cache, ROM, SRAM | 105 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2004 | SAM9CN | e1 | yes | Active | 3 (168 Hours) | 217 | - | TIN SILVER COPPER | - | - | - | BOTTOM | BALL | 260 | 1V | 0.8mm | - | 400MHz | 40 | AT91SAM9CN | - | - | - | - | - | 2-Wire, EBI/EMI, I2C, SPI, Serial, UART, USART, USB | 1.1V | 900mV | 128kB | Internal | - | 32kB | MICROPROCESSOR, RISC | ARM926EJ-S | DMA, LCD, POR, PWM, WDT | - | 32 | 32b | 2 | 26 | ARM | - | YES | YES | - | - | FIXED POINT | YES | - | 1.8V 3.3V | - | 1 Core 32-Bit | No | LPDDR, LPDDR2, DDR2, SDR, SRAM | USB 2.0 (2) | EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | 1 | - | - | LCD, Touchscreen | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D27B-CN Microchip Technology | In Stock | - | Datasheet | - | - | - | 289-LFBGA | - | - | - | - | External Program Memory | 128 | - | -40°C~105°C TA | Tray | - | SAMA5D2 | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 500MHz | - | ATSAMA5D27 | - | - | - | - | - | CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, MMC, SD, SDIO, SPI, UART, USART, USB | - | - | - | Internal | - | - | - | ARM® Cortex®-A5 | DMA, LCD, POR, PWM, WDT | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D24C-CUR Microchip Technology | 2000 | - | Datasheet | 12 Weeks | - | - | 256-TFBGA | YES | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2017 | SAMA5D2 | - | - | Active | 3 (168 Hours) | 256 | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.2V | 0.4mm | - | - | - | ATSAMA5D24 | S-PBGA-B256 | - | 1.32V | - | 1.1V | - | - | - | - | - | 500MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | - | 24MHz | - | - | - | 26 | - | - | YES | YES | 32 | - | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | 1.05mm | 8mm | ROHS3 Compliant | - | ||
![]() ATSAMA5D27B-CUR Microchip Technology | In Stock | - | Datasheet | - | - | - | 289-LFBGA | - | - | - | - | External Program Memory | 128 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | SAMA5D2 | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 500MHz | - | ATSAMA5D27 | - | - | - | - | - | CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, MMC, SD, SDIO, SPI, UART, USART, USB | - | - | - | Internal | - | - | - | ARM® Cortex®-A5 | DMA, LCD, POR, PWM, WDT | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | - | - | ROHS3 Compliant | - | ||
![]() AT91SAM9X35-CU-999 Microchip Technology | 50 |
| Datasheet | 3 Weeks | Silver, Tin | Surface Mount | 217-LFBGA | - | 217 | 217-LFBGA (15x15) | - | ROM | 105 | - | -40°C~85°C TA | Cut Tape (CT) | 2015 | SAM9X | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 400MHz | - | AT91SAM9X35 | - | - | - | - | - | CAN, EBI/EMI, Ethernet, I2C, LIN, MMC, SPI, UART, USART, USB | 1.1V | 900mV | 64kB | Internal | 400MHz | 32kB | - | ARM926EJ-S | DMA, LCD, POR, PWM, WDT | - | - | 32b | 6 | - | ARM | 400MHz | - | - | - | 105 | - | - | - | 1.8V 2.5V 3.0V 3.3V | 10/100Mbps | 1 Core 32-Bit | No | LPDDR, LPDDR2, DDR2, DDR, SDR, SRAM | USB 2.0 (3) | CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | - | - | - | LCD, Touchscreen | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D22A-CUR Microchip Technology | In Stock | - | Datasheet | 19 Weeks | - | - | 196-TFBGA, CSBGA | YES | - | - | - | External Program Memory | 72 | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | SAMA5D2 | e2 | yes | Obsolete | 3 (168 Hours) | 196 | - | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | - | - | - | BOTTOM | BALL | - | 1.2V | 0.75mm | - | 500MHz | - | ATSAMA5D22 | S-PBGA-B196 | - | 1.32V | - | 1.1V | CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, MMC, SD, SDIO, SPI, UART, USART, USB | - | - | - | Internal | - | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | DMA, LCD, POR, PWM, WDT | - | - | - | - | 26 | ARM | - | YES | YES | 32 | - | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | 1.2mm | 11mm | ROHS3 Compliant | - | ||
![]() DM860A-AQE Microchip Technology | In Stock | - | - | - | - | - | 320-LFBGA | - | - | 320-LFBGA (13x13) | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240MHz | - | - | ARM926EJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100Mbps | 1 Core 32-Bit | Yes | SDRAM, SRAM | USB 2.0 OTG (1) | GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART | - | Multimedia: Audio Engine, Security; Real Time Secure | - | - | - | LCD | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D23A-CNR Microchip Technology | In Stock | - | Datasheet | - | - | - | 196-TFBGA, CSBGA | YES | - | - | - | External Program Memory | 72 | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | SAMA5D2 | - | yes | Active | 3 (168 Hours) | 196 | - | - | - | - | - | BOTTOM | BALL | - | 1.2V | 0.75mm | - | 500MHz | - | ATSAMA5D23 | S-PBGA-B196 | - | 1.32V | - | 1.1V | CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, MMC, SD, SDIO, SPI, UART, USART, USB | - | - | - | Internal | - | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | DMA, LCD, POR, PWM, WDT | - | - | - | - | 26 | ARM | - | YES | YES | 32 | - | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | 1.2mm | 11mm | ROHS3 Compliant | - | ||
![]() ATSAMA5D22A-CNR Microchip Technology | In Stock | - | Datasheet | - | - | - | 196-TFBGA, CSBGA | YES | - | - | - | External Program Memory | 72 | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | SAMA5D2 | - | yes | Active | 3 (168 Hours) | 196 | - | - | - | - | - | BOTTOM | BALL | - | 1.2V | 0.75mm | - | 500MHz | - | ATSAMA5D22 | S-PBGA-B196 | - | 1.32V | - | 1.1V | CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, MMC, SD, SDIO, SPI, UART, USART, USB | - | - | - | Internal | - | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | DMA, LCD, POR, PWM, WDT | - | - | - | - | 26 | ARM | - | YES | YES | 32 | - | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | 1.2mm | 11mm | ROHS3 Compliant | - | ||
![]() AT91SAM9CN12-CUR Microchip Technology | In Stock | - | Datasheet | - | - | - | 217-LFBGA | - | - | 217-LFBGA (15x15) | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2004 | SAM9CN | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AT91SAM9CN | - | 1V | - | - | - | - | - | - | - | - | 400MHz | 32kB | - | ARM926EJ-S | - | - | - | 32b | - | - | ARM | - | - | - | - | - | - | - | - | 1.8V 3.3V | - | 1 Core 32-Bit | No | LPDDR, LPDDR2, DDR2, SDR, SRAM | USB 2.0 (2) | EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | - | - | - | LCD, Touchscreen | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D21A-CU Microchip Technology | In Stock | - | Datasheet | - | - | - | 196-TFBGA, CSBGA | YES | - | - | - | External Program Memory | 72 | - | -40°C~85°C TA | Tray | 2016 | SAMA5D2 | - | yes | Active | 3 (168 Hours) | 196 | - | - | - | - | - | BOTTOM | BALL | - | 1.2V | 0.75mm | - | 500MHz | - | ATSAMA5D21 | S-PBGA-B196 | - | 1.32V | - | 1.1V | EBI/EMI, Ethernet, I2C, IrDA, LIN, MMC, SD, SDIO, SPI, UART, USART, USB | - | - | - | Internal | - | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | DMA, LCD, POR, PWM, WDT | - | - | - | - | 26 | ARM | - | YES | YES | 32 | - | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | 1.2mm | 11mm | ROHS3 Compliant | Lead Free | ||
![]() ATSAMA5D23A-CU Microchip Technology | In Stock | - | Datasheet | - | - | - | 196-TFBGA, CSBGA | YES | 196 | - | - | External Program Memory, ROM | 72 | - | -40°C~85°C TA | Tray | 2016 | SAMA5D2 | - | yes | Active | 3 (168 Hours) | 196 | - | - | - | - | - | BOTTOM | BALL | - | 1.2V | 0.75mm | - | 500MHz | - | ATSAMA5D23 | - | 1.2V | 1.32V | - | - | CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, MMC, SD, SDIO, SPI, UART, USART, USB | - | - | 160kB | Internal | - | 128kB | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | DMA, LCD, POR, PWM, WDT | - | - | 32b | 6 | 26 | ARM | - | YES | YES | - | - | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | 1.2mm | 11mm | ROHS3 Compliant | - | ||
![]() ATSAMA5D28B-CU Microchip Technology | In Stock | - | Datasheet | - | - | - | 289-LFBGA | YES | - | - | - | - | - | - | -40°C~105°C TA | Tray | - | SAMA5D2 | - | - | Obsolete | 3 (168 Hours) | 289 | 5A992.C | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.2V | 0.8mm | - | - | - | ATSAMA5D28 | S-PBGA-B289 | - | 1.32V | - | 1.1V | - | - | - | - | - | 500MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | - | 50MHz | - | - | - | 26 | - | - | YES | YES | 32 | - | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | 1.4mm | 14mm | ROHS3 Compliant | - | ||
![]() AT91SAM9G15-CU-999 Microchip Technology | 24 |
| Datasheet | 10 Weeks | Silver, Tin | Surface Mount | 217-LFBGA | - | 217 | - | - | ROM | 105 | - | -40°C~85°C TA | Cut Tape (CT) | 2012 | SAM9G | - | yes | Active | 3 (168 Hours) | 217 | - | - | - | - | - | BOTTOM | BALL | - | - | 0.8mm | - | 400MHz | - | AT91SAM9G15 | - | - | - | 11.8/3.33.3V | - | EBI/EMI, I2C, IrDA, LIN, SPI, UART, USART, USB | 1.1V | 900mV | 64kB | Internal | - | 32kB | MICROPROCESSOR, RISC | ARM926EJ-S | DMA, LCD, POR, PWM, WDT | - | 32 | 32b | 6 | - | ARM | - | - | - | - | - | - | - | - | 1.8V 3.3V | - | 1 Core 32-Bit | No | LPDDR, LPSDR, DDR2, SDR, SRAM | USB 2.0 (3) | EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | - | - | - | LCD, Touchscreen | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATSAMA5D28A-CUR Microchip Technology | In Stock | - | Datasheet | - | - | - | 289-LFBGA | - | 289 | - | - | External Program Memory | 128 | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | SAMA5D2 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 500MHz | - | ATSAMA5D28 | - | - | - | - | - | CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, MMC, SD, SDIO, SPI, UART, USART, USB | - | - | - | Internal | - | - | - | ARM® Cortex®-A5 | DMA, LCD, POR, PWM, WDT | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | - | - | ROHS3 Compliant | - |