- Part Status
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Programmable Type
- RoHS Status
- Number of Macro Cells
- Published
- Series
- Speed
Attribute column
Manufacturer
Microchip Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of I/Os | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Speed | Max Supply Current | Propagation Delay | Turn On Delay Time | Access Time | Architecture | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Speed Grade | Output Function | Number of Macro Cells | Number of Dedicated Inputs | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF22LV10C-10PU Microchip Technology | 200 | - | Datasheet | 6 Weeks | Tin | Surface Mount, Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | - | 10 | - | Tube | 1997 | 22V10 | e3 | yes | Active | 1 (Unlimited) | 24 | - | - | 85°C | -40°C | - | DUAL | - | 245 | 3.3V | 2.54mm | - | 83.3MHz | - | ATF22LV10C | 10 | - | - | 3.3/5V | OTHER | EE PLD | 5.5V | 3V | - | 90mA | - | 90mA | 10 ns | 10 ns | 10 ns | PAL-TYPE | 350 | - | - | - | - | MACROCELL | 10 | 10 | 132 | - | 5.334mm | 31.877mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATF16V8CZ-15PU Microchip Technology | 2 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 2.259996g | 8 | - | Tube | 1997 | 16V8 | e3 | yes | Active | 1 (Unlimited) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | - | 245 | 5V | 2.54mm | - | 62MHz | - | ATF16V8C | 8 | - | 5V | 5V | INDUSTRIAL | EE PLD | 5.5V | 4.5V | 105mA | 105mA | - | 105mA | 15 ns | 15 ns | 15 ns | PAL-TYPE | 250 | - | - | - | - | MACROCELL | 8 | 8 | 64 | 4.95mm | - | 26.92mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22LV10CQZ-30XU Microchip Technology | 20 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | 211.997734mg | 10 | - | Tube | 2010 | 22V10 | e3 | yes | Active | 2 (1 Year) | 24 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 33.3MHz | 40 | ATF22LV10C | 10 | - | - | 3.3/5V | INDUSTRIAL | EE PLD | 5.5V | 3V | 19mA | - | - | - | 30 ns | 30 ns | 30 ns | PAL-TYPE | 350 | - | - | - | - | MACROCELL | 10 | 11 | 132 | 950μm | - | 7.8mm | 4.48mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10C-7SX Microchip Technology | 1437 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | - | 10 | - | Tube | 1997 | 22V10 | e3 | yes | Active | 2 (1 Year) | 24 | - | - | 70°C | 0°C | - | DUAL | GULL WING | - | 5V | - | - | 166MHz | - | ATF22V10C | 10 | - | 5V | 5V | COMMERCIAL | EE PLD | 5.25V | 4.75V | - | 85mA | - | - | 7.5 ns | 7.5 ns | 7 ns | PAL-TYPE | - | - | - | - | 7 | MACROCELL | 10 | 10 | 132 | - | 2.65mm | 15.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10C-5JX Microchip Technology | 243 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | 10 | - | Tube | 1997 | 22V10 | e3 | yes | Active | 3 (168 Hours) | 28 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | QUAD | J BEND | - | 5V | 1.27mm | - | 166MHz | - | ATF22V10C | 10 | - | 5V | 5V | COMMERCIAL | EE PLD | 5.25V | 4.75V | - | 85mA | - | 130mA | 5 ns | 5 ns | - | PAL-TYPE | - | - | - | - | - | MACROCELL | 10 | 10 | 132 | - | 4.572mm | 11.5062mm | 11.5062mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF16V8C-7PU Microchip Technology | 5 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 2.259996g | 8 | - | Tube | 1997 | 16V8 | e3 | yes | Active | 1 (Unlimited) | 20 | - | - | 85°C | -40°C | - | DUAL | - | 245 | 5V | 2.54mm | - | 125MHz | - | ATF16V8C | 8 | - | 5V | 5V | INDUSTRIAL | EE PLD | 5.5V | 4.5V | 130mA | - | - | 130mA | 7.5 ns | 7.5 ns | 7 ns | PAL-TYPE | 250 | - | - | - | 7 | MACROCELL | 8 | 7 | 64 | 4.95mm | - | 26.92mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22LV10CQZ-30PU Microchip Technology | 724 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | - | 10 | - | Tube | 2010 | 22V10 | e3 | yes | Active | 1 (Unlimited) | 24 | - | - | 85°C | -40°C | - | DUAL | - | 245 | 3.3V | 2.54mm | - | 33.3MHz | - | ATF22LV10C | 10 | - | - | 3.3/5V | INDUSTRIAL | EE PLD | 5.5V | 3V | - | 19mA | - | 60mA | 30 ns | 30 ns | 30 ns | PAL-TYPE | 350 | - | - | - | 30 | MACROCELL | 10 | 11 | 132 | - | 5.334mm | 31.887mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10CZ-15JC Microchip Technology | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | 10 | - | Tube | 1997 | 22V10 | - | - | Obsolete | 2 (1 Year) | 28 | - | - | 70°C | 0°C | 8542.39.00.01 | QUAD | J BEND | - | 5V | 1.27mm | unknown | 83.3MHz | - | ATF22V10C | - | - | 5V | - | COMMERCIAL | EE PLD | 5.25V | 4.75V | - | 150mA | - | - | 15 ns | 15 ns | 15 ns | - | - | - | - | - | 15 | MACROCELL | 10 | 11 | - | - | 4.572mm | 11.506mm | 11.506mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF22V10CQZ-20SU Microchip Technology | 86 |
| Datasheet | 24 Weeks | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | - | 10 | - | Tube | 1997 | 22V10 | e3 | yes | Active | 2 (1 Year) | 24 | - | - | 85°C | -40°C | - | DUAL | GULL WING | - | 5V | 1.27mm | - | 50MHz | - | ATF22V10C | 10 | - | 5V | 5V | INDUSTRIAL | EE PLD | 5.5V | 4.5V | - | 80mA | - | 80mA | 20 ns | 20 ns | 20 ns | PAL-TYPE | - | - | - | - | 20 | MACROCELL | 10 | 11 | 132 | - | 2.65mm | 15.4mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATF16V8B-10JC Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | 20-PLCC (9x9) | 722.005655mg | 8 | - | Tube | 2001 | 16V8 | - | - | Obsolete | 2 (1 Year) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | 83MHz | - | ATF16V8B | - | - | 5V | - | - | EE PLD | 5.25V | 4.75V | 55mA | - | 10ns | - | 10 ns | 10 ns | 10 ns | - | - | 74MHz | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF16V8CZ-15SU Microchip Technology | 137 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | 8 | - | Tube | 1997 | 16V8 | e3 | yes | Active | 1 (Unlimited) | 20 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 250 | 5V | 1.27mm | - | 62MHz | 40 | ATF16V8C | 8 | - | 5V | 5V | INDUSTRIAL | EE PLD | 5.5V | 4.5V | - | 105mA | - | 105mA | 15 ns | 15 ns | 15 ns | PAL-TYPE | 150 | - | - | - | 15 | MACROCELL | 8 | 8 | 64 | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATF22LV10C-10SU Microchip Technology | 500 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | - | 10 | - | Tube | 1997 | 22V10 | e3 | yes | Active | 3 (168 Hours) | 24 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 3.3V | 1.27mm | - | 83.3MHz | 40 | ATF22LV10C | 10 | - | - | 3.3/5V | OTHER | EE PLD | 5.5V | 3V | - | 90mA | - | 90mA | 10 ns | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | MACROCELL | 10 | 10 | 132 | - | 2.65mm | 15.4mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10C-7JU Microchip Technology | 20000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 1.182714g | 10 | - | Tube | 1997 | 22V10 | e3 | yes | Active | 2 (1 Year) | 28 | - | - | 85°C | -40°C | - | QUAD | J BEND | - | 5V | - | - | 166MHz | - | ATF22V10C | 10 | - | 5V | 5V | INDUSTRIAL | EE PLD | 5.5V | 4.5V | 90mA | - | - | 130mA | 7.5 ns | 7.5 ns | 7 ns | PAL-TYPE | - | - | - | - | 7 | MACROCELL | 10 | 10 | 132 | 4.06mm | - | 11.58mm | 11.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATF22LV10CQZ-30JU Microchip Technology | 50 |
| Datasheet | 24 Weeks | Tin | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | 10 | - | Tube | 2010 | 22V10 | e3 | yes | Active | 2 (1 Year) | 28 | - | - | 85°C | -40°C | - | QUAD | J BEND | 245 | 3.3V | 1.27mm | - | 33.3MHz | 40 | ATF22LV10C | 10 | - | - | 3.3/5V | INDUSTRIAL | EE PLD | 5.5V | 3V | - | - | - | - | 30 ns | 30 ns | 30 ns | PAL-TYPE | 350 | - | - | - | 30 | MACROCELL | 10 | 11 | 132 | - | 4.572mm | 11.5062mm | 11.5062mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10B-15NM/883 Microchip Technology | 17 |
| Datasheet | 7 Weeks | Lead, Tin | Surface Mount | Surface Mount | 28-CLCC | 28 | - | - | 10 | Military grade | Tube | 1998 | 22V10 | e0 | - | Active | 1 (Unlimited) | 28 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 5V | 1.27mm | - | 83.3MHz | NOT SPECIFIED | ATF22V10B | 10 | Not Qualified | 5V | 5V | MILITARY | EE PLD | 5.5V | 4.5V | - | 120mA | - | - | 15 ns | 15 ns | 15 ns | PAL-TYPE | - | - | MIL-STD-883 | - | 15 | MACROCELL | 10 | 11 | 132 | - | 2.54mm | 11.45mm | 11.45mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF22V10C-10PU Microchip Technology | 3780 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | 3.740011g | 10 | - | Tube | 1997 | 22V10 | e3 | yes | Active | 1 (Unlimited) | 24 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | - | 245 | 5V | 2.54mm | - | 125MHz | - | ATF22V10C | 10 | - | 5V | 5V | INDUSTRIAL | EE PLD | 5.5V | 4.5V | 90mA | - | - | - | 10 ns | 10 ns | - | PAL-TYPE | - | - | - | - | - | MACROCELL | 10 | 10 | 132 | 4.95mm | - | 32.3mm | 7.11mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10CZ-15PI Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | - | 10 | - | Tube | 1997 | 22V10 | - | - | Obsolete | 1 (Unlimited) | 24 | - | - | 85°C | -40°C | 8542.39.00.01 | DUAL | - | - | 5V | 2.54mm | unknown | 15GHz | - | ATF22V10C | - | - | - | - | INDUSTRIAL | EE PLD | 5.5V | 4.5V | - | 180mA | - | - | - | - | 15 ns | - | - | - | - | - | - | MACROCELL | 10 | 11 | - | - | 5.334mm | 31.877mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF22V10C-10JC Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | 28-PLCC (11.51x11.51) | - | - | - | Tube | 1997 | 22V10 | - | - | Obsolete | 2 (1 Year) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | 125MHz | - | ATF22V10C | - | - | - | - | - | EE PLD | 5.25V | 4.75V | - | - | 10ns | - | 10 ns | - | 10 ns | - | - | 125MHz | - | - | - | - | 10 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF22V10CZ-15PC Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | - | 10 | - | Tube | 1997 | 22V10 | - | - | Obsolete | 1 (Unlimited) | 24 | - | - | 70°C | 0°C | - | DUAL | - | - | 5V | 2.54mm | unknown | 15GHz | - | ATF22V10C | - | - | - | - | COMMERCIAL | EE PLD | 5.25V | 4.75V | - | 150mA | - | - | - | - | 15 ns | - | - | - | - | - | - | MACROCELL | 10 | 11 | - | - | 5.334mm | 31.877mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF16V8B-15PC Microchip Technology | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 20-PDIP | - | 8 | - | Tube | 1997 | 16V8 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | 62MHz | - | ATF16V8B | - | - | 5V | - | - | EE PLD | 5.25V | 4.75V | - | 55mA | 15ns | - | 15 ns | 15 ns | 15 ns | - | - | 50MHz | - | 8 | 15 | - | 8 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |