- Part Status
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Programmable Type
- RoHS Status
- Number of Macro Cells
- Published
- Series
- Speed
Attribute column
Manufacturer
Microchip Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature (Max.) | Voltage-Input | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Speed | Clock Frequency | Propagation Delay | Architecture | Number of Inputs | Output Function | Number of Macro Cells | Number of Dedicated Inputs | Number of Product Terms | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF16V8B-15JI Microchip Technology | 533 | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | - | - | - | - | Tube | 2001 | 16V8 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF16V8B | - | - | - | - | - | - | - | EE PLD | 15ns | - | - | - | - | - | 8 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF16V8BQL-15SI Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | Tube | 2001 | 16V8 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF16V8B | - | - | - | - | - | - | - | EE PLD | 15ns | - | - | - | - | - | 8 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF16V8B-15SC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | Tube | 1997 | 16V8 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF16V8B | - | - | - | - | - | - | - | EE PLD | 15ns | - | - | - | - | - | 8 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF16V8CZ-12SC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | Tube | 1997 | 16V8 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF16V8C | - | - | - | - | - | - | - | EE PLD | 12ns | - | - | - | - | - | 8 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF16V8C-7JI Microchip Technology | 448 | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | - | - | - | - | Tube | 1997 | 16V8 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF16V8C | - | - | - | - | - | - | - | EE PLD | 7.5ns | - | - | - | - | - | 8 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF20V8B-7JC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Tube | 1998 | 20V8 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF20V8B | - | - | - | - | - | - | - | EE PLD | 7.5ns | - | - | - | - | - | 8 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF20V8BQL-15JC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Tube | 1998 | 20V8 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF20V8B | - | - | - | - | - | - | - | EE PLD | 15ns | - | - | - | - | - | 8 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF16V8C-5JC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | - | - | - | - | Tube | 1997 | 16V8 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF16V8C | - | - | - | - | - | - | - | EE PLD | 5ns | - | - | - | - | - | 8 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF22LV10C-15XC Microchip Technology | 1000 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | - | - | Tube | 1997 | 22V10 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF22LV10C | - | - | - | - | - | - | - | EE PLD | 15ns | - | - | - | - | - | 10 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF22LV10C-15JI Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Tube | 1997 | 22V10 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF22LV10C | - | - | - | - | - | - | - | EE PLD | 15ns | - | - | - | - | - | 10 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF20V8BQL-15XC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | - | - | Tube | 1998 | 20V8 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF20V8B | - | - | - | - | - | - | - | EE PLD | 15ns | - | - | - | - | - | 8 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF22LV10C-10JI Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Tube | 1997 | 22V10 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF22LV10C | - | - | - | - | - | - | - | EE PLD | 10ns | - | - | - | - | - | 10 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF22LV10C-10XC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | - | - | Tube | 1997 | 22V10 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF22LV10C | - | - | - | - | - | - | - | EE PLD | 10ns | - | - | - | - | - | 10 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF22LV10C-15JC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | 3.3V | Tube | 1997 | 22V10 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF22LV10C | - | - | - | - | - | - | - | EE PLD | 15ns | - | - | - | - | - | 10 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF22LV10CZ-25JI Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | - | - | - | - | Tube | 2010 | 22V10 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF22LV10C | - | - | - | - | - | - | - | EE PLD | 25ns | - | - | - | - | - | 10 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF22V10C-7JC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Tube | 1997 | 22V10 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF22V10C | - | - | - | - | - | - | - | EE PLD | 7.5ns | - | - | - | - | - | 10 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF22LV10CZ-25JC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | - | - | - | - | Tube | 2010 | 22V10 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF22LV10C | - | - | - | - | - | - | - | EE PLD | 25ns | - | - | - | - | - | 10 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF22LV10CZ-25XC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | - | - | Tube | 2010 | 22V10 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF22LV10C | - | - | - | - | - | - | - | EE PLD | 25ns | - | - | - | - | - | 10 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF22V10CQ-15XC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | - | - | Tube | 1997 | 22V10 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ATF22V10C | - | - | - | - | - | - | - | EE PLD | 15ns | - | - | - | - | - | 10 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF22V10C-7XC Microchip Technology | 295 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 10 | 70°C | - | Tube | 1997 | 22V10 | e0 | Obsolete | 2 (1 Year) | 24 | TIN LEAD | SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | GULL WING | 240 | 5V | 0.65mm | 30 | ATF22V10C | R-PDSO-G24 | 10 | Not Qualified | 5.25V | 5V | COMMERCIAL | 4.75V | EE PLD | 7.5ns | 125MHz | 7.5 ns | PAL-TYPE | 22 | MACROCELL | 10 | 10 | 132 | 1.2mm | 7.8mm | 4.4mm | Non-RoHS Compliant |