- Package
- Series
- Mfr
- Product Status
- Package / Case
- Number of I/Os
- Operating Temperature
- Peripherals
- Supplier Device Package
- Connectivity
- Core Processor
- Speed
Attribute column
Manufacturer
Microchip Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Typical Operating Supply Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Operating Supply Current | Speed | RAM Size | Core Processor | Peripherals | Program Memory Size | Connectivity | Architecture | Number of Inputs | Seated Height-Max | Programmable Logic Type | Core Architecture | Number of Gates | Speed Grade | Primary Attributes | Number of Logic Cells | Number of Cores | Flash Size | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2S005-1VF400 Microchip Technology | 7 |
| - | VFPBGA-400 | YES | 400-VFBGA (17x17) | 400 | M2S005 | 64 kB | 90 | MICROSEMI CORP | - | - | M2S005-1VF400 | 166 MHz | - | 1.26 V | - | Microchip Technology | 1.14 V | - | Yes | - | SMD/SMT | 169 | 505 LAB | 6060 LE | 85 °C | Tray | PLASTIC/EPOXY | LFBGA | LFBGA, BGA400,20X20,32 | BGA400,20X20,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | Active | 30 | 5.86 | N | No | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | 1.2 V | - | 1.2000 V | 0 to 85 °C | Tray | SmartFusion2 | e0 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | CMOS | BOTTOM | BALL | 240 | 0.8 mm | not_compliant | - | S-PBGA-B400 | 160 | Not Qualified | - | 1.2 V | OTHER | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR | 128 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | 160 | 1.51 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 1 | FPGA - 5K Logic Modules | 4956 | 1 Core | 128KB | 17 mm | 17 mm | ||
![]() M2S025T-1FGG484 Microchip Technology | 2076 |
| - | FPBGA-484 | - | 484-FPBGA (23x23) | - | M2S025 | 64 kB | 60 | - | - | - | - | 166 MHz | - | - | - | Microchip Technology | - | - | Yes | - | SMD/SMT | 267 | 2308 LAB | 27696 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | SmartFusion2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | - | - | - | - | - | - | FPGA - 25K Logic Modules | - | 1 Core | 256KB | - | - | ||
![]() A2F500M3G-1FG484 Microchip Technology | 2856 |
| - | FPBGA-484 | - | 484-FPBGA (23x23) | - | A2F500 | 64 kB | 60 | - | - | - | - | 100 MHz | - | 1.575 V | + 85 C | Microchip Technology | 1.425 V | 0 C | Yes | - | SMD/SMT | 204 I/O | - | 6000 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | N | - | This product may require additional documentation to export from the United States. | - | - | - | SmartFusion | 1.5000 V | 0 to 85 °C | Tray | A2F500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | 100MHz | 64KB | ARM® Cortex®-M3 | DMA, POR, WDT | 512 kB | EBI/EMI, Ethernet, I²C, SPI, UART/USART | MCU, FPGA | - | - | - | - | 500000 | 1 | ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops | - | 1 Core | 512KB | - | - | ||
![]() M2S060TS-FG484 Microchip Technology | 2162 |
| - | 484-BGA | - | 484-FPBGA (23x23) | - | M2S060 | 64 kB | 60 | - | - | - | - | 166 MHz | - | - | - | Microchip Technology | - | - | Yes | - | - | 267 | 4710 LAB | 56520 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | N | - | This product may require additional documentation to export from the United States. | - | - | - | SmartFusion2 | - | 0°C ~ 85°C (TJ) | Tray | SmartFusion2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | - | - | - | - | - | - | FPGA - 60K Logic Modules | - | 1 Core | 256KB | - | - | ||
![]() A2F500M3G-1FGG484M Microchip Technology | 788 |
| - | 484-BGA | - | 484-FPBGA (23x23) | - | A2F500 | 64 kB | 60 | - | - | - | - | 100 MHz | - | - | - | Microchip Technology | - | - | Yes | - | - | MCU - 41, FPGA - 128 | - | 6000 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | SmartFusion | - | -55°C ~ 125°C (TJ) | Tray | A2F500 | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | EBI/EMI, Ethernet, I2C, SPI, UART, USART | - | 100MHz | 64KB | ARM® Cortex®-M3 | DMA, POR, WDT | 512 kB | EBI/EMI, Ethernet, I²C, SPI, UART/USART | MCU, FPGA | - | - | - | ARM | - | - | ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops | - | 1 Core | 512KB | - | - | ||
![]() M2S150T-1FCG1152 Microchip Technology | 2747 |
| - | FCBGA-1152 | - | 1152-FCBGA (35x35) | - | M2S150 | 64 kB | 24 | - | - | - | - | 166 MHz | - | - | - | Microchip Technology | - | - | Yes | - | SMD/SMT | 574 | 12177 LAB | 146124 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | 1.2000 V | 0 to 85 °C | Tray | SmartFusion2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | 512 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | - | - | - | - | - | 1 | FPGA - 150K Logic Modules | - | 1 Core | 512KB | - | - | ||
![]() M2S025-1VFG400 Microchip Technology | 2521 |
| - | VFPBGA-400 | - | 400-VFBGA (17x17) | - | M2S025 | 64 kB | 90 | - | - | - | - | 166 MHz | - | - | - | Microchip Technology | - | - | Yes | - | SMD/SMT | 207 | 2308 LAB | 27696 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | SmartFusion2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | - | - | - | - | - | - | FPGA - 25K Logic Modules | - | 1 Core | 256KB | - | - | ||
![]() M2S010T-1VF256 Microchip Technology | 32 |
| - | VFPBGA-256 | YES | 256-FPBGA (14x14) | 256 | M2S010 | 64 kB | 119 | MICROSEMI CORP | - | - | M2S010T-1VF256 | 166 MHz | - | - | - | Microchip Technology | - | - | Yes | - | SMD/SMT | 138 | 1007 LAB | 12084 LE | 85 °C | Tray | PLASTIC/EPOXY | LFBGA | VFBGA-256 | BGA256,16X16,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | Active | 30 | 5.81 | N | No | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | 1.2 V | - | - | 0°C ~ 85°C (TJ) | Tray | SmartFusion2 | e0 | Tin/Lead (Sn/Pb) | - | - | LG-MIN, WD-MIN | 8542.39.00.01 | CMOS | BOTTOM | BALL | 240 | 0.8 mm | not_compliant | - | S-PBGA-B256 | 138 | Not Qualified | - | 1.2 V | OTHER | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | 138 | 1.56 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | FPGA - 10K Logic Modules | 12084 | 1 Core | 256KB | 14 mm | 14 mm | ||
![]() M2S090T-FG676 Microchip Technology | In Stock | - | - | 676-BGA | YES | 676-FBGA (27x27) | 676 | M2S090 | 64 kB | 40 | MICROSEMI CORP | - | - | M2S090T-FG676 | 166 MHz | - | - | - | Microchip Technology | - | - | Yes | 3 | - | 425 | 7193 LAB | 86316 LE | 85 °C | Tray | PLASTIC/EPOXY | BGA | BGA, BGA676,26X26,40 | BGA676,26X26,40 | SQUARE | GRID ARRAY | Active | Active | 30 | 5.83 | N | No | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | 1.2 V | - | - | 0°C ~ 85°C (TJ) | Tray | SmartFusion2 | e0 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | CMOS | BOTTOM | BALL | 240 | 1 mm | not_compliant | - | S-PBGA-B676 | 425 | Not Qualified | - | 1.2 V | OTHER | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | 512 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | 425 | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | FPGA - 90K Logic Modules | 86316 | 1 Core | 512KB | 27 mm | 27 mm | ||
![]() MPFS250TS-1FCVG484I Microchip Technology | 866 | - | - | BGA-484 | - | 484-FCBGA (19x19) | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | 667 MHz, 667 MHz | - | - | + 100 C | Microchip Technology | - | - 40 C | - | - | SMD/SMT | 372 I/O | - | 254000 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 100°C | Tray | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | 2.2MB | RISC-V | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | MPU, FPGA | - | - | - | - | - | - | FPGA - 254K Logic Modules | - | 5 Core | 128kB | - | - | ||
![]() MPFS160T-1FCVG784E Microchip Technology | 2849 | - | - | FCVG-784 | - | 784-FCBGA (23x23) | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | 667 MHz, 667 MHz | - | - | + 100 C | Microchip Technology | - | 0 C | - | - | SMD/SMT | 312 I/O | - | 161000 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | 0°C ~ 100°C | Tray | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | 1.4125MB | RISC-V | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | MPU, FPGA | - | - | - | - | - | - | FPGA - 161K Logic Modules | - | 5 Core | 128kB | - | - | ||
![]() MPFS095T-FCVG484E Microchip Technology | 2608 | - | - | FCVG-484 | - | 484-FCBGA (19x19) | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | 667 MHz, 667 MHz | - | - | + 100 C | Microchip Technology | - | 0 C | - | - | SMD/SMT | 276 I/O | - | 93000 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | 0°C ~ 100°C | Tray | PolarFire® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | 857.6kB | RISC-V | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | MPU, FPGA | - | - | - | - | - | - | FPGA - 93K Logic Modules | - | 5 Core | 128kB | - | - | ||
![]() MPFS250TLS-FCVG484I Microchip Technology | 2914 | - | - | BGA-484 | - | 484-FCBGA (19x19) | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | 667 MHz, 667 MHz | - | - | + 100 C | Microchip Technology | - | - 40 C | - | - | SMD/SMT | 372 I/O | - | 254000 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 100°C | Tray | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | 2.2MB | RISC-V | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | MPU, FPGA | - | - | - | - | - | - | FPGA - 254K Logic Modules | - | 5 Core | 128kB | - | - | ||
![]() MPFS160TS-1FCVG784I Microchip Technology | 2408 | - | - | BGA-784 | - | 784-FCBGA (23x23) | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | 667 MHz, 667 MHz | - | - | + 100 C | Microchip Technology | - | 0 C | - | - | SMD/SMT | 312 I/O | - | 161000 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 100°C | Tray | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | 1.4125MB | RISC-V | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | MPU, FPGA | - | - | - | - | - | - | FPGA - 161K Logic Modules | - | 5 Core | 128kB | - | - | ||
![]() MPFS095T-FCSG536I Microchip Technology | 2186 | - | - | FCSG-536 | - | 536-LFBGA | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | 667 MHz, 667 MHz | - | - | + 100 C | Microchip Technology | - | 0 C | - | - | SMD/SMT | 276 I/O | - | 93000 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 100°C | Tray | PolarFire® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | 857.6kB | RISC-V | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | MPU, FPGA | - | - | - | - | - | - | FPGA - 93K Logic Modules | - | 5 Core | 128kB | - | - | ||
![]() MPFS095TLS-FCSG536I Microchip Technology | 2230 | - | - | BGA-536 | - | 536-LFBGA | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | 667 MHz, 667 MHz | - | - | + 100 C | Microchip Technology | - | - 40 C | - | - | SMD/SMT | 276 I/O | - | 93000 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 100°C | Tray | PolarFire® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | 857.6kB | RISC-V | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | MPU, FPGA | - | - | - | - | - | - | FPGA - 93K Logic Modules | - | 5 Core | 128kB | - | - | ||
![]() MPFS250TS-FCSG536I Microchip Technology | 2491 | - | - | BGA-536 | - | 536-LFBGA | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | 667 MHz, 667 MHz | - | - | + 100 C | Microchip Technology | - | - 40 C | - | - | SMD/SMT | 372 I/O | - | 254000 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 100°C | Tray | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | 2.2MB | RISC-V | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | MPU, FPGA | - | - | - | - | - | - | FPGA - 254K Logic Modules | - | 5 Core | 128kB | - | - | ||
![]() MPFS095T-FCVG484I Microchip Technology | 2855 | - | - | FCVG-484 | - | 484-FCBGA (19x19) | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | 667 MHz, 667 MHz | - | - | + 100 C | Microchip Technology | - | 0 C | - | - | SMD/SMT | 276 I/O | - | 93000 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 100°C | Tray | PolarFire® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | 857.6kB | RISC-V | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | MPU, FPGA | - | - | - | - | - | - | FPGA - 93K Logic Modules | - | 5 Core | 128kB | - | - | ||
![]() MPFS250TLS-FCSG536I Microchip Technology | 786 | - | - | BGA-536 | - | 536-LFBGA | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | 667 MHz, 667 MHz | - | - | + 100 C | Microchip Technology | - | - 40 C | - | - | SMD/SMT | 372 I/O | - | 254000 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 100°C | Tray | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | 2.2MB | RISC-V | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | MPU, FPGA | - | - | - | - | - | - | FPGA - 254K Logic Modules | - | 5 Core | 128kB | - | - | ||
![]() MPFS250T-1FCVG784EES Microchip Technology | In Stock | - | - | FCVG-784 | - | 784-FCBGA (23x23) | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | 667 MHz, 667 MHz | 667 MHz | - | + 100 C | Microchip Technology | - | 0 C | Yes | - | SMD/SMT | 372 I/O | - | 254000 LE | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | 0°C ~ 100°C | Tray | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | 2.2MB | RISC-V | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | MPU, FPGA | - | - | - | - | - | - | FPGA - 254K Logic Modules | - | 5 Core | 128kB | - | - |