- Package
- Series
- Mfr
- Product Status
- Package / Case
- Number of I/Os
- Operating Temperature
- Peripherals
- Supplier Device Package
- Connectivity
- Core Processor
- Speed
Attribute column
Manufacturer
Microchip Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Data RAM Size | Development Kit | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Ihs Manufacturer | Interface Type | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | MSL | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Processor Series | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Typical Operating Supply Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Speed | RAM Size | Core Processor | Peripherals | Program Memory Type | Program Memory Size | Connectivity | Architecture | Number of Inputs | Seated Height-Max | Programmable Logic Type | Operating Temperature Range | Total RAM Bits | Speed Grade | Number of ADC Channels | Primary Attributes | Number of Logic Cells | Number of Cores | Flash Size | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2S060T-1VF400 Microchip Technology | 2383 |
| - | Production (Last Updated: 2 months ago) | 400-LFBGA | YES | 400-VFBGA (17x17) | 400 | M2S060 | 64 kB | - | 90 | - | MICROSEMI CORP | - | - | - | M2S060T-1VF400 | 166 MHz | - | - | Microchip Technology | - | - | Yes | - | - | - | 207 | 4710 LAB | 56520 LE | 85 °C | Tray | PLASTIC/EPOXY | LFBGA | VFBGA-400 | BGA400,20X20,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | - | Active | 30 | 5.88 | N | No | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | 1.2 V | SmartFusion2 | - | 0°C ~ 85°C (TJ) | Tray | SmartFusion2 | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | CMOS | BOTTOM | BALL | 240 | 0.8 mm | not_compliant | S-PBGA-B400 | 207 | Not Qualified | - | 1.2 V | OTHER | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | - | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | 207 | 1.51 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 60K Logic Modules | 56520 | 1 Core | 256KB | 17 mm | 17 mm | ||
![]() PIC32CX1025SG41100T-I/E5X Microchip Technology | 1013 | - | - | - | TQFP-100 | - | - | - | - | - | EV06X38A | 90 | - | - | CAN, Ethernet, USB | - | - | - | 120 MHz | - | + 85 C | Microchip Technology | - | - 40 C | - | - | SMD/SMT | - | 81 I/O | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | PIC32CX | Active | - | - | Details | - | - | 3.63 V | 1.71 V | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V to 3.63 V | - | - | - | - | - | - | - | Flash | 1 MB | - | - | - | - | - | - 40 C to + 85 C | - | - | 32 Channel | - | - | - | - | - | - | ||
![]() PIC32CX1025SG41128T-E/Z2X Microchip Technology | 675 | - | - | - | TQFP-128 | - | - | - | - | - | EV06X38A | 1000 | - | - | CAN, Ethernet, USB | - | - | - | 120 MHz | - | + 125 C | Microchip Technology | - | - 40 C | - | - | SMD/SMT | - | 99 I/O | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | PIC32CX | Active | - | - | Details | - | - | 3.63 V | 1.71 V | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V to 3.63 V | - | - | - | - | - | - | - | Flash | 1 MB | - | - | - | - | - | - 40 C to + 125 C | - | - | 32 Channel | - | - | - | - | - | - | ||
![]() M2S150T-1FCSG536I Microchip | 2601 |
| - | - | 536-LFBGA, CSPBGA | - | 536-CSPBGA (16x16) | - | M2S150 | 64 kB | - | - | - | - | - | - | - | - | 166 MHz | - | - | PEI-Genesis | - | - | - | - | - | - | 293 | - | 146124 LE | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | - | 512 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | - | - | - | - | - | - | - | FPGA - 150K Logic Modules | - | 1 Core | 512KB | - | - | ||
![]() M2S005-1VFG256I Microchip | 145 |
| - | - | 256-LBGA | - | 256-FPBGA (17x17) | - | M2S005 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | MSL 3 - 168 hours | 161 | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | SmartFusion®2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | - | - | - | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | - | - | - | - | 191Kbit | - | - | FPGA - 5K Logic Modules | - | - | 128KB | - | - | ||
![]() PIC32CX1025SG41100T-E/E5X Microchip Technology | 819 | - | - | - | TQFP-100 | - | - | - | - | - | EV06X38A | 90 | - | - | CAN, Ethernet, USB | - | - | - | 120 MHz | - | + 125 C | Microchip Technology | - | - 40 C | - | - | SMD/SMT | - | 81 I/O | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | PIC32CX | Active | - | - | Details | - | - | 3.63 V | 1.71 V | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V to 3.63 V | - | - | - | - | - | - | - | Flash | 1 MB | - | - | - | - | - | - 40 C to + 125 C | - | - | 32 Channel | - | - | - | - | - | - | ||
![]() PIC32CX1025SG41100-E/E5X Microchip Technology | 142 | - | - | - | TQFP-100 | - | - | - | - | - | EV06X38A | 1000 | - | - | CAN, Ethernet, USB | - | - | - | 120 MHz | - | + 125 C | Microchip Technology | - | - 40 C | - | - | SMD/SMT | - | 81 I/O | - | - | - | Tray | - | - | - | - | - | - | - | PIC32CX | Active | - | - | Details | - | - | 3.63 V | 1.71 V | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V to 3.63 V | - | - | - | - | - | - | - | Flash | 1 MB | - | - | - | - | - | - 40 C to + 125 C | - | - | 32 Channel | - | - | - | - | - | - | ||
![]() PIC32CX1025SG41128T-I/Z2X Microchip Technology | 817 | - | - | - | TQFP-128 | - | - | - | - | - | EV06X38A | 1000 | - | - | CAN, Ethernet, USB | - | - | - | 120 MHz | - | + 85 C | Microchip Technology | - | - 40 C | - | - | SMD/SMT | - | 99 I/O | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | PIC32CX | Active | - | - | Details | - | - | 3.63 V | 1.71 V | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V to 3.63 V | - | - | - | - | - | - | - | Flash | 1 MB | - | - | - | - | - | - 40 C to + 85 C | - | - | 32 Channel | - | - | - | - | - | - | ||
![]() M2S090T-1FG484 Microchip Technology | 2512 |
| - | - | FPBGA-484 | - | 484-FPBGA (23x23) | - | M2S090 | 64 kB | - | 60 | - | - | - | - | - | - | 166 MHz | - | - | Microchip Technology | - | - | Yes | - | SMD/SMT | - | 267 | 7193 LAB | 86316 LE | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | N | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | SmartFusion2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | - | 512 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | - | - | - | - | - | 1 | - | FPGA - 90K Logic Modules | - | 1 Core | 512KB | - | - | ||
![]() M2S060-1FG676 Microchip Technology | 2907 |
| - | Production (Last Updated: 2 months ago) | 676-BGA | YES | 676-FBGA (27x27) | 676 | M2S060 | 64 kB | - | 40 | - | MICROSEMI CORP | - | - | - | M2S060-1FG676 | 166 MHz | - | - | Microchip Technology | - | - | Yes | 3 | - | - | 387 | 4710 LAB | 56520 LE | 85 °C | Tray | PLASTIC/EPOXY | BGA | FBGA-676 | BGA676,26X26,40 | SQUARE | GRID ARRAY | Active | - | Active | 30 | 5.88 | N | No | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | 1.2 V | SmartFusion2 | - | 0°C ~ 85°C (TJ) | Tray | SmartFusion2 | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | CMOS | BOTTOM | BALL | 240 | 1 mm | not_compliant | S-PBGA-B676 | 387 | Not Qualified | - | 1.2 V | OTHER | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | - | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | 387 | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 60K Logic Modules | 56520 | 1 Core | 256KB | 27 mm | 27 mm | ||
![]() M2S025-1VFG256 Microchip Technology | 23 |
| - | Production (Last Updated: 2 months ago) | VFPBGA-256 | - | 256-FPBGA (17x17) | - | M2S025 | 64 kB | - | 119 | - | - | - | - | - | - | 166 MHz | - | - | Microchip Technology | - | - | Yes | - | SMD/SMT | - | 138 | 2308 LAB | 27696 LE | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | SmartFusion2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | - | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | - | - | - | - | - | - | - | FPGA - 25K Logic Modules | - | 1 Core | 256KB | - | - | ||
![]() M2S090TS-FCSG325I Microchip Technology | 2951 |
| - | - | FCBGA-325 | YES | 325-FCBGA (11x13.5) | 325 | M2S090 | 64 kB | - | 176 | 1.2, 1.5, 1.8, 2.5, 3.3 V | MICROSEMI CORP | - | - | - | M2S090TS-FCSG325I | 166 MHz | - | - | Microchip Technology | - | - | Yes | 3 | SMD/SMT | - | 180 | 7193 LAB | 86316 LE | - | Tray | PLASTIC/EPOXY | TFBGA | FBGA-325 | BGA325,21X21,20 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | Active | 40 | 5.8 | Details | Yes | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | 1.2 V | - | - | -40°C ~ 100°C (TJ) | Tray | SmartFusion2 | e1 | Tin/Silver/Copper (Sn/Ag/Cu) | LG-MIN, WD-MIN | 8542.39.00.01 | CMOS | BOTTOM | BALL | 250 | 0.5 mm | compliant | R-PBGA-B325 | 180 | Not Qualified | - | 1.2 V | - | CAN/Ethernet/Serial | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | - | 512 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | 180 | 1.16 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 90K Logic Modules | 86316 | 1 Core | 512KB | 13.5 mm | 11 mm | ||
![]() M2S010-1VFG256 Microchip Technology | 23 | - | - | - | VFPBGA-256 | YES | 256-FPBGA (17x17) | 256 | M2S010 | 64 kB | - | 119 | - | MICROSEMI CORP | - | - | - | M2S010-1VFG256 | 166 MHz | - | - | Microchip Technology | - | - | Yes | 3 | SMD/SMT | - | 138 | 1007 LAB | 12084 LE | 85 °C | Tray | PLASTIC/EPOXY | LFBGA | VFBGA-256 | BGA256,16X16,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | - | Active | 40 | 5.77 | Details | Yes | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | 1.2 V | - | 1.2000 V | 0 to 85 °C | Tray | SmartFusion2 | e1 | Tin/Silver/Copper (Sn/Ag/Cu) | LG-MIN, WD-MIN | 8542.39.00.01 | CMOS | BOTTOM | BALL | 250 | 0.8 mm | compliant | S-PBGA-B256 | 138 | Not Qualified | - | 1.2 V | OTHER | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | - | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | 138 | 1.56 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 1 | - | FPGA - 10K Logic Modules | 12084 | 1 Core | 256KB | 14 mm | 14 mm | ||
![]() M2S050T-FCS325I Microchip Technology | 2545 |
| - | Production (Last Updated: 2 months ago) | FCBGA-325 | YES | 325-FCBGA (11x11) | 325 | M2S050 | 64 kB | - | 176 | - | MICROSEMI CORP | - | - | - | M2S050T-FCS325I | 166 MHz | - | - | Microchip Technology | - | - | Yes | - | SMD/SMT | - | 200 | 4695 LAB | 56340 LE | - | Tray | PLASTIC/EPOXY | TFBGA | TFBGA, BGA325,21X21,20 | BGA325,21X21,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | Active | 30 | 5.81 | N | No | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | 1.2 V | - | - | -40°C ~ 100°C (TJ) | Tray | SmartFusion2 | e0 | Tin/Lead (Sn/Pb) | LG-MIN, WD-MIN | 8542.39.00.01 | CMOS | BOTTOM | BALL | 240 | 0.5 mm | not_compliant | S-PBGA-B325 | 200 | Not Qualified | - | 1.2 V | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | - | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | 200 | 1.01 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 50K Logic Modules | 56340 | 1 Core | 256KB | 11 mm | 11 mm | ||
![]() M2S050TS-FGG896 Microchip Technology | 2167 |
| - | Production (Last Updated: 2 months ago) | 896-BGA | - | 896-FBGA (31x31) | - | M2S050 | 64 kB | - | 27 | - | - | - | - | - | - | 166 MHz | - | - | Microchip Technology | - | - | Yes | - | - | - | 377 | 4695 LAB | 56340 LE | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | SmartFusion2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | - | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | - | - | - | - | - | - | - | FPGA - 50K Logic Modules | - | 1 Core | 256KB | - | - | ||
![]() M2S005S-FGG484I Microchip Technology | 23 |
| - | - | FPBGA-484 | - | 484-FPBGA (23x23) | - | M2S005 | 64 kB | - | 60 | - | - | - | - | - | - | 166 MHz | - | - | Microchip Technology | - | - | Yes | - | SMD/SMT | - | 209 | 505 LAB | 6060 LE | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | SmartFusion2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR | - | 128 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | - | - | - | - | - | - | - | FPGA - 5K Logic Modules | - | 1 Core | 128KB | - | - | ||
![]() M2S090TS-1FGG484 Microchip Technology | 2159 | - | - | - | FPBGA-484 | - | 484-FPBGA (23x23) | - | M2S090 | 64 kB | - | 60 | - | - | - | - | - | - | 166 MHz | 1.26 V | - | Microchip Technology | 1.14 V | - | Yes | - | SMD/SMT | - | 267 | 7193 LAB | 86316 LE | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | 1.2 V | 0 to 85 °C | Tray | SmartFusion2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | - | 512 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | - | - | - | - | - | 1 | - | FPGA - 90K Logic Modules | - | 1 Core | 512KB | - | - | ||
![]() M2S150-1FCVG484I Microchip Technology | 2364 |
| - | - | 484-BFBGA | YES | 484-FBGA (19x19) | 484 | M2S150 | 64 kB | - | 84 | - | MICROSEMI CORP | - | - | - | M2S150-1FCVG484I | 166 MHz | - | - | Microchip Technology | - | - | Yes | 4 | - | - | 273 | 12177 LAB | 146124 LE | - | Tray | PLASTIC/EPOXY | FBGA | VFBGA-484 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Active | 40 | 5.77 | Details | Yes | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | 1.2 V | - | - | -40°C ~ 100°C (TJ) | Tray | SmartFusion2 | e1 | Tin/Silver/Copper (Sn/Ag/Cu) | LG-MIN, WD-MIN | 8542.39.00.01 | CMOS | BOTTOM | BALL | 250 | 0.8 mm | compliant | S-PBGA-B484 | 273 | Not Qualified | - | 1.2 V | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | - | 512 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | 273 | 3.15 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 150K Logic Modules | 146124 | 1 Core | 512KB | 19 mm | 19 mm | ||
![]() M2S050T-VF400 Microchip Technology | 2118 |
| - | - | VFPBGA-400 | YES | 400-VFBGA (17x17) | 400 | M2S050 | 64 kB | - | 90 | - | MICROSEMI CORP | - | - | - | M2S050T-VF400 | 166 MHz | - | - | Microchip Technology | - | - | Yes | - | SMD/SMT | - | 207 | 4695 LAB | 56340 LE | 85 °C | Tray | PLASTIC/EPOXY | LFBGA | VFBGA-400 | BGA400,20X20,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | - | Active | 30 | 5.3 | N | No | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | 1.2 V | - | - | 0°C ~ 85°C (TJ) | Tray | SmartFusion2 | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | CMOS | BOTTOM | BALL | 240 | 0.8 mm | not_compliant | S-PBGA-B400 | 160 | Not Qualified | - | 1.2 V | OTHER | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | - | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | 160 | 1.51 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | STD | - | FPGA - 50K Logic Modules | 48672 | 1 Core | 256KB | 17 mm | 17 mm | ||
![]() M2S025TS-1FCSG325I Microchip Technology | 2944 |
| - | Production (Last Updated: 2 months ago) | FCBGA-325 | YES | 325-FCBGA (11x11) | 325 | M2S025 | 64 kB | - | 176 | - | MICROSEMI CORP | - | - | - | M2S025TS-1FCSG325I | 166 MHz | - | - | Microchip Technology | - | - | Yes | 3 | SMD/SMT | - | 180 | 2308 LAB | 27696 LE | - | Tray | PLASTIC/EPOXY | TFBGA | FBGA-325 | BGA325,21X21,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | Active | 40 | 5.81 | Details | Yes | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | 1.2 V | - | - | -40°C ~ 100°C (TJ) | Tray | SmartFusion2 | e1 | Tin/Silver/Copper (Sn/Ag/Cu) | LG-MIN, WD-MIN | - | CMOS | BOTTOM | BALL | 250 | 0.5 mm | compliant | S-PBGA-B325 | 180 | Not Qualified | - | 1.2 V | - | - | 166MHz | 64KB | ARM® Cortex®-M3 | DDR, PCIe, SERDES | - | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | MCU, FPGA | 180 | 1.01 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 25K Logic Modules | 27696 | 1 Core | 256KB | 11 mm | 11 mm |