- Package
- Series
- Mfr
- Product Status
- Package / Case
- Number of I/Os
- Operating Temperature
- Peripherals
- Supplier Device Package
- Connectivity
- Core Processor
- Speed
Attribute column
Manufacturer
Microchip Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Number of Terminals | Approvals | Base Product Number | Brand | Clock Frequency-Max | Contact Materials | Contact Sizes | Data RAM Size | Device Logic Gates | Device System Gates | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Outside Length | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Typical Operating Supply Voltage | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Composition | Color | Additional Feature | HTS Code | Fastening Type | Subcategory | Contact Type | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | JESD-30 Code | Number of Outputs | Qualification Status | Actuator Type | Housing Color | Operating Supply Voltage | Panel Cutout Dimensions | Power Supplies | Temperature Grade | Note | Voltage | Speed | RAM Size | Shell Size, MIL | Core Processor | Number of Poles | Peripherals | Program Memory Size | Connectivity | Switch Type | Number of Decks | Architecture | Number of Inputs | Operating Force | Organization | Seated Height-Max | Programmable Logic Type | Product Type | Includes | Contact Timing | Max Frequency | Index Stops | Circuit per Deck | Depth Behind Panel | Speed Grade | Number of Poles per Deck | Angle of Throw | Primary Attributes | Number of Bands | Number of CLBs | Number of Logic Cells | Number of Cores | Number of Equivalent Gates | Flash Size | Features | Product Category | IP Rating | Length | Width | Actuator Length | Material Flammability Rating | REACH SVHC | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A2F500M3G-FG256I Microchip | In Stock | - | - | - | - | - | 256-LBGA | - | - | - | - | 256-FPBGA (17x17) | - | - | - | - | - | A2F500 | - | - | - | - | - | - | - | - | - | - | - | - | - | Continental Belt | 11/5V2650 | - | - | - | Microchip Technology | - | - | - | - | - | - | MCU - 25, FPGA - 66 | - | - | - | - | 265 Inches | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | SmartFusion® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80MHz | 64KB | - | ARM® Cortex®-M3 | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, SPI, UART/USART | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | STD | - | - | ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops | 11 | - | - | - | - | 512KB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2F500M3G-PQG208 Microchip | 2725 |
| - | - | - | - | 208-BFQFP | - | - | - | - | 208-PQFP (28x28) | - | - | - | - | - | A2F500 | - | - | - | - | - | - | - | 2XR8I+2XR8I | - | - | - | - | - | ABB | ACS880-17-1110A-5+B4+C+H-ABBI | - | - | - | Microchip Technology | - | - | - | - | Panel | - | MCU - 22, FPGA - 66 | - | - | - | - | - | ACS8802XR8I+2XR8IIP42 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | SmartFusion® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80MHz | 64KB | - | ARM® Cortex®-M3 | - | DMA, POR, WDT | - | Ethernet, I²C, SPI, UART/USART | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | 500 Hz | - | - | - | STD | - | - | ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops | - | - | - | - | - | 512KB | - | - | IP42 | - | - | - | - | - | - | - | - | ||
![]() M2S090TS-1FGG484M Microchip | 640 | - | - | - | - | - | 484-BGA | YES | - | - | - | 484-FPBGA (23x23) | - | - | - | 484 | CUL, UL | M2S090 | - | - | - | - | 64 kB | - | - | - | - | MICROSEMI CORP | - | - | - | Cutler Hammer, Div of Eaton Co | DH361UGK | 166 MHz | - | - | Microchip Technology | - | - | - | 3 | - | SMD/SMT | 267 | - | 86316 LE | 125 °C | -55 °C | - | Tray | PLASTIC/EPOXY | BGA | FBGA-484 | BGA484,22X22,40 | SQUARE | GRID ARRAY | Active | Active | 40 | 5.8 | - | Yes | - | 1.26 V | 1.14 V | 1.2 V | - | - | - | -55°C ~ 125°C (TJ) | - | SmartFusion®2 | e1 | - | - | 3A001.A.2.C | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | Metallic | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | - | BALL | - | 250 | - | 1 mm | compliant | 30 A | - | - | - | - | S-PBGA-B484 | 267 | Not Qualified | - | - | - | - | 1.2 V | MILITARY | - | 600 V | 166MHz | 64KB | - | ARM® Cortex®-M3 | 3 | DDR, PCIe, SERDES | 512 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | Heavy Duty | - | MCU, FPGA | 267 | - | - | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | FPGA - 90K Logic Modules | - | - | 86316 | 1 Core | - | 512KB | - | - | - | 23 mm | 23 mm | - | - | - | - | - | - | ||
![]() M2S060-FGG484 Microchip | 2112 |
| - | Production (Last Updated: 2 months ago) | - | - | 484-BGA | - | - | - | - | 484-FPBGA (23x23) | - | - | - | - | - | M2S060 | Microchip Technology / Atmel | - | - | - | 64 kB | - | - | - | 60 | - | - | - | - | Microchip | - | 166 MHz | 1.26 V | - | Microchip Technology | 1.14 V | - | Yes | - | - | - | 267 | 4710 LAB | 56520 LE | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | SmartFusion2 | 1.2 V | - | 0 to 85 °C | Tray | SmartFusion2 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | - | ARM® Cortex®-M3 | - | DDR, PCIe, SERDES | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | - | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | STD | - | - | FPGA - 60K Logic Modules | - | - | - | 1 Core | - | 256KB | - | SoC FPGA | - | - | - | - | - | - | - | - | - | ||
![]() A2F200M3F-CSG288I Microchip | In Stock | - | - | - | External | - | 288-TFBGA, CSPBGA | - | - | - | - | 288-CSP (11x11) | ABS | ABS | - | - | - | A2F200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | MCU - 31, FPGA - 78 | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | SmartFusion® | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80MHz | 64KB | - | ARM® Cortex®-M3 | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, SPI, UART/USART | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | STD | - | - | ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops | - | - | - | - | - | 256KB | - | - | - | - | 80 mm | - | - | No SVHC | UL94 HB | - | IP65 | ||
![]() A2F200M3F-CS288 Microchip | In Stock | - | - | - | - | - | 288-TFBGA, CSPBGA | - | - | - | - | 288-CSP (11x11) | - | - | - | - | - | A2F200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | MCU - 31, FPGA - 78 | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | SmartFusion® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80MHz | 64KB | - | ARM® Cortex®-M3 | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, SPI, UART/USART | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops | - | - | - | - | - | 256KB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2S005S-1TQG144T2 Microchip | In Stock | - | - | - | - | - | 144-LQFP | - | - | - | - | 144-TQFP (20x20) | - | - | - | - | - | M2S005 | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | Microsemi Corporation | M2S005S-1TQG144T2 | - | - | - | Microchip Technology | - | - | - | 3 | - | - | 213 | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | Active | 40 | 5.79 | - | Yes | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | SmartFusion®2 | - | - | - | - | - | - | - | Pure Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | - | ARM® Cortex®-M3 | - | - | - | CANbus, Ethernet, I²C, SPI, UART/USART, USB | - | - | MCU, FPGA | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | FPGA - 5K Logic Modules | - | - | - | - | - | 128KB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPFS095TS-1FCSG536I Microchip Technology | 2358 | - | - | - | - | - | BGA-536 | - | - | - | - | 536-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | - | - | 667 MHz, 667 MHz | - | + 100 C | Microchip Technology | - | - 40 C | - | - | - | SMD/SMT | 276 I/O | - | 93000 LE | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | -40°C ~ 100°C | Tray | PolarFire® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | - | 857.6kB | - | RISC-V | - | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | - | - | MPU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 93K Logic Modules | - | - | - | 5 Core | - | 128kB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPFS160TS-FCSG536I Microchip Technology | 2643 | - | - | - | - | - | BGA-536 | - | - | - | - | 536-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | - | - | 667 MHz, 667 MHz | - | + 100 C | Microchip Technology | - | 0 C | - | - | - | SMD/SMT | 312 I/O | - | 161000 LE | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | -40°C ~ 100°C | Tray | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | - | 1.4125MB | - | RISC-V | - | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | - | - | MPU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 161K Logic Modules | - | - | - | 5 Core | - | 128kB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPFS160T-1FCVG784I Microchip Technology | 2707 | - | - | - | - | - | FCVG-784 | - | - | - | - | 784-FCBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | - | - | 667 MHz, 667 MHz | - | + 100 C | Microchip Technology | - | 0 C | - | - | - | SMD/SMT | 312 I/O | - | 161000 LE | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | -40°C ~ 100°C | Tray | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | - | 1.4125MB | - | RISC-V | - | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | - | - | MPU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 161K Logic Modules | - | - | - | 5 Core | - | 128kB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPFS095T-FCSG325I Microchip Technology | 2319 | - | - | - | - | - | FCSG-325 | - | - | - | - | 325-LFBGA (11x14.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | - | - | 667 MHz, 667 MHz | - | + 100 C | Microchip Technology | - | 0 C | - | - | - | SMD/SMT | 276 I/O | - | 93000 LE | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | -40°C ~ 100°C | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | - | 857.6kB | - | RISC-V | - | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | - | - | MPU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 93K Logic Modules | - | - | - | 5 Core | - | 128KB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPFS250T-FCSG536I Microchip Technology | 2265 | - | - | - | - | - | FCSG-536 | - | - | - | - | 536-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | - | - | - | 667 MHz, 667 MHz | - | + 100 C | Microchip Technology | - | 0 C | - | - | - | SMD/SMT | 372 I/O | - | 254000 LE | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | -40°C ~ 100°C | Tray | PolarFire™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | - | 2.2MB | - | RISC-V | - | DMA, PCI, PWM | - | CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | - | - | MPU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 254K Logic Modules | - | - | - | 5 Core | - | 128kB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2S005-1VF256 Microchip | 11 |
| - | - | - | Panel Mount | 256-LFBGA | - | - | - | - | 256-FPBGA (14x14) | - | - | - | - | - | M2S005 | - | - | Silver Alloy | - | 64 kB | - | - | - | - | - | - | - | - | - | - | 166 MHz | - | - | Microchip Technology | - | - | - | - | - | SMD/SMT | 161 | - | 6060 LE | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 28V | 0°C ~ 85°C (TJ) | - | 44 | - | Active | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A (AC/DC) | - | - | -- | Solder Lug | - | - | - | Flatted (6.35mm Dia) | - | - | -- | - | - | - | - | 166MHz | 64KB | - | ARM® Cortex®-M3 | - | - | 128 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | - | -- | MCU, FPGA | - | 5.761 ~ 83gfm | - | - | - | - | - | Shorting (MBB) | - | Fixed | 3P4T | -- | - | 3 | 30° | FPGA - 5K Logic Modules | - | - | - | 1 Core | - | 128KB | Shaft and Panel Sealed | - | - | - | - | 11.10mm | - | - | - | - | - | ||
![]() A2F200M3F-1FGG256I Microchip | 31 | - | - | - | - | - | 256-LBGA | YES | - | - | - | 256-FPBGA (17x17) | - | - | - | 256 | - | A2F200 | - | 100 MHz | - | - | - | 200000 | 200000 | - | - | MICROSEMI CORP | - | - | - | ABB | ACH580-BCR-027A-6+E213+K465+L512 | - | 1.575 V | - | Microchip Technology | 1.425 V | - | - | 3 | - | - | MCU - 25, FPGA - 66 | - | - | 100 °C | -40 °C | - | Tray | PLASTIC/EPOXY | LBGA | LBGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY, LOW PROFILE | Active | Active | 30 | 5.24 | - | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | 1.5000 V | - | -40 to 100 °C | - | SmartFusion® | e1 | - | - | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | - | BALL | - | 250 | - | 1 mm | compliant | - | - | - | - | - | S-PBGA-B256 | 66 | Not Qualified | - | - | - | - | 1.5,1.8,2.5,3.3 V | INDUSTRIAL | - | - | 100MHz | 64KB | - | ARM® Cortex®-M3 | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, SPI, UART/USART | - | - | MCU, FPGA | 66 | - | 4608 CLBS, 200000 GATES | 1.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 1 | - | - | ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops | - | 4608 | 4608 | - | 200000 | 256KB | - | - | - | 17 mm | 17 mm | - | - | - | - | - | - | ||
![]() A2F200M3F-1FG256I Microchip | 45 | - | - | - | - | - | 256-LBGA | - | - | - | - | 256-FPBGA (17x17) | - | - | - | - | - | A2F200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | MCU - 25, FPGA - 66 | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | SmartFusion® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 64KB | - | ARM® Cortex®-M3 | - | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, SPI, UART/USART | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops | - | - | - | - | - | 256KB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPF050-1VG400M Microchip | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | -- | Circular | Aluminum Alloy | - | - | - | Plastic | - | - | - | - | - | - | 22D | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series I, DJT | - | Active | -- | - | Plug Housing | For Female Sockets | 128 | - | - | - | - | - | Bayonet Lock | - | Crimp | - | - | N (Normal) | - | Shielded | - | Environment Resistant | - | - | - | Chromate over Cadmium | 25-35 | - | - | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | - | - | - | - | ||
![]() M2S025-FCS325 Microchip Technology | 7 |
| - | Production (Last Updated: 2 months ago) | - | - | 325-TFBGA, FCBGA | - | - | - | - | 325-FCBGA (11x11) | - | - | - | - | - | M2S025 | - | - | - | - | 64 kB | - | - | - | 176 | - | - | - | - | - | - | 166 MHz | - | - | Microchip Technology | - | - | Yes | - | - | - | 180 | 2308 LAB | 27696 LE | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | N | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | SmartFusion2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | - | ARM® Cortex®-M3 | - | DDR, PCIe, SERDES | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 25K Logic Modules | - | - | - | 1 Core | - | 256KB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2S060T-FCS325 Microchip Technology | 2699 |
| - | Production (Last Updated: 2 months ago) | - | - | 325-TFBGA, FCBGA | YES | - | - | - | 325-FCBGA (11x11) | - | - | - | 325 | - | M2S060 | - | - | - | - | 64 kB | - | - | - | 176 | MICROSEMI CORP | - | - | - | - | M2S060T-FCS325 | 166 MHz | - | - | Microchip Technology | - | - | Yes | - | - | - | 200 | 4710 LAB | 56520 LE | 85 °C | - | - | Tray | PLASTIC/EPOXY | TFBGA | FBGA-325 | BGA325,21X21,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | Active | 30 | 5.87 | N | No | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | 1.2 V | SmartFusion2 | - | - | 0°C ~ 85°C (TJ) | Tray | SmartFusion2 | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | LG-MIN, WD-MIN | 8542.39.00.01 | - | - | - | CMOS | BOTTOM | - | BALL | - | 240 | - | 0.5 mm | not_compliant | - | - | - | - | - | S-PBGA-B325 | 200 | Not Qualified | - | - | - | - | 1.2 V | OTHER | - | - | 166MHz | 64KB | - | ARM® Cortex®-M3 | - | DDR, PCIe, SERDES | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | - | - | MCU, FPGA | 200 | - | - | 1.01 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | FPGA - 60K Logic Modules | - | - | 56520 | 1 Core | - | 256KB | - | - | - | 11 mm | 11 mm | - | - | - | - | - | - | ||
![]() M2S150-FCSG536I Microchip Technology | 2298 |
| - | - | - | - | 536-LFBGA, CSPBGA | - | - | - | - | 536-CSPBGA (16x16) | - | - | - | - | - | M2S150 | - | - | - | - | 64 kB | - | - | - | 90 | - | - | - | - | - | - | 166 MHz | - | - | Microchip Technology | - | - | Yes | - | - | - | 293 | 12177 LAB | 146124 LE | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | SmartFusion2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | 64KB | - | ARM® Cortex®-M3 | - | DDR, PCIe, SERDES | 512 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 150K Logic Modules | - | - | - | 1 Core | - | 512KB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2S050-1FCSG325I Microchip Technology | 2285 |
| - | Production (Last Updated: 2 months ago) | - | - | FCBGA-325 | YES | - | - | - | 325-FCBGA (11x11) | - | - | - | 325 | - | M2S050 | - | - | - | - | 64 kB | - | - | - | 176 | MICROSEMI CORP | - | - | - | - | M2S050-1FCSG325I | 166 MHz | - | - | Microchip Technology | - | - | Yes | 3 | - | SMD/SMT | 200 | 4695 LAB | 56340 LE | - | - | - | Tray | PLASTIC/EPOXY | TFBGA | TFBGA, BGA325,21X21,20 | BGA325,21X21,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | Active | 40 | 5.76 | Details | Yes | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | 1.2 V | - | 1.2000 V | - | -40 to 100 °C | Tray | SmartFusion2 | e1 | - | - | 3A991.D | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | LG-MIN, WD-MIN | 8542.39.00.01 | - | - | - | CMOS | BOTTOM | - | BALL | - | 250 | - | 0.5 mm | compliant | - | - | - | - | - | S-PBGA-B325 | 200 | Not Qualified | - | - | - | - | 1.2 V | - | - | - | 166MHz | 64KB | - | ARM® Cortex®-M3 | - | DDR, PCIe, SERDES | 256 kB | CANbus, Ethernet, I²C, SPI, UART/USART, USB | - | - | MCU, FPGA | 200 | - | - | 1.01 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 1 | - | - | FPGA - 50K Logic Modules | - | - | 56340 | 1 Core | - | 256KB | - | - | - | 11 mm | 11 mm | - | - | - | - | Lead Free | - |