- Number of Channels
- Operating Temperature
- Multiplexer/Demultiplexer Circuit
- On-State Resistance (Max)
- Package / Case
- Switch Circuit
- Voltage - Supply, Single (V+)
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Packaging
Attribute column
Manufacturer
Microchip Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | On-state Resistance-Max (Ron) | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Output | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HV2201TQ-G Microchip Technology | 50 |
| - | - | Surface Mount | TQFP-48 | - | 48-TQFP (7x7) | - | 250 | - | - | - | + 70 C | Microchip Technology | 0 C | SMD/SMT | 5 us | 48 Ohms | 5 us | - | - | Tray | - | - | - | - | - | - | - | 1 W | Active | - | - | Details | - | 5.5 V | 3 V | - | 0°C ~ 70°C (TA) | Tray | - | - | - | - | - | - | Ultrasound | - | - | - | - | - | - | - | - | - | - | - | 3 V to 5.5 V | - | - | - | 8 Channel | - | - | - | - | 50MHz | 38Ohm | 1:1 | - | - | - | - | - | SPST | - | - | - | - | - | - | 3V ~ 5.5V | - | - | 3V ~ 5.5V | - | - | - | - | ||
![]() HV209FG-G M931 Microchip | In Stock | - | - | - | - | - | YES | - | 48 | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | HV209FG-GM931 | - | - | - | - | - | - | - | 38 Ω | 70 °C | - | UNSPECIFIED | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | - | 5.6 | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | 6 SPDT | 8542.39.00.01 | QUAD | GULL WING | - | 6 | - | 0.5 mm | compliant | SEPARATE OUTPUT | S-XQFP-G48 | - | 13.2 V | COMMERCIAL | 4.5 V | 12 | - | SPDT | 1.6 mm | 4 mA | - | - | - | 30 dB | -160 V | - | - | 5 Ω | - | - | - | - | - | 5000 ns | 5000 ns | - | NC | -10 V | - | - | 7 mm | 7 mm | - | ||
![]() HV2731FG-G M931 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HV2301TQ-G Microchip Technology | 43 |
| - | - | Surface Mount | TQFP-48 | - | 48-TQFP (7x7) | - | 250 | - | - | - | + 70 C | Microchip Technology | 0 C | SMD/SMT | 5 us | 38 Ohms | 5 us | - | - | Tray | - | - | - | - | - | - | - | 1 W | Active | - | - | Details | - | 5.5 V | 3 V | - | 0°C ~ 70°C (TA) | Tray | - | - | - | - | - | - | Ultrasound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | - | 50MHz | 38Ohm | 1:1 | - | - | - | - | - | SPST | - | - | - | - | - | - | 3V ~ 5.5V | - | - | 3V ~ 5.5V | - | - | - | - | ||
![]() HV2705TQ-G-M931 Microchip Technology | 1933 |
| - | - | Surface Mount | TQFP-48 | - | 48-TQFP (7x7) | - | 1600 | - | - | - | + 70 C | Microchip Technology | 0 C | SMD/SMT | 5 us | 38 Ohms | 5 us | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 1 W | Active | - | - | Details | - | 5.5 V | 3 V | - | 0°C ~ 70°C (TA) | Reel | - | - | - | - | - | - | Ultrasound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Channel | - | - | - | - | - | 38Ohm | 1:1 | - | - | - | - | - | SPST | - | - | - | - | - | - | 3V ~ 5.5V | - | - | 3V ~ 5.5V | - | - | - | - | ||
![]() HV2612FG-G Microchip | In Stock | - | - | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | HV2612FG-G | - | - | - | - | - | - | - | - | - | - | - | - | 7 X 7MM, 1.60 MM HEIGHT, 0.50 MM PITCH, GREEN, MS-026BBC, LQFP-48 | - | - | - | Active | - | - | - | 5.79 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HV2802LB-G Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | SUPERTEX INC | - | HV2802LB-G | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | NOT SPECIFIED | 5.79 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | unknown | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HV2621/R4X Microchip Technology | 39 | - | Datasheet | 12 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | - | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | NO LEAD | - | 16 | 5V | 0.5mm | - | - | S-XQCC-N64 | - | 5.5V | - | - | 1 | 1 | - | - | - | - | 30Ohm | 1:1 | 55 dB | - | 15μA | 10pF | 2.4Ohm | SPST | 6μs, 6μs | 1000pC | 1.5 Ω | -70dB @ 5MHz | 6000ns | 6000ns | 3V~5.5V | - | - | - | - | 9mm | 9mm | ROHS3 Compliant | ||
![]() HV2721/R4X Microchip Technology | 46 | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | - | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | NO LEAD | - | 16 | 5V | 0.5mm | - | - | S-XQCC-N64 | - | 5.5V | - | - | 1 | 1 | - | - | - | - | 30Ohm | 1:1 | 55 dB | - | 15μA | 10pF | 2.4Ohm | SPST | 6μs, 6μs | 1000pC | 1.5 Ω | -70dB @ 5MHz | 6000ns | 6000ns | 3V~5.5V | - | - | - | - | 9mm | 9mm | ROHS3 Compliant | ||
![]() HV2722/R4X Microchip Technology | 30 | - | Datasheet | 12 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | - | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | NO LEAD | - | 16 | 5V | 0.5mm | - | - | S-XQCC-N64 | - | 5.5V | - | - | 1 | 1 | - | - | - | - | 30Ohm | 1:1 | 55 dB | - | 15μA | 10pF | 2.4Ohm | SPST | 6μs, 6μs | 1000pC | 1.5 Ω | - | 6000ns | 6000ns | 3V~5.5V | - | - | - | - | 9mm | 9mm | ROHS3 Compliant |