- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Operating Temperature
- Base Part Number
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Voltage | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Turn On Delay Time | Data Rate | Max Input Voltage | Supply Type | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Screening Level | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Number of Receivers | Number of Transmitters | Baud Rate | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP2021AT-500E/SN Microchip Technology | 10000 | - | Datasheet | 10 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 7.3V | 1.27mm | - | 40 | MCP2021 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | 1/1 | - | TS 16949 | - | Half | 175mV | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() ATA6670-FFQW-1 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-VDFN Exposed Pad | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 3 (168 Hours) | 14 | - | Transceiver | Matte Tin (Sn) | - | - | - | - | 5V~27V | DUAL | NO LEAD | - | 1 | 13.5V | 0.65mm | - | - | ATA6670 | - | R-PDSO-N14 | - | 27V | - | - | - | - | 1.2mA | - | - | - | - | - | - | - | - | - | LINbus | - | 2/2 | - | AEC-Q100 | - | Half | 500mV | - | - | - | Half Duplex | - | - | - | - | - | 0.9mm | 4.5mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ8041MLLI Microchip Technology | 3000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | - | - | -40°C~85°C | Tray | 2007 | - | - | Active | 3 (168 Hours) | 48 | - | Transceiver | - | - | - | - | - | 3.135V~3.465V | QUAD | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | KSZ8041 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 Mbps | - | - | - | MII | - | 1/1 | - | - | - | Full | - | - | 1 | - | Full Duplex | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2542FDT-E/MF Microchip Technology | 9900 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | - | - | CANbus | - | 1/1 | - | TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ATA6662C-TAQY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | GENERAL PURPOSE | - | -40°C~150°C | Tape & Reel (TR) | 2002 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | - | 5V~27V | DUAL | GULL WING | - | 1 | 13.5V | - | - | - | ATA6662C | - | - | - | - | - | - | - | - | - | 3mA | - | 2mA | - | - | - | 27V | - | NO | LINbus | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 500mV | - | - | 6000 ns | - | - | - | 1 | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP2561-H/SN Microchip Technology | 12000 | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | Automotive grade | -40°C~150°C | Tube | 2013 | e3 | - | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP2561 | - | - | - | - | - | - | - | - | - | 70mA | - | - | 125 ns | 125 ns | 1 Mbps | - | - | - | CANbus | - | 1/1 | - | - | - | Half | - | - | 1 | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP2021PT-500E/SN Microchip Technology | 5000 |
| Datasheet | 18 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | - | - | 260 | - | - | - | - | 40 | MCP2021 | - | - | - | - | - | - | - | - | 115μA | - | - | 215μA | - | - | 20 kbps | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2021T-330E/SN Microchip Technology | 3000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 142.994995mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 40 | MCP2021 | 8 | - | - | - | - | - | - | - | 1mA | 1mA | - | 1mA | - | - | - | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | 1 | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ8091MLXIA Microchip Technology | 490 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | - | - | -40°C~85°C | Tray | - | - | - | Active | 3 (168 Hours) | 48 | - | Transceiver | - | - | - | - | 8542.39.00.01 | 3.3V | QUAD | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | KSZ8091 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | 1/1 | - | - | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2003B-E/MC Microchip Technology | 228 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | - | - | - | ISO 17987; ISO 7637 | Automotive grade | -40°C~125°C | Tube | 2016 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 5.5V~30V | DUAL | NO LEAD | - | 1 | 12V | 0.5mm | - | - | MCP2003 | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | 20kBaud | - | - | NO | LINbus | SCHMITT TRIGGER | 1/1 | 1 | TS 16949 | 1 | Half | - | - | - | 6000 ns | Half Duplex | 4000 ns | - | - | - | - | 1mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2542WFDT-E/MNY Microchip Technology | 39 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 30 | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | - | - | CANbus | - | 1/1 | - | TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2542FDT-H/SN Microchip Technology | 435 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | - | - | CANbus | - | 1/1 | - | AEC-Q100; TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ8721SLI-TR Microchip Technology | 16 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | Active | 3 (168 Hours) | 48 | - | Transceiver | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | 0.635mm | unknown | - | KSZ8721 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Mbps | - | - | - | IEEE 802.3 | - | 1/1 | - | - | - | Full | - | - | 1 | - | Full Duplex | - | - | - | - | - | 2.794mm | - | 7.493mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2022-330E/SL Microchip Technology | 50 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 240.999296mg | - | - | -40°C~125°C | Tube | 2008 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 40 | MCP2022 | 14 | - | - | - | - | - | - | - | 1mA | - | - | 1mA | - | - | 20 kbps | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | 1 | - | 1.25mm | - | 8.65mm | 3.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() KSZ8001S Microchip Technology | 23 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 48-SSOP | - | - | - | 0°C~70°C | Tube | 2008 | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | 70°C | 0°C | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | KSZ8001 | - | - | - | - | 1 | - | 1.89V | 1.71V | - | 52mA | - | 52mA | - | - | 100 Mbps | - | - | - | MII, RMII, SMII | - | - | - | - | - | Full | - | - | 1 | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC3001GML Microchip Technology | 50 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad, 24-MLF® | - | 24 | 24-MLF® (4x4) | - | - | - | -40°C~105°C | Tube | 2010 | - | - | Active | 2 (1 Year) | - | - | Transceiver | - | 105°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | MIC3001 | - | - | - | - | - | - | 3.6V | 3V | - | - | - | 3.5mA | - | - | 10 Gbps | - | - | - | SDH Sonet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2561FD-H/P Microchip Technology | 39 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 930.006106mg | - | Automotive grade | -40°C~150°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | MCP2561 | - | - | - | - | - | - | - | - | 70mA | - | - | - | - | - | 8Mbps | - | - | - | CANbus | - | 1/1 | - | - | - | - | 200mV | - | 1 | - | - | - | - | - | - | - | 5.334mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ8041MLLI-TR Microchip Technology | 50 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | yes | Active | 3 (168 Hours) | 48 | - | Transceiver | - | - | - | - | - | 3.135V~3.465V | QUAD | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | KSZ8041 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 Mbps | - | - | - | MII | - | 1/1 | - | - | - | Full | - | - | 1 | - | Full Duplex | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2003-E/P Microchip Technology | 8000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 930.006106mg | - | - | -40°C~125°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | THERMAL SHUTDOWN | - | 6V~27V | DUAL | - | - | 1 | 12V | - | - | - | MCP2003 | 8 | - | 27V | - | - | LIN | - | - | 90μA | 1mA | 200mA | 1mA | - | - | - | - | - | NO | LINbus | SCHMITT TRIGGER | 1/1 | - | - | 1 | Half | 175mV | 1 | 2 | 6000 ns | - | 4000 ns | - | - | 20 kbaud | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP2022-500E/SL Microchip Technology | 8000 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 240.999296mg | - | - | -40°C~125°C | Tube | 2008 | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 40 | MCP2022 | 14 | - | - | - | - | - | - | - | 1mA | 1mA | - | 1mA | - | - | 20 kbps | - | Single | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | 1 | - | - | - | - | - | - | 1.25mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |