- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Operating Temperature
- Base Part Number
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Nominal Supply Current | RAM Size | Max Supply Current | Data Rate | Differential Output | Protocol | Input Characteristics | Max Dual Supply Voltage | Number of Drivers/Receivers | Driver Number of Bits | Min Dual Supply Voltage | Screening Level | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Number of Receivers | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATA6630-GLQW Microchip Technology | 3880 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 5V~27V | QUAD | NO LEAD | - | 1 | - | 0.65mm | - | - | ATA6630 | - | S-XQCC-N20 | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | - | - | - | Half | 250mV | - | - | - | Half Duplex | - | - | - | - | 0.9mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LAN8810I-AKZE Microchip Technology | 30 | - | Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | 72-VFQFN Exposed Pad | - | 72 | - | - | - | Industrial grade | -40°C~85°C | Tray | 2009 | - | e3 | - | Active | 3 (168 Hours) | 72 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 1.331W | 2.5V 3.3V | QUAD | - | 260 | 1 | 1.2V | 0.5mm | - | 40 | LAN8810 | - | - | - | 3.3V | 1 | - | - | - | - | - | - | - | 36mA | 1 Gbps | - | GMII | - | - | 4/4 | - | - | - | - | - | Full | - | 1 | - | - | - | - | - | - | 800μm | - | 10.1mm | 10.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY58620LMG-TR Microchip Technology | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad, 24-MLF® | - | 24 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e4 | - | Active | 2 (1 Year) | 24 | - | - | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~3.6V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 40 | SY58620 | - | - | Not Qualified | - | - | - | - | - | - | - | 150mA | - | - | 4.25Gbps | - | - | - | 3.6V | 1/1 | - | 3V | - | 3.3V | - | - | - | - | - | - | - | - | 1 | - | - | 0.905mm | 4mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LAN8720A-CP-TR-ABC Microchip Technology | 5440 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | Automotive grade | 0°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 24 | - | - | Transceiver | - | - | - | - | 8542.39.00.01 | - | 1.6V~3.6V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | LAN8720A | - | S-XQCC-N24 | - | - | - | - | - | - | - | - | - | - | - | - | - | RMII | - | - | 2/2 | - | - | TS 16949 | - | - | Full | - | - | - | - | - | - | - | - | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2021AT-330E/SN Microchip Technology | 19800 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 7.3V | - | - | 40 | MCP2021 | - | - | - | - | - | - | - | - | - | - | - | - | 1mA | 20 kbps | - | LINbus | - | - | 1/1 | - | - | - | - | - | Half | 175mV | - | - | - | - | - | - | 1 | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() USB3319C-CP-TR Microchip Technology | 1000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 24-TFQFN Exposed Pad | - | 24 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | flexPWR™ | e3 | - | Active | 3 (168 Hours) | 24 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.62V~1.98V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | USB3319 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ9021GQ Microchip Technology | 1000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 128-BFQFP | - | 128 | 128-PQFP (14x20) | - | - | Commercial grade | 0°C~70°C | Tray | 2008 | - | - | - | Active | 3 (168 Hours) | - | - | - | Transceiver | - | 70°C | 0°C | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | KSZ9021 | - | - | - | 3.3V | 1 | - | 3.465V | 1.14V | - | 1 | 555mA | - | - | 1 Gbps | - | Gigabit Ethernet | - | - | 8/8 | - | - | - | - | - | Full | - | 1 | - | - | Full Duplex | - | 1 | - | 2.72mm | - | 20mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() USB3322C-GL-TR Microchip Technology | 5879 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 25-WLCSP | - | 25 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | flexPWR™ | e1 | - | Active | 1 (Unlimited) | 25 | - | - | Transceiver | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | BOTTOM | BALL | 260 | - | 1.8V | 0.4mm | - | 40 | USB3322 | 25 | - | Not Qualified | - | - | UART | 1.98V | 1.62V | - | - | - | - | - | 480 Mbps | - | USB | - | - | 1/1 | - | - | - | - | - | Half | 150mV | 1 | Yes | - | - | - | - | - | 380μm | - | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ9021GQI Microchip Technology | 180 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 128-BFQFP | - | 128 | 128-PQFP (14x20) | - | - | - | -40°C~85°C | Tray | 2010 | - | - | - | Active | 3 (168 Hours) | - | - | - | Transceiver | - | 85°C | -40°C | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | KSZ9021 | - | - | - | 3.3V | 1 | - | 3.465V | 3.135V | - | - | - | - | 555mA | 1 Gbps | - | Gigabit Ethernet | - | - | 8/8 | - | - | - | - | - | Full | - | 1 | - | - | Full Duplex | - | 1 | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LAN8741A-EN-TR Microchip Technology | 52 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 1997 | flexPWR™ | e3 | - | Active | 3 (168 Hours) | 32 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.6V~3.6V | QUAD | - | - | 1 | 1.2V | 0.5mm | - | - | LAN8741A | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Mbps | - | Ethernet | - | - | 1/1 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 5mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() USB3326C-GL-TR Microchip Technology | 2800 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 25-WLCSP | - | 25 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | flexPWR™ | e1 | - | Active | 1 (Unlimited) | 25 | - | - | Transceiver | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.6V~2V 3V~3.6V | BOTTOM | BALL | 260 | - | 1.8V | 0.4mm | - | 40 | USB3326 | 25 | - | - | 1.8V | - | UART | - | - | - | - | - | - | - | 480 Mbps | - | USB | - | - | 1/1 | - | - | - | - | - | Half | 150mV | 1 | Yes | - | - | - | - | - | 380μm | - | 2mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() MCP2004T-E/SN Microchip Technology | 3885 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | GENERAL PURPOSE | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | THERMAL SHUTDOWN | - | - | 6V~27V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 40 | MCP2004 | 8 | - | Not Qualified | - | - | - | - | - | 90μA | - | 1mA | - | 1mA | - | NO | LINbus | SCHMITT TRIGGER | - | 1/1 | 1 | - | - | - | 1 | Half | 175mV | - | - | 6000 ns | - | 4000 ns | - | 1 | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LE87402MQC Microchip Technology | 32 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 28-VQFN Exposed Pad | - | 28 | 28-QFN (4x4) | - | - | - | - | Tray | - | BD870 | - | - | Active | 3 (168 Hours) | - | - | - | Driver | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() USB3310C-CP Microchip Technology | 50 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | - | - | Industrial grade | -40°C~85°C | Tray | 2002 | flexPWR™ | e3 | yes | Active | 1 (Unlimited) | 24 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | USB3310 | - | - | - | - | - | - | 5.5V | 3.1V | - | - | - | - | - | - | - | USB 2.0 | - | - | 1/1 | - | - | - | - | - | Half | 150mV | 1 | Yes | - | Half Duplex | - | - | - | 950μm | - | 4.15mm | 4.15mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCP2025T-500E/SN Microchip Technology | 23 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | 6V~18V | DUAL | NO LEAD | 260 | 1 | 12V | 1.27mm | - | 40 | MCP2025 | - | - | - | 5V | - | - | - | - | - | - | 70mA | - | - | - | - | LINbus | - | - | 1/1 | - | - | TS 16949 | - | - | Half | 175mV | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() USB3318-CP-TR Microchip Technology | 2915 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | flexPWR™ | - | - | Active | 3 (168 Hours) | - | - | - | Transceiver | - | - | - | - | - | - | 1.8V~3.6V | QUAD | NO LEAD | - | 1 | 1.8V | 0.5mm | - | - | USB3318 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() ATA6562-GAQW1 Microchip Technology | 25000 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | Transceiver | - | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | ATA6562 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | CAN | - | - | 1/1 | - | - | AEC-Q100; TS 16949 | - | - | Half | 120mV | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() LAN8820I-ABZJ-TR Microchip Technology | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 56-VFQFN Exposed Pad | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 3 (168 Hours) | 56 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.14V~1.26V | QUAD | NO LEAD | 260 | 1 | 1.2V | 0.5mm | - | 40 | LAN8820 | - | S-XQCC-N56 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | 1/1 | - | - | - | - | - | Full | - | 1 | - | - | Full Duplex | - | - | - | - | - | 8mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() ATA663254-GAQW Microchip Technology | 4000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 5V~40V | DUAL | GULL WING | - | 1 | 13.5V | 1.27mm | - | - | ATA663254 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2022A-500E/ST Microchip Technology | 480 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | 140.30179mg | - | Automotive grade | -40°C~125°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | IDC | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 22.1MHz | 40 | MCP2022 | - | R-PDSO-G14 | - | 18V | - | - | - | - | 200μA | - | - | 256kB | - | - | - | LINbus | - | - | 1/1 | - | - | TS 16949 | - | - | Half | 175mV | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - |