- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Operating Temperature
- Base Part Number
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Clock Frequency | Propagation Delay | Data Rate | Reference Voltage | Protocol | Max Dual Supply Voltage | Boundary Scan | Number of Drivers/Receivers | Low Power Mode | Screening Level | Duplex | Receiver Hysteresis | Number of Transceivers | ESD Protection | Simplex/Duplex | Number of Serial I/Os | Number of Receivers | Bus Compatibility | Data Transfer Rate-Max | Data Encoding/Decoding Method | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSC8641XJF Microchip Technology | 1228 | - | Datasheet | - | Surface Mount | Surface Mount | 88-VFQFN Exposed Pad | - | 88 | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | 88 | - | - | Transceiver | - | 90°C | 0°C | - | - | 2.5V 3.3V | QUAD | NO LEAD | - | 1 | 1.2V | 0.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbps | - | Gigabit Ethernet | - | - | 1/1 | - | - | Full | - | - | - | - | - | - | - | - | - | - | 0.9mm | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() LAN8187-JT Microchip Technology | 250 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 64-LQFP | - | 64 | - | - | - | - | 0°C~70°C | Tray | 1997 | - | e3 | - | Active | 3 (168 Hours) | 64 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 1.6V~3.6V | QUAD | GULL WING | 260 | - | 3.3V | 0.5mm | 40 | LAN8187 | 64 | - | - | 3.3V | 1 | - | - | - | - | - | 81.6mA | 25MHz | - | 100 Mbps | - | MII, RMII | - | NO | - | YES | - | Full | - | - | - | - | 4 | - | - | - | NRZI; BIPH-LEVEL(MANCHESTER) | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() KSZ8041TLI-S Microchip Technology | 16 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-TQFP | - | 48 | - | - | - | - | -40°C~85°C | Tray | 2007 | - | e3 | - | Active | 3 (168 Hours) | 48 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 3.135V~3.465V | QUAD | GULL WING | 260 | 1 | 1.8V | 0.5mm | 40 | KSZ8041 | - | - | Not Qualified | 3.3V | 1 | - | - | - | - | - | - | - | - | 100 Mbps | - | MII, RMII | - | - | 1/1 | - | - | Full | - | - | - | Full Duplex | - | - | - | - | - | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() USB3346-CP-TR Microchip Technology | 16402 |
| Datasheet | 7 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | RapidCharge Anywhere™ | e3 | - | Active | 1 (Unlimited) | 24 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | USB3346 | 24 | - | - | - | - | - | - | - | - | - | - | - | - | 480 Mbps | - | USB 2.0 | - | - | 1/1 | - | - | - | 150mV | 1 | - | - | - | - | - | - | - | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MIC2550AYML-TR Microchip Technology | 6309 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-VQFN Exposed Pad, 16-MLF® | - | 16 | 16-MLF® (4x4) | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | - | Active | 2 (1 Year) | - | - | - | Transceiver | - | 85°C | -40°C | - | - | 4V~5.25V | - | - | - | - | - | - | - | MIC2550A | - | - | - | 5.25V | 1 | - | - | - | - | - | - | - | - | 12Mbps | - | USB 2.0 | 5.25V | - | 1/1 | - | - | Half | 200mV | 1 | - | Half Duplex | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() USB3347-CP Microchip Technology | 49 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | - | - | Industrial grade | -40°C~85°C | Tray | 2015 | RapidCharge Anywhere™ | e3 | - | Active | 1 (Unlimited) | 24 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | QUAD | NO LEAD | - | - | - | 0.5mm | - | USB3347 | - | - | Not Qualified | 3.3V | - | - | 5.5V | 3V | - | - | - | - | - | - | - | USB 2.0 | - | - | 1/1 | - | - | - | 150mV | 1 | Yes | - | - | - | - | - | - | 950μm | - | 4.15mm | 4.15mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MIC3001GML-TR Microchip Technology | 49 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad, 24-MLF® | - | 24 | 24-MLF® (4x4) | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 3 (168 Hours) | - | - | - | Transceiver | - | 105°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | MIC3001 | - | - | - | 3.3V | - | - | 3.6V | 3V | - | - | - | - | - | 10 Gbps | - | SDH Sonet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() KSZ8041RNL Microchip Technology | 10000 | - | Datasheet | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | 32 | 32-MLF® (5x5) | - | - | - | 0°C~70°C | Tray | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | Transceiver | - | 70°C | 0°C | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | KSZ8041 | - | - | - | 3.3V | 1 | - | 3.465V | 3.135V | - | 53mA | - | - | - | 100 Mbps | - | RMII | - | - | 1/1 | - | - | Full | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KSZ8061MNXI-TR Microchip Technology | 16 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | Transceiver | - | - | - | - | - | 1.8V 2.5V 3.3V | QUAD | NO LEAD | - | 1 | 1.2V | 0.5mm | - | KSZ8061 | - | S-XQCC-N32 | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | Ethernet | - | - | 1/1 | - | TS 16949 | Full | - | - | - | Full Duplex | - | - | - | - | - | - | 0.9mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() ATA6663-TAQY Microchip Technology | 12500 | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | - | 150°C | -40°C | - | - | 5V~27V | DUAL | GULL WING | - | 1 | 13.5V | - | - | ATA6663 | - | - | - | - | - | - | - | - | 1.2mA | 2mA | 2mA | - | 6 μs | - | - | LINbus | - | - | 1/1 | - | - | Half | 500mV | - | - | - | - | 1 | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() ATA6626C-PGQW-1 Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | - | - | - | Transceiver | - | - | - | - | - | 5V~27V | - | - | - | - | - | - | - | ATA6626C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATA6564-GAQW1 Microchip Technology | 12000 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | Transceiver | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | ATA6564 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | CAN | - | - | 1/1 | - | - | Half | 120mV | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() USB3341-CP Microchip Technology | 6500 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | - | - | Industrial grade | -40°C~85°C | Tray | 2015 | RapidCharge Anywhere™ | e3 | - | Active | 1 (Unlimited) | 24 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | QUAD | NO LEAD | - | - | - | 0.5mm | - | USB3341 | - | - | Not Qualified | - | - | USB | 3.3V | 1.8V | - | - | - | - | - | - | - | USB 2.0 | - | - | 1/1 | - | - | - | 150mV | 1 | Yes | - | - | - | - | - | - | 950μm | - | 4.15mm | 4.15mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCP201-E/SN Microchip Technology | 1500 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | 4 | - | -40°C~125°C | Tube | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP201 | 8 | - | Not Qualified | - | - | LIN | - | - | 1mA | - | - | - | - | 20 kbps | 5V | LINbus | - | - | 1/1 | - | - | Half | 50mV | 1 | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() USB3290-FH-TR Microchip Technology | 23 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 40-VFBGA | - | 40 | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2002 | - | - | - | Active | 3 (168 Hours) | 40 | - | - | Transceiver | - | - | - | - | - | 3V~3.6V | BOTTOM | BALL | - | - | 3.3V | 0.5mm | - | USB3290 | - | - | - | 3.3V | 1 | USB | - | - | 55mA | - | - | - | - | 12Mbps | - | USB 2.0 | - | NO | 8/8 | YES | - | Full | 150mV | - | - | - | 2 | - | USB | 60 MBps | NRZI | - | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() LAN8820-ABZJ Microchip Technology | 9000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 56-VFQFN Exposed Pad | - | 56 | - | 191.387631mg | - | Commercial grade | 0°C~70°C | Tube | 2016 | - | e3 | - | Active | 3 (168 Hours) | 56 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 1.081W | 2.25V~2.75V | QUAD | NO LEAD | 260 | 1 | 1.2V | 0.5mm | 40 | LAN8820 | - | - | - | 3.3V | - | - | - | - | - | - | 460mA | - | - | 1 Gbps | - | Ethernet | - | - | 1/1 | - | - | Full | - | 1 | - | Full Duplex | - | - | - | - | - | 950μm | - | 7.95mm | 7.95mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2557FDT-H/SN Microchip Technology | 39 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 1998 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | CANbus | - | - | 1/1 | - | TS 16949 | - | 200mV | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() ATA663454-GDQW Microchip Technology | 12000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 16-VDFN Exposed Pad | - | 16 | - | - | - | Automotive grade | -40°C~150°C | Cut Tape (CT) | 2011 | Automotive, AEC-Q100 | e3 | yes | Discontinued | 3 (168 Hours) | 16 | - | - | Transceiver | Matte Tin (Sn) | - | - | - | - | 5V~28V | DUAL | NO LEAD | - | 1 | 13.5V | 0.65mm | - | ATA663454 | - | - | - | 13.5V | - | - | - | - | 900μA | - | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | Full | 100mV | - | - | Full Duplex | - | - | - | - | - | - | 0.9mm | 5.5mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2561FD-E/P Microchip Technology | 300 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 930.006106mg | - | Automotive grade | -40°C~125°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | NOT APPLICABLE | MCP2561 | - | - | - | - | - | CAN | - | - | 70mA | - | 70mA | - | - | 8Mbps | - | CANbus | - | - | 1/1 | - | - | - | 200mV | - | - | - | - | 1 | - | - | - | 4.95mm | - | 10.16mm | 7.11mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() KSZ8051MNLU-TR Microchip Technology | 1000 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | 32-QFN (5x5) | - | - | Automotive grade | 0°C~70°C | Cut Tape (CT) | 2010 | - | - | - | Discontinued | 2 (1 Year) | - | - | - | Transceiver | - | 70°C | 0°C | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | KSZ8051 | - | - | - | 3.3V | 1 | - | 3.465V | 1.71V | - | - | 48.9mA | - | - | 100 Mbps | - | MII | - | - | 1/1 | - | - | Full | - | 1 | - | Full Duplex | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |