- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Operating Temperature
- Base Part Number
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Data Rate | Differential Output | Protocol | Input Characteristics | Max Dual Supply Voltage | Number of Drivers/Receivers | Driver Number of Bits | Screening Level | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Number of Receivers | Number of Transmitters | Baud Rate | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP2542WFD-E/SN Microchip Technology | 5380 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Automotive grade | -40°C~125°C | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | CANbus | - | - | 1/1 | - | TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() USB3313D-GJ-TR Microchip Technology | 23 |
| - | 12 Weeks | - | Surface Mount | 25-VFBGA | - | - | 25-VFBGA (3x3) | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 3.3V | - | - | - | - | - | - | - | USB3313 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | Ethernet | - | - | 1/1 | - | - | - | Full | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LAN8741AI-EN-TR Microchip Technology | 41 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | flexPWR™ | e3 | - | Active | 3 (168 Hours) | 32 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 1.6V~3.6V | QUAD | - | - | 1 | 1.2V | 0.5mm | - | LAN8741A | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Mbps | - | Ethernet | - | - | 1/1 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 5mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() KSZ8041NLJ-TR Microchip Technology | 39 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | 32 | - | - | - | Automotive grade | 0°C~70°C | Tape & Reel (TR) | 2009 | - | - | - | Active | 2 (1 Year) | 32 | - | Transceiver | - | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | KSZ8041 | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | MII, RMII | - | - | 1/1 | - | - | - | Full | - | - | - | - | Full Duplex | - | 1 | - | - | - | 0.9mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSZ8051RNLU-TR Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | 32-QFN (5x5) | - | - | Automotive grade | -40°C~85°C | Cut Tape (CT) | 2010 | - | - | - | Discontinued | 2 (1 Year) | - | - | Transceiver | - | 85°C | -40°C | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | KSZ8051 | - | - | - | - | 3.3V | 1 | - | 3.465V | 3.135V | - | - | - | - | 100 Mbps | - | RMII | - | - | 1/1 | - | - | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() USB3311-CP-TR Microchip Technology | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | flexPWR™ | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | - | - | - | 1.6V~3.6V | QUAD | NO LEAD | - | 1 | 1.8V | 0.5mm | - | USB3311 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MIC2555-0YML-TR Microchip Technology | 44673 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad, 24-MLF® | - | 24 | 24-MLF® (4x4) | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | 85°C | -40°C | - | 3V~4.5V | - | - | - | - | - | - | - | MIC2555 | - | - | - | - | 4.5V | 1 | - | - | - | - | - | - | - | 400kbps | - | USB 2.0 | - | - | 1/1 | - | - | - | Half | 200mV | 1 | - | - | Half Duplex | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2025T-330E/SN Microchip Technology | 1595 |
| Datasheet | 17 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~18V | DUAL | NO LEAD | 260 | 1 | 12V | 1.27mm | 40 | MCP2025 | - | - | - | - | 3.3V | - | - | - | - | - | 70mA | - | - | - | - | LINbus | - | - | 1/1 | - | TS 16949 | - | Half | 175mV | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() ATA6570-GNQW1 Microchip Technology | 8000 | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.55V~28V | DUAL | GULL WING | - | 1 | 13V | 1.27mm | - | ATA6570 | - | R-PDSO-G14 | - | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | CAN | - | - | 1/1 | - | AEC-Q100; TS 16949 | - | Half | 120mV | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2025-330E/SN Microchip Technology | 500 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | Automotive grade | -40°C~125°C | Tube | 2006 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | 40 | MCP2025 | - | - | - | 3.3V | - | - | UART | - | - | 200μA | - | 70mA | 1mA | - | - | LINbus | - | - | 1/1 | - | - | - | Half | 175mV | 1 | Yes | - | - | - | - | - | 20 kbaud | 1.5mm | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ATA6631-TAQY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | - | 5V~27V | DUAL | GULL WING | - | 1 | 5V | - | - | ATA6631 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | 53mA | - | - | LINbus | - | - | 1/1 | - | - | - | Half | 250mV | - | - | - | - | - | 1 | - | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2003BT-H/MF Microchip Technology | 39 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | ISO 17987; ISO 7637 | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 5.5V~30V | DUAL | NO LEAD | - | 1 | 12V | 0.65mm | - | MCP2003 | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | 20kBaud | NO | LINbus | SCHMITT TRIGGER | - | 1/1 | 1 | TS 16949 | 1 | Half | - | - | - | 6000 ns | Half Duplex | 4000 ns | - | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2050-330E/MQ Microchip Technology | 4300 |
| Datasheet | 30 Weeks | - | Surface Mount | 20-VQFN Exposed Pad | YES | - | - | 123.008581mg | - | Automotive grade | -40°C~125°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 20 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~18V | QUAD | NO LEAD | 260 | 1 | 12V | 0.65mm | 40 | MCP2050 | - | S-PQCC-N20 | - | - | 18V | - | - | - | - | 200μA | - | - | - | - | - | LINbus | - | - | 1/1 | - | TS 16949 | - | Half | 175mV | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2050-500E/SL Microchip Technology | 23 |
| Datasheet | 18 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | 338.011364mg | - | Automotive grade | -40°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | 125°C | -40°C | - | 6V~18V | - | - | - | - | - | - | - | MCP2050 | - | - | - | - | 18V | - | - | - | - | 200μA | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA6565-GCQW1 Microchip Technology | 549 | - | Datasheet | - | - | Surface Mount, Wettable Flank | 14-VDFN Exposed Pad | YES | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 14 | - | Transceiver | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-N14 | - | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | CAN | - | - | 2/2 | - | TS 16949 | - | Half | 120mV | - | - | - | - | - | - | - | - | - | 0.9mm | 4.5mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ATA6562-GAQW0 Microchip Technology | 12000 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | ATA6562 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | CAN | - | - | 1/1 | - | AEC-Q100; TS 16949 | - | Half | 120mV | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2022T-330E/ST Microchip Technology | 16 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 140.30179mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 40 | MCP2022 | 14 | - | - | - | - | - | - | - | - | 1mA | 1mA | - | 1mA | - | - | LINbus | - | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | 1 | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() ATA6664-GAQW Microchip Technology | 44000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | - | - | Transceiver | - | - | - | - | 5V~27V | - | - | - | - | - | - | - | ATA6664 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | - | Half | 500mV | - | - | - | Half Duplex | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KSZ8721BI-TR Microchip Technology | 73 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 48-SSOP | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | 85°C | -40°C | - | 2.375V~2.625V | - | - | - | - | - | - | - | KSZ8721 | - | - | - | - | 2.5V | 1 | - | 2.625V | 2.375V | - | 144mA | - | - | 100 Mbps | - | MII, RMII | - | - | 1/1 | - | - | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2004A-E/P Microchip Technology | 412 |
| Datasheet | 7 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 930.006106mg | ISO 7637 | - | -40°C~125°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 6V~27V | DUAL | - | NOT APPLICABLE | 1 | 12V | 2.54mm | NOT APPLICABLE | MCP2004 | - | R-PDIP-T8 | - | - | 27V | - | - | - | - | 90μA | - | - | - | - | NO | LINbus | SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Half | 175mV | - | - | 600 ns | - | 400 ns | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | - |