- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Operating Temperature
- Base Part Number
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Data Rate | Max Input Voltage | Supply Type | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Screening Level | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Number of Receivers | Bus Compatibility | Number of Transmitters | Baud Rate | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP2025-500E/P Microchip Technology | 39 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 930.006106mg | - | - | -40°C~125°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | - | NOT APPLICABLE | 1 | 12V | 2.54mm | NOT APPLICABLE | MCP2025 | - | - | - | 5V | - | UART | - | - | 200μA | - | 70mA | 1mA | - | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | 1 | Yes | - | - | - | - | - | - | 20 kbaud | 5mm | - | 10.2mm | 7.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() USB3329C-GL-TR Microchip Technology | 32 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 25-WLCSP | - | 25 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | flexPWR™ | e1 | - | Active | 1 (Unlimited) | 25 | - | Transceiver | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOTTOM | BALL | 260 | - | 1.8V | 0.4mm | 40 | USB3329 | 25 | - | - | - | 1.8V | - | 1.98V | 1.62V | - | - | - | - | - | - | - | - | USB | - | 1/1 | - | - | - | Half | 150mV | 1 | - | - | - | - | - | UART; VBUS | - | - | - | 0.62mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() LE87401NQCT Microchip Technology | 10 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | 16-QFN (4x4) | - | - | - | - | Tape & Reel (TR) | 2013 | BD870 | - | - | Active | 3 (168 Hours) | - | - | Driver | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2021P-500E/MD Microchip Technology | 32 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | 37.393021mg | - | - | -40°C~125°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | - | - | 260 | - | - | - | 40 | MCP2021 | - | - | - | - | - | - | - | - | 115μA | - | - | 1mA | - | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | 1 | - | - | - | - | - | - | - | - | 950μm | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() ATA6566-GAQW0 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | ATA6566 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | - | - | CAN | - | 1/1 | - | AEC-Q100; TS 16949 | - | Half | 120mV | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() ATA6563-GBQW1 Microchip Technology | 6000 | - | Datasheet | - | - | - | Surface Mount, Wettable Flank | 8-VDFN Exposed Pad | YES | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | NO LEAD | - | 1 | 5V | 0.65mm | - | ATA6563 | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | - | - | CAN | - | 1/1 | - | AEC-Q100; TS 16949 | - | Half | 120mV | - | - | - | - | - | - | - | - | - | - | 0.9mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2021-500E/P Microchip Technology | 41 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 930.006106mg | - | - | -40°C~125°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | - | NOT APPLICABLE | 1 | 12V | 2.54mm | NOT APPLICABLE | MCP2021 | 8 | - | - | - | - | - | - | - | 1mA | - | - | 1mA | - | - | Single | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | 1 | - | - | - | - | 5.334mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2021T-500E/MD Microchip Technology | 9900 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | 40 | MCP2021 | 8 | - | - | - | - | - | - | - | 1mA | - | - | 1mA | 20 kbps | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | 1 | - | - | - | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2542WFDT-H/MNY Microchip Technology | 907 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | - | - | CANbus | - | 1/1 | - | AEC-Q100; TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2558FDT-H/MF Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | NO LEAD | - | 1 | 5V | 0.65mm | - | - | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CANbus | - | 1/1 | - | TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ATA6564-GBQW0 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount, Wettable Flank | 8-VDFN Exposed Pad | YES | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | NO LEAD | - | 1 | 5V | 0.65mm | - | ATA6564 | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | - | - | CAN | - | 1/1 | - | - | - | Half | 120mV | 1 | - | - | - | - | - | - | - | - | - | 0.9mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2003B-H/SN Microchip Technology | 49 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | ISO 17987; ISO 7637 | Automotive grade | -40°C~125°C | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 5.5V~30V | DUAL | GULL WING | - | 1 | 12V | 1.27mm | - | MCP2003 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | 20kBaud | - | - | NO | LINbus | SCHMITT TRIGGER | 1/1 | 1 | TS 16949 | 1 | Half | - | - | - | 6000 ns | Half Duplex | 4000 ns | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SY88927VKG-TR Microchip Technology | 16 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | Receiver | - | 85°C | -40°C | - | - | 3V~5.5V | - | - | - | - | - | - | - | SY88927 | - | - | - | - | 5.5V | - | - | - | - | 42mA | - | - | 2.5Gbps | -880mV | - | - | - | - | 0/1 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATA6626C-PGQW Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | - | 20 | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | 150°C | -40°C | - | - | 5V~27V | QUAD | - | - | 1 | - | 0.65mm | - | ATA6626C | - | - | - | - | - | - | - | - | - | 53mA | - | 53mA | - | - | - | - | LINbus | - | 1/1 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 5mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() MCP2544WFD-E/SN Microchip Technology | 26481 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Automotive grade | -40°C~125°C | Tube | - | - | - | - | Active | - | 8 | - | Transceiver | - | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | - | - | CANbus | - | 1/1 | - | TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2025T-500E/MD Microchip Technology | 23 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | 40 | MCP2025 | - | - | - | - | - | - | - | - | - | 70mA | - | 1mA | 20 kbps | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | - | 1 | - | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() LPC47B397-NS Microchip Technology | In Stock | - | Datasheet | - | - | - | - | - | - | 128 | - | - | - | - | - | - | 2005 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LPC47B397 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2004T-E/MD Microchip Technology | 39 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | 37.393021mg | GENERAL PURPOSE | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | THERMAL SHUTDOWN | - | 6V~27V | DUAL | NO LEAD | 260 | 1 | 12V | - | 40 | MCP2004 | 8 | - | Not Qualified | - | - | - | - | - | 90μA | 1mA | - | 1mA | - | - | - | NO | LINbus | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 175mV | - | - | 6000 ns | - | 4000 ns | - | - | 1 | - | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2544WFDT-H/MNY Microchip Technology | 3300 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | - | - | CANbus | - | 1/1 | - | AEC-Q100; TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MIC2551YTS Microchip Technology | 23 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | - | Industrial grade | -40°C~85°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | 85°C | -40°C | - | - | 4V~5.25V | - | - | - | - | - | - | - | MIC2551 | - | - | - | - | - | - | - | - | - | - | - | - | 12Mbps | - | - | - | USB 2.0 | - | 1/1 | - | - | - | Half | 200mV | 1 | - | - | Half Duplex | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |